- Packaging
- Package / Case
- Applications
- Mounting Type
- Power Line Protection
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarity
- RoHS Status
- Clamping Voltage
- Published
Attribute column
Manufacturer
Comchip Technology TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Package | Package Type | Pd - Power Dissipation | Peak Pulse Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Rad Hardened | Reverse Stand-off Voltage | RoHS | Test Current (It) | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | Type | Applications | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Pin Count | Termination Style | Working Voltage | Polarity | Number of Channels | Diode Type | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Unidirectional Channels | Bidirectional Channels | Capacitance @ Frequency | Reverse Breakdown Voltage | Leakage Current (Max) | Vf - Forward Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TVP06B390A-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | TVP06B390 | 37.05 V | 3000 | 11.13 A | + 150 C | Comchip Technology | - 55 C | - | - | - | - | Tape & Reel (TR) | - | 5 W | - | 600 W | Active | - | - | In Transition | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | - | Zener | General Purpose | NOT SPECIFIED | NOT SPECIFIED | - | SMD/SMT | 33.3 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 37.05V | 600W | 11.13A | 53.9V | 53.9 V | 33.3V | - | 1 | - | - | - | - | 3.5 V | ||
![]() TVP06B110A-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | TVP06B110 | 10.45 V | 3000 | 38.46 A | + 150 C | Comchip Technology | - 55 C | - | - | - | - | Tape & Reel (TR) | - | 5 W | - | 600 W | Active | - | - | In Transition | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | - | Zener | General Purpose | NOT SPECIFIED | NOT SPECIFIED | - | SMD/SMT | 9.4 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 10.45V | 600W | 38.46A | 15.6V | 15.6 V | 9.4V | - | 1 | - | - | - | - | 3.5 V | ||
![]() TVP06B560A-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | TVP06B560 | 53.2 V | 3000 | 7.79 A | + 150 C | Comchip Technology | - 55 C | - | - | - | - | Tape & Reel (TR) | - | 5 W | - | 600 W | Active | - | - | In Transition | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | - | Zener | General Purpose | NOT SPECIFIED | NOT SPECIFIED | - | SMD/SMT | 47.8 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 53.2V | 600W | 7.79A | 77V | 77 V | 47.8V | - | 1 | - | - | - | - | 3.5 V | ||
![]() TVP06B171A-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | TVP06B171 | 161.5 V | 3000 | 2.56 A | + 150 C | Comchip Technology | - 55 C | - | - | - | - | Tape & Reel (TR) | - | 5 W | - | 600 W | Active | - | - | In Transition | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | - | Zener | General Purpose | NOT SPECIFIED | NOT SPECIFIED | - | SMD/SMT | 145 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 161.5V | 600W | 2.56A | 234V | 234 V | 145V | - | 1 | - | - | - | - | 3.5 V | ||
![]() TVP06B120A-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | TVP06B120 | 11.4 V | 3000 | 35.93 A | + 150 C | Comchip Technology | - 55 C | - | - | - | - | Tape & Reel (TR) | - | 5 W | - | 600 W | Active | - | - | In Transition | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | - | Zener | General Purpose | NOT SPECIFIED | NOT SPECIFIED | - | SMD/SMT | 10.2 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 11.4V | 600W | 35.93A | 16.7V | 16.7 V | 10.2V | - | 1 | - | - | - | - | 3.5 V | ||
![]() TVP06B401A-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | TVP06B401 | 380 V | 3000 | 1.09 A | + 150 C | Comchip Technology | - 55 C | - | - | - | - | Tape & Reel (TR) | - | 5 W | - | 600 W | Active | - | - | In Transition | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | Reel | - | Zener | General Purpose | NOT SPECIFIED | NOT SPECIFIED | - | SMD/SMT | 342 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 380V | 600W | 1.09A | 548V | 548 V | 342V | - | 1 | - | - | - | - | 5 V | ||
![]() TVP06B6V8CA-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | TVP06B6V8 | 6.46 V | 3000 | 57.14 A | + 150 C | Comchip Technology | - 55 C | - | - | - | - | Tape & Reel (TR) | - | 5 W | - | 600 W | Active | - | - | In Transition | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | - | Zener | General Purpose | NOT SPECIFIED | NOT SPECIFIED | - | SMD/SMT | 5.8 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 6.46V | 600W | 57.14A | 10.5V | 10.5 V | 5.8V | - | - | 1 | - | - | - | 3.5 V | ||
![]() TVP06B7V5CA-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | TVP06B7V5 | 7.13 V | 3000 | 53.1 A | + 150 C | Comchip Technology | - 55 C | - | - | - | - | Tape & Reel (TR) | - | 5 W | - | 600 W | Active | - | - | In Transition | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | - | Zener | General Purpose | NOT SPECIFIED | NOT SPECIFIED | - | SMD/SMT | 6.4 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 7.13V | 600W | 53.1A | 11.3V | 11.3 V | 6.4V | - | - | 1 | - | - | - | 3.5 V | ||
![]() TVP06B240A-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | TVP06B240 | 22.8 V | 3000 | 18.07 A | + 150 C | Comchip Technology | - 55 C | - | - | - | - | Tape & Reel (TR) | - | 5 W | - | 600 W | Active | - | - | In Transition | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | - | Zener | General Purpose | NOT SPECIFIED | NOT SPECIFIED | - | SMD/SMT | 20.5 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 22.8V | 600W | 18.07A | 33.2V | 33.2 V | 20.5V | - | 1 | - | - | - | - | 3.5 V | ||
![]() TVP06B501A-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | TVP06B501 | 475 V | 3000 | 870 mA | + 150 C | Comchip Technology | - 55 C | - | - | - | - | Tape & Reel (TR) | - | 5 W | - | 600 W | Active | - | - | In Transition | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | Reel | - | Zener | General Purpose | NOT SPECIFIED | NOT SPECIFIED | - | SMD/SMT | 427.5 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 475V | 600W | 870mA | 690V | 690 V | 427.5V | - | 1 | - | - | - | - | 5 V | ||
![]() TVP06B401CA-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | TVP06B401 | 380 V | 3000 | 1.09 A | + 150 C | Comchip Technology | - 55 C | - | - | - | - | Tape & Reel (TR) | - | 5 W | - | 600 W | Active | - | - | In Transition | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | Reel | - | Zener | General Purpose | NOT SPECIFIED | NOT SPECIFIED | - | SMD/SMT | 342 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 380V | 600W | 1.09A | 548V | 548 V | 342V | - | - | 1 | - | - | - | 5 V | ||
![]() TVP06B381CA-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | TVP06B381 | 361 V | 3000 | 1.14 A | + 150 C | Comchip Technology | - 55 C | - | - | - | - | Tape & Reel (TR) | - | 5 W | - | 600 W | Active | - | - | In Transition | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | Reel | - | Zener | General Purpose | NOT SPECIFIED | NOT SPECIFIED | - | SMD/SMT | 324.9 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 361V | 600W | 1.14A | 524.4V | 524.4 V | 324.9V | - | - | 1 | - | - | - | 5 V | ||
![]() TVP06B360A-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | TVP06B360 | 34.2 V | 3000 | 12.02 A | + 150 C | Comchip Technology | - 55 C | - | - | - | - | Tape & Reel (TR) | - | 5 W | - | 600 W | Active | - | - | In Transition | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | - | Zener | General Purpose | NOT SPECIFIED | NOT SPECIFIED | - | SMD/SMT | 30.8 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 34.2V | 600W | 12.02A | 49.9V | 49.9 V | 30.8V | - | 1 | - | - | - | - | 3.5 V | ||
![]() TVP06B7V5A-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | TVP06B7V5 | 7.13 V | 3000 | 53.1 A | + 150 C | Comchip Technology | - 55 C | - | - | - | - | Tape & Reel (TR) | - | 5 W | - | 600 W | Active | - | - | In Transition | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | - | Zener | General Purpose | NOT SPECIFIED | NOT SPECIFIED | - | SMD/SMT | 6.4 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 7.13V | 600W | 53.1A | 11.3V | 11.3 V | 6.4V | - | 1 | - | - | - | - | 3.5 V | ||
![]() TVP06B220A-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | TVP06B220 | 20.9 V | 3000 | 19.61 A | + 150 C | Comchip Technology | - 55 C | Surface Mount | 1 | -55C to 150C | Military | Tape & Reel (TR) | SMB | 5 W | 600(W) | 600 W | Active | No | 18.8(V) | In Transition | 1(mA) | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | - | Zener | General Purpose | NOT SPECIFIED | NOT SPECIFIED | 2 | SMD/SMT | 18.8 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 20.9V | 600W | 19.61A | 30.6V | 30.6 V | 18.8V | 19.61(A) | 1 | - | - | 20.9(V) | 0.001(uA) | 3.5 V | ||
![]() TVP06B560CA-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | TVP06B560 | 53.2 V | 3000 | 7.79 A | + 150 C | Comchip Technology | - 55 C | - | - | - | - | Tape & Reel (TR) | - | 5 W | - | 600 W | Active | - | - | In Transition | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | - | Zener | General Purpose | NOT SPECIFIED | NOT SPECIFIED | - | SMD/SMT | 47.8 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 53.2V | 600W | 7.79A | 77V | 77 V | 47.8V | - | - | 1 | - | - | - | 3.5 V | ||
![]() TVP06B201A-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | TVP06B201 | 190 V | 3000 | 2.19 A | + 150 C | Comchip Technology | - 55 C | - | - | - | - | Tape & Reel (TR) | - | 5 W | - | 600 W | Active | - | - | In Transition | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | Reel | - | Zener | General Purpose | NOT SPECIFIED | NOT SPECIFIED | - | SMD/SMT | 171 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 190V | 600W | 2.19A | 274V | 274 V | 171V | - | 1 | - | - | - | - | 3.5 V | ||
![]() TVP06B151A-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | TVP06B151 | 142.5 V | 3000 | 2.9 A | + 150 C | Comchip Technology | - 55 C | - | - | - | - | Tape & Reel (TR) | - | 5 W | - | 600 W | Active | - | - | In Transition | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | - | Zener | General Purpose | NOT SPECIFIED | NOT SPECIFIED | - | SMD/SMT | 128 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 142.5V | 600W | 2.9A | 207V | 207 V | 128V | - | 1 | - | - | - | - | 3.5 V | ||
![]() TVP06B750CA-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | TVP06B750 | 71.25 V | 3000 | 5.83 A | + 150 C | Comchip Technology | - 55 C | - | - | - | - | Tape & Reel (TR) | - | 5 W | - | 600 W | Active | - | - | In Transition | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | - | Zener | General Purpose | NOT SPECIFIED | NOT SPECIFIED | - | SMD/SMT | 64.1 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 71.25V | 600W | 5.83A | 103V | 103 V | 64.1V | - | - | 1 | - | - | - | 3.5 V | ||
![]() TVP06B601A-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | TVP06B601 | 570 V | 3000 | 720 mA | + 150 C | Comchip Technology | - 55 C | - | - | - | - | Tape & Reel (TR) | - | 5 W | - | 600 W | Active | - | - | In Transition | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | Reel | - | Zener | General Purpose | NOT SPECIFIED | NOT SPECIFIED | - | SMD/SMT | 513 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 570V | 600W | 720mA | 828V | 828 V | 513V | - | 1 | - | - | - | - | 5 V |