- Packaging
- Package / Case
- Applications
- Mounting Type
- Power Line Protection
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarity
- RoHS Status
- Clamping Voltage
- Published
Attribute column
Manufacturer
Comchip Technology TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Base Product Number | Breakdown Voltage / V | Breakdown Voltage-Nom | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part Life Cycle Code | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | JESD-609 Code | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Termination Style | Working Voltage | Polarity | Number of Channels | Diode Type | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Clamping Voltage-Max | Vf - Forward Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1.5KE380A-HF Comchip Technology | 29 |
| - | Through Hole | DO-201-2 | NO | DO-201 | 1.5KE | 380 V | 380 | 1000 | COMCHIP TECHNOLOGY CO LTD | 2.86 A | 1.5KE380A-HF | + 150 C | Comchip Technology | - 55 C | Tape & Box (TB) | Active | 6.5 W | 1.5 kW | Active | NOT SPECIFIED | 5.79 | In Transition | Yes | 0.042329 oz | - | - | -55°C ~ 150°C (TJ) | Ammo Pack | 1.5KE | - | EAR99 | Zener | - | General Purpose | 8541.10.00.50 | NOT SPECIFIED | compliant | - | Axial | 324.9 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 361V | 1500W (1.5kW) | 2.86A | 524.4V | 524.4 V | 324.9V | 1 | - | 324.9 | - | 524.4 | 5 V | ||
![]() 1.5KE550CA-G Comchip Technology | 29 |
| - | Through Hole | DO-201-2 | NO | DO-201 | 1.5KE | 550 V | 550 | 1000 | COMCHIP TECHNOLOGY CO LTD | 1.98 A | 1.5KE550CA-G | + 150 C | Comchip Technology | - 55 C | Tape & Box (TB) | Obsolete | 6.5 W | 200 W | Active | NOT SPECIFIED | 5.82 | - | Yes | 0.042329 oz | - | - | -55°C ~ 150°C (TJ) | Ammo Pack | 1.5KE | e3 | EAR99 | Zener | Tin (Sn) | General Purpose | 8541.10.00.50 | NOT SPECIFIED | not_compliant | - | Axial | 470.3 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 522.5V | 1500W (1.5kW) | 1.98A | 759V | 759 V | 470.3V | - | 1 | 470.3 | - | 759 | 5 V | ||
![]() 1.5KE36A-HF Comchip Technology | 29 |
| - | Through Hole | DO-201-2 | NO | DO-201 | 1.5KE | 36 V | 36 | 1000 | COMCHIP TECHNOLOGY CO LTD | 30.06 A | 1.5KE36A-HF | + 150 C | Comchip Technology | - 55 C | Tape & Box (TB) | Active | 6.5 W | 1.5 kW | Active | NOT SPECIFIED | 5.79 | In Transition | Yes | 0.042329 oz | - | - | -55°C ~ 150°C (TJ) | Ammo Pack | 1.5KE | - | EAR99 | Zener | - | General Purpose | 8541.10.00.50 | NOT SPECIFIED | compliant | - | Axial | 30.8 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 34.2V | 1500W (1.5kW) | 30.06A | 49.9V | 49.9 V | 30.8V | 1 | - | 30.8 | - | 49.9 | 3.5 V | ||
![]() 1.5KE12CA-HF Comchip Technology | 29 |
| - | Through Hole | DO-201-2 | NO | DO-201 | 1.5KE | 12 V | 12 | 1000 | COMCHIP TECHNOLOGY CO LTD | 89.82 A | 1.5KE12CA-HF | + 150 C | Comchip Technology | - 55 C | Tape & Box (TB) | Active | 6.5 W | 1.5 kW | Active | NOT SPECIFIED | 5.21 | In Transition | Yes | 0.042329 oz | - | - | -55°C ~ 150°C (TJ) | Ammo Pack | 1.5KE | - | EAR99 | Zener | - | General Purpose | 8541.10.00.50 | NOT SPECIFIED | compliant | - | Axial | 10.2 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 11.4V | 1500W (1.5kW) | 89.82A | 16.7V | 16.7 V | 10.2V | - | 1 | 10.2 | - | 16.7 | 3.5 V | ||
![]() 1.5KE180A-HF Comchip Technology | 29 |
| - | Through Hole | DO-201-2 | NO | DO-201 | 1.5KE | 180 V | 180 | 1000 | COMCHIP TECHNOLOGY CO LTD | 6.1 A | 1.5KE180A-HF | + 150 C | Comchip Technology | - 55 C | Tape & Box (TB) | Active | 6.5 W | 1.5 kW | Active | NOT SPECIFIED | 5.21 | In Transition | Yes | 0.042329 oz | - | - | -55°C ~ 150°C (TJ) | Ammo Pack | 1.5KE | - | EAR99 | Zener | - | General Purpose | 8541.10.00.50 | NOT SPECIFIED | compliant | - | Axial | 154 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 171V | 1500W (1.5kW) | 6.1A | 246V | 246 V | 154V | 1 | - | 154 | - | 246 | 3.5 V | ||
![]() TVP06B180CA-HF Comchip Technology | 29 |
| - | Surface Mount | DO-214AA-2 | - | DO-214AA (SMB) | TVP06B180 | 17.1 V | - | 3000 | - | 23.81 A | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 5 W | 600 W | Active | - | - | In Transition | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | - | - | - | Zener | - | General Purpose | - | NOT SPECIFIED | - | NOT SPECIFIED | SMD/SMT | 15.3 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 17.1V | 600W | 23.81A | 25.2V | 25.2 V | 15.3V | - | 1 | - | - | - | 3.5 V | ||
![]() TVP06B121A-HF Comchip Technology | 29 |
| - | Surface Mount | DO-214AA-2 | - | DO-214AA (SMB) | TVP06B121 | 114 V | - | 3000 | - | 3.64 A | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 5 W | 600 W | Active | - | - | In Transition | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | - | - | - | Zener | - | General Purpose | - | NOT SPECIFIED | - | NOT SPECIFIED | SMD/SMT | 102 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 114V | 600W | 3.64A | 165V | 165 V | 102V | 1 | - | - | - | - | 3.5 V | ||
![]() TVP06B680CA-HF Comchip Technology | 29 |
| - | Surface Mount | DO-214AA-2 | - | DO-214AA (SMB) | TVP06B680 | 64.6 V | - | 3000 | - | 6.52 A | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 5 W | 600 W | Active | - | - | In Transition | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | - | - | - | Zener | - | General Purpose | - | NOT SPECIFIED | - | NOT SPECIFIED | SMD/SMT | 58.1 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 64.6V | 600W | 6.52A | 92V | 92 V | 58.1V | - | 1 | - | - | - | 3.5 V | ||
![]() TVP06B521A-HF Comchip Technology | 29 |
| - | Surface Mount | DO-214AA-2 | - | DO-214AA (SMB) | TVP06B521 | 494 V | - | 3000 | - | 840 mA | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 5 W | 600 W | Active | - | - | In Transition | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | Reel | - | - | - | Zener | - | General Purpose | - | NOT SPECIFIED | - | NOT SPECIFIED | SMD/SMT | 444.6 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 494V | 600W | 840mA | 717.6V | 717.6 V | 444.6V | 1 | - | - | - | - | 5 V | ||
![]() P6KE520C-HF Comchip Technology | In Stock | - | - | - | DO-15-2 | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | 600 W | - | - | - | Details | - | 0.014110 oz | - | - | - | Reel | P6KE200 | - | - | - | - | - | - | - | - | - | Axial | - | Bidirectional | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASMAJ200A-HF Comchip Technology | 29 |
| - | Surface Mount | DO-214AC-2 | - | DO-214AC (SMA) | ASMAJ200 | 224 V | - | 5000 | COMCHIP TECHNOLOGY CO LTD | 1.2 A | ASMAJ200A-HF | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | Active | 1 W | 400 W | Active | NOT SPECIFIED | 5.78 | In Transition | Yes | 0.002258 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | - | - | Zener | - | Automotive | - | NOT SPECIFIED | compliant | - | SMD/SMT | 200 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 224V | 400W | 1.2A | 324V | 324 V | 200V | 1 | - | - | - | - | 5 V | ||
![]() ASMCJ190CA-HF Comchip Technology | In Stock | - | - | - | DO-214AB-2 | - | - | - | 211 V | - | 3000 | - | 4.8 A | - | + 150 C | - | - 55 C | - | - | 6.5 W | 1.5 kW | - | - | - | Details | - | 0.009065 oz | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | SMD/SMT | 190 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 307.8 V | - | - | - | - | - | - | - | ||
![]() ASMAJ22A-HF Comchip Technology | 29 |
| - | Surface Mount | DO-214AC-2 | - | DO-214AC (SMA) | ASMAJ22 | 24.4 V | - | 5000 | - | 11.3 A | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 1 W | 400 W | Active | - | - | In Transition | - | 0.002258 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | - | - | Zener | - | Automotive | - | - | - | - | SMD/SMT | 22 V | Unidirectional | 1 Channel | - | No | 24.4V | 400W | 11.3A | 35.5V | 35.5 V | 22V | 1 | - | - | - | - | 3.5 V | ||
![]() ASMBJ60CA-HF Comchip Technology | 12000 |
| - | Surface Mount | DO-214AA-2 | - | SMB/DO-214AA | ASMBJ6.0 | 66.7 V | - | 3000 | COMCHIP TECHNOLOGY CO LTD | 6.2 A | ASMBJ60CA-HF | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | Active | 5 W | 600 W | Active | NOT SPECIFIED | 5.77 | In Transition | Yes | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | - | - | Zener | - | Automotive | - | NOT SPECIFIED | compliant | - | SMD/SMT | 60 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 6.67V | 600W | 58.3A | 10.3V | 96.8 V | 6V | - | 1 | - | - | - | - | ||
![]() ASMAJ78A-HF Comchip Technology | 29 |
| - | Surface Mount | DO-214AC-2 | - | DO-214AC (SMA) | ASMAJ78 | 86.7 V | - | 5000 | - | 3.2 A | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 1 W | 400 W | Active | - | - | In Transition | - | 0.002258 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | - | - | Zener | - | Automotive | - | - | - | - | SMD/SMT | 78 V | Unidirectional | 1 Channel | - | No | 86.7V | 400W | 3.2A | 126V | 126 V | 78V | 1 | - | - | - | - | 3.5 V | ||
![]() ASMBJ22A-HF Comchip Technology | 12000 |
| - | Surface Mount | DO-214AA-2 | - | SMB/DO-214AA | ASMBJ22 | 24.4 V | - | 3000 | - | 16.9 A | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 5 W | 600 W | Active | - | - | In Transition | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | - | - | Zener | - | Automotive | - | - | - | - | SMD/SMT | 22 V | Unidirectional | 1 Channel | - | No | 24.4V | 600W | 16.9A | 35.5V | 35.5 V | 22V | 1 | - | - | - | - | 3.5 V | ||
![]() ASMCJ70A-HF Comchip Technology | 29 |
| - | Surface Mount | DO-214AB-2 | - | DO-214AB (SMC) | ASMCJ7.0 | 77.8 V | - | 3000 | COMCHIP TECHNOLOGY CO LTD | 13.3 A | ASMCJ7.0A-HF | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | Active | 6.5 W | 1.5 kW | Active | NOT SPECIFIED | 5.77 | In Transition | Yes | 0.009065 oz | - | - | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | - | - | Zener | - | Automotive | - | NOT SPECIFIED | compliant | - | SMD/SMT | 70 V | Unidirectional | 1 Channel | - | No | 7.78V | 1500W (1.5kW) | 125A | 12V | 113 V | 7V | 1 | - | - | - | - | 3.5 V | ||
![]() ASMBJ20CA-HF Comchip Technology | 12000 |
| - | Surface Mount | DO-214AA-2 | - | SMB/DO-214AA | ASMBJ20 | 22.2 V | - | 3000 | COMCHIP TECHNOLOGY CO LTD | 18.5 A | ASMBJ20CA-HF | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | Active | 5 W | 600 W | Active | NOT SPECIFIED | 5.77 | In Transition | Yes | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | - | - | Zener | - | Automotive | - | NOT SPECIFIED | compliant | - | SMD/SMT | 20 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 22.2V | 600W | 18.5A | 32.4V | 32.4 V | 20V | - | 1 | - | - | - | - | ||
![]() ASMAJ16A-HF Comchip Technology | 29 |
| - | Surface Mount | DO-214AC-2 | - | DO-214AC (SMA) | ASMAJ16 | 17.8 V | - | 5000 | COMCHIP TECHNOLOGY CO LTD | 15.4 A | ASMAJ16A-HF | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | Active | 1 W | 400 W | Active | NOT SPECIFIED | 5.77 | In Transition | Yes | 0.002258 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | - | - | Zener | - | Automotive | - | NOT SPECIFIED | compliant | - | SMD/SMT | 16 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 17.8V | 400W | 15.4A | 26V | 26 V | 16V | 1 | - | - | - | - | 3.5 V | ||
![]() ASMBJ30CA-HF Comchip Technology | 12000 |
| - | Surface Mount | DO-214AA-2 | - | SMB/DO-214AA | ASMBJ30 | 33.3 V | - | 3000 | - | 12.4 A | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 5 W | 600 W | Active | - | - | In Transition | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | - | - | Zener | - | Automotive | - | - | - | - | SMD/SMT | 30 V | Bidirectional | 1 Channel | - | No | 33.3V | 600W | 12.4A | 48.4V | 48.4 V | 30V | - | 1 | - | - | - | - |