- Packaging
- Package / Case
- Applications
- Mounting Type
- Power Line Protection
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarity
- RoHS Status
- Clamping Voltage
- Published
Attribute column
Manufacturer
Comchip Technology TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Breakdown Voltage / V | Cd - Diode Capacitance | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part Life Cycle Code | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | Type | Applications | Subcategory | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Termination Style | Current - Supply (Max) | Voltage - Input (Max) | Output Type | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Diode Type | Output Configuration | Current - Output | Power Line Protection | Voltage - Breakdown (Min) | Control Features | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Output (Min/Fixed) | Voltage - Clamping (Max) @ Ipp | Number of Regulators | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Protection Features | Current - Quiescent (Iq) | Voltage Dropout (Max) | PSRR | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency | Voltage - Output (Max) | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASMBJ12A-HF Comchip Technology | 29 |
| - | Surface Mount | DO-214AA-2 | SMB/DO-214AA | ASMBJ12 | - | 13.3 V | - | 3000 | COMCHIP TECHNOLOGY CO LTD | 30.2 A | - | ASMBJ12A-HF | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | Active | 5 W | 600 W | Active | - | NOT SPECIFIED | 5.77 | In Transition | Yes | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | Zener | Automotive | - | NOT SPECIFIED | compliant | - | SMD/SMT | - | - | - | - | 12 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | No | 13.3V | - | 600W | 30.2A | - | 19.9V | - | 19.9 V | 12V | - | - | - | - | 1 | - | - | - | - | 3.5 V | - | ||
![]() ASMCJ10CA-HF Comchip Technology | 21 |
| - | Surface Mount | DO-214AB-2 | DO-214AB (SMC) | ASMCJ10 | - | 11.1 V | - | 3000 | COMCHIP TECHNOLOGY CO LTD | 88.2 A | - | ASMCJ10CA-HF | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | Active | 6.5 W | 1.5 kW | Active | - | NOT SPECIFIED | 5.77 | In Transition | Yes | 0.009065 oz | - | - | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | Zener | Automotive | - | NOT SPECIFIED | compliant | - | SMD/SMT | - | - | - | - | 10 V | Bidirectional | 1 Channel | - | - | - | No | 11.1V | - | 1500W (1.5kW) | 88.2A | - | 17V | - | 17 V | 10V | - | - | - | - | - | - | 1 | - | - | - | - | ||
![]() TVP06B201CA-HF Comchip Technology | 42 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | TVP06B201 | - | 190 V | - | 3000 | - | 2.19 A | - | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 5 W | 600 W | Active | - | - | - | In Transition | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | Reel | - | Zener | General Purpose | - | NOT SPECIFIED | - | NOT SPECIFIED | SMD/SMT | - | - | - | - | 171 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | No | 190V | - | 600W | 2.19A | - | 274V | - | 274 V | 171V | - | - | - | - | - | - | 1 | - | - | 3.5 V | - | ||
![]() TVP06B8V2CA-HF Comchip Technology | 42 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | TVP06B8V2 | - | 7.79 V | - | 3000 | - | 49.59 A | - | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 5 W | 600 W | Active | - | - | - | In Transition | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | - | Zener | General Purpose | - | NOT SPECIFIED | - | NOT SPECIFIED | SMD/SMT | - | - | - | - | 7 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | No | 7.79V | - | 600W | 49.59A | - | 12.1V | - | 12.1 V | 7V | - | - | - | - | - | - | 1 | - | - | 3.5 V | - | ||
![]() TVP06B351CA-HF Comchip Technology | 42 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | TVP06B351 | - | 332.5 V | - | 3000 | - | 1.24 A | - | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 5 W | 600 W | Active | - | - | - | In Transition | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | Reel | - | Zener | General Purpose | - | NOT SPECIFIED | - | NOT SPECIFIED | SMD/SMT | - | - | - | - | 299.3 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | No | 332.5V | - | 600W | 1.24A | - | 482V | - | 482 V | 299.3V | - | - | - | - | - | - | 1 | - | - | 5 V | - | ||
![]() TVP06B390CA-G Comchip Technology | 31 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | TVP06B390 | - | 37.05 V | - | 3000 | - | 11.13 A | - | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 5 W | 600 W | Active | - | - | - | In Transition | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | TVP06B6V-G thru TVP06B601-G | Zener | General Purpose | - | - | - | - | SMD/SMT | - | - | - | - | 33.3 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | No | 37.05V | - | 600W | 11.13A | - | 53.9V | - | 53.9 V | 33.3V | - | - | - | - | - | - | 1 | - | - | 3.5 V | - | ||
![]() TV50C600J-HF Comchip Technology | 6 |
| - | Surface Mount | DO-214AB-2 | DO-214AB (SMC) | TV50C600 | - | 66.7 V | - | 3000 | - | 51.7 A | - | - | + 150 C | Comchip Technology | - 65 C | Tape & Reel (TR) | - | 6.5 W | 5 kW | Active | - | - | - | In Transition | - | 0.009065 oz | - | - | -65°C ~ 150°C (TJ) | Reel | - | Zener | General Purpose | - | NOT SPECIFIED | - | NOT SPECIFIED | SMD/SMT | - | - | - | 60 V | 60 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | No | 66.7V | - | 5000W (5kW) | 51.7A | - | 96.8V | - | 96.8 V | 60V | - | - | - | - | 1 | - | - | - | - | - | - | ||
![]() CPDT-24VUB-HF Comchip Technology | 48 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | CPDT-24 | Comchip Technology | 26.7 V | 80 pF | 3000 | - | 7 A | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | - | 350 W | Active | - | - | - | In Transition | - | 0.000310 oz | 15 kV | 8 kV | -55°C ~ 150°C (TA) | MouseReel | - | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | - | - | - | 24 V | Bidirectional, Unidirectional | 1 Channel | - | - | - | No | 26.7V | - | 350W | 7A | - | 52V | - | 52 V | 24V (Max) | - | - | - | - | 1 | ESD Suppressors | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() CPDT-5V0UB-HF Comchip Technology | 27 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | CPDT-5 | Comchip Technology | 6 V | 300 pF | 3000 | - | 17 A | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | - | 350 W | Active | - | - | - | In Transition | - | 0.000310 oz | 15 kV | 8 kV | -55°C ~ 150°C (TA) | MouseReel | - | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | - | - | - | 5 V | Bidirectional, Unidirectional | 1 Channel | - | - | - | No | 6V | - | 350W | 17A | - | 18V | - | 18 V | 5V (Max) | - | - | - | - | 1 | ESD Suppressors | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() CPDT-3V3UB-HF Comchip Technology | 27 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | CPDT-3 | Comchip Technology | 4 V | 450 pF | 3000 | - | 20 A | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | - | 350 W | Active | - | - | - | In Transition | - | 0.000310 oz | 15 kV | 8 kV | -55°C ~ 150°C (TA) | MouseReel | - | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | - | - | - | 3.3 V | Bidirectional, Unidirectional | 1 Channel | - | - | - | No | 4V | - | 350W | 20A | - | 10.5V | - | 10.5 V | 3.3V (Max) | - | - | - | - | 1 | ESD Suppressors | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() CPDT-8V0UB-HF Comchip Technology | 27 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | CPDT-8 | Comchip Technology | 8.5 V | 240 pF | 3000 | - | 15 A | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | - | 350 W | Active | - | - | - | Details | - | 0.000310 oz | 15 kV | 8 kV | -55°C ~ 150°C (TA) | MouseReel | - | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | - | - | - | 8 V | Bidirectional, Unidirectional | 1 Channel | - | - | - | No | 8.5V | - | 350W | 15A | - | 24V | - | 24 V | 8V (Max) | - | - | - | - | 1 | ESD Suppressors | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() CPDT-15VUB-HF Comchip Technology | 39 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | CPDT-15 | Comchip Technology | 16.7 V | 120 pF | 3000 | - | 10 A | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | - | 350 W | Active | - | - | - | In Transition | - | 0.000310 oz | 15 kV | 8 kV | -55°C ~ 150°C (TA) | MouseReel | - | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | - | - | - | 15 V | Bidirectional, Unidirectional | 1 Channel | - | - | - | No | 16.7V | - | 350W | 10A | - | 38V | - | 38 V | 15V (Max) | - | - | - | - | 1 | ESD Suppressors | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() CPDT-24VE-HF Comchip Technology | 50 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | CPDT-24 | Comchip Technology | 26.5 V | - | 3000 | - | 3 A | Comchip Technology | - | + 125 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | - | - | Active | - | - | - | In Transition | - | 0.000310 oz | 30 kV | 30 kV | -55°C ~ 125°C (TJ) | MouseReel | - | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | - | - | - | 24 V | - | - | - | - | - | No | 26.5V | - | 138W | 3A (8/20μs) | - | 46V | - | 46 V | 24V (Max) | - | - | - | - | - | ESD Suppressors | 2 | 13pF @ 1MHz | - | - | ESD Suppressors / TVS Diodes | ||
![]() ACPDT-24VE-HF Comchip Technology | 113 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | ACPDT-24 | Comchip Technology | 26.5 V | - | 3000 | - | 3 A | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | - | - | Active | AEC-Q101 | - | - | In Transition | - | 0.000310 oz | 30 kV | 30 kV | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | Zener | Automotive | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | - | - | - | 24 V | - | - | - | - | - | No | 26.5V | - | 138W | 3A (8/20μs) | - | 46V | - | 46 V | 24V (Max) | - | - | - | - | - | ESD Suppressors | 2 | 13pF @ 1MHz | - | - | ESD Suppressors / TVS Diodes | ||
![]() CPDWL5V0-HF Comchip Technology | 10318 |
| - | Surface Mount | 01005 (0402 Metric) | 01005 | CPDWL5 | Comchip Technology | 6 V | 30 pF | 10000 | - | 5 A | Comchip Technology | - | + 125 C | Comchip Technology | - 40 C | - | - | - | 60 W | Active | - | - | - | Details | - | - | 18 kV | 18 kV | -40°C ~ 125°C (TJ) | MouseReel | - | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | - | - | - | 5 V | Bidirectional | 1 Channel | - | - | - | No | 6V | - | 60W | 5A (8/20μs) | - | 12V | - | 12 V | 5V (Max) | - | - | - | - | - | ESD Suppressors | 1 | 30pF @ 1MHz (Max) | - | - | ESD Suppressors / TVS Diodes | ||
![]() AUSMCJ24CA-HF Comchip | 109 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AUSMCJ36CA-HF Comchip | 125 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KP220CA-G Comchip | 50 |
| - | - | - | - | - | - | - | - | - | COMCHIP TECHNOLOGY CO LTD | - | Comchip Technology Corporation Ltd | 3KP220CA-G | - | - | - | - | Obsolete | - | - | - | - | NOT SPECIFIED | 5.66 | - | Yes | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | compliant | NOT SPECIFIED | - | - | - | - | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P4KE550A-HF Comchip | 1919 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | P4KE550 | Comchip Technology | - | - | 5000 | - | - | Comchip Technology | - | - | Comchip Technology | - | Tape & Box (TB) | - | - | - | Active | - | - | - | In Transition | - | - | - | - | -55°C ~ 150°C (TJ) | Ammo Pack | P4KE-HF | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | No | 522.5V | - | 400W | 530mA | - | 759V | - | - | 470.3V | - | - | - | - | 1 | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() TV50C260J-HF Comchip Technology | In Stock | - | - | Surface Mount | 6-SMD, Flat Lead Exposed Pad | HSNT-6-B | S-13D1 | - | - | - | - | - | - | - | - | - | ABLIC Inc. | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | S-13D1 | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | 116 µA | 5.5V | Fixed | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | Positive | 150mA | - | - | Enable | - | - | 3V, 3.1V | - | 2 | - | - | Overcurrent, Thermal Shutdown | 58 µA | 0.13V @ 100mA, 0.13V @ 100mA | 70dB (1kHz), 70dB (1kHz) | - | - | - | - | - | - | - |