- Diode Type
- Output Current-Max
- Number of Elements
- Mounting Type
- Package / Case
- Configuration
- Current - Reverse Leakage @ Vr
- Voltage - Forward (Vf) (Max) @ If
- Operating Temperature
- ECCN Code
- Current - Average Rectified (Io)
- Voltage - Peak Reverse (Max)
Attribute column
Manufacturer
Comchip Technology Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Diode Element Material | Manufacturer Package Identifier | Number of Elements | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Max Surge Current | Output Current-Max | Current - Average Rectified (Io) | Number of Phases | Max Repetitive Reverse Voltage (Vrrm) | Non-rep Pk Forward Current-Max | Voltage - Peak Reverse (Max) | Breakdown Voltage-Min | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DF005ST-G Comchip Technology | 50 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | SILICON | - | 4 | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | - | - | Active | 1 (Unlimited) | 4 | EAR99 | - | UL RECOGNIZED | - | DUAL | - | NOT SPECIFIED | NOT SPECIFIED | DF005 | - | - | - | Single Phase | 10μA @ 50V | 1.1V @ 1A | - | - | - | - | 1A | 1A | 1 | - | 30A | 50V | 50V | - | - | - | ROHS3 Compliant | - | ||
![]() CDBHD1100L-G Comchip Technology | 6000 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-269AA, 4-BESOP | - | SILICON | - | 4 | -55°C~125°C TJ | Tape & Reel (TR) | 2005 | - | - | Active | 1 (Unlimited) | 4 | EAR99 | - | FREE WHEELING DIODE | 8541.10.00.80 | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | CDBHD1100 | - | R-PDSO-G4 | BRIDGE, 4 ELEMENTS | Single Phase | 500μA @ 100V | 750mV @ 1A | - | - | 5mA | 30A | 1A | 1A | 1 | - | - | 100V | 100V | 2.9mm | 4.9mm | 4.2mm | ROHS3 Compliant | - | ||
![]() CDBHM240L-HF Comchip Technology | 15000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-269AA, 4-BESOP | 2 | - | - | 4 | -55°C~125°C TJ | Tape & Reel (TR) | 2011 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 8541.10.00.80 | - | - | 260 | 30 | CDBHM240 | - | - | BRIDGE, 4 ELEMENTS | Single Phase | 1mA @ 40V | 550mV @ 2A | - | - | - | 50A | 2A | 2A | - | - | - | 40V | - | - | - | - | ROHS3 Compliant | - | ||
![]() Z4DGP406L-HF Comchip Technology | 30 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Z4-D | - | SILICON | - | 4 | -55°C~175°C TJ | Tape & Reel (TR) | 2013 | e3 | - | Active | 1 (Unlimited) | 4 | - | Tin (Sn) | LOW POWER LOSS | 8541.10.00.80 | DUAL | NO LEAD | - | - | - | - | R-PDSO-N4 | BRIDGE, 4 ELEMENTS | Single Phase | 5μA @ 600V | 950mV @ 4A | - | - | 5μA | 150A | 4A | 4A | 1 | - | - | 600V | - | 1.55mm | 10.6mm | 8.2mm | ROHS3 Compliant | - | ||
![]() CDBHD140L-G Comchip Technology | 25000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-269AA, 4-BESOP | - | SILICON | Mini-DIP | 4 | -55°C~125°C TJ | Tape & Reel (TR) | 2005 | - | - | Active | 1 (Unlimited) | 4 | EAR99 | - | FREE WHEELING DIODE | 8541.10.00.80 | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | CDBHD140 | - | R-PDSO-G4 | BRIDGE, 4 ELEMENTS | Single Phase | 500μA @ 40V | 440mV @ 1A | - | - | 5mA | 30A | 1A | 1A | 1 | - | - | 40V | 40V | - | - | - | ROHS3 Compliant | - | ||
![]() DB107S-G Comchip Technology | 86006 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | -55°C~150°C TJ | Tube | 2000 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 10μA @ 1000V | 1.1V @ 1A | - | - | - | - | - | 1A | - | - | - | 1kV | - | - | - | - | ROHS3 Compliant | - | ||
![]() DF206ST-G Comchip Technology | 27000 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | SILICON | - | 4 | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | Active | 1 (Unlimited) | 4 | EAR99 | - | UL RECOGNIZED | - | DUAL | - | NOT SPECIFIED | NOT SPECIFIED | DF206 | - | - | - | Single Phase | 10μA @ 600V | 1.1V @ 2A | - | - | - | - | 2A | 2A | 1 | - | 60A | 600V | 600V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() GBU1506-G Comchip Technology | 25000 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 4-SIP, GBU | - | SILICON | - | 4 | -55°C~150°C TJ | Bulk | 2010 | - | - | Active | 1 (Unlimited) | 4 | EAR99 | - | UL RECOGNIZED | 8541.10.00.80 | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | R-PSIP-T4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 600V | 1V @ 7.5A | - | - | - | - | 15A | 3.2A | 1 | - | 240A | 600V | 600V | - | - | - | ROHS3 Compliant | - | ||
![]() DF06S-G Comchip Technology | 86003 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 4 | -55°C~150°C TJ | Tube | 2011 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | DF06 | - | - | - | Single Phase | 10μA @ 600V | 1.1V @ 1A | - | - | 10μA | 50A | 1A | 1A | - | - | 30A | 600V | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDBHM260L-HF Comchip Technology | 15000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-269AA, 4-BESOP | 2 | - | - | 4 | -55°C~125°C TJ | Tape & Reel (TR) | 2011 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 8541.10.00.80 | - | - | 260 | 30 | CDBHM260 | - | - | BRIDGE, 4 ELEMENTS | Single Phase | 1mA @ 60V | 700mV @ 2A | - | - | - | 50A | 2A | 2A | - | - | - | 60V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() KBPC5006-G Comchip Technology | 241 |
| Datasheet | 12 Weeks | Surface Mount | QC Terminal | 4-Square, KBPC | - | SILICON | - | 4 | -55°C~150°C TJ | Bulk | 2008 | - | - | Active | 1 (Unlimited) | 4 | EAR99 | - | UL RECOGNIZED | 8541.10.00.80 | UPPER | SOLDER LUG | NOT SPECIFIED | NOT SPECIFIED | - | - | R-XUFM-D4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 600V | 1.1V @ 25A | ISOLATED | - | 10A | 500A | 50A | 50A | 1 | - | - | 600V | 600V | 10.77mm | 28.3mm | 28.3mm | ROHS3 Compliant | - | ||
![]() CDBHM2100L-HF Comchip Technology | 15000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-269AA, 4-BESOP | 2 | - | - | 4 | -55°C~125°C TJ | Tape & Reel (TR) | 2011 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | 8541.10.00.80 | - | - | 260 | 30 | CDBHM2100 | - | - | BRIDGE, 4 ELEMENTS | Single Phase | 1mA @ 100V | 850mV @ 2A | - | - | - | 50A | 2A | 2A | - | - | - | 100V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() KBPC3510W-G Comchip Technology | 86 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 4-Square, KBPC-W | - | SILICON | - | 4 | -55°C~150°C TJ | Tray | 2004 | - | - | Active | 1 (Unlimited) | 4 | EAR99 | - | UL RECOGNIZED | 8541.10.00.80 | UPPER | WIRE | 260 | 30 | - | - | S-XUFM-W4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 1000V | 1.1V @ 17.5A | ISOLATED | - | 10A | 500A | 35A | 35A | 1 | - | 400A | 1kV | 1000V | 10.77mm | 28.3mm | 28.3mm | ROHS3 Compliant | - | ||
![]() DF210ST-G Comchip Technology | 25000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | SILICON | - | 4 | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | 4 | EAR99 | - | UL RECOGNIZED | - | DUAL | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | Single Phase | 10μA @ 1000V | 1.1V @ 2A | - | - | - | - | 2A | 2A | 1 | - | 60A | 1kV | 1000V | - | - | - | ROHS3 Compliant | - | ||
![]() CDBHD2100-G Comchip Technology | 25000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-269AA, 4-BESOP | - | SILICON | - | 4 | -55°C~125°C TJ | Tape & Reel (TR) | 2005 | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | - | FREE WHEELING DIODE | 8541.10.00.80 | DUAL | GULL WING | 250 | 30 | CDBHD2100 | 4 | R-PDSO-G4 | BRIDGE, 4 ELEMENTS | Single Phase | 500μA @ 100V | 850mV @ 1A | - | - | 500μA | 50A | 2A | 2A | 1 | - | - | 100V | 100V | - | - | - | ROHS3 Compliant | - | ||
![]() CDBHM140L-HF Comchip Technology | 7520 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-269AA, 4-BESOP | - | SILICON | - | 4 | -55°C~125°C TJ | Tape & Reel (TR) | 2013 | - | - | Active | 1 (Unlimited) | 4 | EAR99 | - | UL RECOGNIZED | 8541.10.00.80 | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | CDBHM140 | - | R-PDSO-G4 | BRIDGE, 4 ELEMENTS | Single Phase | 500μA @ 40V | 550mV @ 1A | - | - | - | 40A | 0.8A | 1A | 1 | - | - | 40V | 40V | - | - | - | ROHS3 Compliant | - | ||
![]() DB106-G Comchip Technology | 86003 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 4-EDIP (0.321, 8.15mm) | 4 | SILICON | - | 4 | -55°C~150°C TJ | Bulk | 2013 | - | - | Active | 1 (Unlimited) | 4 | EAR99 | - | UL RECOGNIZED | - | DUAL | - | NOT SPECIFIED | NOT SPECIFIED | DB106 | - | - | - | Single Phase | 10μA @ 800V | 1.1V @ 1A | - | - | - | - | 1A | 1A | 1 | - | 30A | 800V | 800V | - | - | - | ROHS3 Compliant | - | ||
![]() CDBHD240-G Comchip Technology | 25000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-269AA, 4-BESOP | - | SILICON | - | 4 | -55°C~125°C TJ | Tape & Reel (TR) | 2005 | - | - | Active | 1 (Unlimited) | 4 | EAR99 | - | FREE WHEELING DIODE | 8541.10.00.80 | DUAL | GULL WING | - | - | CDBHD240 | - | R-PDSO-G4 | BRIDGE, 4 ELEMENTS | Single Phase | 500μA @ 40V | 500mV @ 1A | - | 2A | 500μA | 50A | 2A | - | 1 | 40V | - | 40V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() GBU2510-G Comchip Technology | 25000 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 4-SIP, GBU | - | SILICON | - | 4 | -55°C~150°C TJ | Tube | 2012 | - | - | Active | 1 (Unlimited) | 4 | EAR99 | - | UL RECOGNIZED | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | R-PSFM-T4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 1000V | 1V @ 12.5A | - | - | 10μA | 350A | 25A | 25A | 1 | - | - | 1kV | 1000V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CDBHM1100L-HF Comchip Technology | 60276 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-269AA, 4-BESOP | - | SILICON | - | 4 | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | - | - | Active | 1 (Unlimited) | 4 | EAR99 | - | UL RECOGNIZED | 8541.10.00.80 | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | CDBHM1100 | - | R-PDSO-G4 | BRIDGE, 4 ELEMENTS | Single Phase | 500μA @ 100V | 850mV @ 1A | - | - | - | 40A | 0.8A | 1A | 1 | - | - | 100V | 100V | - | - | - | ROHS3 Compliant | Lead Free |