- Diode Type
- Output Current-Max
- Number of Elements
- Mounting Type
- Package / Case
- Configuration
- Current - Reverse Leakage @ Vr
- Voltage - Forward (Vf) (Max) @ If
- Operating Temperature
- ECCN Code
- Current - Average Rectified (Io)
- Voltage - Peak Reverse (Max)
Attribute column
Manufacturer
Comchip Technology Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Housing Material | Diode Element Material | Number of Terminals | Shell Material, Finish | Automotive | Base Product Number | Brand | Colour outer sheath | Conductor category | Contact Materials | Core identification | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | HTS | If - Forward Current | Ihs Manufacturer | Ir - Reverse Current | Lead Free Status / RoHS Status | Low smoke (according to EN 61034-2) | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Maximum Operating Temperature | Mfr | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Mounting Styles | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Peak Reverse Voltage | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | PPAP | Product Status | Rad Hardened | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Screen over stranding | Screen over stranding element | Seal | Stranding element | Supplier Package | Voltage, Rating | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Number of Rows | Power (Watts) | Additional Feature | HTS Code | Subcategory | Contact Type | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Ingress Protection | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Contact Finish | Termination Style | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Failure Rate | Wire Gauge | Configuration | Flange Feature | Current - Output (Max) | Connector Style | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Control Features | Voltage - Output 2 | Operating Temperature - Junction | Contact Form | Shell Size, Connector Layout | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Voltage - Output 3 | Number of Phases | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Voltage - Output 4 | Non-rep Pk Forward Current-Max | Backset Spacing | Voltage - Peak Reverse (Max) | Breakdown Voltage-Min | Product | Features | Vf - Forward Voltage | Product Category | Electrical Connection | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DB103S-HF Comchip Technology | In Stock | - | - | Surface Mount | 4-SMD, Gull Wing | - | DBS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Comchip Technology | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 10 µA @ 200 V | 1.1 V @ 1 A | - | - | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | 200 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABS1-G Comchip Technology | In Stock | - | - | Surface Mount | 4-SMD, Gull Wing | YES | ABS | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 | - | - | - | - | - | - | Barksdale Control Products | 9681X-1GH-3-P3 | - | - | - | Comchip Technology | - | - | - | - | - | - | - | 4 | 150 | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | Yes | - | - | - | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BRIDGE, 4 ELEMENTS | - | - | - | - | BRIDGE RECTIFIER DIODE | 5 µA @ 100 V | 1.1 V @ 1 A | - | - | - | - | - | - | 1 | - | 1 A | - | - | - | 100 | - | - | 30 | - | 100 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DF02SP-HF Comchip Technology | In Stock | - | - | Surface Mount | 7-SMD Module | - | - | - | - | - | - | - | BLA12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bellnix Co., Ltd. | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 5V | -40°C ~ 85°C (With Derating) | - | BLA12 (1.5W) | 0.80 L x 0.55 W x 0.38 H (20.3mm x 14.0mm x 9.7mm) | - | - | - | - | - | - | - | - | - | Isolated Module | - | - | - | - | ITE (Commercial) | - | 1.5 W | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | 1 | - | 78% | 500 V | 18V | 9V | - | - | - | - | 300mA | - | - | Single Phase | 10 µA @ 200 V | 1.1 V @ 1 A | - | - | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | 200 V | - | - | Adjustable Output, Remote On/Off | - | - | - | - | - | - | - | - | - | - | ||
![]() W02MG-G Comchip Technology | In Stock | - | - | Through Hole | 4-Circular, WOBM | NO | WOBM | Brass | SILICON | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | COMCHIP TECHNOLOGY CO LTD | - | - | - | Barksdale Control Products | 96211-BB3-P1 | - | - | - | Comchip Technology | - | - | - | - | - | - | - | 4 | 150 °C | -55 °C | - | Bulk | PLASTIC/EPOXY | O-PBCY-W4 | ROUND | CYLINDRICAL | - | Active | - | - | - | - | Obsolete | - | NOT SPECIFIED | 5.57 | - | Yes | - | - | Yes | - | - | - | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | Standard | BOTTOM | WIRE | NOT SPECIFIED | - | compliant | - | NOT SPECIFIED | - | - | O-PBCY-W4 | - | - | - | - | - | - | - | - | BRIDGE, 4 ELEMENTS | - | - | - | - | BRIDGE RECTIFIER DIODE | 10 µA @ 200 V | 1.1 V @ 1.5 A | - | - | - | - | - | - | 1.5 A | - | 1.5 A | - | - | 1 | 200 V | - | - | 40 A | - | 200 V | 200 V | - | - | - | - | 12 in Leads | - | - | - | - | - | - | - | ||
![]() DF005S-HF Comchip Technology | In Stock | - | - | Surface Mount | 4-SMD, Gull Wing | YES | DFS | - | SILICON | 4 | - | - | - | Comchip Technology | - | - | - | - | - | 50 | - | - | - | COMCHIP TECHNOLOGY CO LTD | - | - | - | - | DF005S-HF | - | - | - | Comchip Technology | - | - | - | - | - | - | - | 4 | 150 °C | -55 °C | - | Tube | PLASTIC/EPOXY | R-PDSO-G4 | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | - | - | Active | - | NOT SPECIFIED | 5.75 | Details | Yes | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Tube | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | - | Diodes & Rectifiers | - | Standard | DUAL | GULL WING | NOT SPECIFIED | - | compliant | - | - | - | - | R-PDSO-G4 | - | - | - | - | - | - | - | - | BRIDGE, 4 ELEMENTS | - | - | - | - | BRIDGE RECTIFIER DIODE | 10 µA @ 50 V | 1.1 V @ 1 A | - | - | - | - | - | - | 1 A | - | 1 A | Bridge Rectifiers | - | 1 | 50 V | - | - | 30 A | - | 50 V | 50 V | - | - | - | Bridge Rectifiers | - | - | - | - | - | - | - | - | ||
![]() DF08ST-HF Comchip Technology | In Stock | - | - | Surface Mount | 4-SMD, Gull Wing | YES | DFS | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 V | - | - | COMCHIP TECHNOLOGY CO LTD | - | - | - | - | DF08ST-HF | - | - | - | Comchip Technology | - | - | - | - | - | - | - | 4 | 150 °C | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | Obsolete | - | - | 5.75 | - | Yes | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 8541.10.00.80 | - | - | Standard | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | BRIDGE, 4 ELEMENTS | - | - | - | - | BRIDGE RECTIFIER DIODE | 10 µA @ 800 V | 1.1 V @ 1 A | - | - | - | - | - | - | 1 A | - | 1 A | - | - | - | 800 V | - | - | 30 A | - | 800 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EF10C03C-G Comchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMCHIP TECHNOLOGY CO LTD | - | - | - | - | EF10C03C-G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DB101ST-G Comchip Technology | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | - | 1206 | - | - | - | - | - | RS73F2BRT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | RS73-RT | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.25% | - | - | - | 2 | - | - | ±25ppm/°C | - | - | 2.2 kOhms | - | Thick Film | - | - | - | 0.333W, 1/3W | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 10 µA @ 50 V | 1.1 V @ 1 A | - | - | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | 50 V | - | - | Automotive AEC-Q200 | - | - | - | - | 0.028 (0.70mm) | - | - | - | - | AEC-Q200 | ||
![]() KBU1010 Comchip Technology | In Stock | - | - | - | - | NO | - | - | SILICON | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | GENESIC SEMICONDUCTOR INC | - | - | - | - | KBU1010 | - | - | - | - | - | - | - | - | - | - | - | 4 | 150 °C | -55 °C | - | - | PLASTIC/EPOXY | R-PSFM-W4 | RECTANGULAR | FLANGE MOUNT | - | Contact Manufacturer | - | - | - | - | - | - | NOT SPECIFIED | 5.22 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | WIRE | NOT SPECIFIED | - | compliant | - | - | - | - | R-PSFM-W4 | - | - | - | - | - | - | - | - | BRIDGE, 4 ELEMENTS | - | - | - | - | BRIDGE RECTIFIER DIODE | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | 1 | 1000 V | - | - | 250 A | - | - | 1000 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDBFR0140L-HF Comchip Technology | In Stock | - | - | Surface Mount | 1005 (2512 Metric) | YES | 1005/SOD-323F | - | SILICON | 2 | - | No | - | - | - | - | - | - | EAR99 | - | - | 8541.10.00.70 | - | COMCHIP TECHNOLOGY CO LTD | - | - | - | Comchip Technology Corporation Ltd | CDBFR0140L-HF | - | - | - | Comchip Technology | - | - | - | - | - | - | - | 1 | 125 °C | - | - | Tape & Reel (TR) | PLASTIC/EPOXY | R-PBCC-N2 | RECTANGULAR | CHIP CARRIER | CASE 1005 | Active | - | - | - | No | Obsolete | No | 30 | 1.68 | - | Yes | - | - | - | - | Case 1005 | - | - | - | Tape and Reel | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCHOTTKY | BOTTOM | NO LEAD | NOT SPECIFIED | - | compliant | - | NOT SPECIFIED | - | - | R-PBCC-N2 | - | - | - | - | - | - | - | - | SINGLE | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 30 µA @ 10 V | 550 mV @ 100 mA | - | - | 125°C | - | - | - | 0.1 A | 40 V | 100mA | - | - | - | 45 V | 6pF @ 10V, 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DB106ST-G Comchip Technology | In Stock | - | - | Free Hanging (In-Line) | 4-SMD, Gull Wing | - | DBS | Polybutylene Terephthalate (PBT) | - | - | Steel, Tin Plated | - | DB10 | Comchip Technology | - | - | Brass | - | - | 1000 | - | - | - | - | - | -- | - | Comchip Technology | - | - | - | - | Comchip Technology | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | In Transition | - | - | - | - | - | - | 250V | - | -55°C ~ 105°C | Bulk | AMPLIMITE HD-20 | - | - | - | Obsolete | -- | - | Solder Cup | - | - | Receptacle, Female Sockets | - | - | 37 | - | Black | - | 2 | - | - | - | Diodes & Rectifiers | Signal | Standard | - | - | - | -- | - | 3A | - | Gold | - | - | - | - | - | - | - | - | - | -- | - | Cable Side, Male Jackscrew | - | D-Sub | - | Single Phase | 10 µA @ 800 V | 1.1 V @ 1 A | - | - | - | -- | 4 (DC, C) | - | - | - | 1 A | Bridge Rectifiers | - | - | - | - | - | - | -- | 800 V | - | - | Backshell, Cover, Mounting Hardware, Shielded | - | Bridge Rectifiers | - | - | - | - | - | 8.00µin (0.203µm) | UL94 V-0 | - | ||
![]() GBJ3504-G Comchip Technology | In Stock | - | - | Through Hole | 4-SIP, GBJ | NO | GBJ | - | SILICON | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | COMCHIP TECHNOLOGY CO LTD | - | - | - | Comchip Technology Corporation Ltd | GBJ3504-G | - | - | - | Comchip Technology | - | - | - | - | - | - | - | 4 | 150 °C | -55 °C | - | Bulk | PLASTIC/EPOXY | R-PSFM-T4 | RECTANGULAR | FLANGE MOUNT | - | Active | - | - | - | - | Obsolete | - | NOT SPECIFIED | 5.68 | - | Yes | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | - | Standard | SINGLE | THROUGH-HOLE | NOT SPECIFIED | - | compliant | - | NOT SPECIFIED | - | - | R-PSFM-T4 | - | - | - | - | - | - | - | - | BRIDGE, 4 ELEMENTS | - | - | - | - | Single Phase | 10 µA @ 400 V | 1.1 V @ 17.5 A | - | - | - | - | - | - | 5 A | - | 35 A | - | - | 1 | 400 V | - | - | 400 A | - | 400 V | 400 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DF06ST-HF Comchip Technology | In Stock | - | - | Surface Mount | 4-SMD, Gull Wing | YES | DFS | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 V | - | - | COMCHIP TECHNOLOGY CO LTD | - | - | - | - | DF06ST-HF | - | - | - | Comchip Technology | - | - | - | - | - | - | - | 4 | 150 °C | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | Obsolete | - | - | 5.75 | - | Yes | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 8541.10.00.80 | - | - | Standard | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | BRIDGE, 4 ELEMENTS | - | - | - | - | BRIDGE RECTIFIER DIODE | 10 µA @ 600 V | 1.1 V @ 1 A | - | - | - | - | - | - | 1 A | - | 1 A | - | - | - | 600 V | - | - | 30 A | - | 600 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DF04S-HF Comchip Technology | In Stock | - | - | Surface Mount | 4-SMD, Gull Wing | YES | DFS | - | SILICON | 4 | - | - | - | Comchip Technology | - | - | - | - | - | 50 | - | - | - | COMCHIP TECHNOLOGY CO LTD | - | - | - | - | DF04S-HF | - | - | - | Comchip Technology | - | - | - | - | - | - | - | 4 | 150 °C | -55 °C | - | Tube | PLASTIC/EPOXY | R-PDSO-G4 | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | - | - | Active | - | NOT SPECIFIED | 5.75 | Details | Yes | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Tube | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | - | Diodes & Rectifiers | - | Standard | DUAL | GULL WING | NOT SPECIFIED | - | compliant | - | - | - | - | R-PDSO-G4 | - | - | - | - | - | - | - | - | BRIDGE, 4 ELEMENTS | - | - | - | - | BRIDGE RECTIFIER DIODE | 10 µA @ 400 V | 1.1 V @ 1 A | - | - | - | - | - | - | 1 A | - | 1 A | Bridge Rectifiers | - | 1 | 400 V | - | - | 30 A | - | 400 V | 400 V | - | - | - | Bridge Rectifiers | - | - | - | - | - | - | - | - | ||
![]() DF08S-HF Comchip Technology | In Stock | - | - | Surface Mount | 4-SMD, Gull Wing | YES | DFS | - | SILICON | 4 | - | - | - | Comchip Technology | - | - | - | - | - | 50 | - | - | - | COMCHIP TECHNOLOGY CO LTD | - | - | - | - | DF08S-HF | - | - | - | Comchip Technology | - | - | - | - | - | - | - | 4 | 150 °C | -55 °C | - | Tube | PLASTIC/EPOXY | R-PDSO-G4 | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | - | - | Active | - | NOT SPECIFIED | 5.75 | Details | Yes | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Tube | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | - | Diodes & Rectifiers | - | Standard | DUAL | GULL WING | NOT SPECIFIED | - | compliant | - | - | - | - | R-PDSO-G4 | - | - | - | - | - | - | - | - | BRIDGE, 4 ELEMENTS | - | - | - | - | BRIDGE RECTIFIER DIODE | 10 µA @ 800 V | 1.1 V @ 1 A | - | - | - | - | - | - | 1 A | - | 1 A | Bridge Rectifiers | - | 1 | 800 V | - | - | 30 A | - | 800 V | 800 V | - | - | - | Bridge Rectifiers | - | - | - | - | - | - | - | - | ||
![]() CDBHM160-HF Comchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HBS510-HF Comchip Technology | In Stock | - | - | Surface Mount | 4-SMD, Gull Wing | - | HBS | - | - | - | - | - | - | Comchip Technology | - | - | - | - | - | 2500 | - | - | 5 A | - | 20 uA | - | - | Comchip Technology | - | - | - | + 150 C | Comchip Technology | - | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 V | - | - | - | Active | - | - | - | Details | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | - | - | - | - | - | - | - | - | - | - | - | Single Phase Bridge | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 5 μA @ 1000 V | 970 mV @ 5 A | - | - | - | - | - | 130 A | - | - | 5 A | Bridge Rectifiers | - | - | - | - | - | - | - | 1 kV | - | Bridge Rectifiers | - | 0.92 V | Bridge Rectifiers | - | 1.8 mm | - | 10.35 mm | 10.05 mm | - | - | - | ||
![]() DF1502SP-G Comchip Technology | In Stock | - | - | Surface Mount | 4-SMD, Gull Wing | - | DFS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Comchip Technology | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 5 µA @ 200 V | 1.1 V @ 1.5 A | - | - | - | - | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | 200 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBJ3502-G Comchip Technology | In Stock | - | - | Through Hole | 4-SIP, GBJ | NO | GBJ | - | SILICON | 4 | - | - | - | - | Black | Class 5 = flexible | - | Numbers | - | - | - | - | - | COMCHIP TECHNOLOGY CO LTD | - | - | No | Comchip Technology Corporation Ltd | GBJ3502-G | Other | Other | - | Comchip Technology | 141 | 76 | - | - | 1 | 500 | 300 | 4 | 150 °C | -55 °C | 18.8 | Bulk | PLASTIC/EPOXY | R-PSFM-T4 | RECTANGULAR | FLANGE MOUNT | - | Active | - | -40 - 100 | -30 - 90 | - | Obsolete | - | NOT SPECIFIED | 5.69 | - | Yes | Braiding | None | - | No | - | - | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | - | Standard | SINGLE | THROUGH-HOLE | NOT SPECIFIED | - | compliant | - | NOT SPECIFIED | - | - | R-PSFM-T4 | - | - | - | - | - | - | - | - | BRIDGE, 4 ELEMENTS | - | - | - | - | Single Phase | 10 µA @ 200 V | 1.1 V @ 17.5 A | - | - | - | - | - | - | 5 A | - | 35 A | - | - | 1 | 200 V | - | - | 400 A | - | 200 V | 200 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KBU1004 Comchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |