- Diode Type
- Output Current-Max
- Number of Elements
- Mounting Type
- Package / Case
- Configuration
- Current - Reverse Leakage @ Vr
- Voltage - Forward (Vf) (Max) @ If
- Operating Temperature
- ECCN Code
- Current - Average Rectified (Io)
- Voltage - Peak Reverse (Max)
Attribute column
Manufacturer
Comchip Technology Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Shell Material | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Colour outer sheath | Conductor category | Contact Finish Mating | Core identification | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | Ihs Manufacturer | Low smoke (according to EN 61034-2) | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Maximum Operating Temperature | Mfr | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Primary Material | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Screen over stranding | Screen over stranding element | Stranding element | Supply Voltage-Max | Supply Voltage-Min | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | ECCN Code | Connector Type | Number of Positions | Color | Additional Feature | HTS Code | Fastening Type | Subcategory | Current Rating (Amps) | Technology | Terminal Position | Orientation | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Ingress Protection | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Frequency Stability | Shell Finish | Shell Size - Insert | Termination Style | JESD-30 Code | Configuration | Load Capacitance | Diode Type | Current - Reverse Leakage @ Vr | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Output Current-Max | Current - Average Rectified (Io) | Product Type | Number of Phases | Rep Pk Reverse Voltage-Max | Non-rep Pk Forward Current-Max | Output Format | Voltage - Peak Reverse (Max) | Breakdown Voltage-Min | Features | Product Category | Height | Length | Width | Contact Finish Thickness - Mating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DF1502SP-G Comchip Technology | In Stock | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | DFS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Comchip Technology | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 5 µA @ 200 V | - | 1.1 V @ 1.5 A | - | 1.5 A | - | - | - | - | - | 200 V | - | - | - | - | - | - | - | ||
![]() GBJ1501-G Comchip Technology | In Stock | - | - | Through Hole | 4-SIP, GBJ | NO | - | - | GBJ | SILICON | 4 | - | - | - | - | - | - | - | - | COMCHIP TECHNOLOGY CO LTD | - | Comchip Technology Corporation Ltd | GBJ1501-G | - | - | - | Comchip Technology | - | - | - | - | - | - | 4 | 150 °C | -55 °C | - | Bulk | PLASTIC/EPOXY | R-PSFM-T4 | RECTANGULAR | FLANGE MOUNT | Active | - | - | - | Obsolete | NOT SPECIFIED | 5.66 | - | Yes | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | - | - | Standard | SINGLE | - | THROUGH-HOLE | - | NOT SPECIFIED | - | compliant | - | NOT SPECIFIED | - | - | - | - | R-PSFM-T4 | BRIDGE, 4 ELEMENTS | - | BRIDGE RECTIFIER DIODE | 10 µA @ 100 V | - | 1 V @ 7.5 A | 3.7 A | 15 A | - | 1 | 100 V | 240 A | - | 100 V | 100 V | - | - | - | - | - | - | ||
![]() GBJ3506-G Comchip Technology | In Stock | - | - | Through Hole | 4-SIP, GBJ | NO | - | - | GBJ | SILICON | 4 | - | - | - | - | - | - | - | - | COMCHIP TECHNOLOGY CO LTD | - | Comchip Technology Corporation Ltd | GBJ3506-G | - | - | - | Comchip Technology | - | - | - | - | - | - | 4 | 150 °C | -55 °C | - | Bulk | PLASTIC/EPOXY | R-PSFM-T4 | RECTANGULAR | FLANGE MOUNT | Active | - | - | - | Obsolete | NOT SPECIFIED | 5.68 | - | Yes | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | - | - | Standard | SINGLE | - | THROUGH-HOLE | - | NOT SPECIFIED | - | compliant | - | NOT SPECIFIED | - | - | - | - | R-PSFM-T4 | BRIDGE, 4 ELEMENTS | - | BRIDGE RECTIFIER DIODE | 10 µA @ 600 V | - | 1.1 V @ 17.5 A | 5 A | 35 A | - | 1 | 600 V | 400 A | - | 600 V | 600 V | - | - | - | - | - | - | ||
![]() DB104ST-G Comchip Technology | In Stock | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | DBS | - | - | DB10 | Comchip Technology | - | - | - | - | 1000 | - | - | - | Comchip Technology | - | - | - | - | Comchip Technology | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Obsolete | - | - | In Transition | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Reel | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 10 µA @ 400 V | - | 1.1 V @ 1 A | - | 1 A | Bridge Rectifiers | - | - | - | - | 400 V | - | - | Bridge Rectifiers | - | - | - | - | ||
![]() DB102ST-G Comchip Technology | In Stock | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | DBS | - | - | DB10 | Comchip Technology | - | - | - | - | 1000 | - | - | - | Comchip Technology | - | - | - | - | Comchip Technology | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Obsolete | - | - | Non-Compliant | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Reel | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 10 µA @ 100 V | - | 1.1 V @ 1 A | - | 1 A | Bridge Rectifiers | - | - | - | - | 100 V | - | - | Bridge Rectifiers | - | - | - | - | ||
![]() DF08SP-HF Comchip Technology | In Stock | - | - | Surface Mount | 4-SMD, Gull Wing | YES | - | - | DFS | - | - | - | - | - | - | - | - | - | 1.1 V | COMCHIP TECHNOLOGY CO LTD | - | Comchip Technology Corporation Ltd | DF08SP-HF | - | - | - | Comchip Technology | - | - | - | - | - | - | 4 | 150 °C | - | - | Tube | - | - | - | - | Active | - | - | - | Obsolete | - | 5.76 | - | Yes | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | - | - | EAR99 | - | - | - | - | 8541.10.00.80 | - | Bridge Rectifier Diodes | - | Standard | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | BRIDGE, 4 ELEMENTS | - | Single Phase | 10 µA @ 800 V | - | 1.1 V @ 1 A | 1 A | 1 A | - | - | 800 V | 30 A | - | 800 V | - | - | - | - | - | - | - | ||
![]() DB106SP-HF Comchip Technology | In Stock | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | DBS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Comchip Technology | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 10 µA @ 800 V | - | 1.1 V @ 1 A | - | 1 A | - | - | - | - | - | 800 V | - | - | - | - | - | - | - | ||
![]() DB101SP-HF Comchip Technology | In Stock | - | - | Surface Mount | 5 mm x 3.2 mm | - | - | - | DBS | - | - | - | CTS Electronic Components | - | - | - | - | 1000 | - | - | - | CTS | - | - | - | + 85 C | Comchip Technology | - | - | - 40 C | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | Details | - | - | - | - | 2.625 V | 2.375 V | - | -55°C ~ 150°C | Reel | 654M | - | - | - | - | - | - | - | - | Oscillators | - | Standard | - | - | - | - | - | - | - | 87.351542 MHz | - | 50 PPM | - | - | SMD/SMT | - | - | 15 pF | Single Phase | 10 µA @ 50 V | - | 1.1 V @ 1 A | - | 1 A | Standard Oscillators | - | - | - | HCMOS | 50 V | - | - | Standard Clock Oscillators | 1.2 mm | 5 mm | 3.2 mm | - | ||
![]() DB105SP-HF Comchip Technology | In Stock | - | - | Panel Mount | 4-SMD, Gull Wing | - | Flange | Aluminum Alloy | DBS | - | - | CIR03 | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Metal | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | - | CIR | Solder Cup | - | Receptacle, Female Sockets | 10 | Black | - | - | Bayonet Lock | - | 13A | Standard | - | N (Normal) | - | - | - | - | - | - | - | - | Black Anodized | 18-1 | - | - | - | - | Single Phase | 10 µA @ 600 V | - | 1.1 V @ 1 A | - | 1 A | - | - | - | - | - | 600 V | - | - | - | - | - | - | - | ||
![]() GBJ3502-G Comchip Technology | In Stock | - | - | Through Hole | 4-SIP, GBJ | NO | - | - | GBJ | SILICON | 4 | - | - | Black | Class 5 = flexible | - | Numbers | - | - | COMCHIP TECHNOLOGY CO LTD | No | Comchip Technology Corporation Ltd | GBJ3502-G | Other | Other | - | Comchip Technology | 141 | 76 | - | 1 | 500 | 300 | 4 | 150 °C | -55 °C | 18.8 | Bulk | PLASTIC/EPOXY | R-PSFM-T4 | RECTANGULAR | FLANGE MOUNT | Active | -40 - 100 | -30 - 90 | - | Obsolete | NOT SPECIFIED | 5.69 | - | Yes | Braiding | None | No | - | - | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | - | - | Standard | SINGLE | - | THROUGH-HOLE | - | NOT SPECIFIED | - | compliant | - | NOT SPECIFIED | - | - | - | - | R-PSFM-T4 | BRIDGE, 4 ELEMENTS | - | Single Phase | 10 µA @ 200 V | - | 1.1 V @ 17.5 A | 5 A | 35 A | - | 1 | 200 V | 400 A | - | 200 V | 200 V | - | - | - | - | - | - | ||
![]() CDBHM160-HF Comchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DF1508SP-G Comchip Technology | In Stock | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | DFS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Comchip Technology | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 5 µA @ 800 V | - | 1.1 V @ 1.5 A | - | 1.5 A | - | - | - | - | - | 800 V | - | - | - | - | - | - | - | ||
![]() DB103SP-HF Comchip Technology | In Stock | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | DBS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Comchip Technology | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | Non-Compliant | - | - | - | - | - | - | - | -55°C ~ 150°C | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 10 µA @ 200 V | - | 1.1 V @ 1 A | - | 1 A | - | - | - | - | - | 200 V | - | - | - | - | - | - | - | ||
![]() DF1506SP-G Comchip Technology | In Stock | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | DFS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Comchip Technology | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 5 µA @ 600 V | - | 1.1 V @ 1.5 A | - | 1.5 A | - | - | - | - | - | 600 V | - | - | - | - | - | - | - | ||
![]() DB103ST-HF Comchip Technology | In Stock | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | DBS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Comchip Technology | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 10 µA @ 200 V | - | 1.1 V @ 1 A | - | 1 A | - | - | - | - | - | 200 V | - | - | - | - | - | - | - | ||
![]() DB102SP-HF Comchip Technology | In Stock | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | DBS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Comchip Technology | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 10 µA @ 100 V | - | 1.1 V @ 1 A | - | 1 A | - | - | - | - | - | 100 V | - | - | - | - | - | - | - | ||
![]() DF10SP-HF Comchip Technology | In Stock | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | DFS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Comchip Technology | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 10 µA @ 1000 V | - | 1.1 V @ 1 A | - | 1 A | - | - | - | - | - | 1 kV | - | - | - | - | - | - | - | ||
![]() DF06SP-HF Comchip Technology | In Stock | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | DFS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Comchip Technology | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 10 µA @ 600 V | - | 1.1 V @ 1 A | - | 1 A | - | - | - | - | - | 600 V | - | - | - | - | - | - | - | ||
![]() DF2005SP-G Comchip Technology | In Stock | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | DFS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Comchip Technology | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 10 µA @ 50 V | - | 1.1 V @ 2 A | - | 2 A | - | - | - | - | - | 50 V | - | - | - | - | - | - | - | ||
![]() DB107S-C-S-NT Comchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |