- Diode Type
- Output Current-Max
- Number of Elements
- Mounting Type
- Package / Case
- Configuration
- Current - Reverse Leakage @ Vr
- Voltage - Forward (Vf) (Max) @ If
- Operating Temperature
- ECCN Code
- Current - Average Rectified (Io)
- Voltage - Peak Reverse (Max)
Attribute column
Manufacturer
Comchip Technology Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Diode Element Material | Number of Elements | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Max Reverse Leakage Current | Max Surge Current | Output Current-Max | Current - Average Rectified (Io) | Number of Phases | Non-rep Pk Forward Current-Max | Voltage - Peak Reverse (Max) | Breakdown Voltage-Min | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DB101S-G Comchip Technology | 42 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | -55°C~150°C TJ | Tube | 2013 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | DB101 | - | - | Single Phase | 10μA @ 50V | 1.1V @ 1A | - | - | - | - | 1A | - | - | 50V | - | - | - | - | ROHS3 Compliant | ||
![]() DF08S-G Comchip Technology | 86004 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | - | 4 | -55°C~150°C TJ | Tube | 2013 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8541.10.00.80 | - | - | - | - | DF08 | - | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 800V | 1.1V @ 1A | - | - | - | 1A | 1A | - | 30A | 800V | - | - | - | - | ROHS3 Compliant | ||
![]() DF02S-G Comchip Technology | 86001 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | - | 4 | -55°C~150°C TJ | Tube | 2013 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8541.10.00.80 | - | - | - | - | DF02 | - | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 200V | 1.1V @ 1A | - | - | - | 1A | 1A | - | 30A | 200V | - | - | - | - | ROHS3 Compliant | ||
![]() DB103S-G Comchip Technology | 86002 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | DB103 | - | - | Single Phase | 10μA @ 200V | 1.1V @ 1A | - | - | - | - | 1A | - | - | 200V | - | - | - | - | ROHS3 Compliant | ||
![]() DB102S-G Comchip Technology | 86001 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | DB102 | - | - | Single Phase | 10μA @ 100V | 1.1V @ 1A | - | - | - | - | 1A | - | - | 100V | - | - | - | - | ROHS3 Compliant | ||
![]() DF08-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 4-EDIP (0.321, 8.15mm) | 4 | - | SILICON | 4 | -55°C~150°C TJ | Tube | 2013 | - | - | Active | 1 (Unlimited) | 4 | EAR99 | - | - | - | UL RECOGNIZED | - | DUAL | - | NOT SPECIFIED | NOT SPECIFIED | DF08 | - | - | Single Phase | 10μA @ 800V | 1.1V @ 1A | - | - | - | 1A | 1A | 1 | 30A | 800V | 800V | - | - | - | ROHS3 Compliant | ||
![]() KBU1010-G Comchip Technology | 15528 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 4-SIP, KBU | - | - | SILICON | 4 | -55°C~150°C TJ | Tray | 2011 | - | - | Active | 1 (Unlimited) | 4 | EAR99 | - | - | - | UL RECOGNIZED | 8541.10.00.80 | - | WIRE | 260 | 30 | - | R-PSIP-W4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 1000V | 1V @ 5A | - | 10μA | 240A | 10A | 10A | 1 | - | 1kV | 1000V | - | - | - | ROHS3 Compliant | ||
![]() CDBHM120L-HF Comchip Technology | 25000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-269AA, 4-BESOP | - | - | SILICON | 4 | -55°C~125°C TJ | Tape & Reel (TR) | 2013 | - | - | Active | 1 (Unlimited) | 4 | EAR99 | - | - | - | UL RECOGNIZED | 8541.10.00.80 | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-G4 | BRIDGE, 4 ELEMENTS | Single Phase | 500μA @ 20V | 550mV @ 1A | - | - | - | 0.8A | 1A | 1 | 40A | 20V | 20V | - | - | - | ROHS3 Compliant | ||
![]() GBU1504-G Comchip Technology | 33 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 4-SIP, GBU | - | - | SILICON | 4 | -55°C~150°C TJ | Tube | 2015 | - | - | Active | 1 (Unlimited) | 4 | EAR99 | - | - | - | UL RECOGNIZED | 8541.10.00.80 | - | - | NOT SPECIFIED | NOT SPECIFIED | - | R-PSIP-T4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 400V | 1V @ 7.5A | - | 10μA | 240A | 15A | 15A | 1 | - | 400V | 400V | - | - | - | ROHS3 Compliant | ||
![]() KBPC3508W-G Comchip Technology | 33 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 4-Square, KBPC-W | - | - | SILICON | 4 | -55°C~150°C TJ | Bulk | 2012 | - | - | Active | 1 (Unlimited) | 4 | EAR99 | - | - | - | UL RECOGNIZED | 8541.10.00.80 | UPPER | WIRE | 260 | 30 | - | S-XUFM-W4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 800V | 1.1V @ 17.5A | ISOLATED | - | - | 35A | 35A | 1 | 400A | 800V | 800V | - | - | - | ROHS3 Compliant | ||
![]() Z4DGP410L-HF Comchip Technology | 35827 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Z4-D | - | - | SILICON | 4 | -55°C~175°C TJ | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | 4 | - | - | - | - | LOW POWER LOSS | - | DUAL | NO LEAD | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-N4 | BRIDGE, 4 ELEMENTS | Single Phase | 5μA @ 1000V | 950mV @ 4A | - | 5μA | 150A | 4A | 4A | 1 | - | 1kV | - | 1.55mm | 10.6mm | 8.2mm | ROHS3 Compliant | ||
![]() DB105-G Comchip Technology | 86002 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 4-EDIP (0.321, 8.15mm) | 4 | - | SILICON | 4 | -55°C~150°C TJ | Bulk | 2013 | - | - | Active | 1 (Unlimited) | 4 | EAR99 | - | - | - | UL RECOGNIZED | - | DUAL | - | NOT SPECIFIED | NOT SPECIFIED | DB105 | - | - | Single Phase | 10μA @ 600V | 1.1V @ 1A | - | - | - | 1A | 1A | 1 | 30A | 600V | 600V | - | - | - | ROHS3 Compliant | ||
![]() B10S-G Comchip Technology | 20002 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-269AA, 4-BESOP | - | MBS | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | -55°C | - | - | - | - | - | - | B10 | - | - | Single Phase | 5μA @ 1000V | 1.1V @ 800mA | - | 5μA | 40A | - | 800mA | - | - | 1kV | - | - | - | - | ROHS3 Compliant | ||
![]() DF206-G Comchip Technology | 13 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 4-EDIP (0.321, 8.15mm) | 4 | - | SILICON | 4 | -55°C~150°C TJ | Tube | 2014 | - | - | Active | 1 (Unlimited) | 4 | EAR99 | - | - | - | UL RECOGNIZED | - | DUAL | - | 260 | 30 | DF206 | - | - | Single Phase | 10μA @ 600V | 1.1V @ 2A | - | 10μA | 60A | 2A | 2A | 1 | - | 600V | 600V | - | - | - | ROHS3 Compliant | ||
![]() Z4GP206L-HF Comchip Technology | 19549 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | 2013 | e3 | yes | Active | 1 (Unlimited) | - | - | PURE TIN | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | Single Phase | 5μA @ 600V | 950mV @ 2A | - | 5μA | 60A | - | 2A | - | - | 600V | - | 1.35mm | 5.9mm | 5.4mm | ROHS3 Compliant | ||
![]() B6S-HF Comchip Technology | 5 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-269AA, 4-BESOP | - | - | SILICON | 4 | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | 4 | EAR99 | - | - | - | UL RECOGNIZED | 8541.10.00.80 | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | B6 | R-PDSO-G4 | BRIDGE, 4 ELEMENTS | Single Phase | 5μA @ 600V | 1.1V @ 800mA | - | - | - | 0.8A | 800mA | 1 | 30A | 600V | 600V | - | - | - | ROHS3 Compliant | ||
![]() CDBHM1100L-G Comchip Technology | 42 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-269AA, 4-BESOP | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8541.10.00.80 | - | - | - | - | CDBHM1100 | - | - | Single Phase | 500μA @ 100V | 850mV @ 1A | - | - | - | - | 1A | - | - | 100V | - | - | - | - | ROHS3 Compliant | ||
![]() KBP202G-G Comchip Technology | 13 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 4-SIP, KBP | - | - | - | - | -55°C~150°C TJ | Bulk | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 10μA @ 200V | 1.1V @ 2A | - | - | - | - | 2A | - | - | 200V | - | - | - | - | ROHS3 Compliant | ||
![]() GBU1508-G Comchip Technology | 33 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 4-SIP, GBU | - | - | SILICON | 4 | -55°C~150°C TJ | Bulk | 2010 | - | - | Active | 1 (Unlimited) | 4 | EAR99 | - | - | - | UL RECOGNIZED | 8541.10.00.80 | - | - | NOT SPECIFIED | NOT SPECIFIED | - | R-PSIP-T4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 800V | 1V @ 7.5A | - | - | - | 15A | 3.2A | 1 | 240A | 800V | 800V | - | - | - | ROHS3 Compliant | ||
![]() GBU8005-G Comchip Technology | 42 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 4-SIP, GBU | - | - | SILICON | 4 | -55°C~150°C TJ | Bulk | 2015 | - | - | Active | 1 (Unlimited) | 4 | EAR99 | - | - | - | UL RECOGNIZED | 8541.10.00.80 | - | - | NOT SPECIFIED | NOT SPECIFIED | GBU8005 | R-PSFM-T4 | BRIDGE, 4 ELEMENTS | Single Phase | 5μA @ 50V | 1V @ 4A | - | - | - | 8A | 8A | 1 | 200A | 50V | 50V | - | - | - | ROHS3 Compliant |