- Diode Type
- Output Current-Max
- Number of Elements
- Mounting Type
- Package / Case
- Configuration
- Current - Reverse Leakage @ Vr
- Voltage - Forward (Vf) (Max) @ If
- Operating Temperature
- ECCN Code
- Current - Average Rectified (Io)
- Voltage - Peak Reverse (Max)
Attribute column
Manufacturer
Comchip Technology Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Additional Feature | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Max Reverse Leakage Current | Max Surge Current | Output Current-Max | Current - Average Rectified (Io) | Number of Phases | Non-rep Pk Forward Current-Max | Forward Voltage-Max | Voltage - Peak Reverse (Max) | Breakdown Voltage-Min | Height | Length | Width | Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DF1502S-G Comchip Technology | 50 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | - | 4 | - | -55°C~150°C TJ | Tube | 2016 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.80 | - | - | - | - | - | DF1502 | - | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 200V | 1.1V @ 1.5A | - | - | - | 1.5A | 1.5A | - | 50A | - | 200V | - | - | - | - | - | ROHS3 Compliant | ||
![]() GBPC3508-G Comchip Technology | 86001 |
| Datasheet | 12 Weeks | - | QC Terminal | 4-Square, GBPC | NO | - | SILICON | 4 | - | -55°C~150°C TJ | Bulk | 2007 | - | - | Active | 1 (Unlimited) | 4 | EAR99 | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | SOLDER LUG | NOT SPECIFIED | NOT SPECIFIED | GBPC3508 | R-XUFM-D4 | BRIDGE, 4 ELEMENTS | Single Phase | 5μA @ 800V | 1.1V @ 17.5A | ISOLATED | 10μA | 400A | 35A | 35A | 1 | - | - | 800V | 800V | - | - | - | - | ROHS3 Compliant | ||
![]() GBPC3506-G Comchip Technology | 86000 |
| Datasheet | 12 Weeks | - | QC Terminal | 4-Square, GBPC | NO | - | SILICON | 4 | - | -55°C~150°C TJ | Bulk | 2011 | - | - | Active | 1 (Unlimited) | 4 | EAR99 | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | SOLDER LUG | NOT SPECIFIED | NOT SPECIFIED | GBPC3506 | R-XUFM-D4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 600V | - | ISOLATED | 10μA | 400A | 35A | 35A | 1 | - | 1.1V | 600V | 600V | - | - | - | - | ROHS3 Compliant | ||
![]() GBJ2510-03-G Comchip Technology | 33 |
| Datasheet | 12 Weeks | - | Through Hole | 4-SIP, GBJ | NO | - | - | 4 | - | -55°C~150°C TJ | Bulk | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.80 | - | - | - | - | - | GBJ2510 | - | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 1000V | 1V @ 12.5A | - | - | - | 25A | 25A | - | 350A | - | 1kV | - | - | - | - | - | ROHS3 Compliant | ||
![]() Z4DGP408L-HF Comchip Technology | 5 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Z4-D | - | - | SILICON | 4 | - | -55°C~175°C TJ | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | 4 | - | LOW POWER LOSS | - | - | DUAL | NO LEAD | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-N4 | BRIDGE, 4 ELEMENTS | Single Phase | 5μA @ 800V | 950mV @ 4A | - | 5μA | 150A | 4A | 4A | 1 | - | - | 800V | - | 1.55mm | 10.6mm | 8.2mm | - | ROHS3 Compliant | ||
![]() DB106S-G Comchip Technology | 86005 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | - | -55°C~150°C TJ | Tube | 2013 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | Single Phase | 10μA @ 800V | 1.1V @ 1A | - | - | - | - | 1A | - | - | - | 800V | - | - | - | - | - | ROHS3 Compliant | ||
![]() DF201-G Comchip Technology | 13 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 4-EDIP (0.321, 8.15mm) | - | 4 | SILICON | 4 | - | -55°C~150°C TJ | Tube | 2014 | - | - | Active | 1 (Unlimited) | 4 | EAR99 | UL RECOGNIZED | - | - | DUAL | - | 260 | 30 | - | - | - | Single Phase | 10μA @ 100V | 1.1V @ 2A | - | - | - | 2A | 2A | 1 | 60A | - | 100V | 100V | - | - | - | - | ROHS3 Compliant | ||
![]() KBP206G-G Comchip Technology | 42 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 4-SIP, KBP | - | - | - | - | - | -55°C~150°C TJ | Bulk | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 10μA @ 600V | 1.1V @ 2A | - | - | - | - | 2A | - | - | - | 600V | - | - | - | - | - | ROHS3 Compliant | ||
![]() DF204ST-G Comchip Technology | 20195 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | SILICON | 4 | - | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | 4 | EAR99 | UL RECOGNIZED | - | - | DUAL | - | NOT SPECIFIED | NOT SPECIFIED | DF204 | - | - | Single Phase | 10μA @ 400V | 1.1V @ 2A | - | 10μA | 60A | 2A | 2A | 1 | - | - | 400V | - | 3.81mm | 8.64mm | 10.41mm | - | ROHS3 Compliant | ||
![]() CDBHM240L-G Comchip Technology | 50 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-269AA, 4-BESOP | - | - | SILICON | 4 | - | -55°C~125°C TJ | Tape & Reel (TR) | 2013 | - | - | Active | 1 (Unlimited) | 4 | EAR99 | FREE WHEELING DIODE | 8541.10.00.80 | - | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | CDBHM240 | R-PDSO-G4 | BRIDGE, 4 ELEMENTS | Single Phase | 1mA @ 40V | 550mV @ 2A | - | - | - | 2A | 2A | 1 | 50A | - | 40V | 40V | - | - | - | - | ROHS3 Compliant | ||
![]() CDBHM260L-G Comchip Technology | 42 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-269AA, 4-BESOP | - | - | SILICON | 4 | - | -55°C~125°C TJ | Tape & Reel (TR) | 2011 | - | - | Active | 1 (Unlimited) | 4 | EAR99 | FREE WHEELING DIODE | 8541.10.00.80 | - | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | CDBHM260 | R-PDSO-G4 | BRIDGE, 4 ELEMENTS | Single Phase | 1mA @ 60V | 700mV @ 2A | - | - | - | 2A | 2A | 1 | 50A | - | 60V | 60V | - | - | - | - | ROHS3 Compliant | ||
![]() GBPC5008W-G Comchip Technology | 86003 |
| Datasheet | 12 Weeks | Surface Mount | Through Hole | 4-Square, GBPC-W | - | - | SILICON | 4 | 50V | -55°C~150°C TJ | Tray | 2011 | 5% | - | Active | 1 (Unlimited) | 4 | EAR99 | UL RECOGNIZED | 8541.10.00.80 | 6.2nF | UPPER | WIRE | NOT SPECIFIED | NOT SPECIFIED | - | S-XUFM-W4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 800V | 1.1V @ 25A | ISOLATED | 10μA | 400A | 50A | 50A | 1 | 450A | - | 800V | 800V | - | 1.6002mm | 787.4μm | 889μm | ROHS3 Compliant | ||
![]() Z4GP208-HF Comchip Technology | 30000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | SILICON | 4 | - | -55°C~175°C TJ | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | 4 | - | LOW POWER LOSS | - | - | DUAL | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | Single Phase | 5μA @ 800V | 1V @ 2A | - | 5μA | 50A | 2A | 2A | 1 | - | - | 800V | - | 1.35mm | 5.9mm | 5.4mm | - | ROHS3 Compliant | ||
![]() KBPC1510W-G Comchip Technology | 33 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 4-Square, KBPC-W | - | - | SILICON | 4 | - | -55°C~150°C TJ | Bulk | 2007 | - | - | Active | 1 (Unlimited) | 4 | EAR99 | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | WIRE | 260 | 30 | - | S-XUFM-W4 | BRIDGE, 4 ELEMENTS | Single Phase | 5μA @ 1000V | 1.1V @ 7.5A | ISOLATED | - | - | 15A | 15A | 1 | 300A | - | 1kV | 1000V | - | - | - | - | ROHS3 Compliant | ||
![]() KBPC1504-G Comchip Technology | 33 |
| Datasheet | 12 Weeks | Surface Mount | QC Terminal | 4-Square, KBPC | - | - | SILICON | 4 | - | -55°C~150°C TJ | Bulk | 2011 | - | - | Active | 1 (Unlimited) | 4 | EAR99 | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | SOLDER LUG | NOT SPECIFIED | NOT SPECIFIED | - | R-XUFM-D4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 400V | 1.1V @ 7.5A | ISOLATED | - | - | 15A | 15A | 1 | 300A | - | 400V | 400V | - | - | - | - | ROHS3 Compliant | ||
![]() KBPC1506W-G Comchip Technology | 33 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 4-Square, KBPC-W | - | - | SILICON | 4 | - | -55°C~150°C TJ | Bulk | 2013 | - | - | Active | 1 (Unlimited) | 4 | EAR99 | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | WIRE | 260 | 30 | - | S-XUFM-W4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 600V | 1.1V @ 7.5A | ISOLATED | - | - | 15A | 15A | 1 | 300A | - | 600V | 600V | - | - | - | - | ROHS3 Compliant | ||
![]() KBPC25005-G Comchip Technology | 25000 |
| Datasheet | 12 Weeks | Surface Mount | QC Terminal | 4-Square, KBPC | - | - | SILICON | 4 | - | -55°C~150°C TJ | Bulk | 2011 | - | - | Active | 1 (Unlimited) | 4 | EAR99 | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | SOLDER LUG | NOT SPECIFIED | NOT SPECIFIED | - | R-XUFM-D4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 50V | 1.1V @ 12.5A | ISOLATED | - | - | 25A | 25A | 1 | 400A | - | 50V | 50V | - | - | - | - | ROHS3 Compliant | ||
![]() KBPC25005W-G Comchip Technology | 33 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 4-Square, KBPC-W | - | - | SILICON | 4 | - | -55°C~150°C TJ | Bulk | 2013 | - | - | Active | 1 (Unlimited) | 4 | EAR99 | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | WIRE | 260 | 30 | - | S-XUFM-W4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 50V | 1.1V @ 12.5A | ISOLATED | - | - | 25A | 25A | 1 | 400A | - | 50V | 50V | - | - | - | - | ROHS3 Compliant | ||
![]() GBU2504-G Comchip Technology | 33 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 4-SIP, GBU | - | - | SILICON | 4 | - | -55°C~150°C TJ | Tube | 2015 | - | - | Active | 1 (Unlimited) | 4 | EAR99 | UL RECOGNIZED | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | R-PSFM-T4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 400V | 1V @ 12.5A | - | 10μA | 240A | 25A | 25A | 1 | 350A | - | 400V | 400V | - | - | - | - | ROHS3 Compliant | ||
![]() DF01S-G Comchip Technology | 86000 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | - | 4 | - | -55°C~150°C TJ | Tube | 2014 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.80 | - | - | - | - | - | DF01 | - | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 100V | 1.1V @ 1A | - | - | - | 1A | 1A | - | 30A | - | 100V | - | - | - | - | - | ROHS3 Compliant |