- Diode Type
- Output Current-Max
- Number of Elements
- Mounting Type
- Package / Case
- Configuration
- Current - Reverse Leakage @ Vr
- Voltage - Forward (Vf) (Max) @ If
- Operating Temperature
- ECCN Code
- Current - Average Rectified (Io)
- Voltage - Peak Reverse (Max)
Attribute column
Manufacturer
Comchip Technology Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Elements | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Max Surge Current | Output Current-Max | Current - Average Rectified (Io) | Forward Voltage | Number of Phases | Peak Reverse Current | Non-rep Pk Forward Current-Max | Voltage - Peak Reverse (Max) | Breakdown Voltage-Min | Reverse Voltage (DC) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DF204-G Comchip Technology | 5766 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 4-EDIP (0.321, 8.15mm) | - | 4 | SILICON | 4 | -55°C~150°C TJ | Tube | 2014 | - | Active | 1 (Unlimited) | 4 | EAR99 | UL RECOGNIZED | - | DUAL | - | 260 | 30 | DF204 | - | - | Single Phase | 10μA @ 400V | 1.1V @ 2A | - | 2A | - | 60A | 2A | - | 1.1V | 1 | 10μA | - | 400V | - | 280V | ROHS3 Compliant | ||
![]() KBPC1010W-G Comchip Technology | 81 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 4-Square, KBPC-W | - | - | SILICON | 4 | -55°C~150°C TJ | Bulk | 2004 | - | Active | 1 (Unlimited) | 4 | EAR99 | UL RECOGNIZED | 8541.10.00.80 | UPPER | WIRE | 260 | 30 | - | S-XUFM-W4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 1000V | 1.1V @ 5A | ISOLATED | - | - | - | 10A | 10A | - | 1 | - | 240A | 1kV | 1000V | - | ROHS3 Compliant | ||
![]() BR1002SG-G Comchip Technology | 1842 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 4-Square, BR-8 | - | - | SILICON | 4 | -55°C~150°C TJ | Bulk | 2016 | yes | Active | 1 (Unlimited) | 4 | - | UL RECOGNIZED | - | UPPER | WIRE | NOT SPECIFIED | NOT SPECIFIED | - | R-XUFM-W4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 200V | 1.1V @ 5A | - | - | - | - | 10A | 10A | - | 1 | - | 175A | 200V | 200V | - | ROHS3 Compliant | ||
![]() KBU2506-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 4-SIP, KBU | - | - | SILICON | 4 | -55°C~150°C TJ | Bulk | 2008 | - | Active | 1 (Unlimited) | 4 | EAR99 | UL RECOGNIZED | 8541.10.00.80 | - | WIRE | 260 | 30 | - | R-PSIP-W4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 600V | 1.1V @ 12.5A | - | - | - | - | 25A | 3.6A | - | 1 | - | 400A | 600V | 600V | - | ROHS3 Compliant | ||
![]() KBPC1508W-G Comchip Technology | 12 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 4-Square, KBPC-W | - | - | SILICON | 4 | -55°C~150°C TJ | Bulk | 2013 | - | Active | 1 (Unlimited) | 4 | EAR99 | UL RECOGNIZED | 8541.10.00.80 | UPPER | WIRE | 260 | 30 | - | S-XUFM-W4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 800V | 1.1V @ 7.5A | ISOLATED | - | - | - | 15A | 15A | - | 1 | - | 300A | 800V | 800V | - | ROHS3 Compliant | ||
![]() KBPC1004W-G Comchip Technology | 25 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 4-Square, KBPC-W | - | - | SILICON | 4 | -55°C~150°C TJ | Bulk | 2013 | - | Active | 1 (Unlimited) | 4 | EAR99 | UL RECOGNIZED | 8541.10.00.80 | UPPER | WIRE | 260 | 30 | - | S-XUFM-W4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 400V | 1.1V @ 5A | ISOLATED | - | - | - | 10A | 10A | - | 1 | - | 240A | 400V | 400V | - | ROHS3 Compliant | ||
![]() DF2005ST-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | SILICON | 4 | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | - | Active | 1 (Unlimited) | 4 | EAR99 | UL RECOGNIZED | - | DUAL | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | Single Phase | 10μA @ 50V | 1.1V @ 2A | - | - | - | - | 2A | 2A | - | 1 | - | 60A | 50V | 50V | - | ROHS3 Compliant | ||
![]() DF1501ST-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | SILICON | 4 | -55°C~150°C TJ | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | 4 | EAR99 | UL RECOGNIZED | - | DUAL | - | NOT SPECIFIED | NOT SPECIFIED | DF1501 | - | - | Single Phase | 10μA @ 100V | 1.1V @ 1.5A | - | - | - | - | 1.5A | 1.5A | - | 1 | - | 50A | 100V | 100V | - | ROHS3 Compliant | ||
![]() KBPC2501W-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 4-Square, KBPC-W | - | - | SILICON | 4 | -55°C~150°C TJ | Bulk | 2014 | - | Active | 1 (Unlimited) | 4 | EAR99 | UL RECOGNIZED | 8541.10.00.80 | UPPER | WIRE | 260 | 30 | - | S-XUFM-W4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 100V | 1.1V @ 12.5A | ISOLATED | - | - | - | 25A | 25A | - | 1 | - | 400A | 100V | 100V | - | ROHS3 Compliant | ||
![]() KBPC1008W-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 4-Square, KBPC-W | - | - | SILICON | 4 | -55°C~150°C TJ | Bulk | 2013 | - | Active | 1 (Unlimited) | 4 | EAR99 | UL RECOGNIZED | 8541.10.00.80 | UPPER | WIRE | 260 | 30 | - | S-XUFM-W4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 800V | 1.1V @ 5A | ISOLATED | - | - | - | 10A | 10A | - | 1 | - | 240A | 800V | 800V | - | ROHS3 Compliant | ||
![]() BR1008SG-G Comchip Technology | 215 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 4-Square, BR-8 | - | - | SILICON | 4 | -55°C~150°C TJ | Bulk | 2016 | yes | Active | 1 (Unlimited) | 4 | - | UL RECOGNIZED | - | UPPER | WIRE | NOT SPECIFIED | NOT SPECIFIED | - | R-XUFM-W4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 800V | 1.1V @ 5A | - | - | - | - | 10A | 10A | - | 1 | - | 175A | 800V | 800V | - | ROHS3 Compliant | ||
![]() DF08ST-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | SILICON | 4 | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | - | Active | 1 (Unlimited) | 4 | EAR99 | UL RECOGNIZED | - | DUAL | - | NOT SPECIFIED | NOT SPECIFIED | DF08 | - | - | Single Phase | 10μA @ 800V | 1.1V @ 1A | - | - | - | - | 1A | 1A | - | 1 | - | 30A | 800V | 800V | - | ROHS3 Compliant | ||
![]() DF15005ST-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | SILICON | 4 | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | - | Active | 1 (Unlimited) | 4 | EAR99 | UL RECOGNIZED | - | DUAL | - | NOT SPECIFIED | NOT SPECIFIED | DF15005 | - | - | Single Phase | 10μA @ 50V | 1.1V @ 1.5A | - | - | - | - | 1.5A | 1.5A | - | 1 | - | 50A | 50V | 50V | - | ROHS3 Compliant | ||
![]() DF1506ST-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | SILICON | 4 | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | - | Active | 1 (Unlimited) | 4 | EAR99 | UL RECOGNIZED | - | DUAL | - | NOT SPECIFIED | NOT SPECIFIED | DF1506 | - | - | Single Phase | 10μA @ 600V | 1.1V @ 1.5A | - | - | - | - | 1.5A | 1.5A | - | 1 | - | 50A | 600V | 600V | - | ROHS3 Compliant | ||
![]() CDBHM290L-G Comchip Technology | 42 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-269AA, 4-BESOP | - | - | SILICON | 4 | -55°C~125°C TJ | Tape & Reel (TR) | 2013 | - | Active | 1 (Unlimited) | 4 | EAR99 | FREE WHEELING DIODE | 8541.10.00.80 | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-G4 | BRIDGE, 4 ELEMENTS | Single Phase | 1mA @ 90V | 850mV @ 2A | - | - | - | - | 2A | 2A | - | 1 | - | 50A | 90V | 90V | - | ROHS3 Compliant | ||
![]() SC35VB80-G Comchip Technology | 50 |
| Datasheet | 12 Weeks | - | QC Terminal | 5-Square, SCVB | NO | - | SILICON | 6 | -55°C~150°C TJ | Tray | 2013 | - | Active | 1 (Unlimited) | 5 | EAR99 | UL RECOGNIZED | 8541.10.00.80 | UPPER | SOLDER LUG | 260 | 30 | - | S-XUFM-D5 | BRIDGE, 6 ELEMENTS | Three Phase | 10μA @ 800V | 1.05V @ 12.5A | ISOLATED | - | 10μA | 350A | 35A | 35A | - | 3 | - | - | 800V | - | - | ROHS3 Compliant | ||
![]() KBU2501-G Comchip Technology | 42 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 4-SIP, KBU | - | - | SILICON | 4 | -55°C~150°C TJ | Bulk | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | UL RECOGNIZED | 8541.10.00.80 | - | WIRE | 260 | 30 | - | R-PSIP-W4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 100V | 1.1V @ 12.5A | - | - | - | - | 25A | 3.6A | - | 1 | - | 400A | 100V | 100V | - | ROHS3 Compliant | ||
![]() KBPC1001W-G Comchip Technology | 33 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 4-Square, KBPC-W | - | - | SILICON | 4 | -55°C~150°C TJ | Bulk | 2013 | - | Active | 1 (Unlimited) | 4 | EAR99 | UL RECOGNIZED | 8541.10.00.80 | UPPER | WIRE | 260 | 30 | - | S-XUFM-W4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 100V | 1.1V @ 5A | ISOLATED | - | - | - | 10A | 10A | - | 1 | - | 240A | 100V | 100V | - | ROHS3 Compliant | ||
![]() KBPC15005W-G Comchip Technology | 33 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 4-Square, KBPC-W | - | - | SILICON | 4 | -55°C~150°C TJ | Bulk | 2012 | - | Active | 1 (Unlimited) | 4 | EAR99 | UL RECOGNIZED | 8541.10.00.80 | UPPER | WIRE | 260 | 30 | - | S-XUFM-W4 | BRIDGE, 4 ELEMENTS | Single Phase | 5μA @ 50V | 1.1V @ 7.5A | ISOLATED | - | - | - | 15A | 15A | - | 1 | - | 300A | 50V | 50V | - | ROHS3 Compliant | ||
![]() KBPC1506-G Comchip Technology | 25000 |
| Datasheet | 12 Weeks | Surface Mount | QC Terminal | 4-Square, KBPC | - | - | SILICON | 4 | -55°C~150°C TJ | Bulk | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | UL RECOGNIZED | 8541.10.00.80 | UPPER | SOLDER LUG | NOT SPECIFIED | NOT SPECIFIED | - | R-XUFM-D4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 600V | 1.1V @ 7.5A | ISOLATED | - | - | - | 15A | 15A | - | 1 | - | 300A | 600V | 600V | - | ROHS3 Compliant |