- Diode Type
- Output Current-Max
- Number of Elements
- Mounting Type
- Package / Case
- Configuration
- Current - Reverse Leakage @ Vr
- Voltage - Forward (Vf) (Max) @ If
- Operating Temperature
- ECCN Code
- Current - Average Rectified (Io)
- Voltage - Peak Reverse (Max)
Attribute column
Manufacturer
Comchip Technology Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Max Surge Current | Output Current-Max | Current - Average Rectified (Io) | Forward Voltage | Number of Phases | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Non-rep Pk Forward Current-Max | Voltage - Peak Reverse (Max) | Breakdown Voltage-Min | Reverse Voltage (DC) | Height | Length | Width | Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KBPC5010W-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 4-Square, KBPC-W | - | - | - | SILICON | 4 | - | -55°C~150°C TJ | Tray | 2003 | - | Active | 1 (Unlimited) | 4 | EAR99 | - | - | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | WIRE | 260 | 30 | - | S-XUFM-W4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 1000V | 1.1V @ 25A | ISOLATED | - | 10A | 500A | 50A | 50A | - | 1 | - | - | - | 1kV | 1000V | - | 10.77mm | 28.3mm | 28.3mm | - | ROHS3 Compliant | ||
![]() DF210S-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | DFS | - | - | - | -55°C~150°C TJ | Tube | 2011 | - | Active | 1 (Unlimited) | - | - | 150°C | -55°C | - | - | - | - | - | - | - | - | - | - | Single Phase | 10μA @ 1000V | 1.1V @ 2A | - | 2A | - | 60A | - | 2A | 1.1V | - | 10μA | - | - | 1kV | - | 700V | - | - | - | - | ROHS3 Compliant | ||
![]() KBPC3501W-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 4-Square, KBPC-W | - | - | - | SILICON | 4 | - | -55°C~150°C TJ | Bulk | 2013 | - | Active | 1 (Unlimited) | 4 | EAR99 | - | - | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | WIRE | 260 | 30 | - | S-XUFM-W4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 100V | 1.1V @ 17.5A | ISOLATED | - | - | - | 35A | 35A | - | 1 | - | - | 400A | 100V | 100V | - | - | - | - | - | ROHS3 Compliant | ||
![]() GBJ2510-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 4-SIP, GBJ | - | - | - | - | 4 | - | -55°C~150°C TJ | Bulk | 2015 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8541.10.00.80 | - | - | - | NOT SPECIFIED | NOT SPECIFIED | GBJ2510 | - | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 1000V | 1V @ 12.5A | - | - | - | - | 25A | 25A | - | - | - | - | 350A | 1kV | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B6S-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-269AA, 4-BESOP | - | - | - | SILICON | 4 | - | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | - | - | UL RECOGNIZED | 8541.10.00.80 | - | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | B6 | R-PDSO-G4 | BRIDGE, 4 ELEMENTS | Single Phase | 5μA @ 600V | 1.1V @ 800mA | - | - | 5μA | 40A | 0.8A | 800mA | - | 1 | - | - | 30A | 600V | 600V | - | - | - | - | - | ROHS3 Compliant | ||
![]() BR5010L-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 4-SIP, with Heat Sink | - | - | - | - | - | - | -55°C~150°C TJ | Bulk | 2014 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | Single Phase | 10μA @ 1000V | 1.1V @ 25A | - | - | - | - | - | 50A | - | - | - | - | - | 1kV | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CDBHD160L-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-269AA, 4-BESOP | - | - | - | SILICON | 4 | - | -55°C~125°C TJ | Tape & Reel (TR) | 2005 | - | Active | 1 (Unlimited) | 4 | EAR99 | - | - | FREE WHEELING DIODE | 8541.10.00.80 | - | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | CDBHD160 | R-PDSO-G4 | BRIDGE, 4 ELEMENTS | Single Phase | 500μA @ 60V | 625mV @ 1A | - | - | 5mA | 30A | 1A | 1A | - | 1 | - | - | - | 60V | 60V | - | - | - | - | - | ROHS3 Compliant | ||
![]() KBPC2506-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | QC Terminal | 4-Square, KBPC | - | - | - | SILICON | 4 | - | -55°C~150°C TJ | Bulk | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | - | - | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | SOLDER LUG | NOT SPECIFIED | NOT SPECIFIED | - | R-XUFM-D4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 600V | 1.1V @ 12.5A | ISOLATED | - | - | - | 25A | 25A | - | 1 | - | - | 400A | 600V | 600V | - | - | - | - | - | ROHS3 Compliant | ||
![]() DF10S-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | - | 4 | - | -55°C~150°C TJ | Tube | 2002 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | DF10 | - | - | Single Phase | 10μA @ 1000V | 1.1V @ 1A | - | - | 10μA | 50A | 1A | 1A | - | - | - | - | 30A | 1kV | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() KBPC3506-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | QC Terminal | 4-Square, KBPC | - | - | - | SILICON | 4 | - | -55°C~150°C TJ | Bulk | 2004 | - | Active | 1 (Unlimited) | 4 | EAR99 | - | - | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | SOLDER LUG | NOT SPECIFIED | NOT SPECIFIED | - | R-XUFM-D4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 600V | 1.1V @ 17.5A | ISOLATED | - | - | - | 35A | 35A | - | 1 | - | - | 400A | 600V | 600V | - | - | - | - | - | ROHS3 Compliant | ||
![]() CDBHM250L-HF Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-269AA, 4-BESOP | - | - | - | - | 4 | - | -55°C~125°C TJ | Tape & Reel (TR) | 2013 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8541.10.00.80 | - | - | - | 260 | 30 | - | - | BRIDGE, 4 ELEMENTS | Single Phase | 1mA @ 50V | 700mV @ 2A | - | - | - | - | 2A | 2A | - | - | - | - | 50A | 50V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() GBPC5006-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | QC Terminal | 4-Square, GBPC | - | - | - | SILICON | 4 | 50V | -55°C~150°C TJ | Tray | 2007 | 2% | Active | 1 (Unlimited) | 4 | EAR99 | - | - | UL RECOGNIZED | 8541.10.00.80 | 100pF | UPPER | SOLDER LUG | NOT SPECIFIED | NOT SPECIFIED | - | R-XUFM-D4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 600V | 1.1V @ 25A | ISOLATED | - | 10μA | 400A | 50A | 50A | - | 1 | - | - | 450A | 600V | 600V | - | - | 2.0066mm | 1.2446mm | 711.2μm | ROHS3 Compliant | ||
![]() GBPC5010-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | - | QC Terminal | 4-Square, GBPC | NO | - | - | SILICON | 4 | - | -55°C~150°C TJ | Tray | 2007 | - | Active | 1 (Unlimited) | 4 | EAR99 | - | - | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | SOLDER LUG | NOT SPECIFIED | NOT SPECIFIED | - | R-XUFM-D4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 1000V | 1.1V @ 25A | ISOLATED | - | - | - | 50A | 50A | - | 1 | - | - | 450A | 1kV | 1000V | - | - | - | - | - | ROHS3 Compliant | ||
![]() GBU1010-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 4-SIP, GBU | - | - | - | SILICON | 4 | - | -55°C~150°C TJ | Tube | 2007 | - | Active | 1 (Unlimited) | 4 | - | - | - | UL RECOGNIZED | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | GBU1010 | R-PSIP-T4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 1000V | 1V @ 5A | - | - | 10μA | 350A | 10A | 10A | - | 1 | - | - | 220A | 1kV | 1000V | - | - | - | - | - | ROHS3 Compliant | ||
![]() GBU10005-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 4-SIP, GBU | - | - | - | SILICON | 4 | - | -55°C~150°C TJ | Tube | 2011 | - | Active | 1 (Unlimited) | 4 | - | - | - | UL RECOGNIZED | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | GBU10005 | R-PSIP-T4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 50V | 1V @ 5A | - | - | 10μA | 220A | 10A | 10A | - | 1 | - | - | - | 50V | 50V | - | - | - | - | - | ROHS3 Compliant | ||
![]() GBJ1010-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 4-SIP, GBJ | - | - | - | SILICON | 4 | - | -55°C~150°C TJ | Tube | 2007 | - | Active | 1 (Unlimited) | 4 | - | - | - | UL RECOGNIZED | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | GBJ1010 | R-PSFM-T4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 1000V | 1.05V @ 5A | - | 10A | - | - | - | - | - | 1 | - | 1kV | - | 1kV | 1000V | - | - | - | - | - | ROHS3 Compliant | ||
![]() B05S-HF Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-269AA, 4-BESOP | - | - | - | SILICON | 4 | - | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | 4 | EAR99 | - | - | UL RECOGNIZED | 8541.10.00.80 | - | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | B05 | R-PDSO-G4 | BRIDGE, 4 ELEMENTS | Single Phase | 5μA @ 50V | 1.1V @ 800mA | - | - | - | - | 0.8A | 800mA | - | 1 | - | - | 30A | 50V | 50V | - | - | - | - | - | ROHS3 Compliant | ||
![]() GBPC5008-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | QC Terminal | 4-Square, GBPC | - | - | - | SILICON | 4 | 100V | -55°C~150°C TJ | Tray | 2007 | 5% | Active | 1 (Unlimited) | 4 | EAR99 | - | - | UL RECOGNIZED | 8541.10.00.80 | 1.6nF | UPPER | SOLDER LUG | NOT SPECIFIED | NOT SPECIFIED | - | R-XUFM-D4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 800V | 1.1V @ 25A | ISOLATED | - | 10μA | 400A | 50A | 50A | - | 1 | - | - | 450A | 800V | 800V | - | - | 2.0066mm | 1.2446mm | 711.2μm | ROHS3 Compliant | ||
![]() MP1010G-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Through Hole | 4-Square, MP-8 | - | 8 | - | SILICON | 4 | 50V | -55°C~150°C TJ | Tray | 2011 | 10% | Active | 1 (Unlimited) | 4 | EAR99 | - | - | UL RECOGNIZED | - | 150nF | UPPER | WIRE | NOT SPECIFIED | NOT SPECIFIED | - | R-XUFM-W4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 1000V | 1.1V @ 5A | - | - | 10μA | 200A | 10A | 10A | - | 1 | - | - | 175A | 1kV | 1000V | - | - | 3.2004mm | 1.6002mm | 1.2446mm | ROHS3 Compliant | ||
![]() DB107-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 4-EDIP (0.321, 8.15mm) | - | 4 | - | SILICON | 4 | - | -55°C~150°C TJ | Bulk | 2000 | - | Active | 1 (Unlimited) | 4 | EAR99 | - | - | UL RECOGNIZED | - | - | DUAL | - | NOT SPECIFIED | NOT SPECIFIED | DB107 | - | - | Single Phase | 10μA @ 1000V | 1.1V @ 1A | - | - | - | - | 1A | 1A | - | 1 | - | - | 30A | 1kV | 1000V | - | - | - | - | - | ROHS3 Compliant |