- Diode Type
- Output Current-Max
- Number of Elements
- Mounting Type
- Package / Case
- Configuration
- Current - Reverse Leakage @ Vr
- Voltage - Forward (Vf) (Max) @ If
- Operating Temperature
- ECCN Code
- Current - Average Rectified (Io)
- Voltage - Peak Reverse (Max)
Attribute column
Manufacturer
Comchip Technology Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Elements | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Max Surge Current | Output Current-Max | Current - Average Rectified (Io) | Number of Phases | Max Repetitive Reverse Voltage (Vrrm) | Non-rep Pk Forward Current-Max | Voltage - Peak Reverse (Max) | Breakdown Voltage-Min | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GBJ2508-05-G Comchip Technology | 33 |
| Datasheet | 12 Weeks | - | Through Hole | 4-SIP, GBJ | NO | - | - | 4 | -55°C~150°C TJ | Bulk | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.80 | - | - | - | - | GBJ2508 | - | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 800V | 1V @ 12.5A | - | - | - | - | 25A | 25A | - | - | 350A | 800V | - | ROHS3 Compliant | ||
![]() GBJ25005-04-G Comchip Technology | 33 |
| Datasheet | 12 Weeks | - | Through Hole | 4-SIP, GBJ | NO | - | - | 4 | -55°C~150°C TJ | Bulk | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.80 | - | - | - | - | GBJ25005 | - | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 50V | 1V @ 12.5A | - | - | - | - | 25A | 25A | - | - | 350A | 50V | - | ROHS3 Compliant | ||
![]() GBJ2501-05-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | 4-SIP, GBJ | NO | - | - | 4 | -55°C~150°C TJ | Bulk | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.80 | - | - | - | - | GBJ2501 | - | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 100V | 1V @ 12.5A | - | - | - | - | 25A | 4.2A | - | - | 350A | 100V | - | ROHS3 Compliant | ||
![]() GBJ2504-06-G Comchip Technology | 33 |
| Datasheet | 12 Weeks | - | Through Hole | 4-SIP, GBJ | NO | - | - | 4 | -55°C~150°C TJ | Bulk | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.80 | - | - | - | - | GBJ2504 | - | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 400V | 1V @ 12.5A | - | - | - | - | 25A | 25A | - | - | 350A | 400V | - | ROHS3 Compliant | ||
![]() GBJ2501-G Comchip Technology | 86002 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 4-SIP, GBJ | - | - | - | 4 | -55°C~150°C TJ | Bulk | 2015 | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.80 | - | - | NOT SPECIFIED | NOT SPECIFIED | GBJ2501 | - | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 100V | 1V @ 12.5A | - | - | - | - | 25A | 4.2A | - | - | 350A | 100V | - | ROHS3 Compliant | ||
![]() GBJ2506-03-G Comchip Technology | 33 |
| Datasheet | 12 Weeks | - | Through Hole | 4-SIP, GBJ | NO | - | - | 4 | -55°C~150°C TJ | Bulk | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.80 | - | - | - | - | GBJ2506 | - | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 600V | 1V @ 12.5A | - | - | - | - | 25A | 25A | - | - | 350A | 600V | - | ROHS3 Compliant | ||
![]() GBU25005-G Comchip Technology | 33 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 4-SIP, GBU | - | - | SILICON | 4 | -55°C~150°C TJ | Tube | 2014 | Active | 1 (Unlimited) | 4 | EAR99 | UL RECOGNIZED | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | R-PSFM-T4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 50V | 1V @ 12.5A | - | - | 10μA | 220A | 25A | 25A | 1 | - | 350A | 50V | 50V | ROHS3 Compliant | ||
![]() GBJ2502-03-G Comchip Technology | 33 |
| Datasheet | 12 Weeks | - | Through Hole | 4-SIP, GBJ | NO | - | - | 4 | -55°C~150°C TJ | Bulk | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.80 | - | - | - | - | GBJ2502 | - | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 200V | 1V @ 12.5A | - | - | - | - | 25A | 25A | - | - | 350A | 200V | - | ROHS3 Compliant | ||
![]() GBJ2504-04-G Comchip Technology | 33 |
| Datasheet | 12 Weeks | - | Through Hole | 4-SIP, GBJ | NO | - | - | 4 | -55°C~150°C TJ | Bulk | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.80 | - | - | - | - | GBJ2504 | - | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 400V | 1V @ 12.5A | - | - | - | - | 25A | 25A | - | - | 350A | 400V | - | ROHS3 Compliant | ||
![]() GBJ2504-05-G Comchip Technology | 33 |
| Datasheet | 12 Weeks | - | Through Hole | 4-SIP, GBJ | NO | - | - | 4 | -55°C~150°C TJ | Bulk | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.80 | - | - | - | - | GBJ2504 | - | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 400V | 1V @ 12.5A | - | - | - | - | 25A | 25A | - | - | 350A | 400V | - | ROHS3 Compliant | ||
![]() GBJ2501-04-G Comchip Technology | 25 |
| Datasheet | 12 Weeks | - | Through Hole | 4-SIP, GBJ | NO | - | - | 4 | -55°C~150°C TJ | Bulk | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.80 | - | - | - | - | GBJ2501 | - | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 100V | 1V @ 12.5A | - | - | - | - | 25A | 4.2A | - | - | 350A | 100V | - | ROHS3 Compliant | ||
![]() DF04-G Comchip Technology | 15 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 4-EDIP (0.321, 8.15mm) | - | 4 | SILICON | 4 | -55°C~150°C TJ | Tube | 2011 | Active | 1 (Unlimited) | 4 | EAR99 | UL RECOGNIZED | - | DUAL | - | NOT SPECIFIED | NOT SPECIFIED | DF04 | - | - | Single Phase | 10μA @ 400V | 1.1V @ 1A | - | - | 10μA | 50A | 1A | 1A | 1 | - | 30A | 400V | - | ROHS3 Compliant | ||
![]() KBPC2510W-G Comchip Technology | 101 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 4-Square, KBPC-W | - | - | SILICON | 4 | -55°C~150°C TJ | Bulk | 2013 | Active | 1 (Unlimited) | 4 | EAR99 | UL RECOGNIZED | 8541.10.00.80 | UPPER | WIRE | 260 | 30 | - | S-XUFM-W4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 1000V | 1.1V @ 12.5A | ISOLATED | - | - | - | 25A | 25A | 1 | - | 400A | 1kV | 1000V | ROHS3 Compliant | ||
![]() DF1504ST-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | SILICON | 4 | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | Active | 1 (Unlimited) | 4 | EAR99 | UL RECOGNIZED | - | DUAL | - | NOT SPECIFIED | NOT SPECIFIED | DF1504 | - | - | Single Phase | 10μA @ 400V | 1.1V @ 1.5A | - | - | - | - | 1.5A | 1.5A | 1 | - | 50A | 400V | - | ROHS3 Compliant | ||
![]() KBPC1002-G Comchip Technology | 567 |
| Datasheet | 12 Weeks | Surface Mount | QC Terminal | 4-Square, KBPC | - | - | SILICON | 4 | -55°C~150°C TJ | Bulk | 2011 | Active | 1 (Unlimited) | 4 | EAR99 | UL RECOGNIZED | 8541.10.00.80 | UPPER | SOLDER LUG | NOT SPECIFIED | NOT SPECIFIED | - | R-XUFM-D4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 200V | 1.1V @ 5A | ISOLATED | 10A | - | - | - | - | 1 | 200V | - | 200V | - | ROHS3 Compliant | ||
![]() GBU408-G Comchip Technology | 42 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 4-SIP, GBU | - | - | - | 4 | -55°C~150°C TJ | Bulk | 2013 | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.80 | - | - | NOT SPECIFIED | NOT SPECIFIED | GBU408 | - | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 800V | 1V @ 2A | - | - | - | - | 4A | 4A | - | - | 150A | 800V | - | ROHS3 Compliant | ||
![]() MP1001G-G Comchip Technology | 25000 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 4-Square, MP-8 | - | 8 | SILICON | 4 | -55°C~150°C TJ | Bulk | 2011 | Active | 1 (Unlimited) | 4 | EAR99 | UL RECOGNIZED | - | UPPER | WIRE | NOT SPECIFIED | NOT SPECIFIED | - | R-XUFM-W4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 100V | 1.1V @ 5A | - | - | - | - | 10A | 10A | 1 | - | 175A | 100V | 100V | ROHS3 Compliant | ||
![]() KBPC3506W-G Comchip Technology | 33 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 4-Square, KBPC-W | - | - | SILICON | 4 | -55°C~150°C TJ | Bulk | 2012 | Active | 1 (Unlimited) | 4 | EAR99 | UL RECOGNIZED | 8541.10.00.80 | UPPER | WIRE | 260 | 30 | - | S-XUFM-W4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 600V | 1.1V @ 17.5A | ISOLATED | - | - | - | 35A | 35A | 1 | - | 400A | 600V | 600V | ROHS3 Compliant | ||
![]() DB101-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 4-EDIP (0.321, 8.15mm) | - | 4 | SILICON | 4 | -55°C~150°C TJ | Bulk | 2013 | Active | 1 (Unlimited) | 4 | EAR99 | UL RECOGNIZED | - | DUAL | - | NOT SPECIFIED | NOT SPECIFIED | DB101 | - | - | Single Phase | 10μA @ 50V | 1.1V @ 1A | - | - | - | - | 1A | 1A | 1 | - | 30A | 50V | 50V | ROHS3 Compliant | ||
![]() GBPC2501-G Comchip Technology | 25000 |
| Datasheet | 12 Weeks | - | QC Terminal | 4-Square, GBPC | NO | - | SILICON | 4 | -55°C~150°C TJ | Bulk | 2011 | Active | 1 (Unlimited) | 4 | EAR99 | UL RECOGNIZED | 8541.10.00.80 | UPPER | SOLDER LUG | NOT SPECIFIED | NOT SPECIFIED | GBPC2501 | R-XUFM-D4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 100V | 1.1V @ 12.5A | ISOLATED | - | - | - | 25A | 25A | 1 | - | 350A | 100V | 100V | ROHS3 Compliant |