- Diode Type
- Output Current-Max
- Number of Elements
- Mounting Type
- Package / Case
- Configuration
- Current - Reverse Leakage @ Vr
- Voltage - Forward (Vf) (Max) @ If
- Operating Temperature
- ECCN Code
- Current - Average Rectified (Io)
- Voltage - Peak Reverse (Max)
Attribute column
Manufacturer
Comchip Technology Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Max Reverse Leakage Current | Max Surge Current | Output Current-Max | Current - Average Rectified (Io) | Number of Phases | Non-rep Pk Forward Current-Max | Voltage - Peak Reverse (Max) | Breakdown Voltage-Min | Length | Width | Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GBJ1004-G Comchip Technology | 33 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 4-SIP, GBJ | - | - | - | SILICON | 4 | - | -55°C~150°C TJ | Tube | 2007 | - | Active | 1 (Unlimited) | 4 | - | - | - | UL RECOGNIZED | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | GBJ1004 | R-PSFM-T4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 400V | 1.05V @ 5A | - | - | - | 10A | 10A | 1 | 220A | 400V | 400V | - | - | - | ROHS3 Compliant | ||
![]() DF005-G Comchip Technology | 5 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 4-EDIP (0.321, 8.15mm) | - | 4 | - | SILICON | 4 | - | -55°C~150°C TJ | Tube | 2012 | - | Active | 1 (Unlimited) | 4 | EAR99 | - | - | UL RECOGNIZED | - | - | DUAL | - | NOT SPECIFIED | NOT SPECIFIED | DF005 | - | - | Single Phase | 10μA @ 50V | 1.1V @ 1A | - | 10μA | 50A | 1A | 1A | 1 | 30A | 50V | 50V | - | - | - | ROHS3 Compliant | ||
![]() KBPC3501-G Comchip Technology | 33 |
| Datasheet | 12 Weeks | Surface Mount | QC Terminal | 4-Square, KBPC | - | - | - | SILICON | 4 | - | -55°C~150°C TJ | Bulk | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | - | - | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | SOLDER LUG | NOT SPECIFIED | NOT SPECIFIED | - | R-XUFM-D4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 100V | 1.1V @ 17.5A | ISOLATED | - | - | 35A | 35A | 1 | 400A | 100V | 100V | - | - | - | ROHS3 Compliant | ||
![]() B1S-G Comchip Technology | 86007 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-269AA, 4-BESOP | - | - | - | SILICON | 4 | - | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | - | Active | 1 (Unlimited) | 4 | EAR99 | - | - | UL RECOGNIZED | 8541.10.00.80 | - | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-G4 | BRIDGE, 4 ELEMENTS | Single Phase | 5μA @ 100V | 1.1V @ 800mA | - | - | - | 0.8A | 800mA | 1 | 30A | 100V | 100V | - | - | - | ROHS3 Compliant | ||
![]() KBPC2508W-G Comchip Technology | 33 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 4-Square, KBPC-W | - | - | - | SILICON | 4 | - | -55°C~150°C TJ | Bulk | 2013 | - | Active | 1 (Unlimited) | 4 | EAR99 | - | - | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | WIRE | 260 | 30 | - | S-XUFM-W4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 800V | 1.1V @ 12.5A | ISOLATED | - | - | 25A | 25A | 1 | 400A | 800V | 800V | - | - | - | ROHS3 Compliant | ||
![]() GBJ2508-03-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | 4-SIP, GBJ | NO | - | - | - | 4 | - | -55°C~150°C TJ | Bulk | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8541.10.00.80 | - | - | - | - | - | GBJ2508 | - | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 800V | 1V @ 12.5A | - | - | - | 25A | 25A | - | 350A | 800V | - | - | - | - | ROHS3 Compliant | ||
![]() GBU1004-G Comchip Technology | 2283 |
| Datasheet | 12 Weeks | Surface Mount | Through Hole | 4-SIP, GBU | - | - | GBU | - | - | 25V | -55°C~150°C TJ | Tube | 2011 | 10% | Active | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | 470nF | - | - | - | - | GBU1004 | - | - | Single Phase | 10μA @ 400V | 1V @ 5A | - | 10μA | 240A | - | 10A | - | - | 400V | - | 2.0066mm | 1.2446mm | 1.3462mm | ROHS3 Compliant | ||
![]() KBP201G-G Comchip Technology | 42 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 4-SIP, KBP | - | - | - | - | - | - | -55°C~150°C TJ | Bulk | 2013 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 10μA @ 100V | 1.1V @ 2A | - | - | - | - | 2A | - | - | 100V | - | - | - | - | ROHS3 Compliant | ||
![]() DF1501S-G Comchip Technology | 42 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | 4 | - | -55°C~150°C TJ | Tube | 2016 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8541.10.00.80 | - | - | - | - | - | DF1501 | - | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 100V | 1.1V @ 1.5A | - | - | - | 1.5A | 1.5A | - | 50A | 100V | - | - | - | - | ROHS3 Compliant | ||
![]() DF15005S-G Comchip Technology | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | 4 | - | -55°C~150°C TJ | Tube | 2012 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8541.10.00.80 | - | - | - | - | - | DF15005 | - | BRIDGE, 4 ELEMENTS | Single Phase | 5μA @ 50V | 1.1V @ 1.5A | - | - | - | 1.5A | 1.5A | - | 50A | 50V | - | - | - | - | ROHS3 Compliant | ||
![]() DF02-G Comchip Technology | 50 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 4-EDIP (0.321, 8.15mm) | - | 4 | - | SILICON | 4 | - | -55°C~150°C TJ | Tube | 2014 | - | Active | 1 (Unlimited) | 4 | EAR99 | - | - | UL RECOGNIZED | - | - | DUAL | - | NOT SPECIFIED | NOT SPECIFIED | DF02 | - | - | Single Phase | 10μA @ 100V | 1.1V @ 1A | - | - | - | 1A | 1A | 1 | 30A | 200V | 200V | - | - | - | ROHS3 Compliant | ||
![]() GBL06-G Comchip Technology | 59 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 4-SIP, GBJ | - | - | - | SILICON | 4 | - | -55°C~150°C TJ | Tube | 2014 | - | Active | 1 (Unlimited) | 4 | EAR99 | - | - | UL RECOGNIZED | 8541.10.00.80 | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | R-PSIP-T4 | BRIDGE, 4 ELEMENTS | Single Phase | 5μA @ 600V | 1.1V @ 4A | - | - | - | 4A | 4A | 1 | 125A | 600V | 600V | - | - | - | ROHS3 Compliant | ||
![]() RS501-G Comchip Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-SIP, RS-5 | - | 5 | RS5 | - | - | - | -55°C~125°C TJ | Tray | 2007 | - | Obsolete | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | Single Phase | 10μA @ 50V | 1V @ 5A | - | 10μA | 30A | - | 5A | - | - | 50V | - | - | - | - | RoHS Compliant | ||
![]() GBJ2510-04-G Comchip Technology | 33 |
| Datasheet | 12 Weeks | - | Through Hole | 4-SIP, GBJ | NO | - | - | - | 4 | - | -55°C~150°C TJ | Bulk | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8541.10.00.80 | - | - | - | - | - | GBJ2510 | - | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 1000V | 1V @ 12.5A | - | - | - | 25A | 25A | - | 350A | 1kV | - | - | - | - | ROHS3 Compliant | ||
![]() RS507-G Comchip Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-SIP, RS-5 | - | 5 | RS5 | - | - | - | -55°C~125°C TJ | Tray | 2007 | - | Obsolete | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | Single Phase | 10μA @ 1000V | 1V @ 5A | - | 10μA | 30A | - | 5A | - | - | 1kV | - | - | - | - | RoHS Compliant | ||
![]() RS504-G Comchip Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-SIP, RS-5 | - | 5 | RS5 | - | - | - | -55°C~125°C TJ | Tray | 2007 | - | Obsolete | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | Single Phase | 10μA @ 400V | 1V @ 5A | - | 10μA | 30A | - | 5A | - | - | 400V | - | - | - | - | RoHS Compliant | ||
![]() ABS10-HF Comchip Technology | 12755 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | - | SILICON | 4 | - | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | - | Active | 1 (Unlimited) | 4 | EAR99 | - | - | UL RECOGNIZED | 8541.10.00.80 | - | DUAL | - | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-G4 | BRIDGE, 4 ELEMENTS | Single Phase | 5μA @ 1000V | 1.1V @ 1A | - | - | - | 1A | 1A | 1 | 30A | 1kV | 1000V | - | - | - | ROHS3 Compliant | ||
![]() ABS6-G Comchip Technology | 86007 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | - | SILICON | 4 | - | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | UL RECOGNIZED | 8541.10.00.80 | - | DUAL | - | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-G2 | BRIDGE, 4 ELEMENTS | Single Phase | 5μA @ 1000V | 1.1V @ 1A | - | - | - | 1A | 1A | 1 | 30A | 600V | 600V | - | - | - | ROHS3 Compliant | ||
![]() B4S-HF Comchip Technology | 42 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-269AA, 4-BESOP | - | - | - | SILICON | 4 | - | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | Active | 1 (Unlimited) | 4 | EAR99 | - | - | UL RECOGNIZED | 8541.10.00.80 | - | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | B4 | R-PDSO-G4 | BRIDGE, 4 ELEMENTS | Single Phase | 5μA @ 400V | 1.1V @ 800mA | - | - | - | 0.8A | 800mA | 1 | 30A | 400V | 400V | - | - | - | ROHS3 Compliant | ||
![]() KBU10005-G Comchip Technology | 50 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 4-SIP, KBU | - | - | - | SILICON | 4 | - | -55°C~150°C TJ | Tray | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | - | - | UL RECOGNIZED | 8541.10.00.80 | - | - | WIRE | 260 | 30 | - | R-PSIP-W4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 50V | 1V @ 5A | - | 10μA | 240A | 10A | 10A | 1 | - | 50V | 50V | - | - | - | ROHS3 Compliant |