- Diode Type
- Output Current-Max
- Number of Elements
- Mounting Type
- Package / Case
- Configuration
- Current - Reverse Leakage @ Vr
- Voltage - Forward (Vf) (Max) @ If
- Operating Temperature
- ECCN Code
- Current - Average Rectified (Io)
- Voltage - Peak Reverse (Max)
Attribute column
Manufacturer
Comchip Technology Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Additional Feature | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Max Reverse Leakage Current | Max Surge Current | Output Current-Max | Current - Average Rectified (Io) | Number of Phases | Non-rep Pk Forward Current-Max | Voltage - Peak Reverse (Max) | Breakdown Voltage-Min | Length | Width | Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GBJ20005-G Comchip Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-SIP, GBJ | - | - | - | - | - | -55°C~150°C TJ | Tube | 2007 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | GBJ20005 | - | - | Single Phase | 10μA @ 50V | 1.05V @ 10A | - | - | - | - | 20A | - | - | 50V | - | - | - | - | RoHS Compliant | ||
![]() GBJ2010-G Comchip Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-SIP, GBJ | - | - | - | - | - | -55°C~150°C TJ | Tube | 2007 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | GBJ2010 | - | - | Single Phase | 10μA @ 1000V | 1.05V @ 10A | - | - | - | - | 20A | - | - | 1kV | - | - | - | - | RoHS Compliant | ||
![]() KBU3506-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 4-SIP, KBU | - | - | SILICON | 4 | - | -55°C~125°C TJ | Bulk | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | UL RECOGNIZED | 8541.10.00.80 | - | - | WIRE | 260 | 30 | - | R-PSFM-W4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 600V | 1.1V @ 17.5A | - | - | - | 35A | 4.2A | 1 | 400A | 600V | 600V | - | - | - | ROHS3 Compliant | ||
![]() BR508L-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 4-SIP, with Heat Sink | - | - | - | - | - | -55°C~150°C TJ | Bulk | 2014 | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | Single Phase | 10μA @ 800V | 1.1V @ 25A | - | - | - | - | 50A | - | - | 800V | - | - | - | - | ROHS3 Compliant | ||
![]() KBU2508-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 4-SIP, KBU | - | - | SILICON | 4 | - | -55°C~150°C TJ | Bulk | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | UL RECOGNIZED | 8541.10.00.80 | - | - | WIRE | 260 | 30 | - | R-PSIP-W4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 800V | 1.1V @ 12.5A | - | - | - | 25A | 3.6A | 1 | 400A | 800V | 800V | - | - | - | ROHS3 Compliant | ||
![]() GBPC1501W-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 4-Square, GBPC-W | - | - | SILICON | 4 | - | -55°C~150°C TJ | Bulk | 2013 | - | Active | 1 (Unlimited) | 4 | EAR99 | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | WIRE | NOT SPECIFIED | NOT SPECIFIED | GBPC1501 | S-XUFM-W4 | BRIDGE, 4 ELEMENTS | Single Phase | 5μA @ 100V | 1.1V @ 7.5A | ISOLATED | - | - | 15A | 15A | 1 | 300A | 100V | 100V | - | - | - | ROHS3 Compliant | ||
![]() GBPC2506W-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 4-Square, GBPC-W | - | - | SILICON | 4 | - | -55°C~150°C TJ | Bulk | 2013 | - | Active | 1 (Unlimited) | 4 | EAR99 | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | WIRE | NOT SPECIFIED | NOT SPECIFIED | GBPC2506 | S-XUFM-W4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 600V | 1.1V @ 12.5A | ISOLATED | - | - | 25A | 25A | 1 | 350A | 600V | 600V | - | - | - | ROHS3 Compliant | ||
![]() GBPC25005W-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 4-Square, GBPC-W | - | - | SILICON | 4 | - | -55°C~150°C TJ | Bulk | 2007 | - | Active | 1 (Unlimited) | 4 | EAR99 | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | WIRE | NOT SPECIFIED | NOT SPECIFIED | GBPC25005 | S-XUFM-W4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 50V | 1.1V @ 12.5A | ISOLATED | - | - | 25A | 25A | 1 | 350A | 50V | 50V | - | - | - | ROHS3 Compliant | ||
![]() BR506L-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 4-SIP, with Heat Sink | - | - | - | - | - | -55°C~150°C TJ | Bulk | 2014 | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | Single Phase | 10μA @ 600V | 1.1V @ 25A | - | - | - | - | 50A | - | - | 600V | - | - | - | - | ROHS3 Compliant | ||
![]() BR504L-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 4-SIP, with Heat Sink | - | - | - | - | - | -55°C~150°C TJ | Bulk | 2014 | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | Single Phase | 10μA @ 400V | 1.1V @ 25A | - | - | - | - | 50A | - | - | 400V | - | - | - | - | ROHS3 Compliant | ||
![]() CDBHM220L-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-269AA, 4-BESOP | - | - | SILICON | 4 | - | -55°C~125°C TJ | Tape & Reel (TR) | 2013 | - | Active | 1 (Unlimited) | 4 | EAR99 | FREE WHEELING DIODE | 8541.10.00.80 | - | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-G4 | BRIDGE, 4 ELEMENTS | Single Phase | 1mA @ 20V | 550mV @ 2A | - | - | - | 2A | 2A | 1 | 50A | 20V | 20V | - | - | - | ROHS3 Compliant | ||
![]() KBU3510-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Through Hole | 4-SIP, KBU | - | - | SILICON | 4 | 50V | -55°C~150°C TJ | Tray | 2011 | 10% | Active | 1 (Unlimited) | 4 | EAR99 | UL RECOGNIZED | 8541.10.00.80 | 1μF | - | WIRE | 260 | 30 | - | R-PSFM-W4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 1000V | 1.1V @ 17.5A | - | 10μA | 400A | 35A | 35A | 1 | - | 1kV | 1000V | 3.2004mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | ||
![]() DF208S-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 4 | - | -55°C~150°C TJ | Tube | 2015 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | Single Phase | 10μA @ 800V | 1.1V @ 2A | - | - | - | 2A | 2A | - | 60A | 800V | - | - | - | - | ROHS3 Compliant | ||
![]() GBJ2510-05-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | 4-SIP, GBJ | NO | - | - | 4 | - | -55°C~150°C TJ | Bulk | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.80 | - | - | - | - | - | GBJ2510 | - | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 1000V | 1V @ 12.5A | - | - | - | 25A | 25A | - | 350A | 1kV | - | - | - | - | ROHS3 Compliant | ||
![]() GBPC3502W-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 4-Square, GBPC-W | - | - | SILICON | 4 | - | -55°C~150°C TJ | Bulk | 2013 | - | Active | 1 (Unlimited) | 4 | EAR99 | UL RECOGNIZED | 8541.10.00.80 | - | UPPER | WIRE | NOT SPECIFIED | NOT SPECIFIED | GBPC3502 | S-XUFM-W4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 200V | 1.1V @ 17.5A | ISOLATED | - | - | 35A | 35A | 1 | 400A | 200V | 200V | - | - | - | ROHS3 Compliant | ||
![]() KBL404-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 4-SIP, KBL | - | - | SILICON | 4 | - | -55°C~150°C TJ | Bulk | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | UL RECOGNIZED | 8541.10.00.80 | - | - | WIRE | NOT SPECIFIED | NOT SPECIFIED | - | R-PSIP-W4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 400V | 1.1V @ 4A | - | - | - | 4A | 4A | 1 | 125A | 400V | 400V | - | - | - | ROHS3 Compliant | ||
![]() CDBHM230L-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-269AA, 4-BESOP | - | - | SILICON | 4 | - | -55°C~125°C TJ | Tape & Reel (TR) | 2013 | - | Active | 1 (Unlimited) | 4 | EAR99 | FREE WHEELING DIODE | 8541.10.00.80 | - | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-G4 | BRIDGE, 4 ELEMENTS | Single Phase | 1mA @ 30V | 550mV @ 2A | - | - | - | 2A | 2A | 1 | 50A | 30V | 30V | - | - | - | ROHS3 Compliant | ||
![]() DF1510ST-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | SILICON | 4 | - | -55°C~150°C TJ | Tape & Reel (TR) | 2004 | - | Active | 1 (Unlimited) | 4 | EAR99 | UL RECOGNIZED | - | - | DUAL | - | NOT SPECIFIED | NOT SPECIFIED | DF1510 | - | - | Single Phase | 10μA @ 1000V | 1.1V @ 1.5A | - | - | - | 1.5A | 1.5A | 1 | 50A | 1kV | 1000V | - | - | - | ROHS3 Compliant | ||
![]() KBP204G-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 4-SIP, KBP | - | - | - | - | - | -55°C~150°C TJ | Bulk | 2013 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 10μA @ 400V | 1.1V @ 2A | - | - | - | - | 2A | - | - | 400V | - | - | - | - | ROHS3 Compliant | ||
![]() DF202S-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 4 | - | -55°C~150°C TJ | Tube | 2015 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | Single Phase | 10μA @ 200V | 1.1V @ 2A | - | - | - | 2A | 2A | - | 60A | 200V | - | - | - | - | ROHS3 Compliant |