- Diode Type
- Output Current-Max
- Number of Elements
- Mounting Type
- Package / Case
- Configuration
- Current - Reverse Leakage @ Vr
- Voltage - Forward (Vf) (Max) @ If
- Operating Temperature
- ECCN Code
- Current - Average Rectified (Io)
- Voltage - Peak Reverse (Max)
Attribute column
Manufacturer
Comchip Technology Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Number of Elements | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Output Current-Max | Current - Average Rectified (Io) | Number of Phases | Non-rep Pk Forward Current-Max | Voltage - Peak Reverse (Max) | Breakdown Voltage-Min | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KBP208G-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 4-SIP, KBP | - | - | - | -55°C~150°C TJ | Bulk | 2013 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 10μA @ 800V | 1.1V @ 2A | - | - | 2A | - | - | 800V | - | ROHS3 Compliant | ||
![]() KBP2005G-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 4-SIP, KBP | - | - | - | -55°C~150°C TJ | Bulk | 2013 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 10μA @ 50V | 1.1V @ 2A | - | - | 2A | - | - | 50V | - | ROHS3 Compliant | ||
![]() GBU606-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 4-SIP, GBU | - | SILICON | 4 | -55°C~150°C TJ | Bulk | 2015 | Active | 1 (Unlimited) | 4 | EAR99 | UL RECOGNIZED | 8541.10.00.80 | - | - | NOT SPECIFIED | NOT SPECIFIED | GBU606 | R-PSFM-T4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 600V | 1V @ 3A | - | 6A | 6A | 1 | 175A | 600V | 600V | ROHS3 Compliant | ||
![]() BR1010-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | - | QC Terminal | 4-Square, BR | NO | SILICON | 4 | -55°C~125°C TJ | Tray | 2007 | Active | 1 (Unlimited) | 4 | - | UL RECOGNIZED | - | UPPER | SOLDER LUG | NOT SPECIFIED | NOT SPECIFIED | - | R-XUFM-D4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 800V | 1.1V @ 25A | ISOLATED | 10A | 10A | 1 | 240A | 1kV | - | ROHS3 Compliant | ||
![]() B2S-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-269AA, 4-BESOP | - | SILICON | 4 | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 4 | EAR99 | UL RECOGNIZED | 8541.10.00.80 | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | B2 | R-PDSO-G4 | BRIDGE, 4 ELEMENTS | Single Phase | 5μA @ 200V | 1.1V @ 800mA | - | 0.8A | 800mA | 1 | 30A | 200V | 200V | ROHS3 Compliant | ||
![]() GBU806-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 4-SIP, GBU | - | SILICON | 4 | -55°C~150°C TJ | Bulk | 2015 | Active | 1 (Unlimited) | 4 | EAR99 | UL RECOGNIZED | 8541.10.00.80 | - | - | NOT SPECIFIED | NOT SPECIFIED | GBU806 | R-PSFM-T4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 600V | 1V @ 4A | - | 8A | 8A | 1 | 200A | 600V | 600V | ROHS3 Compliant | ||
![]() GBPC5004W-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 4-Square, GBPC-W | - | SILICON | 4 | -55°C~150°C TJ | Bulk | 2015 | Active | 1 (Unlimited) | 4 | EAR99 | UL RECOGNIZED | 8541.10.00.80 | UPPER | WIRE | NOT SPECIFIED | NOT SPECIFIED | - | S-XUFM-W4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 400V | 1.1V @ 25A | ISOLATED | 50A | 50A | 1 | 450A | 400V | 400V | ROHS3 Compliant | ||
![]() GBJ2502-G-05 Comchip | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() GBU410-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 4-SIP, GBU | - | - | 4 | -55°C~150°C TJ | Bulk | 2006 | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.80 | - | - | NOT SPECIFIED | NOT SPECIFIED | GBU410 | - | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 1000V | 1V @ 2A | - | 4A | 4A | - | 150A | 1kV | - | ROHS3 Compliant | ||
![]() GBJ2502-G-04 Comchip | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() GBJ2506-G-04 Comchip | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() GBJ25005-G-05 Comchip | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() GBJ2506-G-06 Comchip | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() GBJ2501-G-05 Comchip | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() KBU1001-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 4-SIP, KBU | - | SILICON | 4 | -55°C~125°C TJ | Bulk | 2011 | Active | 1 (Unlimited) | 4 | EAR99 | UL RECOGNIZED | 8541.10.00.80 | - | WIRE | 260 | 30 | - | R-PSIP-W4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 100V | 1V @ 5A | - | 10A | 10A | 1 | 240A | 100V | 100V | ROHS3 Compliant | ||
![]() GBJ2504-G-06 Comchip | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() GBJ2506-G-05 Comchip | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() GBJ2501-G-06 Comchip | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() GBPC2506-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | - | QC Terminal | 4-Square, GBPC | NO | SILICON | 4 | -55°C~150°C TJ | Bulk | 2011 | Active | 1 (Unlimited) | 4 | EAR99 | UL RECOGNIZED | 8541.10.00.80 | UPPER | SOLDER LUG | NOT SPECIFIED | NOT SPECIFIED | GBPC2506 | R-XUFM-D4 | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 600V | 1.1V @ 12.5A | ISOLATED | 25A | 25A | 1 | 350A | 600V | 600V | ROHS3 Compliant | ||
![]() BR3510W-G Comchip Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-Square, BR-W | - | - | - | -55°C~125°C TJ | Tray | 2007 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 10μA @ 1000V | 1.1V @ 12.5A | - | - | 35A | - | - | 1kV | - | RoHS Compliant |