- Diode Type
- Output Current-Max
- Number of Elements
- Mounting Type
- Package / Case
- Configuration
- Current - Reverse Leakage @ Vr
- Voltage - Forward (Vf) (Max) @ If
- Operating Temperature
- ECCN Code
- Current - Average Rectified (Io)
- Voltage - Peak Reverse (Max)
Attribute column
Manufacturer
Comchip Technology Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Elements | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Additional Feature | JESD-30 Code | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Output Current-Max | Current - Average Rectified (Io) | Number of Phases | Non-rep Pk Forward Current-Max | Voltage - Peak Reverse (Max) | Breakdown Voltage-Min | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GBU2508-HF Comchip Technology | In Stock | - | Datasheet | 1 Weeks | Through Hole | 4-SIP, GBU | NO | - | SILICON | 4 | -55°C~150°C TJ | - | - | Active | 1 (Unlimited) | 4 | UL RECOGNIZED | R-PSFM-T4 | BRIDGE, 4 ELEMENTS | Single Phase | 5μA @ 800V | 1V @ 12.5A | 4.2A | 25A | 1 | 350A | 800V | 800V | ROHS3 Compliant | ||
![]() CSPB30M-HF Comchip Technology | In Stock | - | Datasheet | 1 Weeks | Surface Mount | 4-SMD | - | - | - | - | -55°C~150°C TJ | - | Super Planar™ | Active | 1 (Unlimited) | - | - | - | - | Single Phase | 10μA @ 1000V | 1.15V @ 3A | - | 3A | - | - | 1kV | - | ROHS3 Compliant | ||
![]() CSPB40K-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | BRIDGE RECTIFIER DIODE | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() GBU2506-HF Comchip Technology | In Stock | - | Datasheet | 1 Weeks | Through Hole | 4-SIP, GBU | NO | - | SILICON | 4 | -55°C~150°C TJ | - | - | Active | 1 (Unlimited) | 4 | UL RECOGNIZED | R-PSFM-T4 | BRIDGE, 4 ELEMENTS | Single Phase | 5μA @ 600V | 1V @ 12.5A | 4.2A | 25A | 1 | 350A | 600V | 600V | ROHS3 Compliant | ||
![]() MMB10G-G Comchip Technology | In Stock | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | MMB | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | Single Phase | 5μA @ 1000V | 1.1V @ 800mA | - | 800mA | - | - | 1kV | - | - | ||
![]() CSPB40M-HF Comchip Technology | In Stock | - | Datasheet | 1 Weeks | Surface Mount | 4-SMD | - | - | - | - | -55°C~150°C TJ | - | Super Planar™ | Active | 1 (Unlimited) | - | - | - | - | Single Phase | 10μA @ 1000V | 1.15V @ 4A | - | 4A | - | - | 1kV | - | ROHS3 Compliant | ||
![]() GBU2504-HF Comchip Technology | In Stock | - | Datasheet | 1 Weeks | Through Hole | 4-SIP, GBU | NO | - | SILICON | 4 | -55°C~150°C TJ | - | - | Active | 1 (Unlimited) | 4 | UL RECOGNIZED | R-PSFM-T4 | BRIDGE, 4 ELEMENTS | Single Phase | 5μA @ 400V | 1V @ 12.5A | 4.2A | 25A | 1 | 350A | 400V | 400V | ROHS3 Compliant | ||
![]() ABS210-HF Comchip Technology | In Stock | - | Datasheet | 1 Weeks | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | -55°C~150°C TJ | - | - | Active | 1 (Unlimited) | - | - | - | - | Single Phase | 5μA @ 1000V | 1V @ 2A | - | 2A | - | - | 1kV | - | ROHS3 Compliant |