- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Current - Reverse Leakage @ Vr
- Diode Configuration
- Diode Type
- Packaging
- Voltage - DC Reverse (Vr) (Max)
- Supplier Device Package
- Current - Average Rectified (Io) (per Diode)
Attribute column
Manufacturer
Comchip Technology Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Material | Weight | Diode Element Material | Base Product Number | Brand | Current - Average Rectified (Io) (per Diode) | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Diode Capacitance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Package | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Peak Reverse Voltage | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Screw, Thread Size | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Color | Gender | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Termination Style | JESD-30 Code | Configuration | Plating | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Operating Temperature Range | Rep Pk Reverse Voltage-Max | Non-rep Pk Forward Current-Max | Threaded/Unthreaded | Diode Configuration | Reverse Current-Max | Recovery Time | Reverse Test Voltage | Reverse Recovery Time (trr) | Product | Features | Vf - Forward Voltage | Product Category | Height | Length | Width | Length - Overall | Diameter - Outside | Diameter - Inside | Between Board Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MBR2040CT-HF Comchip Technology | In Stock | - | - | - | - | Through Hole | TO-220-3 | - | TO-220AB | - | - | - | - | - | 20A | - | - | - | - | - | - | - | - | - | - | - | Comchip Technology | - | - | - | - | - | Tube | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 40 V | 650 mV @ 10 A | 175°C | - | - | 40 V | - | - | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABAV23A-HF Comchip Technology | In Stock | - | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 | - | - | - | ABAV23 | Comchip Technology | 225mA (DC) | - | 3000 | - | 225 mA | - | - | 0.1 uA | Comchip Technology | - | 5 pF | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | 350 mW | 250 V | Active | - | - | In Transition | - | - | - | - | MouseReel | - | Automotive, AEC-Q101 | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Dual | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100 nA @ 200 V | 1.25 V @ 200 mA | -55°C ~ 150°C | 1.7 A | - | 250 V | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | 1 Pair Common Anode | - | 50 ns | - | 50 ns | Switching Diodes | - | 1.25 V | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | - | - | ||
![]() CDBD10200-HF Comchip Technology | In Stock | - | - | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | YES | D2PAK | Nylon | -- | - | - | - | 10A | - | - | 1 | - | - | COMCHIP TECHNOLOGY CO LTD | - | Comchip Technology Corporation Ltd | CDBD10200-HF | - | - | Comchip Technology | - | - | - | - | 150 | Bulk | - | Active | - | - | Obsolete | NOT SPECIFIED | 5.75 | - | Yes | #4 | - | - | - | - | 99XX | - | Active | - | - | EAR99 | Round Spacer | - | Natural | Female, Female | 8541.10.00.80 | Rectifier Diodes | SCHOTTKY | - | - | NOT SPECIFIED | - | compliant | - | - | - | - | -- | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500 µA @ 200 V | 1 V @ 5 A | -55°C ~ 150°C | - | 10 | 200 V | - | - | - | - | - | 200 | 150 | Unthreaded | 1 Pair Common Cathode | - | - | - | - | - | -- | - | - | - | - | - | 0.750 (19.05mm) 3/4 | 0.188 (4.78mm) 3/16 | 0.125 (3.18mm) 1/8 | 0.750 (19.05mm) 3/4 | - | ||
![]() CDSV3-217-HF Comchip Technology | In Stock | - | - | - | - | Surface Mount | SC-70, SOT-323 | - | SOT-323 | - | - | - | CDSV3-21 | Royalohm | 100mA | - | 5000 | - | - | - | - | - | Royalohm | - | - | - | Comchip Technology | - | PCB Mount | - | - | - | Tape & Reel (TR) | 270-105-RC | - | - | - | Active | - | - | Details | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | Metal Film | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | RECTIFIER DIODE | 200 nA @ 70 V | 1.2 V @ 100 mA | 150°C | - | - | 80 V | - | - | - | Metal Film Resistors | - | - | - | - | 1 Pair Series Connection | - | - | - | - | - | - | - | Metal Film Resistors - Through Hole | - | - | - | - | - | - | - | - | ||
![]() BAS21C-HF Comchip Technology | In Stock | - | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 | - | - | - | BAS21 | Comchip Technology | 400mA (DC) | - | 3000 | - | 200 mA | - | - | 0.1 uA | Comchip Technology | - | 5 pF | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | - | - | - | 225 mW | 250 V | Active | - | - | Details | - | - | - | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Dual | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100 nA @ 200 V | 1.25 V @ 200 mA | 150°C (Max) | 2.5 A | - | 250 V | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | 1 Pair Common Cathode | - | 50 ns | - | 50 ns | Switching Diodes | - | 1.25 V | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | - | - | ||
![]() BAS21A-HF Comchip Technology | In Stock | - | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 | - | - | - | BAS21 | Comchip Technology | 400mA (DC) | - | 3000 | - | 200 mA | - | - | 0.1 uA | Comchip Technology | - | 5 pF | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | - | - | - | 225 mW | 250 V | Active | - | - | Details | - | - | - | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Dual | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100 nA @ 200 V | 1.25 V @ 200 mA | 150°C (Max) | 2.5 A | - | 250 V | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | 1 Pair Common Anode | - | 50 ns | - | 50 ns | Switching Diodes | - | 1.25 V | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | - | - | ||
![]() ABAV99W-HF Comchip Technology | In Stock | - | - | - | - | Surface Mount | SC-70, SOT-323 | - | SOT-323 | - | - | - | ABAV99 | Comchip Technology | 715mA | - | 3000 | - | 215 mA | - | - | - | Comchip Technology | - | 1.5 pF | + 150 C | Comchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | 200 mW | 75 V | Active | - | - | In Transition | - | - | 75 V | - | MouseReel | - | - | - | - | - | - | - | Dual Series Switching Diode | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | SMD/SMT | - | Dual | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | - | 1.25 V @ 150 mA | -65°C ~ 150°C | 2 A | - | 75 V | - | - | - | Diodes - General Purpose, Power, Switching | - 65 C to + 150 C | - | - | - | 1 Pair Series Connection | - | 6 ns | - | 6 μA | Switching Diodes | - | 1.25 V | Diodes - General Purpose, Power, Switching | 1.1 mm | 2.2 mm | 1.35 mm | - | - | - | - | - | ||
![]() BAS40-06-HF Comchip Technology | In Stock | - | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 | - | - | - | - | Comchip Technology | 200mA (DC) | - | 3000 | - | 200 mA | - | - | 200 nA | Comchip Technology | - | - | + 125 C | Comchip Technology | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | 200 mW | - | Active | - | - | Details | - | - | 40 V | 40 V | MouseReel | - | BAS40-xx-HF | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | Dual Cathode Common Anode | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 200 nA @ 30 V | 1 V @ 40 mA | 125°C | - | - | 40 V | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | 1 Pair Common Anode | - | - | - | 5 ns | Schottky Diodes | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | ||
![]() BAW56-HF Comchip Technology | In Stock | - | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 | - | - | - | BAW56 | Comchip Technology | 200mA (DC) | - | 3000 | - | 150 mA | - | - | 2.5 uA | Comchip Technology | - | 1.5 pF | + 150 C | Comchip Technology | - 65 C | SMD/SMT | - | - | - | - | - | - | 225 mW | 70 V | Active | - | - | Details | - | - | - | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Dual | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2.5 μA @ 70 V | 1.25 V @ 150 mA | 150°C (Max) | 2 A | - | 70 V | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | 1 Pair Common Anode | - | 6 ns | - | 6 ns | Switching Diodes | - | 1.25 V | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | - | - | ||
![]() CDBV6-00340TI-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | - | Active | 1 (Unlimited) | 6 | EAR99 | - | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | - | - | NOT SPECIFIED | - | R-PDSO-G6 | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 1μA @ 10V | 370mV @ 1mA | 125°C Max | - | 0.03A | - | 30mA DC | 40V | 30mA | - | - | - | - | - | 3 Independent | 1μA | - | 10V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CDBT-70C-HF Comchip Technology | In Stock | - | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 | - | - | - | CDBT-70 | Comchip Technology | 70mA | - | 3000 | - | - | - | - | - | Comchip Technology | - | - | - | Comchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | Details | - | - | - | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | - | 100 nA @ 50 V | 1 V @ 15 mA | -40°C ~ 125°C | - | - | 70 V | - | - | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | 5 ns | - | - | - | Comchip Technology | - | - | - | - | - | - | - | - | ||
![]() CDBH3-54A-G Comchip Technology | In Stock | - | - | - | - | Surface Mount | SOT-523 | - | SOT-523 | - | - | - | - | - | 200mA (DC) | IP65 | - | - | - | - | - | - | - | - | - | - | Comchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | 150 | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 2 µA @ 25 V | 1 V @ 100 mA | 125°C (Max) | - | - | 30 V | - | - | - | - | - | - | - | - | 1 Pair Common Anode | - | - | - | 5 ns | - | - | - | - | 45.5 | - | 90 | - | - | - | - | - | ||
![]() CDBH3-00340-HF Comchip Technology | In Stock | - | - | - | - | Surface Mount | SOT-523 | - | SOT-523 | - | - | - | CDBH3-00340 | Comchip Technology | 30mA | - | 3000 | - | - | - | - | - | Comchip Technology | - | - | - | Comchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | In Transition | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 1 μA @ 10 V | 370 mV @ 1 mA | 125°C (Max) | - | - | 40 V | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | ||
![]() BAS70-04-HF Comchip Technology | In Stock | - | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 | - | - | - | - | Comchip Technology | 70mA (DC) | - | 3000 | - | 70 mA | 100 mA | - | 200 nA | Comchip Technology | - | - | + 125 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | 200 mW | - | Active | - | - | Details | - | - | 70 V | 70 V | MouseReel | - | BAS70-xx-HF | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | Dual Series | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 200 nA @ 50 V | 1 V @ 15 mA | -55°C ~ 125°C | - | - | 70 V | - | - | - | Schottky Diodes & Rectifiers | - 55 C to + 125 C | - | - | - | 1 Pair Series Connection | - | - | - | 5 ns | Schottky Diodes | - | 1 V | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | ||
![]() CDBA10CST0130L-HF Comchip Technology | In Stock | - | - | - | - | Surface Mount | 10-XFDFN | - | DFN2510-10 | - | - | - | - | - | 100mA (DC) | - | - | - | - | - | - | - | - | - | - | - | Comchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 7 μA @ 10 V | 370 mV @ 10 mA | -55°C ~ 150°C | - | - | 30 V | - | - | - | - | - | - | - | - | 4 Independent | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBRF10200CT-HF Comchip Technology | In Stock | - | - | - | - | Through Hole | TO-220-3 | - | ITO-220AB | - | - | - | - | - | 10A | - | - | - | - | - | COMCHIP TECHNOLOGY CO LTD | - | Comchip Technology Corporation Ltd | MBRF10200CT-HF | - | - | Comchip Technology | - | - | - | - | - | Tube | - | Active | - | - | Obsolete | - | 5.62 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 200 V | 900 mV @ 5 A | 175°C | - | - | 200 V | - | - | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBR20200CT-HF Comchip Technology | In Stock | - | - | - | - | Through Hole | TO-220-3 | - | TO-220AB | - | - | - | - | - | 20A | - | - | - | - | - | - | - | - | - | - | - | Comchip Technology | - | - | - | - | - | Tube | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 200 V | 900 mV @ 10 A | 175°C | - | - | 200 V | - | - | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABAV70-HF Comchip Technology | In Stock | - | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 | - | - | - | ABAV70 | Comchip Technology | 150mA | - | 3000 | - | 300 mA | - | - | 2.5 uA | Comchip Technology | - | 2 pF | + 150 C | Comchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | 350 mW | 75 V | Active | - | - | In Transition | - | - | - | - | MouseReel | - | Automotive, AEC-Q101 | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Dual | - | Small Signal =< 200mA (Io), Any Speed | Standard | 2.5 μA @ 70 V | 1.25 V @ 150 mA | 150°C (Max) | 2 A | - | 75 V | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | 1 Pair Common Cathode | - | 4 ns | - | 4 ns | Switching Diodes | - | 1.25 V | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | - | - | ||
![]() ABAV23S-HF Comchip Technology | In Stock | - | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 | - | - | - | ABAV23 | Comchip Technology | 225mA (DC) | - | 3000 | - | 225 mA | - | - | 0.1 uA | Comchip Technology | - | 5 pF | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | 350 mW | 250 V | Active | - | - | In Transition | - | - | - | - | MouseReel | - | Automotive, AEC-Q101 | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Dual | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100 nA @ 200 V | 1.25 V @ 200 mA | -55°C ~ 150°C | 1.7 A | - | 250 V | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | 1 Pair Series Connection | - | 50 ns | - | 50 ns | Switching Diodes | - | 1.25 V | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | - | - | ||
![]() MBR10150CT-HF Comchip Technology | In Stock | - | - | - | - | Through Hole | TO-220-3 | - | TO-220AB | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | Comchip Technology | - | - | - | - | - | Tube | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 150 V | 870 mV @ 5 A | 175°C | - | - | 150 V | - | - | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |