- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Current - Reverse Leakage @ Vr
- Diode Configuration
- Diode Type
- Packaging
- Voltage - DC Reverse (Vr) (Max)
- Supplier Device Package
- Current - Average Rectified (Io) (per Diode)
Attribute column
Manufacturer
Comchip Technology Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Power Dissipation (Max) | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Current - Average Rectified (Io) | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Diode Configuration | Reverse Current-Max | Recovery Time | Reverse Test Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDBH3-54S-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOT-523 | SILICON | 2 | 125°C | 0.15W | Tape & Reel (TR) | 2015 | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-G3 | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 2μA @ 25V | 1V @ 100mA | 125°C Max | - | 0.2A | 200mA DC | 30V | 200mA | - | 5ns | - | - | 1 Pair Series Connection | - | - | - | ROHS3 Compliant | ||
![]() CDST-99-HF Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SILICON | 2 | 150°C | 0.225W | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | HIGH RELIABILITY | 8541.10.00.70 | - | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-G3 | - | Small Signal =< 200mA (Io), Any Speed | Standard | 2.5μA @ 70V | 1.25V @ 150mA | 150°C Max | - | 0.2A | 200mA DC | 70V | 200mA | - | 6ns | - | 0.5A | 1 Pair Series Connection | - | - | - | ROHS3 Compliant | ||
![]() CDBV3-40C-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | SILICON | 2 | 125°C | 0.15W | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | - | 8541.10.00.70 | - | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-G3 | Common Cathode | Small Signal =< 200mA (Io), Any Speed | Schottky | 200nA @ 30V | 1V @ 40mA | 125°C Max | - | 0.2A | - | 40V | 200mA | - | 5ns | - | 0.6A | 1 Pair Common Cathode | - | - | - | ROHS3 Compliant | ||
![]() CDSV6-4448AQ-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | SILICON | 4 | 150°C | 0.2W | Tape & Reel (TR) | 2013 | - | Active | 1 (Unlimited) | 6 | EAR99 | - | - | HIGH RELIABILITY | - | - | DUAL | GULL WING | 260 | 30 | CDSV6-4448 | R-PDSO-G6 | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100nA @ 75V | 1V @ 100mA | 150°C Max | - | 0.1A | 500mA DC | 80V | 500mA | - | 4ns | - | - | 4 Common Cathode | - | - | - | ROHS3 Compliant | ||
![]() CDBV3-54A-HF Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | SILICON | 2 | 125°C | 0.2W | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | - | 8541.10.00.70 | - | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-G3 | Common Anode | Small Signal =< 200mA (Io), Any Speed | Schottky | 2μA @ 25V | 1V @ 100mA | 125°C Max | - | 0.2A | 200mA DC | 30V | 200mA | - | 4ns | - | 0.6A | 1 Pair Common Anode | - | - | - | ROHS3 Compliant | ||
![]() CDSH3-70-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOT-523 | SILICON | 2 | 150°C | 0.15W | Tape & Reel (TR) | 2015 | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | HIGH RELIABILITY | 8541.10.00.70 | - | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-G3 | Common Cathode | Small Signal =< 200mA (Io), Any Speed | Standard | 2μA @ 75V | 1.25V @ 100mA | 150°C Max | - | 0.075A | - | 85V | 155mA | - | 4ns | - | 4A | 1 Pair Common Cathode | - | - | - | ROHS3 Compliant | ||
![]() CDBV6-54BR-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | SILICON | 2 | 125°C | 0.2W | Tape & Reel (TR) | 2012 | - | Active | 1 (Unlimited) | 6 | EAR99 | - | - | - | - | - | DUAL | GULL WING | 260 | 30 | - | R-PDSO-G6 | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 2μA @ 25V | 1V @ 100mA | -65°C~125°C | - | 0.2A | 200mA DC | 30V | 200mA | - | 5ns | - | - | 2 Pair Series Connection | 2μA | - | 25V | ROHS3 Compliant | ||
![]() CDSH3-4448C-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOT-523 | SILICON | 2 | 150°C | 0.15W | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | - | 8541.10.00.70 | - | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-G3 | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100nA @ 70V | 1.25V @ 150mA | - | - | 0.25A | - | 80V | 250mA | - | 4ns | - | 2A | 1 Pair Common Cathode | - | - | - | ROHS3 Compliant | ||
![]() CDBV6-54AD-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | SILICON | 2 | 125°C | 0.2W | Tape & Reel (TR) | 2012 | - | Active | 1 (Unlimited) | 6 | EAR99 | - | - | - | - | - | DUAL | GULL WING | 260 | 30 | - | R-PDSO-G6 | Common Anode | Small Signal =< 200mA (Io), Any Speed | Schottky | 2μA @ 25V | 1V @ 100mA | -65°C~125°C | - | 0.2A | 200mA DC | 30V | 200mA | - | 5ns | - | - | 2 Pair Common Anode | 2μA | - | 25V | ROHS3 Compliant | ||
![]() CDBT-54S-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SILICON | 2 | 125°C | 0.2W | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | - | 8541.10.00.70 | - | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-G3 | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 2μA @ 25V | 1V @ 100mA | 125°C Max | - | 0.2A | 200mA DC | 30V | 200mA | - | 5ns | - | 0.6A | 1 Pair Series Connection | - | - | - | ROHS3 Compliant | ||
![]() CDBD1040-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | SILICON | 2 | 125°C | - | Tape & Reel (TR) | 2013 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | - | SINGLE | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | R-PSSO-G2 | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 40V | 550mV @ 10A | -55°C~125°C | - | 5A | 10A DC | 40V | 10A | 1 | - | - | 150A | 1 Pair Common Cathode | 500μA | - | - | ROHS3 Compliant | ||
![]() BAW56-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | Tape & Reel (TR) | 2002 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 225mW | - | - | - | - | BAW56 | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2.5μA @ 70V | 1.25V @ 150mA | -55°C~150°C | 500mA | - | 215mA DC | 70V | 215mA | - | 6 ns | - | - | 1 Pair Common Anode | - | 6 ns | - | ROHS3 Compliant | ||
![]() CDBD20200-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | SILICON | 2 | 150°C | - | Tape & Reel (TR) | 2013 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | - | SINGLE | GULL WING | 245 | 30 | - | R-PSSO-G2 | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 200V | 1V @ 10A | -55°C~150°C | - | 10A | 20A DC | 200V | 20A | 1 | - | - | 150A | 1 Pair Common Cathode | 500μA | - | - | ROHS3 Compliant | ||
![]() CDBV3-00340C-G Comchip Technology | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | SILICON | 2 | 125°C | 0.2W | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | - | 8541.10.00.70 | - | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-G3 | Common Cathode | Small Signal =< 200mA (Io), Any Speed | Schottky | 1μA @ 10V | 370mV @ 1mA | 125°C Max | - | 0.03A | - | 40V | 30mA | - | - | - | 0.2A | 1 Pair Common Cathode | - | - | - | ROHS3 Compliant | ||
![]() MBR2050CT-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-220-3 | SILICON | 2 | 150°C | - | Bulk | 2012 | - | Active | 1 (Unlimited) | 3 | - | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | - | - | SINGLE | - | NOT SPECIFIED | NOT SPECIFIED | - | R-PSFM-T3 | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 50V | 950mV @ 20A | -55°C~150°C | - | 10A | - | 50V | 20A | 1 | - | TO-220AB | 150A | 1 Pair Common Cathode | 100μA | - | - | ROHS3 Compliant | ||
![]() CDBD2060-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | SILICON | 2 | 150°C | - | Tape & Reel (TR) | 2013 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | - | SINGLE | GULL WING | 245 | 30 | - | R-PSSO-G2 | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 60V | 750mV @ 10A | -55°C~150°C | - | 10A | 20A DC | 60V | 20A | 1 | - | - | 150A | 1 Pair Common Cathode | 500μA | - | - | ROHS3 Compliant | ||
![]() CDBV3-54C-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | - | - | 125°C | - | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | - | - | - | - | 260 | 30 | - | - | Common Cathode | Small Signal =< 200mA (Io), Any Speed | Schottky | 2μA @ 25V | 1V @ 100mA | 125°C Max | - | 0.2A | 200mA DC | 30V | 200mA | - | 5ns | - | - | 1 Pair Common Cathode | - | - | - | ROHS3 Compliant | ||
![]() CDBD20100-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | SILICON | 2 | 150°C | - | Tape & Reel (TR) | 2013 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | - | SINGLE | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | R-PSSO-G2 | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 100V | 850mV @ 10A | -55°C~150°C | - | 10A | 20A DC | 100V | 20A | 1 | - | - | 150A | 1 Pair Common Cathode | 500μA | - | - | ROHS3 Compliant | ||
![]() CDST-7000-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SILICON | 2 | 150°C | 0.225W | Tape & Reel (TR) | 2003 | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | HIGH RELIABILITY | 8541.10.00.70 | - | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-G3 | - | Small Signal =< 200mA (Io), Any Speed | Standard | 3μA @ 100V | 1.1V @ 100mA | 150°C Max | - | 0.2A | 200mA DC | 100V | 200mA | - | 4 ns | - | 2A | 1 Pair Series Connection | - | - | - | ROHS3 Compliant | ||
![]() CDBV6-54SD-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | SILICON | 2 | 125°C | 0.2W | Tape & Reel (TR) | 2012 | - | Active | 1 (Unlimited) | 6 | EAR99 | - | - | - | - | - | DUAL | GULL WING | 260 | 30 | - | R-PDSO-G6 | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 2μA @ 25V | 1V @ 100mA | -65°C~125°C | - | 0.2A | 200mA DC | 30V | 200mA | - | 5ns | - | - | 2 Pair Series Connection | 2μA | - | 25V | ROHS3 Compliant |