- Packaging
- Package / Case
- Current - Reverse Leakage @ Vr
- Diode Type
- Mounting Type
- Operating Temperature - Junction
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Configuration
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
Attribute column
Manufacturer
Comchip Technology Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Power Dissipation (Max) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Case Code (Metric) | Case Code (Imperial) | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Reverse Voltage | Forward Voltage-Max | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDBA240LR-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | - | DUAL | C BEND | 260 | 30 | CDBA240 | R-PDSO-C2 | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 40V | 450mV @ 2A | - | - | - | -50°C~150°C | - | 2A | - | 2A DC | - | 40V | 2A | 1 | - | - | - | - | 30pF @ 4V 1MHz | 70A | - | - | 500μA | - | - | ROHS3 Compliant | ||
![]() CDBMTS140-HF Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123S | - | SILICON | 1 | 125°C | - | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | LOW POWER LOSS | 8541.10.00.80 | - | DUAL | FLAT | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-F2 | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 40V | 500mV @ 1A | - | - | - | -55°C~125°C | - | 1A | - | 1A DC | - | 40V | 1A | - | - | - | - | - | 120pF @ 4V 1MHz | 30A | - | - | - | - | - | ROHS3 Compliant | ||
![]() CDBFR0230 Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 150mW | - | - | - | - | CDBFR0230 | - | 2512 | 1005 | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 30μA @ 30V | 500mV @ 200mA | - | - | 30μA | 125°C Max | 3A | - | - | - | - | 30V | 200mA | - | - | - | - | - | 9pF @ 10V 1MHz | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CDBF0140R-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | SILICON | 1 | 125°C | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | - | 8541.10.00.70 | - | DUAL | NO LEAD | 260 | 30 | - | R-PDSO-N2 | - | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Schottky | 1μA @ 10V | 450mV @ 10mA | - | - | - | 125°C Max | - | 0.1A | 40V | - | - | 40V | 100mA | - | - | - | - | - | 6pF @ 10V 1MHz | 1A | - | - | - | - | - | ROHS3 Compliant | ||
![]() ACDBB540-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | DO-214AA, SMB | YES | SILICON | 1 | 125°C | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | GENERAL PURPOSE | - | - | - | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-C2 | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 40V | 550mV @ 5A | - | - | - | -55°C~125°C | - | 5A | 40V | 5A | - | - | - | 1 | - | - | - | 40V | 300pF @ 4V 1MHz | 100A | - | - | 500μA | - | - | ROHS3 Compliant | ||
![]() CDBQR0130R-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | SILICON | 1 | 125°C | 0.125W | Tape & Reel (TR) | 2011 | - | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | - | - | - | - | 8541.10.00.70 | - | BOTTOM | NO LEAD | 260 | 30 | CDBQR0130 | R-PBCC-N2 | - | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Schottky | 500nA @ 10V | 450mV @ 10mA | - | - | - | 125°C Max | - | 0.1A | 30V | - | - | 30V | 100mA | - | - | - | - | - | - | 1A | - | - | - | - | - | ROHS3 Compliant | ||
![]() CDSL4148-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | SILICON | 1 | 175°C | 0.5W | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | - | 8541.10.00.70 | - | END | WRAP AROUND | NOT SPECIFIED | NOT SPECIFIED | - | O-LELF-R2 | - | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Standard | 2.5μA @ 75V | 1V @ 100mA | ISOLATED | - | - | 175°C Max | - | 0.15A | 75V | - | - | 75V | 150mA | - | 4 ns | - | - | - | 4pF @ 0V 1MHz | 2A | - | - | - | - | - | ROHS3 Compliant | ||
![]() CDSUR4148-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | SILICON | 1 | 125°C | 0.15W | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | HIGH RELIABILITY | 8541.10.00.70 | - | BOTTOM | - | 260 | 30 | CDSUR4148 | R-PBCC-N2 | - | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Standard | 2.5μA @ 75V | 1V @ 50mA | - | - | - | 125°C Max | - | 0.15A | 75V | - | - | 75V | 150mA | - | 4 ns | - | - | - | 4pF @ 0V 1MHz | 4A | - | - | - | - | - | ROHS3 Compliant | ||
![]() CDBA2200-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | - | DUAL | C BEND | 260 | 30 | - | R-PDSO-C2 | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 200V | 900mV @ 2A | - | - | - | -55°C~150°C | - | 2A | - | 2A DC | - | 200V | 2A | 1 | - | - | - | - | 30pF @ 4V 1MHz | 50A | - | - | 500μA | - | - | ROHS3 Compliant | ||
![]() CDSER4148 Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | 1 | 125°C | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8541.10.00.70 | 150mW | - | - | - | - | CDSER4148 | - | 1308 | 0503 | SINGLE | Small Signal =< 200mA (Io), Any Speed | Standard | 2.5μA @ 75V | 1V @ 50mA | - | - | 2.5μA | 125°C Max | 4A | 0.15A | - | - | - | 75V | 150mA | - | 4 ns | - | - | - | 4pF @ 0V 1MHz | - | - | - | - | - | 4 ns | ROHS3 Compliant | ||
![]() CFRMT107-HF Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123H | - | - | 1 | - | - | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | TIN | 150°C | -55°C | - | - | 8541.10.00.80 | - | - | - | 260 | 30 | CFRMT107 | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 1000V | 1.3V @ 1A | - | - | - | -55°C~150°C | 25A | 1A | 1000V | - | - | 1kV | 1A | - | 500 ns | 100μA | - | - | - | - | 500V | - | - | - | 500 ns | ROHS3 Compliant | ||
![]() 1N4007B-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | SILICON | 1 | 150°C | - | Bulk | 2012 | - | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | WIRE | - | - | 1N4007 | O-PALF-W2 | - | - | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 1000V | 1.1V @ 1A | ISOLATED | - | - | -55°C~150°C | - | 1A | 1000V | - | - | 1kV | 1A | - | - | - | - | - | 15pF @ 4V 1MHz | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CDBU0245 Comchip | In Stock | - | - | - | Surface Mount | - | 0603 | - | - | 1 | 125°C | 150mW | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8541.10.00.70 | - | - | - | - | - | - | - | - | - | SINGLE | - | RECTIFIER DIODE | - | - | - | - | 1μA | - | 2A | - | - | - | - | 45V | 200mA | - | - | - | - | - | - | 2A | - | 0.55V | - | - | - | RoHS Compliant | ||
![]() CDBA280-G Comchip Technology | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | SILICON | 1 | 125°C | - | Tape & Reel (TR) | 2011 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | DUAL | C BEND | - | - | CDBA280 | R-PDSO-C2 | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 80V | 850mV @ 2A | - | - | 500μA | 125°C Max | 50A | 2A | - | - | - | 80V | 2A | 1 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() ACGRMS4007-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | SOD-123F | - | - | - | - | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 1000V | 1.1V @ 1A | - | - | - | -55°C~150°C | - | - | 1000V | 1A | - | - | - | - | - | - | - | - | 10pF @ 4V 1MHz | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CURA103-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | DUAL | C BEND | - | - | CURA103 | R-PDSO-C2 | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 200V | 1V @ 1A | - | - | - | 150°C Max | 30A | 1A | - | - | - | 200V | 1A | - | 50 ns | 5μA | - | - | - | - | 200V | - | - | - | 50 ns | ROHS3 Compliant | ||
![]() CDBQR40 Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | 1 | 125°C | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8541.10.00.70 | 125mW | - | - | - | - | CDBQR40 | - | 1005 | 0402 | SINGLE | Small Signal =< 200mA (Io), Any Speed | Schottky | 200nA @ 30V | 1V @ 40mA | - | - | 200nA | 125°C Max | 600mA | 0.2A | - | - | - | 40V | 200mA | - | 5 ns | - | - | - | 5pF @ 0V 1MHz | 0.6A | - | - | - | - | 5 ns | ROHS3 Compliant | ||
![]() CDBER0140R Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | CDBER0140 | - | 1308 | 0503 | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 1μA @ 10V | 450mV @ 10mA | - | - | 1μA | 125°C Max | 1A | - | - | - | - | 40V | 100mA | - | - | - | - | - | 6pF @ 10V 1MHz | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CDBER70 Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 150mW | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 100nA @ 50V | 1V @ 15mA | - | - | 100nA | 125°C Max | 100mA | - | - | - | - | 70V | 70mA | - | 5 ns | - | - | - | 2pF @ 0V 1MHz | - | - | - | - | - | 5 ns | ROHS3 Compliant | ||
![]() CDBF0130L Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | SILICON | 1 | 125°C | - | Tape & Reel (TR) | 2011 | - | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | - | - | - | - | - | - | DUAL | NO LEAD | NOT SPECIFIED | NOT SPECIFIED | CDBF0130 | R-PDSO-N2 | 2512 | 1005 | SINGLE | Small Signal =< 200mA (Io), Any Speed | Schottky | 10μA @ 10V | 350mV @ 10mA | - | 100mA | - | 125°C Max | - | - | - | - | 350mV | 30V | 100mA | - | - | 10μA | 30V | - | - | - | - | - | - | 1A | - | ROHS3 Compliant |