- Packaging
- Package / Case
- Current - Reverse Leakage @ Vr
- Diode Type
- Mounting Type
- Operating Temperature - Junction
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Configuration
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
Attribute column
Manufacturer
Comchip Technology Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Termination Style | JESD-30 Code | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CURM103-G Comchip Technology | 36000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123T | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2012 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | - | - | 8541.10.00.80 | - | - | - | DUAL | FLAT | NOT SPECIFIED | - | NOT SPECIFIED | CURM103 | - | R-PDSO-F2 | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 200V | 1V @ 1A | - | - | - | -55°C~150°C | - | 1A | 200V | - | - | 200V | 1A | - | - | 50 ns | - | - | - | - | - | 30A | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CDBF40-HF Comchip Technology | 25000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 125°C | - | - | - | - | - | - | - | - | 0.2W | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | - | - | 8541.10.00.70 | - | - | - | DUAL | NO LEAD | 260 | - | 30 | - | - | R-PDSO-N2 | SINGLE | Small Signal =< 200mA (Io), Any Speed | Schottky | 200nA @ 30V | 1V @ 40mA | - | - | - | 125°C Max | - | 0.2A | 40V | - | - | 40V | 200mA | - | - | 5 ns | - | - | - | - | 5pF @ 0V 1MHz | 0.6A | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CDBV3-54-HF Comchip Technology | 20 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 125°C | - | - | - | - | - | - | - | - | 0.2W | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | - | Tin (Sn) | - | - | - | - | 8541.10.00.70 | - | - | - | DUAL | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | - | - | R-PDSO-G3 | SINGLE | Small Signal =< 200mA (Io), Any Speed | Schottky | 2μA @ 25V | 1V @ 100mA | - | - | - | 125°C Max | - | 0.2A | - | 200mA DC | - | 30V | 200mA | - | - | 4ns | - | - | - | - | 10pF @ 1V 1MHz | 0.6A | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SB3100E-G Comchip Technology | 1180 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-201AD, Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2001 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SB3100 | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 100V | 850mV @ 3A | - | 3A | - | -65°C~150°C | - | - | - | - | 850mV | 100V | 3A | - | - | - | 500μA | 100V | - | - | 250pF @ 4V 1MHz | - | - | - | 80A | - | - | - | - | - | ROHS3 Compliant | ||
![]() RB751V-40 Comchip Technology | 66000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SC-76, SOD-323 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.2W | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e4 | - | Active | 1 (Unlimited) | 2 | - | - | Gold (Au) | 125°C | -40°C | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | RB751V-40 | - | R-PDSO-G2 | SINGLE | Small Signal =< 200mA (Io), Any Speed | Schottky | 500nA @ 30V | 370mV @ 1mA | - | - | - | 125°C Max | 200mA | 0.03A | - | - | - | 30V | 30mA | - | - | - | - | - | - | - | 2pF @ 1V 1MHz | 0.2A | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ACEFN103-HF Comchip Technology | 25000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | LOW POWER LOSS | - | - | - | - | DUAL | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | R-PDSO-N2 | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 600V | 1.7V @ 1A | - | - | - | -65°C~175°C | - | 1A | 600V | - | - | 600V | 1A | - | - | 35 ns | - | - | - | - | 10pF @ 4V 1MHz | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CEFA203-G Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | CEFA203 | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 200V | 920mV @ 2A | - | - | - | 150°C Max | 50A | 2A | - | - | - | 200V | 2A | - | - | 25 ns | 5μA | - | - | - | - | - | 200V | - | - | 25 ns | - | - | - | - | RoHS Compliant | ||
![]() CFRMT104-HF Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | TIN | 150°C | -55°C | - | - | 8541.10.00.80 | - | - | - | - | - | 260 | - | 30 | CFRMT104 | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 400V | 1.3V @ 1A | - | - | - | -55°C~150°C | 25A | 1A | - | - | - | 400V | 1A | - | - | 250 ns | 100μA | - | - | - | - | - | 200V | - | - | 250 ns | - | - | - | - | ROHS3 Compliant | ||
![]() CDBFR42 Comchip Technology | 36 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | 200mW | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 500nA @ 25V | 1V @ 200mA | - | - | 500nA | 125°C Max | 4A | - | - | - | - | 30V | 200mA | - | - | 5 ns | - | - | - | - | 10pF @ 1V 1MHz | - | - | - | - | 5 ns | - | - | - | - | ROHS3 Compliant | ||
![]() 6A02B-G Comchip Technology | 20 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | R6, Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 200V | 1V @ 6A | - | - | - | -55°C~125°C | - | - | 200V | - | - | 200V | 6A | - | - | - | - | - | - | - | 100pF @ 4V 1MHz | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CDBUR0130 Comchip Technology | 3000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 8541.10.00.70 | - | 150mW | - | - | - | - | - | - | - | - | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Schottky | 30μA @ 30V | 440mV @ 100mA | - | - | 30μA | 125°C Max | 1A | - | - | - | - | 30V | 100mA | - | - | - | - | - | - | - | 9pF @ 10V 1MHz | 1A | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CDBM140-HF Comchip Technology | 51 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123T | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | - | LOW POWER LOSS | 8541.10.00.80 | - | - | - | DUAL | FLAT | NOT SPECIFIED | - | NOT SPECIFIED | CDBM140 | - | R-PDSO-F2 | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 40V | 500mV @ 1A | - | - | - | -50°C~125°C | - | 1A | - | 1A DC | - | 40V | 1A | - | - | - | - | - | - | - | 120pF @ 4V 1MHz | 30A | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CGRMT4005-HF Comchip Technology | 7 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123H | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | - | - | 8541.10.00.80 | - | - | - | DUAL | FLAT | NOT SPECIFIED | - | NOT SPECIFIED | - | - | R-PDSO-F2 | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 600V | 1.1V @ 1A | - | - | - | -55°C~150°C | - | 1A | 600V | - | - | 600V | 1A | - | - | - | - | - | - | - | 15pF @ 4V 1MHz | 25A | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
1N4004T Comchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
CGRC307-OM Comchip Technology | In Stock | - | - | - | - | - | DO-214AB-2 | - | - | - | - | - | 3000 | - | 3 A | - | - | 5 uA | - | - | + 150 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 1 kV | - | MouseReel | - | CGRC307 | - | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | 100 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | 1.1 V | - | - | ||
1N5401T-G Comchip Technology | In Stock | - | - | - | - | - | DO-210AD | NO | - | SILICON | 2 | - | 1200 | 1 V | 3 A | - | COMCHIP TECHNOLOGY CO LTD | 5 uA | - | 1N5401T-G | + 150 C | - | - 55 C | Through Hole | 1 | - | 125 °C | -65 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | - | NOT SPECIFIED | 1.73 | Details | Yes | 100 V | - | Cut Tape | - | 1N5401 | - | - | - | - | - | EAR99 | Standard Recovery Rectifiers | - | - | - | GENERAL PURPOSE | HIGH RELIABILITY | - | - | - | - | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | Through Hole | O-PALF-W2 | Single | - | RECTIFIER DIODE | - | - | ISOLATED | - | - | - | 150 A | 3 A | - | - | - | - | - | - | 1 | - | - | - | 100 V | DO-201AD | - | 200 A | - | 5 µA | - | - | - | Rectifiers | 950 mV | - | - | ||
CDBWL0230LR-HF Comchip Technology | 25000 | - | - | - | - | Surface Mount | 01005 (0402 Metric) | - | 1005 | - | - | Comchip Technology | 10000 | - | 200 mA | 2 A | - | 2 uA | Comchip Technology | - | + 125 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | 30 V | 30 V | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 20 μA @ 30 V | 540 mV @ 200 mA | - | - | - | -55°C ~ 125°C | - | - | 30 V | 200mA | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | 28pF @ 0V, 1MHz | - | - | - | - | - | - | Schottky Diodes | 480 mV | Schottky Diodes & Rectifiers | - | ||
FR605B-G Comchip Technology | 31 |
| - | - | - | Through Hole | R-6, Axial | - | R-6 | - | - | - | - | - | - | - | - | - | - | - | - | Comchip Technology | - | - | - | - | - | - | Tape & Box (TB) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10 μA @ 600 V | 1.3 V @ 6 A | - | - | - | -55°C ~ 150°C | - | - | 600 V | 6A | - | - | - | - | - | - | - | - | - | - | 100pF @ 4V, 1MHz | - | - | - | - | - | 250 ns | - | - | - | - | ||
FR107B-G Comchip Technology | 31 |
| - | - | - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | Comchip Technology | 1000 | - | 1 A | - | - | 5 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | Through Hole | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | In Transition | - | 1 kV | - | Bulk | - | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 1000 V | 1.3 V @ 1 A | - | - | - | -55°C ~ 150°C | 30 A | - | 1000 V | 1A | - | - | - | Rectifiers | - | - | - | - | - | - | 15pF @ 4V, 1MHz | - | - | - | - | 500 ns | 500 ns | Rectifiers | 1.3 V | Rectifiers | - | ||
FR606B-G Comchip Technology | 31 |
| - | - | - | Through Hole | R-6, Axial | - | R-6 | - | - | - | - | - | 6 A | - | - | 10 uA | - | - | + 150 C | Comchip Technology | - 55 C | Through Hole | - | - | - | - | Tape & Box (TB) | - | - | - | - | - | - | Active | - | - | - | - | 800 V | - | - | - | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10 μA @ 800 V | 1.3 V @ 6 A | - | - | - | -55°C ~ 150°C | 200 A | - | 800 V | 6A | - | - | - | - | - | - | - | - | - | - | 100pF @ 4V, 1MHz | - | - | - | - | 500 ns | 500 ns | - | 1.3 V | - | - |