- Packaging
- Package / Case
- Current - Reverse Leakage @ Vr
- Diode Type
- Mounting Type
- Operating Temperature - Junction
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Configuration
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
Attribute column
Manufacturer
Comchip Technology Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Surface Mount | Shell Material | Supplier Device Package | Body Material | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Package | Package Body Material | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Power Dissipation (Max) | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Series | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Gender | HTS Code | Subcategory | Technology | Terminal Position | Orientation | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Military Standard | Termination Style | JESD-30 Code | Number of Contacts | Configuration | Plating | Speed | Diode Type | Current - Reverse Leakage @ Vr | Body Plating | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Operating Temperature Range | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Recovery Time | Reverse Recovery Time-Max | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Height | Length | Width | REACH SVHC |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
CURC304-HF Comchip Technology | 50 |
| - | - | Surface Mount | DO-214AB, SMC | YES | - | DO-214AB (SMC) | - | - | - | CURC304 | - | 3000 | 1.3 | - | - | COMCHIP TECHNOLOGY CO LTD | - | - | CURC304-HF | - | Comchip Technology | - | - | 1 | 150 | Tape & Reel (TR) | - | - | - | - | - | Not Recommended | - | Active | 30 | 5.74 | In Transition | Yes | - | - | MouseReel | - | - | EAR99 | - | - | - | - | - | - | 8541.10.00.80 | - | Standard | - | - | - | 260 | - | compliant | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 5 µA @ 400 V | - | 1.3 V @ 3 A | 150°C | - | 3 | 400 V | 3A | - | - | 400 | - | 100 | - | .05 | 50 ns | Rectifiers | - | - | - | - | - | - | ||
CURC301-HF Comchip Technology | 50 |
| - | - | Surface Mount | DO-214AB, SMC | YES | - | DO-214AB (SMC) | - | - | - | CURC301 | - | 3000 | 1 | - | - | COMCHIP TECHNOLOGY CO LTD | - | - | CURC301-HF | - | Comchip Technology | - | - | 1 | 150 | Tape & Reel (TR) | - | - | - | - | - | Not Recommended | - | Active | 30 | 5.74 | In Transition | Yes | - | - | MouseReel | - | - | EAR99 | - | - | - | - | - | - | 8541.10.00.80 | - | Standard | - | - | - | 260 | - | compliant | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 5 µA @ 50 V | - | 1 V @ 3 A | 150°C | - | 3 | 50 V | 3A | - | - | 50 | - | 100 | - | .05 | 50 ns | Rectifiers | - | - | - | - | - | - | ||
CDSP400-HF Comchip Technology | 50 |
| - | - | Surface Mount | SOD-723 | - | - | SOD-723 | - | - | - | CDSP400 | - | 8000 | - | - | - | - | - | - | - | - | Comchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | In Transition | - | - | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | - | 100 nA @ 80 V | - | 1.2 V @ 100 mA | 150°C | - | - | 80 V | 100mA | - | - | - | 3pF @ 500mV, 1MHz | - | - | - | 4 ns | - | - | - | - | - | - | - | ||
CDBUR42-HF Comchip Technology | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMCHIP TECHNOLOGY CO LTD | - | Comchip Technology Corporation Ltd | CDBUR42-HF | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | 30 | 5.74 | Non-Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 260 | - | compliant | - | - | - | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
CDBFR40-HF Comchip Technology | In Stock | - | - | - | Surface Mount | 1005 (2512 Metric) | YES | - | 1005/SOD-323F | - | SILICON | 2 | - | - | - | - | - | - | COMCHIP TECHNOLOGY CO LTD | - | Comchip Technology Corporation Ltd | CDBFR40-HF | - | Comchip Technology | - | - | 1 | 125 °C | Tape & Reel (TR) | PLASTIC/EPOXY | R-PBCC-N2 | RECTANGULAR | CHIP CARRIER | - | Active | 0.2 W | Obsolete | 30 | 1.77 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCHOTTKY | BOTTOM | - | NO LEAD | 260 | - | compliant | - | - | R-PBCC-N2 | - | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 200 nA @ 30 V | - | 1 V @ 40 mA | 125°C | - | 0.2 A | 40 V | 200mA | - | - | 40 V | 5pF @ 0V, 1MHz | - | - | 0.005 µs | 5 ns | - | - | - | - | - | - | - | ||
CDBA3200-G Comchip Technology | In Stock | - | - | Gold | - | - | - | Aluminium | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Crimp | - | Circular | - | 6 | 175 °C | -65 °C | Receptacle | - | - | - | - | Straight | - | - | 52.37 mm | - | MIL-DTL-38999 | - | - | 6 | - | Cadmium | - | - | - | Cadmium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31.9 mm | - | No SVHC | ||
SR5100-HF Comchip Technology | In Stock | - | - | - | - | DO-27-2 | NO | - | - | - | - | - | - | - | - | .81 | 5 A | 125 A | - | 500 uA | - | - | + 150 C | Glenair | - 50 C | Through Hole | 1 | 150 | Retail Package | - | - | - | - | - | - | - | Active | - | - | - | - | - | 100 V | - | * | - | - | - | - | - | - | - | - | - | - | SCHOTTKY | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | RECTIFIER DIODE | - | - | - | - | - | 5 | - | - | - | - | 100 | - | 125 | - | - | - | Schottky Rectifiers | 810 mV | - | - | - | - | - | ||
ES5EC-HF Comchip Technology | 43 |
| - | - | Surface Mount | DO-214AB, SMC | - | - | DO-214AB (SMC) | - | - | - | ES5E | Comchip Technology | 3000 | - | 5 A | - | - | 5 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | In Transition | - | 300 V | - | MouseReel | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | SMD/SMT | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 300 V | - | 1.25 V @ 5 A | -55°C ~ 150°C | 120 A | - | 300 V | 5A | Rectifiers | - 55 C to + 150 C | - | 50pF @ 4V, 1MHz | - | 35 ns | - | 35 ns | Rectifiers | 1.25 V | Rectifiers | 2.39 mm | 7 mm | 6.2 mm | - | ||
US2A-HF Comchip Technology | 43 |
| - | - | Surface Mount | DO-214AC, SMA | - | - | DO-214AC (SMA) | - | - | - | US2A | Comchip Technology | 5000 | - | 2 A | - | - | 5 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | In Transition | - | 50 V | - | MouseReel | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | SMD/SMT | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 50 V | - | 1 V @ 2 A | -55°C ~ 150°C | 50 A | - | 50 V | 2A | Rectifiers | - 55 C to + 150 C | - | - | - | 50 ns | - | 50 ns | Rectifiers | 1 V | Rectifiers | 2.2 mm | 4.5 mm | 2.7 mm | - | ||
RS3MB-HF Comchip Technology | 2742 |
| - | - | Surface Mount | DO-214AA, SMB | - | - | SMB/DO-214AA | - | - | - | RS3M | Comchip Technology | 3000 | - | 3 A | - | - | 5 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | 1 kV | - | MouseReel | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | SMD/SMT | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 1000 V | - | 1.3 V @ 3 A | -55°C ~ 150°C | 90 A | - | 1000 V | 3A | Rectifiers | - 55 C to + 150 C | - | 40pF @ 4V, 1MHz | - | 500 ns | - | 500 ns | Rectifiers | 1.3 V | Rectifiers | 5.4 mm | 4.7 mm | 3.7 mm | - | ||
US5GC-HF Comchip Technology | 43 |
| - | - | Surface Mount | DO-214AB, SMC | - | - | DO-214AB (SMC) | - | - | - | US5G | Comchip Technology | 3000 | - | 5 A | - | - | 5 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | In Transition | - | 400 V | - | MouseReel | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | SMD/SMT | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 400 V | - | 1.3 V @ 5 A | -55°C ~ 150°C | 120 A | - | 400 V | 5A | Rectifiers | - 55 C to + 150 C | - | 50pF @ 4V, 1MHz | - | 50 ns | - | 50 ns | Rectifiers | 1.3 V | Rectifiers | 8 mm | 7 mm | 6.2 mm | - | ||
RL203-G Comchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
CDBFR0520A Comchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
CDBUR0130R Comchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
ES2EB-HF Comchip Technology | 50 |
| - | - | Surface Mount | DO-214AA, SMB | - | - | SMB/DO-214AA | - | - | - | ES2E | Comchip Technology | 3000 | - | 2 A | - | - | 5 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | In Transition | - | 300 V | - | MouseReel | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 300 V | - | 1.25 V @ 2 A | -55°C ~ 150°C | 60 A | - | 300 V | 2A | Rectifiers | - | - | 40pF @ 4V, 1MHz | - | 35 ns | - | 35 ns | Rectifiers | 1.25 V | Rectifiers | - | - | - | - | ||
US1B-HF Comchip Technology | 10 |
| - | - | Surface Mount | DO-214AC, SMA | - | - | DO-214AC (SMA) | - | - | - | US1B | Comchip Technology | 5000 | - | 1 A | - | - | 5 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | CURA102-HF CURA102-G | - | - | Active | - | - | In Transition | - | 100 V | - | MouseReel | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 100 V | - | 1 V @ 1 A | -55°C ~ 150°C | 30 A | - | 100 V | 30A | Rectifiers | - | - | 15pF @ 4V, 1MHz | - | 50 ns | - | 50 ns | Rectifiers | 1 V | Rectifiers | - | - | - | - | ||
ES5BB-HF Comchip Technology | 21000 | - | - | - | Surface Mount | DO-214AA, SMB | - | - | SMB/DO-214AA | - | - | - | ES5B | Comchip Technology | 3000 | - | 5 A | - | - | 5 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | In Transition | - | 100 V | - | MouseReel | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 100 V | - | 1 V @ 5 A | -55°C ~ 150°C | 100 A | - | 100 V | 5A | Rectifiers | - | - | 50pF @ 4V, 1MHz | - | 35 ns | - | 35 ns | Rectifiers | 1 V | Rectifiers | - | - | - | - | ||
S3BB-HF Comchip Technology | 10 |
| - | - | Surface Mount | DO-214AA, SMB | - | - | SMB/DO-214AA | - | - | - | S3BB | Comchip Technology | 3000 | - | 3 A | - | - | 5 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | CGRB302-G | - | - | Active | - | - | In Transition | - | 100 V | - | MouseReel | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 μA @ 100 V | - | 1.1 V @ 3 A | -55°C ~ 150°C | 90 A | - | 100 V | 3A | Rectifiers | - | - | 35pF @ 4V, 1MHz | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | - | - | - | - | ||
US2DB-HF Comchip Technology | 18 |
| - | - | Surface Mount | DO-214AA, SMB | - | - | SMB/DO-214AA | - | - | - | US2D | Comchip Technology | 3000 | - | 2 A | - | - | 5 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | CURB203-G | - | - | Active | - | - | In Transition | - | 200 V | - | MouseReel | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 200 V | - | 1 V @ 2 A | -55°C ~ 150°C | 50 A | - | 200 V | 2A | Rectifiers | - | - | 20pF @ 4V, 1MHz | - | 50 ns | - | 50 ns | Rectifiers | 1 V | Rectifiers | - | - | - | - | ||
S3MC-HF Comchip Technology | 18 |
| - | - | Surface Mount | DO-214AB, SMC | - | - | DO-214AB (SMC) | - | - | - | S3MC | Comchip Technology | 3000 | - | 3 A | - | - | 5 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | CGRC307-HF CGRC307-G | - | - | Active | - | - | In Transition | - | 1 kV | - | MouseReel | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 μA @ 1000 V | - | 1 V @ 3 A | -55°C ~ 150°C | 90 A | - | 1000 V | 3A | Rectifiers | - | - | 40pF @ 4V, 1MHz | - | - | - | - | Rectifiers | 1 V | Rectifiers | - | - | - | - |