- Packaging
- Package / Case
- Current - Reverse Leakage @ Vr
- Diode Type
- Mounting Type
- Operating Temperature - Junction
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Configuration
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
Attribute column
Manufacturer
Comchip Technology Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Peak Reverse Voltage | Power Dissipation (Max) | Product Depth (mm) | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Usage Level | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Series | JESD-609 Code | ECCN Code | Type | Terminal Finish | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Operating Temperature Range | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Screening Level | Recovery Time | Reverse Recovery Time-Max | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ES3EC-HF Comchip Technology | 18 |
| - | Surface Mount | DO-214AB, SMC | - | DO-214AB (SMC) | - | - | ES3E | Comchip Technology | 3000 | - | 3 A | - | - | 5 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | In Transition | - | - | - | 300 V | - | MouseReel | - | - | - | Fast Recovery Rectifiers | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 300 V | 1.25 V @ 3 A | -55°C ~ 150°C | 90 A | - | 300 V | 3A | Rectifiers | - | - | 40pF @ 4V, 1MHz | - | - | 35 ns | - | 35 ns | Rectifiers | 1.25 V | Rectifiers | - | - | - | - | - | ||
![]() ES1GWF-HF Comchip Technology | 18 |
| - | Surface Mount | SOD-123F | - | SOD-123F | - | - | ES1G | Comchip Technology | 3000 | - | 1 A | - | - | 5 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | CSFM104-HF CSFM104-G | - | - | - | - | - | Active | - | - | In Transition | - | - | - | 400 V | - | MouseReel | - | - | - | Fast Recovery Rectifiers | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 400 V | 1.25 V @ 1 A | -55°C ~ 150°C | 30 A | - | 400 V | 1A | Rectifiers | - | - | 15pF @ 4V, 1MHz | - | - | 35 ns | - | 35 ns | Rectifiers | 1.25 V | Rectifiers | - | - | - | - | - | ||
![]() ES5DC-HF Comchip Technology | 28 |
| - | Surface Mount | DO-214AB, SMC | - | DO-214AB (SMC) | - | - | ES5D | Comchip Technology | 3000 | - | 5 A | - | - | 5 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | In Transition | - | - | - | 200 V | - | MouseReel | - | - | - | Fast Recovery Rectifiers | - | - | Diodes & Rectifiers | - | - | - | - | - | - | SMD/SMT | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 200 V | 1 V @ 5 A | -55°C ~ 150°C | 120 A | - | 200 V | 5A | Rectifiers | - 55 C to + 150 C | - | 50pF @ 4V, 1MHz | - | - | 35 ns | - | 35 ns | Rectifiers | 1 V | Rectifiers | - | 2.39 mm | 7 mm | 6.2 mm | - | ||
![]() AES1D-HF Comchip Technology | 39 |
| - | Surface Mount | DO-214AC, SMA | - | DO-214AC (SMA) | - | - | AES1 | Comchip Technology | 5000 | - | 1 A | - | - | 5 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | In Transition | - | - | - | 200 V | - | MouseReel | Automotive, AEC-Q101 | - | - | Fast Recovery Rectifiers | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 200 V | 980 mV @ 1 A | -55°C ~ 150°C | 30 A | - | 200 V | 1A | Rectifiers | - | - | - | - | - | 35 ns | - | 35 ns | Rectifiers | 980 mV | Rectifiers | - | - | - | - | - | ||
![]() FR206GT-G Comchip Technology | 50 |
| - | Through Hole | DO-204AC, DO-15, Axial | - | DO-15 | - | - | - | Comchip Technology | 4000 | - | 2 A | - | - | 5 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | Through Hole | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | In Transition | - | - | - | 800 V | - | MouseReel | - | - | - | Fast Recovery Rectifiers | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 800 V | 1.3 V @ 2 A | -55°C ~ 150°C | - | - | 800 V | 2A | Rectifiers | - | - | - | - | - | 500 ns | - | 500 ns | Rectifiers | 1.3 V | Rectifiers | - | - | - | - | - | ||
![]() FR203GB-G Comchip Technology | 50 |
| - | Through Hole | DO-204AC, DO-15, Axial | - | DO-15 | - | - | - | Comchip Technology | 500 | - | 2 A | - | - | 5 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | Through Hole | - | - | - | - | Tape & Box (TB) | - | - | - | - | - | - | - | - | - | - | Active | - | - | In Transition | - | - | - | 200 V | - | Bulk | - | - | - | Fast Recovery Rectifiers | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 200 V | 1.3 V @ 2 A | -55°C ~ 150°C | - | - | 200 V | 2A | Rectifiers | - | - | - | - | - | 150 ns | - | 150 ns | Rectifiers | 1.3 V | Rectifiers | - | - | - | - | - | ||
![]() FR101A-G Comchip Technology | 33 |
| - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | - | Comchip Technology | 5000 | - | 1 A | - | - | 5 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | Through Hole | - | - | - | - | Tape & Box (TB) | - | - | - | - | - | - | - | - | - | - | Active | - | - | In Transition | - | - | - | 50 V | - | Ammo Pack | - | - | - | Fast Recovery Rectifiers | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 50 V | 1.3 V @ 1 A | -55°C ~ 150°C | 30 A | - | 50 V | 1A | Rectifiers | - | - | 25pF @ 4V, 1MHz | - | - | 150 ns | - | 150 ns | Rectifiers | 1.3 V | Rectifiers | - | - | - | - | - | ||
![]() ACDBMS2100-HF Comchip Technology | 6992 |
| - | Surface Mount | SOD-123F | - | SOD-123F | - | - | - | - | - | - | - | - | - | - | - | - | - | Comchip Technology | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 μA @ 100 V | 830 mV @ 2 A | -55°C ~ 150°C | - | - | 100 V | 2A | - | - | - | 60pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS5MBF-HF Comchip Technology | 1135 |
| - | Surface Mount | DO-221AA, SMB Flat Leads | - | SMBF | - | - | - | Comchip Technology | 4000 | - | 5 A | - | - | 10 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | 1 kV | - | MouseReel | Automotive, AEC-Q101 | - | - | Standard Recovery Rectifiers | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 10 μA @ 1000 V | 1.15 V @ 5 A | -55°C ~ 150°C | 150 A | - | 1000 V | 5A | Rectifiers | - | - | - | - | - | - | - | - | Rectifiers | 1.15 V | Rectifiers | - | - | - | - | - | ||
![]() CDSV3-21-G Comchip Technology | In Stock | - | - | Surface Mount | QFN | YES | SOT-323 | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Comchip Technology | - | Surface Mount | 1 | -20C to 70C | 150 | - | Bulk | - | - | - | - | - | - | - | - | - | 3.2(mm) | Obsolete | - | - | - | - | - | Commercial grade | - | - | Bulk | - | e3 | - | - | Tin (Sn) | - | - | - | - | - | - | - | 4 | - | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | RECTIFIER DIODE | 0.1 µA @ 200 V | 1.25 V @ 200 mA | 150°C | - | .2 | 250 V | 200mA | - | - | 200 | 5pF @ 0V, 1MHz | - | Commercial | - | .05 | 50 ns | - | - | - | 5(mm) | - | - | - | 0.75(mm) | ||
![]() A1N4148WT-HF Comchip Technology | 11 |
| - | Surface Mount | SC-79, SOD-523 | - | SOD-523 | - | - | A1N4148 | Comchip Technology | 3000 | - | - | - | - | 1 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 65 C | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 150 mW | 100 V | - | - | Active | - | - | In Transition | - | - | - | 75 V | - | MouseReel | - | - | - | High Speed Switching Diode | - | - | Diodes & Rectifiers | - | - | - | - | - | - | SMD/SMT | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 μA @ 75 V | 1.25 V @ 150 mA | -65°C ~ 150°C | - | - | 75 V | 125mA | Diodes - General Purpose, Power, Switching | - 65 C to + 150 C | - | 2pF @ 0V, 1MHz | - | - | 4 ns | - | 4 ns | Switching Diodes | 1.25 V | Diodes - General Purpose, Power, Switching | - | 0.7 mm | 1.3 mm | 0.9 mm | - | ||
![]() CGRKM4006-HF Comchip Technology | 16 |
| - | Surface Mount | SOD-123F | YES | SOD-123F | SILICON | 2 | CGRKM4006 | - | - | 1.1 V | - | - | COMCHIP TECHNOLOGY CO LTD | - | - | CGRKM4006-HF | - | Comchip Technology | - | - | 1 | - | 150 °C | -55 °C | Tape & Reel (TR) | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | - | Not Recommended | - | - | - | - | Active | 30 | 5.74 | Compliant | Yes | - | - | - | - | - | - | e3 | EAR99 | - | Tin (Sn) | 8541.10.00.80 | - | Standard | DUAL | FLAT | 260 | compliant | - | - | R-PDSO-F2 | SINGLE | Standard Recovery >500ns, > 200mA (Io) | RECTIFIER DIODE | 5 µA @ 800 V | 1.1 V @ 1 A | -55°C ~ 150°C | - | 1 A | 800 V | 1A | - | - | 800 V | 15pF @ 4V, 1MHz | 30 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDSURT4448 Comchip Technology | In Stock | - | - | - | - | - | - | - | - | - | Comchip Technology | - | - | - | - | - | - | Comchip Technology | - | - | Mallory Sonalert Products Inc. | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | Compliant | - | - | - | - | - | - | * | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | - | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | - | ||
![]() CDBFR0330-HF Comchip Technology | In Stock | - | - | - | SOD-323F-2 | YES | - | SILICON | 2 | - | - | 4000 | - | 350 mA | 1.5 A | COMCHIP TECHNOLOGY CO LTD | 5 uA | - | CDBFR0330-HF | + 125 C | - | - 65 C | SMD/SMT | 1 | - | 125 °C | - | - | PLASTIC/EPOXY | R-PBCC-N2 | RECTANGULAR | CHIP CARRIER | - | Active | - | - | 0.2 W | - | - | 30 | 1.77 | Details | Yes | - | - | 30 V | 30 V | Cut Tape | CDBFR0330 | - | - | - | - | - | - | - | BOTTOM | NO LEAD | 260 | compliant | - | - | R-PBCC-N2 | Single | - | RECTIFIER DIODE | - | - | - | - | 0.35 A | - | - | - | - | 30 V | - | - | - | - | 0.0064 µs | - | Schottky Diodes | 600 mV | - | - | - | - | - | - | ||
![]() CDBH0230-G Comchip Technology | 62868 |
| - | Surface Mount | SC-79, SOD-523 | YES | SOD-523 | - | - | - | Comchip Technology | 8000 | .24 | 200 mA | 600 mA | COMCHIP TECHNOLOGY CO LTD | 2 uA | Comchip Technology | CDBH0230-G | + 125 C | Comchip Technology | - | SMD/SMT | 1 | - | 125 | - | - | - | - | - | - | - | Not Recommended | 200 mW | - | - | - | Active | - | 7.89 | Details | Yes | 0.001065 oz | - | 30 V | 30 V | MouseReel | - | - | EAR99 | - | - | 8541.10.00.70 | Diodes & Rectifiers | SCHOTTKY | - | - | - | compliant | - | SMD/SMT | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Schottky | 2 μA @ 25 V | 1 V @ 100 mA | 125°C | - | .1 | 30 V | 100mA | Schottky Diodes & Rectifiers | - | 30 | 10pF @ 1V, 1MHz | .6 | - | - | .005 | 5 ns | Schottky Diodes | 240 mV | Schottky Diodes & Rectifiers | - | - | - | - | - | ||
![]() ES2EB-HF Comchip Technology | 50 |
| - | Surface Mount | DO-214AA, SMB | - | SMB/DO-214AA | - | - | ES2E | Comchip Technology | 3000 | - | 2 A | - | - | 5 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | In Transition | - | - | - | 300 V | - | MouseReel | - | - | - | Fast Recovery Rectifiers | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 300 V | 1.25 V @ 2 A | -55°C ~ 150°C | 60 A | - | 300 V | 2A | Rectifiers | - | - | 40pF @ 4V, 1MHz | - | - | 35 ns | - | 35 ns | Rectifiers | 1.25 V | Rectifiers | - | - | - | - | - | ||
![]() US1B-HF Comchip Technology | 10 |
| - | Surface Mount | DO-214AC, SMA | - | DO-214AC (SMA) | - | - | US1B | Comchip Technology | 5000 | - | 1 A | - | - | 5 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | CURA102-HF CURA102-G | - | - | - | - | - | Active | - | - | In Transition | - | - | - | 100 V | - | MouseReel | - | - | - | Fast Recovery Rectifiers | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 100 V | 1 V @ 1 A | -55°C ~ 150°C | 30 A | - | 100 V | 30A | Rectifiers | - | - | 15pF @ 4V, 1MHz | - | - | 50 ns | - | 50 ns | Rectifiers | 1 V | Rectifiers | - | - | - | - | - | ||
![]() ES5BB-HF Comchip Technology | 21000 | - | - | Surface Mount | DO-214AA, SMB | - | SMB/DO-214AA | - | - | ES5B | Comchip Technology | 3000 | - | 5 A | - | - | 5 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | In Transition | - | - | - | 100 V | - | MouseReel | - | - | - | Fast Recovery Rectifiers | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 100 V | 1 V @ 5 A | -55°C ~ 150°C | 100 A | - | 100 V | 5A | Rectifiers | - | - | 50pF @ 4V, 1MHz | - | - | 35 ns | - | 35 ns | Rectifiers | 1 V | Rectifiers | - | - | - | - | - | ||
![]() S3BB-HF Comchip Technology | 10 |
| - | Surface Mount | DO-214AA, SMB | - | SMB/DO-214AA | - | - | S3BB | Comchip Technology | 3000 | - | 3 A | - | - | 5 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | CGRB302-G | - | - | - | - | - | Active | - | - | In Transition | - | - | - | 100 V | - | MouseReel | - | - | - | Standard Recovery Rectifiers | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 μA @ 100 V | 1.1 V @ 3 A | -55°C ~ 150°C | 90 A | - | 100 V | 3A | Rectifiers | - | - | 35pF @ 4V, 1MHz | - | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | - | - | - | - | - | ||
![]() US2DB-HF Comchip Technology | 18 |
| - | Surface Mount | DO-214AA, SMB | - | SMB/DO-214AA | - | - | US2D | Comchip Technology | 3000 | - | 2 A | - | - | 5 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | CURB203-G | - | - | - | - | - | Active | - | - | In Transition | - | - | - | 200 V | - | MouseReel | - | - | - | Fast Recovery Rectifiers | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 200 V | 1 V @ 2 A | -55°C ~ 150°C | 50 A | - | 200 V | 2A | Rectifiers | - | - | 20pF @ 4V, 1MHz | - | - | 50 ns | - | 50 ns | Rectifiers | 1 V | Rectifiers | - | - | - | - | - |