- Packaging
- Package / Case
- Current - Reverse Leakage @ Vr
- Diode Type
- Mounting Type
- Operating Temperature - Junction
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Configuration
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
Attribute column
Manufacturer
Comchip Technology Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Surface Mount | Number of Pins | Shell Material | Supplier Device Package | Body Material | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Package | Package Body Material | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Power Dissipation (Max) | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Gender | Subcategory | Technology | Terminal Position | Orientation | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Military Standard | Termination Style | JESD-30 Code | Number of Contacts | Configuration | Plating | Speed | Diode Type | Current - Reverse Leakage @ Vr | Body Plating | Voltage - Forward (Vf) (Max) @ If | Max Voltage Rating (DC) | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Operating Temperature Range | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Recovery Time | Reverse Recovery Time-Max | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S3MC-HF Comchip Technology | 18 |
| - | - | Surface Mount | DO-214AB, SMC | - | - | - | DO-214AB (SMC) | - | - | - | S3MC | Comchip Technology | 3000 | - | 3 A | - | - | 5 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | CGRC307-HF CGRC307-G | - | - | Active | - | - | In Transition | - | 1 kV | - | MouseReel | - | - | - | Standard Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 μA @ 1000 V | - | 1 V @ 3 A | - | -55°C ~ 150°C | 90 A | - | 1000 V | 3A | Rectifiers | - | - | 40pF @ 4V, 1MHz | - | - | - | - | Rectifiers | 1 V | Rectifiers | - | - | - | - | - | ||
![]() RS2GB-HF Comchip Technology | 10 |
| - | - | Surface Mount | DO-214AA, SMB | - | - | - | SMB/DO-214AA | - | - | - | RS2G | Comchip Technology | 3000 | - | 2 A | - | - | 5 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | CFRB204-G | - | - | Active | - | - | In Transition | - | 400 V | - | MouseReel | - | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 400 V | - | 1.3 V @ 2 A | - | -55°C ~ 150°C | 60 A | - | 400 V | 2A | Rectifiers | - | - | 28pF @ 4V, 1MHz | - | 150 ns | - | 150 ns | Rectifiers | 1.3 V | Rectifiers | - | - | - | - | - | ||
![]() RS3MC-HF Comchip Technology | 10 |
| - | - | Surface Mount | DO-214AB, SMC | - | - | - | DO-214AB (SMC) | - | - | - | RS3M | Comchip Technology | 3000 | - | 3 A | - | - | 5 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | CFRC307-G | - | - | Active | - | - | In Transition | - | 1 kV | - | MouseReel | - | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 1000 V | - | 1.3 V @ 3 A | - | -55°C ~ 150°C | 90 A | - | 1000 V | 3A | Rectifiers | - | - | 40pF @ 4V, 1MHz | - | 500 ns | - | 500 ns | Rectifiers | 1.3 V | Rectifiers | - | - | - | - | - | ||
![]() ES3AB-HF Comchip Technology | 28 |
| - | - | Surface Mount | DO-214AA, SMB | - | - | - | SMB/DO-214AA | - | - | - | ES3A | Comchip Technology | 3000 | - | 3 A | - | - | 5 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | In Transition | - | 50 V | - | MouseReel | - | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 50 V | - | 1 V @ 3 A | - | -55°C ~ 150°C | 90 A | - | 50 V | 3A | Rectifiers | - 55 C to + 150 C | - | 45pF @ 4V, 1MHz | - | 35 ns | - | 35 ns | Rectifiers | 1 V | Rectifiers | 2.44 mm | 4.7 mm | 3.7 mm | - | - | ||
![]() RS3BB-HF Comchip Technology | 11 |
| - | - | Surface Mount | DO-214AA, SMB | - | - | - | SMB/DO-214AA | - | - | - | RS3B | Comchip Technology | 3000 | - | 3 A | - | - | 5 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | In Transition | - | 100 V | - | MouseReel | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 100 V | - | 1.3 V @ 3 A | - | -55°C ~ 150°C | 90 A | - | 100 V | 3A | Rectifiers | - 55 C to + 150 C | - | 40pF @ 4V, 1MHz | - | 150 ns | - | 150 ns | Rectifiers | 1.3 V | Rectifiers | 5.4 mm | 4.7 mm | 3.7 mm | - | - | ||
![]() US5JC-HF Comchip Technology | 28 |
| - | - | Surface Mount | DO-214AB, SMC | - | - | - | DO-214AB (SMC) | - | - | - | US5J | Comchip Technology | 3000 | - | 5 A | - | - | 5 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | In Transition | - | 600 V | - | MouseReel | - | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 600 V | - | 1.65 V @ 5 A | - | -55°C ~ 150°C | 120 A | - | 600 V | 5A | Rectifiers | - 55 C to + 150 C | - | 50pF @ 4V, 1MHz | - | 75 ns | - | 75 ns | Rectifiers | 1.65 V | Rectifiers | 8 mm | 7 mm | 6.2 mm | - | - | ||
![]() ES2J-HF Comchip Technology | 14473 |
| - | - | Surface Mount | DO-214AC, SMA | - | - | - | DO-214AC (SMA) | - | - | - | ES2J | Comchip Technology | 5000 | - | 2 A | - | - | 5 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | 600 V | - | MouseReel | - | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 600 V | - | 1.68 V @ 2 A | - | -55°C ~ 150°C | 50 A | - | 600 V | 2A | Rectifiers | - 55 C to + 150 C | - | 40pF @ 4V, 1MHz | - | 35 ns | - | 35 ns | Rectifiers | 1.68 V | Rectifiers | 2.2 mm | 4.5 mm | 2.7 mm | - | - | ||
![]() SR5100-HF Comchip Technology | In Stock | - | - | - | - | DO-27-2 | NO | - | - | - | - | - | - | - | - | - | .81 | 5 A | 125 A | - | 500 uA | - | - | + 150 C | Glenair | - 50 C | Through Hole | 1 | 150 | Retail Package | - | - | - | - | - | - | - | Active | - | - | - | - | - | 100 V | - | * | - | - | - | - | - | - | - | - | SCHOTTKY | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | RECTIFIER DIODE | - | - | - | - | - | - | 5 | - | - | - | - | 100 | - | 125 | - | - | - | Schottky Rectifiers | 810 mV | - | - | - | - | - | - | ||
![]() CDBHA15100-HF Comchip Technology | 21 |
| - | - | Surface Mount | TO-277, 3-PowerDFN | - | - | - | TO-277B | - | - | - | CDBHA15100 | Comchip Technology | 4000 | - | 15 A | 250 A | - | 250 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | In Transition | - | 70 V | 100 V | Reel | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 250 μA @ 100 V | - | 700 mV @ 15 A | - | -55°C ~ 150°C | - | - | 100 V | 15A | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | Schottky Rectifiers | 700 mV | Schottky Diodes & Rectifiers | - | - | - | - | - | ||
![]() ES8GC-HF Comchip Technology | In Stock | - | - | - | Surface Mount | DO-214AB, SMC | - | - | - | DO-214AB (SMC) | - | - | - | ES8G | Comchip Technology | 3000 | - | 8 A | - | - | 10 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | In Transition | - | 400 V | - | MouseReel | - | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10 μA @ 400 V | - | 1.3 V @ 8 A | - | -55°C ~ 150°C | 125 A | - | 400 V | 8A | Rectifiers | - | - | 90pF @ 4V, 1MHz | - | 35 ns | - | 35 ns | Rectifiers | 1.3 V | Rectifiers | - | - | - | - | - | ||
![]() S8KC-HF Comchip Technology | 318 | - | - | - | Surface Mount | DO-214AB, SMC | - | - | - | DO-214AB (SMC) | - | - | - | S8KC | Comchip Technology | 3000 | - | 8 A | - | - | 10 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | 800 V | - | MouseReel | - | - | - | Standard Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10 μA @ 800 V | - | 985 mV @ 8 A | - | -55°C ~ 150°C | 200 A | - | 800 V | 8A | Rectifiers | - | - | 40pF @ 4V, 1MHz | - | - | - | - | Rectifiers | 985 mV | Rectifiers | - | - | - | - | - | ||
![]() FR201GA-G Comchip Technology | 48 |
| - | - | Through Hole | DO-204AC, DO-15, Axial | - | - | - | DO-15 | - | - | - | - | Comchip Technology | 3000 | - | 2 A | - | - | 5 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | Through Hole | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | In Transition | - | 50 V | - | Ammo Pack | - | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 50 V | - | 1.3 V @ 2 A | - | -55°C ~ 150°C | - | - | 50 V | 2A | Rectifiers | - | - | - | - | 150 ns | - | 150 ns | Rectifiers | 1.3 V | Rectifiers | - | - | - | - | - | ||
![]() FR206GB-G Comchip Technology | 48 |
| - | - | Through Hole | DO-204AC, DO-15, Axial | - | - | - | DO-15 | - | - | - | - | Comchip Technology | 500 | - | 2 A | - | - | 5 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | Through Hole | - | - | Tape & Box (TB) | - | - | - | - | - | - | - | Active | - | - | In Transition | - | 800 V | - | Bulk | - | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 800 V | - | 1.3 V @ 2 A | - | -55°C ~ 150°C | - | - | 800 V | 2A | Rectifiers | - | - | - | - | 500 ns | - | 500 ns | Rectifiers | 1.3 V | Rectifiers | - | - | - | - | - | ||
![]() FR202GB-G Comchip Technology | 48 |
| - | - | Through Hole | DO-204AC, DO-15, Axial | - | - | - | DO-15 | - | - | - | - | Comchip Technology | 500 | - | 2 A | - | - | 5 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | Through Hole | - | - | Tape & Box (TB) | - | - | - | - | - | - | - | Active | - | - | In Transition | - | 100 V | - | Bulk | - | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 100 V | - | 1.3 V @ 2 A | - | -55°C ~ 150°C | - | - | 100 V | 2A | Rectifiers | - | - | - | - | 150 ns | - | 150 ns | Rectifiers | 1.3 V | Rectifiers | - | - | - | - | - | ||
![]() FR604T-G Comchip Technology | 48 |
| - | - | Through Hole | R-6, Axial | - | - | - | R-6 | - | - | - | - | Comchip Technology | 500 | - | 6 A | - | - | 10 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | Through Hole | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | In Transition | - | 400 V | - | MouseReel | - | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10 μA @ 400 V | - | 1.3 V @ 6 A | - | -55°C ~ 150°C | 200 A | - | 400 V | 6A | Rectifiers | - | - | 100pF @ 4V, 1MHz | - | 150 ns | - | 150 ns | Rectifiers | 1.3 V | Rectifiers | - | - | - | - | - | ||
![]() ACDBQC54-HF Comchip Technology | 25000 |
| - | - | Surface Mount | 0402 (1006 Metric) | - | - | - | 0402C/SOD-923F | - | - | - | - | Comchip Technology | 5000 | - | 200 mA | 600 mA | - | 500 nA | Comchip Technology | - | + 125 C | Comchip Technology | - 65 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | 30 V | 30 V | MouseReel | Automotive, AEC-Q101 | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 500 nA @ 25 V | - | 1 V @ 100 mA | - | -65°C ~ 125°C | - | - | 30 V | 200mA | Schottky Diodes & Rectifiers | - | - | 10pF @ 1V, 1MHz | - | - | - | 5 ns | Schottky Diodes | 1 V | Schottky Diodes & Rectifiers | - | - | - | - | - | ||
![]() CDBUR42-HF Comchip Technology | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMCHIP TECHNOLOGY CO LTD | - | Comchip Technology Corporation Ltd | CDBUR42-HF | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | 30 | 5.74 | Non-Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 260 | - | compliant | - | - | - | - | - | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDBFR40-HF Comchip Technology | In Stock | - | - | - | Surface Mount | 1005 (2512 Metric) | YES | - | - | 1005/SOD-323F | - | SILICON | 2 | - | - | - | - | - | - | COMCHIP TECHNOLOGY CO LTD | - | Comchip Technology Corporation Ltd | CDBFR40-HF | - | Comchip Technology | - | - | 1 | 125 °C | Tape & Reel (TR) | PLASTIC/EPOXY | R-PBCC-N2 | RECTANGULAR | CHIP CARRIER | - | Active | 0.2 W | Obsolete | 30 | 1.77 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | SCHOTTKY | BOTTOM | - | NO LEAD | 260 | - | compliant | - | - | - | - | R-PBCC-N2 | - | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 200 nA @ 30 V | - | 1 V @ 40 mA | - | 125°C | - | 0.2 A | 40 V | 200mA | - | - | 40 V | 5pF @ 0V, 1MHz | - | - | 0.005 µs | 5 ns | - | - | - | - | - | - | - | - | ||
![]() CDBA3200-G Comchip Technology | In Stock | - | - | Gold | - | - | - | - | Aluminium | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Crimp | Circular | - | 6 | 175 °C | -65 °C | Receptacle | - | - | - | Straight | - | - | 52.37 mm | - | - | - | MIL-DTL-38999 | - | - | 6 | - | Cadmium | - | - | - | Cadmium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31.9 mm | - | - | No SVHC | ||
![]() CDBUR54-HF Comchip Technology | 18 |
| - | - | - | - | YES | 2 | - | - | - | SILICON | 2 | - | - | - | - | - | - | COMCHIP TECHNOLOGY CO LTD | - | Comchip Technology Corporation Ltd | CDBUR54-HF | - | - | - | - | 1 | 125 °C | - | PLASTIC/EPOXY | R-PBCC-N2 | RECTANGULAR | CHIP CARRIER | - | Active | 0.15 W | - | 30 | 5.74 | Compliant | Yes | - | - | - | - | - | - | - | - | - | -5 °C | - | - | SCHOTTKY | BOTTOM | - | NO LEAD | NOT SPECIFIED | - | compliant | 50 A | NOT SPECIFIED | - | - | R-PBCC-N2 | - | SINGLE | - | - | RECTIFIER DIODE | - | - | - | 380 V | - | - | 0.2 A | - | - | - | - | 30 V | - | - | - | 0.005 µs | - | - | - | - | - | - | - | No | - |