- Packaging
- Package / Case
- Current - Reverse Leakage @ Vr
- Diode Type
- Mounting Type
- Operating Temperature - Junction
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Configuration
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
Attribute column
Manufacturer
Comchip Technology Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Vr - Reverse Voltage | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Case Code (Metric) | Case Code (Imperial) | Polarity | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Reverse Recovery Time-Max | Product | Vf - Forward Voltage | Product Category | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N4007T-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | - | - | - | WIRE | - | - | - | - | 1N4007 | - | O-PALF-W2 | - | - | - | - | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 1000V | - | 1.1V @ 1A | ISOLATED | - | - | -55°C~150°C | 30A | 1A | 1000V | - | - | 1kV | 1A | - | - | - | 5μA | - | - | 15pF @ 4V 1MHz | - | 1kV | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CGRA4001-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | 8541.10.00.80 | - | - | 50V | - | - | DUAL | C BEND | 260 | - | 1A | 30 | CGRA4001 | 2 | R-PDSO-C2 | - | - | - | - | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 50V | 1A | 1.1V @ 1A | - | - | - | -55°C~150°C | 30A | - | - | - | - | 50V | 1A | - | - | - | 5μA | - | - | - | - | 50V | - | - | - | 1.8μs | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CGRB201-HF Comchip Technology | In Stock | - | - | - | - | Surface Mount | DO-214AA-2 | - | SMB/DO-214AA | - | - | - | 3000 | 2 A | - | 5 uA | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | In Transition | - | 50 V | MouseReel | - | CGRB201 | - | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | - | 5 µA @ 50 V | - | 1.1 V @ 2 A | - | - | - | -55°C ~ 150°C | 60 A | - | 50 V | 2A | - | - | - | - | - | - | - | - | - | 10pF @ 4V, 1MHz | - | - | - | - | - | - | Rectifiers | 1.1 V | - | - | - | ||
![]() CGRB206-HF Comchip Technology | In Stock | - | - | - | - | Surface Mount | DO-214AA-2 | - | SMB/DO-214AA | - | - | - | 3000 | 2 A | - | 5 uA | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | In Transition | - | 800 V | MouseReel | - | CGRB206 | - | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | - | 5 µA @ 800 V | - | 1.1 V @ 2 A | - | - | - | -55°C ~ 150°C | 60 A | - | 800 V | 2A | - | - | - | - | - | - | - | - | - | 10pF @ 4V, 1MHz | - | - | - | - | - | - | Rectifiers | 1.1 V | - | - | - | ||
![]() SR340-HF Comchip Technology | In Stock | - | - | - | - | Through Hole | DO-201AA, DO-27, Axial | - | DO-27 | - | - | Comchip Technology | 1200 | - | - | - | Comchip Technology | - | - | Comchip Technology | - | - | - | - | - | Tape & Box (TB) | - | - | - | - | - | - | Active | - | - | In Transition | - | - | Ammo Pack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500 μA @ 40 V | - | 500 mV @ 3 A | - | - | - | -50°C ~ 150°C | - | - | 40 V | 3A | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | 250pF @ 4V, 1MHz | - | - | - | - | - | - | Schottky Diodes | - | Schottky Diodes & Rectifiers | - | - | ||
![]() SR320-HF Comchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CGRB202-HF Comchip Technology | In Stock | - | - | - | - | Surface Mount | DO-214AA-2 | - | SMB/DO-214AA | - | - | - | 3000 | 2 A | - | 5 uA | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | In Transition | - | 100 V | MouseReel | - | CGRB202 | - | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | - | 5 µA @ 100 V | - | 1.1 V @ 2 A | - | - | - | -55°C ~ 150°C | 60 A | - | 100 V | 2A | - | - | - | - | - | - | - | - | - | 10pF @ 4V, 1MHz | - | - | - | - | - | - | Rectifiers | 1.1 V | - | - | - | ||
![]() 3KP10A-G Comchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | 250 | - | COMCHIP TECHNOLOGY CO LTD | - | - | 3KP10A-G | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | NOT SPECIFIED | 5.64 | Details | Yes | - | Cut Tape | - | 3KP10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | compliant | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDBFR0145-HF Comchip Technology | In Stock | - | - | - | - | - | - | YES | - | SILICON | 2 | - | 4000 | - | COMCHIP TECHNOLOGY CO LTD | - | - | CDBFR0145-HF | - | - | - | - | 1 | - | 125 °C | - | PLASTIC/EPOXY | R-PBCC-N2 | RECTANGULAR | CHIP CARRIER | Active | 0.25 W | - | 30 | 5.74 | Details | Yes | - | MouseReel | - | CDBFR0145 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BOTTOM | NO LEAD | 260 | compliant | - | - | - | - | R-PBCC-N2 | - | - | - | - | SINGLE | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | 0.1 A | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | - | - | - | Schottky Diodes | - | - | - | - | ||
![]() CGRB207-HF Comchip Technology | In Stock | - | - | - | - | Surface Mount | DO-214AA-2 | - | DO-214AA (SMB) | - | - | - | 3000 | 2 A | - | 5 uA | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | In Transition | - | 1 kV | MouseReel | - | CGRB207 | - | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | - | 5 µA @ 1000 V | - | 1.1 V @ 3 A | - | - | - | -55°C ~ 150°C | 60 A | - | 1000 V | 2A | - | - | - | - | - | - | - | - | - | 10pF @ 4V, 1MHz | - | - | - | - | - | - | Rectifiers | 1.1 V | - | - | - | ||
![]() CDBM1100-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123T | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | Tin (Sn) | - | LOW POWER LOSS | 8541.10.00.80 | - | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | CDBM1100 | - | R-PDSO-F2 | - | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 100V | - | 850mV @ 1A | - | - | 500μA | -50°C~150°C | 30A | 1A | - | - | - | 100V | 1A | - | - | - | - | - | - | 120pF @ 4V 1MHz | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CDSU101A Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2003 | - | e4 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | Gold (Au) | - | HIGH RELIABILITY | 8541.10.00.70 | 3pF | - | 80V | 150mW | - | DUAL | - | 260 | - | 100mA | 30 | CDSU101 | - | R-PDSO-N2 | - | - | - | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Standard | 50nA @ 75V | 100mA | 1V @ 100mA | - | 100mA | - | 125°C Max | 1A | - | - | - | - | 80V | 100mA | - | - | 4 ns | 50nA | - | - | 3pF @ 0.5V 1MHz | - | - | - | - | 4 ns | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CDBUR0130L Comchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | 4000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | MouseReel | - | CDBUR0130 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDSUR4148-B03-HF Comchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | 4000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | MouseReel | - | CDSUR4148 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDBQR0230L Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | e4 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | Gold (Au) | - | - | 8541.10.00.70 | - | - | - | 125mW | - | DUAL | NO LEAD | 260 | - | - | 30 | CDBQR0230 | 2 | R-PDSO-N2 | Not Qualified | 1005 | 0402 | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Schottky | 30μA @ 10V | - | 500mV @ 200mA | - | - | 30μA | 125°C Max | 1A | 0.2A | - | - | - | 30V | 200mA | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDBM1100-HF Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123T | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2002 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | LOW POWER LOSS | 8541.10.00.80 | - | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | CDBM1100 | - | R-PDSO-F2 | - | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 100V | - | 850mV @ 1A | - | - | - | -50°C~150°C | - | 1A | - | 1A DC | - | 100V | 1A | - | - | - | - | - | - | 120pF @ 4V 1MHz | 30A | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDBQR0230R Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8541.10.00.70 | - | - | - | 125mW | - | - | - | - | - | - | - | CDBQR0230 | - | - | - | 1005 | 0402 | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Schottky | 1μA @ 10V | - | 600mV @ 200mA | - | 200mA | - | 125°C Max | - | 0.2A | - | - | 600mV | 30V | 200mA | - | - | - | 1μA | 30V | - | - | - | - | - | 1A | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDBA120-G Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | - | e3 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) | - | - | 8541.10.00.80 | - | - | 20V | - | - | - | - | - | - | 1A | - | CDBA120 | - | - | - | - | - | Standard | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 20V | 1A | 500mV @ 1A | - | 1A | - | -65°C~125°C | - | - | - | - | 500mV | 20V | 1A | - | - | - | 500μA | 20V | - | - | - | - | - | 30A | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 1N4001-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | DO-204AL, DO-41, Axial | NO | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | 2010 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | WIRE | NOT SPECIFIED | - | - | NOT SPECIFIED | 1N4001 | 2 | O-PALF-W2 | - | - | - | - | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 50V | - | 1.1V @ 1A | ISOLATED | - | - | -55°C~150°C | - | 1A | 50V | 1A | - | - | - | - | - | - | - | - | 50V | 15pF @ 4V 1MHz | 30A | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDBA240LL-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | - | - | - | DUAL | C BEND | NOT SPECIFIED | - | - | NOT SPECIFIED | CDBA240 | - | R-PDSO-C2 | - | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 40V | - | 350mV @ 2A | - | - | - | -55°C~100°C | - | 2A | - | 2A DC | - | 40V | 2A | - | 1 | - | - | - | - | 160pF @ 4V 1MHz | 70A | - | 1000μA | - | - | - | - | - | - | ROHS3 Compliant | - |