- Packaging
- Package / Case
- Current - Reverse Leakage @ Vr
- Diode Type
- Mounting Type
- Operating Temperature - Junction
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Configuration
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
Attribute column
Manufacturer
Comchip Technology Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Termination Style | JESD-30 Code | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Operating Temperature Range | Reverse Recovery Time | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Recovery Time | Reverse Recovery Time-Max | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HER306G-G Comchip Technology | In Stock | - | - | - | - | - | - | NO | - | - | - | - | - | - | 1.3 V | - | - | COMCHIP TECHNOLOGY CO LTD | - | - | HER306G-G | - | - | - | - | 1 | - | 150 °C | - | - | - | - | - | - | Active | - | - | - | - | 2.31 | - | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8541.10.00.80 | - | - | - | - | - | compliant | - | - | - | - | SINGLE | - | RECTIFIER DIODE | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | 600 V | - | - | - | - | 0.075 µs | - | - | - | - | - | - | - | - | ||
![]() CURA107-HF Comchip Technology | 20 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8541.10.00.80 | - | - | DUAL | C BEND | 260 | - | 30 | CURA107 | - | R-PDSO-C2 | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 1000V | 1.7V @ 1A | - | 150°C Max | - | 1A | 1000V | - | 1kV | 1A | - | - | 100 ns | - | - | 15pF @ 4V 1MHz | 30A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CGRB205-G Comchip Technology | 50 |
| - | - | - | Surface Mount | DO-214AA, SMB | YES | DO-214AA (SMB) | - | - | CGRB205 | - | 3000 | 1.1 | - | - | COMCHIP TECHNOLOGY CO LTD | - | - | CGRB205-G | - | Comchip Technology | - | - | 1 | - | 150 | - | Tape & Reel (TR) | - | - | - | - | Not Recommended | - | - | Active | - | 5.51 | In Transition | Yes | - | - | - | MouseReel | - | CGRB205 | - | - | - | - | EAR99 | - | - | - | 8541.10.00.80 | - | Standard | - | - | - | compliant | - | - | - | - | SINGLE | Standard Recovery >500ns, > 200mA (Io) | RECTIFIER DIODE | 5 µA @ 600 V | 1.1 V @ 2 A | - | 150°C | - | 2 | 600 V | 2A | - | - | - | - | - | 600 | - | - | 60 | - | - | - | Rectifiers | - | - | - | - | - | - | ||
![]() CGRC306-HF Comchip Technology | 50 |
| - | - | - | Surface Mount | DO-214AB, SMC | YES | DO-214AB (SMC) | - | - | CGRC306 | - | 3000 | 1.1 | - | - | COMCHIP TECHNOLOGY CO LTD | - | - | CGRC306-HF | - | Comchip Technology | - | - | 1 | - | 150 | - | Tape & Reel (TR) | - | - | - | - | Not Recommended | - | - | Active | - | 5.75 | In Transition | Yes | - | - | - | MouseReel | - | - | - | - | - | - | EAR99 | - | - | - | 8541.10.00.80 | - | Standard | - | - | - | compliant | - | - | - | - | SINGLE | Standard Recovery >500ns, > 200mA (Io) | RECTIFIER DIODE | 5 µA @ 800 V | 1.1 V @ 3 A | - | 150°C | - | 3 | 800 V | 3A | - | - | - | - | - | 800 | - | - | 100 | - | - | - | Rectifiers | - | - | - | - | - | - | ||
![]() CURA104-HF Comchip Technology | 50 |
| - | - | - | Surface Mount | DO-214AC, SMA | YES | DO-214AC (SMA) | SILICON | 2 | CURA104 | - | 5000 | 1.3 | - | - | COMCHIP TECHNOLOGY CO LTD | - | - | CURA104-HF | - | Comchip Technology | - | - | 1 | - | 150 | -55 °C | Tape & Reel (TR) | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Not Recommended | - | - | Active | 30 | 5.74 | In Transition | Yes | - | - | - | MouseReel | - | - | - | - | - | - | EAR99 | - | - | - | 8541.10.00.80 | - | Standard | DUAL | C BEND | 260 | compliant | - | - | - | R-PDSO-C2 | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 5 µA @ 400 V | 1.3 V @ 1 A | - | -55°C ~ 150°C | - | 1 | 400 V | 1A | - | - | - | - | - | 400 | DO-214AC | 20pF @ 4V, 1MHz | 30 | - | .05 | 50 ns | Rectifiers | - | - | - | - | - | - | ||
![]() CURC304-HF Comchip Technology | 50 |
| - | - | - | Surface Mount | DO-214AB, SMC | YES | DO-214AB (SMC) | - | - | CURC304 | - | 3000 | 1.3 | - | - | COMCHIP TECHNOLOGY CO LTD | - | - | CURC304-HF | - | Comchip Technology | - | - | 1 | - | 150 | - | Tape & Reel (TR) | - | - | - | - | Not Recommended | - | - | Active | 30 | 5.74 | In Transition | Yes | - | - | - | MouseReel | - | - | - | - | - | - | EAR99 | - | - | - | 8541.10.00.80 | - | Standard | - | - | 260 | compliant | - | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 5 µA @ 400 V | 1.3 V @ 3 A | - | 150°C | - | 3 | 400 V | 3A | - | - | - | - | - | 400 | - | - | 100 | - | .05 | 50 ns | Rectifiers | - | - | - | - | - | - | ||
![]() CURC301-HF Comchip Technology | 50 |
| - | - | - | Surface Mount | DO-214AB, SMC | YES | DO-214AB (SMC) | - | - | CURC301 | - | 3000 | 1 | - | - | COMCHIP TECHNOLOGY CO LTD | - | - | CURC301-HF | - | Comchip Technology | - | - | 1 | - | 150 | - | Tape & Reel (TR) | - | - | - | - | Not Recommended | - | - | Active | 30 | 5.74 | In Transition | Yes | - | - | - | MouseReel | - | - | - | - | - | - | EAR99 | - | - | - | 8541.10.00.80 | - | Standard | - | - | 260 | compliant | - | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 5 µA @ 50 V | 1 V @ 3 A | - | 150°C | - | 3 | 50 V | 3A | - | - | - | - | - | 50 | - | - | 100 | - | .05 | 50 ns | Rectifiers | - | - | - | - | - | - | ||
![]() CDSP400-HF Comchip Technology | 50 |
| - | - | - | Surface Mount | SOD-723 | - | SOD-723 | - | - | CDSP400 | - | 8000 | - | - | - | - | - | - | - | - | Comchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | In Transition | - | - | - | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | - | 100 nA @ 80 V | 1.2 V @ 100 mA | - | 150°C | - | - | 80 V | 100mA | - | - | - | - | - | - | - | 3pF @ 500mV, 1MHz | - | - | - | 4 ns | - | - | - | - | - | - | - | ||
![]() ACDBC360-HF Comchip Technology | 25000 |
| - | - | - | Surface Mount | DO-214AB-2 | - | DO-214AB (SMC) | - | - | - | - | 3000 | - | 3 A | 80 A | COMCHIP TECHNOLOGY CO LTD | 500 uA | - | ACDBC360-HF | + 125 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | Active | - | 5.75 | In Transition | - | 0.001199 oz | 60 V | 60 V | Cut Tape | - | Automotive, AEC-Q101 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | SMD/SMT | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 500 µA @ 60 V | 700 mV @ 3 A | - | -55°C ~ 125°C | - | - | 60 V | 3A | - | - | - | - | - | - | - | 150pF @ 4V, 1MHz | - | - | - | - | Schottky Rectifiers | 700 mV | - | - | - | - | - | ||
![]() CGRB203-HF Comchip Technology | 47 |
| - | - | - | Surface Mount | DO-214AA-2 | - | SMB/DO-214AA | - | - | - | - | 3000 | - | 2 A | - | - | 5 uA | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | In Transition | - | - | 200 V | - | MouseReel | - | CGRB203 | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | Standard | - | - | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | - | 5 µA @ 200 V | 1.1 V @ 2 A | - | -55°C ~ 150°C | 60 A | - | 200 V | 2A | - | - | - | - | - | - | - | 10pF @ 4V, 1MHz | - | - | - | - | Rectifiers | 1.1 V | - | - | - | - | - | ||
![]() CGRB205-HF Comchip Technology | 47 |
| - | - | - | Surface Mount | DO-214AA-2 | - | SMB/DO-214AA | - | - | - | - | 3000 | - | 2 A | - | - | 5 uA | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | In Transition | - | - | 600 V | - | MouseReel | - | CGRB205 | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | Standard | - | - | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | - | 5 µA @ 600 V | 1.1 V @ 2 A | - | -55°C ~ 150°C | 60 A | - | 600 V | 2A | - | - | - | - | - | - | - | 10pF @ 4V, 1MHz | - | - | - | - | Rectifiers | 1.1 V | - | - | - | - | - | ||
![]() ACFRA102-HF Comchip Technology | 50 |
| - | - | - | Surface Mount | DO-214AC, SMA | - | DO-214AC (SMA) | - | - | ACFRA102 | Comchip Technology | 5000 | - | 1 A | - | COMCHIP TECHNOLOGY CO LTD | 5 uA | Comchip Technology | ACFRA102-HF | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | Active | - | 5.76 | In Transition | Yes | - | 100 V | - | MouseReel | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | Diodes & Rectifiers | - | - | - | - | unknown | - | - | SMD/SMT | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 100 V | 1.3 V @ 1 A | - | -55°C ~ 150°C | 30 A | - | 100 V | 1A | - | - | Rectifiers | - 55 C to + 150 C | - | - | - | 12pF @ 4V, 1MHz | - | 150 ns | - | 150 ns | Rectifiers | 1.3 V | Rectifiers | 2.62 mm | 4.6 mm | 2.9 mm | - | ||
![]() US3DB-HF Comchip Technology | 50 |
| - | - | - | Surface Mount | DO-214AA, SMB | - | SMB/DO-214AA | - | - | US3D | Comchip Technology | 3000 | - | 3 A | - | - | 5 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | In Transition | - | - | 200 V | - | MouseReel | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | SMD/SMT | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 200 V | 1 V @ 3 A | - | -55°C ~ 150°C | 90 A | - | 200 V | 3A | - | - | Rectifiers | - 55 C to + 150 C | - | - | - | - | - | 50 ns | - | 50 ns | Rectifiers | 1 V | Rectifiers | 2.44 mm | 4.7 mm | 3.7 mm | - | ||
![]() ES3BB-HF Comchip Technology | 50 |
| - | - | - | Surface Mount | DO-214AA, SMB | - | SMB/DO-214AA | - | - | ES3B | Comchip Technology | 3000 | - | 3 A | - | - | 5 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | In Transition | - | - | 100 V | - | MouseReel | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | SMD/SMT | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 100 V | 1 V @ 3 A | - | -55°C ~ 150°C | 90 A | - | 100 V | 3A | - | - | Rectifiers | - 55 C to + 150 C | - | - | - | 45pF @ 4V, 1MHz | - | 35 ns | - | 35 ns | Rectifiers | 1 V | Rectifiers | 2.44 mm | 4.7 mm | 3.7 mm | - | ||
![]() RS2J-HF Comchip Technology | 11696 |
| - | - | - | Surface Mount | DO-214AC, SMA | - | DO-214AC (SMA) | - | - | RS2J | Comchip Technology | 5000 | - | 2 A | - | - | 5 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | 600 V | - | MouseReel | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | SMD/SMT | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 600 V | 1.3 V @ 2 A | - | -55°C ~ 150°C | 50 A | - | 600 V | 2A | - | - | Rectifiers | - 55 C to + 150 C | - | - | - | 22pF @ 4V, 1MHz | - | 250 ns | - | 250 ns | Rectifiers | 1.3 V | Rectifiers | 2.2 mm | 4.5 mm | 2.7 mm | - | ||
![]() US5KC-HF Comchip Technology | 28 |
| - | - | - | Surface Mount | DO-214AB, SMC | - | DO-214AB (SMC) | - | - | US5K | Comchip Technology | 3000 | - | 5 A | - | - | 5 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | In Transition | - | - | 800 V | - | MouseReel | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | SMD/SMT | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 800 V | 1.65 V @ 5 A | - | -55°C ~ 150°C | 120 A | - | 800 V | 5A | - | - | Rectifiers | - 55 C to + 150 C | - | - | - | 50pF @ 4V, 1MHz | - | 75 ns | - | 75 ns | Rectifiers | 1.65 V | Rectifiers | 8 mm | 7 mm | 6.2 mm | - | ||
![]() HER303G-G Comchip Technology | In Stock | - | - | - | - | - | DO-27 | NO | - | - | - | - | - | 1200 | 1 | 3 A | - | COMCHIP TECHNOLOGY CO LTD | 5 uA | - | HER303G-G | + 150 C | - | - 55 C | Through Hole | 1 | - | 150 | - | - | - | - | - | - | Active | - | - | - | - | 2.35 | Details | Yes | - | 200 V | - | Cut Tape | - | HER30-G | - | - | - | - | EAR99 | Fast Recovery Rectifiers | - | - | 8541.10.00.80 | - | - | - | - | - | compliant | - | - | - | - | Single | - | RECTIFIER DIODE | - | - | - | - | - | 3 | - | - | - | - | - | - | - | 200 | - | - | - | 50 ns | .05 | - | Rectifiers | 1 V | - | - | - | - | - | ||
![]() CDBFR42-HF Comchip Technology | In Stock | - | - | - | - | - | SOD-323F-2 | YES | - | SILICON | 2 | - | - | 4000 | - | 200 mA | 4 A | COMCHIP TECHNOLOGY CO LTD | 500 nA | - | CDBFR42-HF | + 125 C | - | - 55 C | SMD/SMT | 1 | - | 125 °C | - | - | PLASTIC/EPOXY | R-PBCC-N2 | RECTANGULAR | CHIP CARRIER | Active | 200 mW | 0.2 W | - | 30 | 1.74 | Details | Yes | - | 30 V | 30 V | Cut Tape | - | CDBFR42 | e4 | - | - | - | - | - | Gold (Au) | - | - | - | - | BOTTOM | NO LEAD | 260 | compliant | - | - | - | R-PBCC-N2 | Single | - | RECTIFIER DIODE | - | - | - | - | - | 0.2 A | - | - | - | - | - | - | - | 30 V | - | - | - | - | 0.005 µs | - | Schottky Diodes | 1 V | - | - | - | - | - | ||
![]() 1N5817T-G Comchip Technology | In Stock | - | - | - | - | - | DO-41 | NO | - | SILICON | 2 | - | - | 5000 | - | 1 A | 25 A | COMCHIP TECHNOLOGY CO LTD | 10 mA | - | 1N5817T-G | + 150 C | - | - 55 C | Through Hole | 1 | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | - | - | NOT SPECIFIED | 4.7 | Details | Yes | 0.652216 oz | 20 V | 20 V | Cut Tape | - | 1N5817 | - | - | - | - | - | - | - | FREE WHEELING DIODE | - | - | - | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | - | O-PALF-W2 | Single | - | RECTIFIER DIODE | - | - | ISOLATED | - | - | 1 A | - | - | - | - | - | - | - | 20 V | DO-41 | - | - | - | - | - | Schottky Rectifiers | 450 mV | - | - | - | - | - | ||
![]() SB540-G Comchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1200 | - | 5 A | 150 A | - | 500 uA | - | - | + 150 C | - | - 50 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 40 V | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Rectifiers | 550 mV | - | - | - | - | - |