- Packaging
- Package / Case
- Current - Reverse Leakage @ Vr
- Diode Type
- Mounting Type
- Operating Temperature - Junction
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Configuration
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
Attribute column
Manufacturer
Comchip Technology Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Diode Capacitance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Peak Reverse Voltage | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Series | ECCN Code | Type | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | JESD-30 Code | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Frequency Range | Recovery Time | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FR607-G Comchip Technology | In Stock | - | - | - | R-6 | - | - | - | - | - | - | 500 | - | 6 A | - | COMCHIP TECHNOLOGY CO LTD | 5 uA | - | FR607-G | - | + 125 C | - | - 55 C | Through Hole | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 2.32 | Details | Yes | Rectifiers 1000V 6.0A 500nS | 0.113786 oz | 1 kV | - | Cut Tape | FR607 | - | Fast Recovery Rectifiers | - | - | - | - | - | - | compliant | - | Single | - | - | - | - | - | 300 A | - | - | - | - | - | - | - | - | - | 500 ns | - | Rectifiers | 1.3 V | - | ||
![]() CGRB206-G Comchip Technology | 50 |
| - | Surface Mount | DO-214AA, SMB | YES | DO-214AA (SMB) | - | - | CGRB206 | - | 3000 | 1.1 | - | - | COMCHIP TECHNOLOGY CO LTD | - | - | CGRB206-G | - | - | Comchip Technology | - | - | 1 | 150 | - | Tape & Reel (TR) | - | - | - | - | - | Not Recommended | - | - | Active | - | 5.51 | In Transition | Yes | - | - | - | - | MouseReel | CGRB206 | EAR99 | - | 8541.10.00.80 | - | Standard | - | - | - | compliant | - | SINGLE | Standard Recovery >500ns, > 200mA (Io) | RECTIFIER DIODE | 5 µA @ 800 V | 1.1 V @ 2 A | 150°C | - | 2 | 800 V | 2A | - | 800 | - | - | 60 | - | - | - | Rectifiers | - | - | ||
![]() CGRB301-HF Comchip Technology | 50 |
| - | Surface Mount | DO-214AA, SMB | - | SMB/DO-214AA | - | - | CGRB301 | - | 3000 | - | - | - | - | - | - | - | - | - | Comchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | In Transition | - | - | - | - | - | MouseReel | - | - | - | - | - | Standard | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | - | 10 µA @ 50 V | 1.15 V @ 3 A | -55°C ~ 150°C | - | - | 50 V | 3A | - | - | - | - | - | - | - | - | Rectifiers | - | - | ||
![]() CGRC303-HF Comchip Technology | 30000 |
| - | Surface Mount | DO-214AB, SMC | YES | DO-214AB (SMC) | - | - | CGRC303 | - | 3000 | 1.1 | - | - | COMCHIP TECHNOLOGY CO LTD | - | - | CGRC303-HF | - | - | Comchip Technology | - | - | 1 | 150 | - | Tape & Reel (TR) | - | - | - | - | - | Not Recommended | - | - | Active | - | 5.75 | In Transition | Yes | - | - | - | - | MouseReel | - | EAR99 | - | 8541.10.00.80 | - | Standard | - | - | - | compliant | - | SINGLE | Standard Recovery >500ns, > 200mA (Io) | RECTIFIER DIODE | 5 µA @ 200 V | 1.1 V @ 3 A | 150°C | - | 3 | 200 V | 3A | - | 200 | - | - | 100 | - | - | - | Rectifiers | - | - | ||
![]() CGRA4003-HF Comchip Technology | 50 |
| - | Surface Mount | DO-214AC, SMA | - | DO-214AC (SMA) | - | - | CGRA4003 | - | 5000 | - | - | - | - | - | - | - | - | - | Comchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | In Transition | - | - | - | - | - | MouseReel | - | - | - | - | - | Standard | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 5 µA @ 200 V | 1.1 V @ 3 A | -55°C ~ 150°C | - | - | 200 V | 1A | - | - | - | 10pF @ 4V, 1MHz | - | - | - | 50 ns | Rectifiers | - | - | ||
![]() CGRC305-HF Comchip Technology | 50 |
| - | Surface Mount | DO-214AB, SMC | YES | DO-214AB (SMC) | - | - | CGRC305 | - | 3000 | 1.1 | - | - | COMCHIP TECHNOLOGY CO LTD | - | - | CGRC305-HF | - | - | Comchip Technology | - | - | 1 | 150 | - | Tape & Reel (TR) | - | - | - | - | - | Not Recommended | - | - | Active | - | 5.74 | In Transition | Yes | - | - | - | - | MouseReel | - | EAR99 | - | 8541.10.00.80 | - | Standard | - | - | - | compliant | - | SINGLE | Standard Recovery >500ns, > 200mA (Io) | RECTIFIER DIODE | 5 µA @ 600 V | 1.1 V @ 3 A | 150°C | - | 3 | 600 V | 3A | - | 600 | - | - | 100 | - | - | - | Rectifiers | - | - | ||
![]() CGRB303-HF Comchip Technology | 30000 |
| - | Surface Mount | DO-214AA, SMB | - | SMB/DO-214AA | - | - | CGRB303 | - | 3000 | - | - | - | - | - | - | - | - | - | Comchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | In Transition | - | - | - | - | - | MouseReel | - | - | - | - | - | Standard | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | - | 10 µA @ 200 V | 1.15 V @ 3 A | -55°C ~ 150°C | - | - | 200 V | 3A | - | - | - | - | - | - | - | - | Rectifiers | - | - | ||
![]() CGRC302-HF Comchip Technology | 50 |
| - | Surface Mount | DO-214AB, SMC | YES | DO-214AB (SMC) | - | - | CGRC302 | - | 3000 | 1.1 | - | - | COMCHIP TECHNOLOGY CO LTD | - | - | CGRC302-HF | - | - | Comchip Technology | - | - | 1 | 150 | - | Tape & Reel (TR) | - | - | - | - | - | Not Recommended | - | - | Active | - | 5.73 | In Transition | Yes | - | - | - | - | MouseReel | - | EAR99 | - | 8541.10.00.80 | - | Standard | - | - | - | compliant | - | SINGLE | Standard Recovery >500ns, > 200mA (Io) | RECTIFIER DIODE | 5 µA @ 100 V | 1.1 V @ 3 A | 150°C | - | 3 | 100 V | 3A | - | 100 | - | - | 100 | - | - | - | Rectifiers | - | - | ||
![]() CGRA4006-HF Comchip Technology | 50 |
| - | Surface Mount | DO-214AC, SMA | YES | DO-214AC (SMA) | SILICON | 2 | CGRA4006 | - | 5000 | - | - | - | COMCHIP TECHNOLOGY CO LTD | - | - | CGRA4006-HF | - | - | Comchip Technology | - | - | 1 | 150 °C | -55 °C | Tape & Reel (TR) | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | - | Not Recommended | - | - | Active | NOT SPECIFIED | 5.72 | In Transition | Yes | - | - | - | - | MouseReel | - | - | - | - | - | Standard | DUAL | C BEND | NOT SPECIFIED | compliant | R-PDSO-C2 | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 5 µA @ 800 V | 1.1 V @ 3 A | -55°C ~ 150°C | - | 1 A | 800 V | 1A | - | 800 V | DO-214AC | 10pF @ 4V, 1MHz | - | - | - | 75 ns | Rectifiers | - | - | ||
![]() CGRB304-HF Comchip Technology | 50 |
| - | Surface Mount | DO-214AA, SMB | - | SMB/DO-214AA | - | - | CGRB304 | - | 3000 | - | - | - | - | - | - | - | - | - | Comchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | In Transition | - | - | - | - | - | MouseReel | - | - | - | - | - | Standard | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | - | 10 µA @ 400 V | 1.15 V @ 3 A | -55°C ~ 150°C | - | - | 400 V | 3A | - | - | - | - | - | - | - | - | Rectifiers | - | - | ||
![]() ARB551V-30-HF Comchip Technology | 2441 |
| - | Surface Mount | SC-76, SOD-323 | - | SOD-323 | - | - | - | Comchip Technology | 3000 | - | 500 mA | 2 A | - | 100 uA | Comchip Technology | - | - | + 125 C | Comchip Technology | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 200 mW | - | Active | - | - | Details | - | - | - | 20 V | 30 V | MouseReel | Automotive, AEC-Q101 | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 μA @ 20 V | 470 mV @ 500 mA | 125°C | - | - | 20 V | 500mA | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | Schottky Diodes | 470 mV | Schottky Diodes & Rectifiers | ||
![]() S10BC-HF Comchip Technology | 10 |
| - | Surface Mount | DO-214AB, SMC | - | DO-214AB (SMC) | - | - | S10B | Comchip Technology | 3000 | - | 10 A | - | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | In Transition | - | - | - | 100 V | - | MouseReel | - | - | Standard Recovery Rectifiers | - | Diodes & Rectifiers | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 μA @ 100 V | 1 V @ 10 A | -55°C ~ 150°C | 200 A | - | 100 V | 10A | Rectifiers | - | - | 100pF @ 4V, 1MHz | - | - | - | - | Rectifiers | 1 V | Rectifiers | ||
![]() S2B-HF Comchip Technology | 18 |
| - | Surface Mount | DO-214AC, SMA | - | DO-214AC (SMA) | - | - | S2B | Comchip Technology | 5000 | - | 2 A | - | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | In Transition | - | - | - | 100 V | - | MouseReel | - | - | Standard Recovery Rectifiers | - | Diodes & Rectifiers | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 μA @ 100 V | 1.1 V @ 2 A | -55°C ~ 150°C | 50 A | - | 100 V | 2A | Rectifiers | - | - | 25pF @ 4V, 1MHz | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | ||
![]() FR602B-G Comchip Technology | 33 |
| - | Through Hole | R-6, Axial | - | R-6 | - | - | - | Comchip Technology | 200 | - | 6 A | - | - | 10 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | Through Hole | - | - | - | Tape & Box (TB) | - | - | - | - | - | - | - | - | Active | - | - | In Transition | - | - | - | 100 V | - | Bulk | - | - | Fast Recovery Rectifiers | - | Diodes & Rectifiers | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10 μA @ 100 V | 1.3 V @ 6 A | -55°C ~ 150°C | 200 A | - | 100 V | 6A | Rectifiers | - | - | 100pF @ 4V, 1MHz | - | - | 150 ns | 150 ns | Rectifiers | 1.3 V | Rectifiers | ||
![]() ACDBQC40-HF Comchip Technology | 25000 |
| - | Surface Mount | 0402 (1006 Metric) | - | 0402C/SOD-923F | - | - | - | Comchip Technology | 5000 | - | 200 mA | 600 mA | - | 200 nA | Comchip Technology | - | - | + 125 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 125 mW | - | Active | - | - | In Transition | - | - | - | 40 V | 40 V | MouseReel | Automotive, AEC-Q101 | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 200 nA @ 30 V | 1 V @ 40 mA | -55°C ~ 125°C | - | - | 40 V | 200mA | Schottky Diodes & Rectifiers | - | - | 5pF @ 0V, 1MHz | - | - | - | 5 ns | Schottky Diodes | 1 V | Schottky Diodes & Rectifiers | ||
![]() BAV20W-HF Comchip Technology | 2424 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | - | Comchip Technology | 3000 | - | 200 mA | - | - | 0.1 uA | Comchip Technology | - | 5 pF | + 150 C | Comchip Technology | - 65 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 250 mW | 200 V | Active | - | - | Details | - | - | - | 106 V | - | MouseReel | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 100 nA @ 150 V | 1.25 V @ 200 mA | -65°C ~ 150°C | 2.5 A | - | 200 V | 200mA | Diodes - General Purpose, Power, Switching | - | - | 5pF @ 0V, 1MHz | - | 1 MHz | 50 nS | 50 ns | Switching Diodes | 1.25 V | Diodes - General Purpose, Power, Switching | ||
![]() FR603B-G Comchip Technology | 15 |
| - | Through Hole | R-6, Axial | - | R-6 | - | - | - | Comchip Technology | 200 | - | 6 A | - | - | 10 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | Through Hole | - | - | - | Tape & Box (TB) | - | - | - | - | - | - | - | - | Active | - | - | In Transition | - | - | - | 200 V | - | Bulk | - | - | Fast Recovery Rectifiers | - | Diodes & Rectifiers | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10 μA @ 200 V | 1.3 V @ 6 A | -55°C ~ 150°C | 200 A | - | 200 V | 6A | Rectifiers | - | - | 100pF @ 4V, 1MHz | - | - | 150 ns | 150 ns | Rectifiers | 1.3 V | Rectifiers | ||
![]() FR602A-G Comchip Technology | 15 |
| - | Through Hole | R-6, Axial | - | R-6 | - | - | - | - | - | - | 6 A | - | - | 10 uA | - | - | - | + 150 C | Comchip Technology | - 55 C | Through Hole | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 100 V | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10 μA @ 100 V | 1.3 V @ 6 A | -55°C ~ 150°C | 200 A | - | 100 V | 6A | - | - | - | 100pF @ 4V, 1MHz | - | - | 150 ns | 150 ns | - | 1.3 V | - | ||
![]() S5KB-HF Comchip Technology | 50 |
| - | Surface Mount | DO-214AA, SMB | - | SMB/DO-214AA | - | - | S5KB | Comchip Technology | 3000 | - | 5 A | - | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | In Transition | - | - | - | 800 V | - | MouseReel | - | - | Standard Recovery Rectifiers | - | Diodes & Rectifiers | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 10 μA @ 800 V | 1.1 V @ 5 A | -55°C ~ 150°C | 200 A | - | 800 V | 5A | Rectifiers | - | - | 40pF @ 4V, 1MHz | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | ||
![]() ES3BC-HF Comchip Technology | 21 |
| - | Surface Mount | DO-214AB, SMC | - | DO-214AB (SMC) | - | - | ES3B | Comchip Technology | 3000 | - | 3 A | - | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | CSFC302-G | - | - | - | Active | - | - | In Transition | - | - | - | 100 V | - | MouseReel | - | - | Fast Recovery Rectifiers | - | Diodes & Rectifiers | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 100 V | 1 V @ 3 A | -55°C ~ 150°C | 90 A | - | 100 V | 3A | Rectifiers | - | - | 40pF @ 4V, 1MHz | - | - | 35 ns | 35 ns | Rectifiers | 1 V | Rectifiers |