- Packaging
- Package / Case
- Current - Reverse Leakage @ Vr
- Diode Type
- Mounting Type
- Operating Temperature - Junction
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Configuration
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
Attribute column
Manufacturer
Comchip Technology Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Type of accessory/spare part | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Series | ECCN Code | Type | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Reference Standard | Termination Style | JESD-30 Code | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Operating Temperature Range | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Recovery Time | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACDBQC0240LR-HF Comchip Technology | 30000 |
| - | Surface Mount | 0402 (1006 Metric) | YES | 0402C/SOD-923F | SILICON | 2 | - | Comchip Technology | 5000 | - | 200 mA | 3 A | COMCHIP TECHNOLOGY CO LTD | 500 nA | Comchip Technology | ACDBQC0240LR-HF | + 125 C | Comchip Technology | - 40 C | SMD/SMT | 1 | 125 °C | -40 °C | Tape & Reel (TR) | PLASTIC/EPOXY | R-PBCC-N2 | RECTANGULAR | CHIP CARRIER | - | Active | 320 mW | 0.32 W | Active | NOT SPECIFIED | 1.77 | Non-Compliant | Yes | - | 40 V | 40 V | Cut Tape | Automotive, AEC-Q101 | - | - | - | Diodes & Rectifiers | Schottky | BOTTOM | NO LEAD | NOT SPECIFIED | compliant | NOT SPECIFIED | AEC-Q101 | SMD/SMT | R-PBCC-N2 | Single | Small Signal =< 200mA (Io), Any Speed | RECTIFIER DIODE | 5 µA @ 40 V | 580 mV @ 200 mA | -40°C ~ 125°C | - | 0.2 A | 40 V | 200mA | Schottky Diodes & Rectifiers | - | 40 V | 25pF @ 1V, 1MHz | - | - | - | Schottky Diodes | 350 mV | Schottky Diodes & Rectifiers | - | - | - | ||
![]() CDBF0140L Comchip Technology | 200 | - | - | - | - | - | - | - | - | - | Comchip Technology | 4000 | - | - | - | COMCHIP TECHNOLOGY CO LTD | - | Comchip Technology | CDBF0140L | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 7.89 | Details | Yes | - | - | - | MouseReel | - | EAR99 | - | - | Diodes & Rectifiers | Si | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | Schottky Diodes | - | Schottky Diodes & Rectifiers | - | - | - | ||
![]() CDBAL240-G Comchip Technology | In Stock | - | - | - | DO-214AC-2 | YES | - | - | - | - | Comchip Technology | - | 0.5 V | - | - | COMCHIP TECHNOLOGY CO LTD | - | Comchip Technology | CDBAL240-G | - | - | - | - | 1 | 175 °C | - | - | - | - | - | - | - | Active | - | - | - | - | 5.76 | Compliant | Yes | - | - | - | - | CDBAL240 | EAR99 | - | 8541.10.00.80 | Diodes & Rectifiers | Si | - | - | - | compliant | - | - | - | - | SINGLE | - | RECTIFIER DIODE | - | - | - | - | 2 A | - | - | Schottky Diodes & Rectifiers | - | 40 V | - | 50 A | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | ||
![]() CDBUR43-HF Comchip Technology | 9 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | COMCHIP TECHNOLOGY CO LTD | - | Comchip Technology Corporation Ltd | CDBUR43-HF | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | 30 | 5.73 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | 260 | compliant | - | - | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDBUR40-HF Comchip Technology | 9 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | COMCHIP TECHNOLOGY CO LTD | - | Comchip Technology Corporation Ltd | CDBUR40-HF | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | 30 | 5.74 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | compliant | NOT SPECIFIED | - | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDSFR355-HF Comchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDSURT4148 Comchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AES1J-HF Comchip Technology | 27 |
| - | Surface Mount | DO-214AC, SMA | - | DO-214AC (SMA) | - | - | AES1 | Comchip Technology | 5000 | - | 1 A | - | - | 5 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | In Transition | - | - | 600 V | - | MouseReel | Automotive, AEC-Q101 | - | Fast Recovery Rectifiers | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 600 V | 1.7 V @ 1 A | -55°C ~ 150°C | 30 A | - | 600 V | 1A | Rectifiers | - | - | - | - | 35 ns | 35 ns | Rectifiers | 1.7 V | Rectifiers | - | - | - | ||
![]() AES1G-HF Comchip Technology | 27 |
| - | Surface Mount | DO-214AC, SMA | - | DO-214AC (SMA) | - | - | AES1 | Comchip Technology | 5000 | - | 1 A | - | - | 5 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | In Transition | - | - | 400 V | - | MouseReel | Automotive, AEC-Q101 | - | Fast Recovery Rectifiers | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 400 V | 1.25 V @ 1 A | -55°C ~ 150°C | 30 A | - | 400 V | 1A | Rectifiers | - | - | - | - | 35 ns | 35 ns | Rectifiers | 1.25 V | Rectifiers | - | - | - | ||
![]() ES5CB-HF Comchip Technology | 24 |
| - | Surface Mount | DO-214AA, SMB | - | SMB/DO-214AA | - | - | ES5C | Comchip Technology | 3000 | - | 5 A | - | - | 5 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | In Transition | - | - | 150 V | - | MouseReel | - | - | Fast Recovery Rectifiers | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 150 V | 1 V @ 5 A | -55°C ~ 150°C | 100 A | - | 150 V | 5A | Rectifiers | - | - | 50pF @ 4V, 1MHz | - | 35 ns | 35 ns | Rectifiers | 1 V | Rectifiers | - | - | - | ||
![]() S3DB-HF Comchip Technology | 37 |
| - | Surface Mount | DO-214AA, SMB | - | SMB/DO-214AA | - | - | S3DB | Comchip Technology | 3000 | - | 3 A | - | - | 5 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | CGRB303-G | - | - | - | Active | - | - | In Transition | - | - | 200 V | - | MouseReel | - | - | Standard Recovery Rectifiers | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 μA @ 200 V | 1.1 V @ 3 A | -55°C ~ 150°C | 90 A | - | 200 V | 3A | Rectifiers | - | - | 35pF @ 4V, 1MHz | - | - | - | Rectifiers | 1.1 V | Rectifiers | - | - | - | ||
![]() ES3AC-HF Comchip Technology | 17 |
| - | Surface Mount | DO-214AB, SMC | - | DO-214AB (SMC) | - | - | ES3A | Comchip Technology | 3000 | - | 3 A | - | - | 5 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | CSFC301-G | - | - | - | Active | - | - | In Transition | - | - | 50 V | - | MouseReel | - | - | Fast Recovery Rectifiers | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 50 V | 1 V @ 3 A | -55°C ~ 150°C | 90 A | - | 50 V | 3A | Rectifiers | - | - | 40pF @ 4V, 1MHz | - | 35 ns | 35 ns | Rectifiers | 1 V | Rectifiers | - | - | - | ||
![]() RS5BC-HF Comchip Technology | 17 |
| - | Surface Mount | DO-214AB, SMC | - | DO-214AB (SMC) | - | - | RS5B | Comchip Technology | 3000 | - | 5 A | - | - | 5 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | In Transition | - | - | 100 V | - | MouseReel | - | - | Fast Recovery Rectifiers | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 100 V | 1.3 V @ 5 A | -55°C ~ 150°C | 120 A | - | 100 V | 5A | Rectifiers | - | - | 50pF @ 4V, 1MHz | - | 150 ns | 150 ns | Rectifiers | 1.3 V | Rectifiers | - | - | - | ||
![]() RS2MWF-HF Comchip Technology | 36000 |
| - | Surface Mount | SOD-123F | - | SOD-123F | - | - | RS2M | Comchip Technology | 3000 | - | 2 A | - | - | 5 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | In Transition | - | - | 1 kV | - | MouseReel | - | - | Fast Recovery Rectifiers | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 1000 V | 1.3 V @ 2 A | -55°C ~ 150°C | 50 A | - | 1000 V | 2A | Rectifiers | - | - | 30pF @ 4V, 1MHz | - | 500 ns | 500 ns | Rectifiers | 1.3 V | Rectifiers | - | - | - | ||
![]() US2KWF-HF Comchip Technology | 37 |
| - | Surface Mount | SOD-123F | - | SOD-123F | - | - | US2K | Comchip Technology | 3000 | - | 2 A | - | COMCHIP TECHNOLOGY CO LTD | 5 uA | Comchip Technology | US2KWF-HF | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | Active | - | 5.56 | In Transition | - | - | 800 V | - | MouseReel | - | - | Fast Recovery Rectifiers | - | Diodes & Rectifiers | - | - | - | - | compliant | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 800 V | 1.68 V @ 2 A | -55°C ~ 150°C | 50 A | - | 800 V | 2A | Rectifiers | - | - | - | - | 75 ns | 75 ns | Rectifiers | 1.68 V | Rectifiers | - | - | - | ||
![]() US8BC-HF Comchip Technology | 37 |
| - | Surface Mount | DO-214AB, SMC | - | DO-214AB (SMC) | - | - | US8B | Comchip Technology | 3000 | - | 8 A | - | - | 5 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | In Transition | - | - | 100 V | - | Reel | - | - | Fast Recovery Rectifiers | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10 μA @ 100 V | 1 V @ 8 A | -55°C ~ 150°C | 150 A | - | 100 V | 8A | Rectifiers | - | - | 65pF @ 4V, 1MHz | - | 50 ns | 50 ns | Rectifiers | 1 V | Rectifiers | - | - | - | ||
![]() ACGRC504-HF Comchip Technology | In Stock | - | - | Surface Mount | DO-214AB, SMC | - | DO-214AB (SMC) | - | - | - | Comchip Technology | 3000 | - | - | - | - | - | Comchip Technology | - | - | Comchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | MouseReel | Automotive, AEC-Q101 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 µA @ 400 V | 1.15 V @ 5 A | -55°C ~ 150°C | - | - | 400 V | 5A | - | - | - | 25pF @ 4V, 1MHz | - | - | - | - | - | Comchip Technology | - | - | - | ||
![]() US5AC-HF Comchip Technology | 50 |
| - | Surface Mount | DO-214AB, SMC | - | DO-214AB (SMC) | - | - | US5A | Comchip Technology | 3000 | - | 5 A | - | - | 5 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | In Transition | - | - | 50 V | - | MouseReel | - | - | Fast Recovery Rectifiers | - | Diodes & Rectifiers | - | - | - | - | - | - | - | SMD/SMT | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 50 V | 1 V @ 5 A | -55°C ~ 150°C | 120 A | - | 50 V | 5A | Rectifiers | - 55 C to + 150 C | - | 50pF @ 4V, 1MHz | - | 50 ns | 50 ns | Rectifiers | 1 V | Rectifiers | 8 mm | 7 mm | 6.2 mm | ||
![]() RL204-G Comchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RL202-G Comchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |