- Packaging
- Package / Case
- Current - Reverse Leakage @ Vr
- Diode Type
- Mounting Type
- Operating Temperature - Junction
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Configuration
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
Attribute column
Manufacturer
Comchip Technology Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Forward Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part # Aliases | Part Life Cycle Code | Peak Forward Voltage | Peak Rep Rev Volt | Product Depth (mm) | Product Status | Rad Hardened | Rectifier Type | Reflow Temperature-Max (s) | Rev Curr | Risk Rank | RoHS | Rohs Code | Schedule B | Type of accessory/spare part | Unit Weight | Voltage, Rating | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Gender | Additional Feature | HTS Code | Subcategory | Power Rating | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Contact Style | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Current-Max | Recovery Time | Reverse Recovery Time-Max | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() US1DWF-HF Comchip Technology | 16 |
| - | - | - | Surface Mount | SOD-123FL-2 | - | SOD-123F | - | - | US1D | Comchip Technology | 3000 | - | 1 A | - | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | - | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | CURM103-G | - | - | - | - | Active | - | - | - | - | - | In Transition | - | - | - | - | - | 200 V | - | MouseReel | - | - | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 200 V | 1 V @ 1 A | - | - | -55°C ~ 150°C | 30 A | - | 200 V | 1A | - | - | - | Rectifiers | - | - | - | - | - | 15pF @ 4V, 1MHz | - | - | - | 50 ns | - | 50 ns | Rectifiers | 1 V | Rectifiers | - | - | ||
![]() CURA101-HF Comchip Technology | 45 |
| - | - | - | Surface Mount | DO-214AC, SMA | YES | DO-214AC (SMA) | SILICON | 2 | CURA101 | - | - | 1 | - | - | COMCHIP TECHNOLOGY CO LTD | - | Comchip Technology Corporation Ltd | CURA101-HF | - | - | Glenair | - | - | - | 1 | - | - | - | 150 | -55 °C | Retail Package | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | - | - | Not Recommended | - | - | - | Active | - | - | 30 | - | 5.74 | - | Yes | - | - | - | - | - | - | - | - | * | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | 8541.10.00.80 | Rectifier Diodes | - | Standard | DUAL | C BEND | 260 | compliant | - | - | - | R-PDSO-C2 | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 5 µA @ 50 V | 1 V @ 1 A | - | - | -55°C ~ 150°C | - | 1 | 50 V | 1A | - | - | - | - | - | - | - | 50 | DO-214AC | 20pF @ 4V, 1MHz | - | 30 | - | - | .05 | 50 ns | - | - | - | - | - | ||
![]() CDBUR0240-HF Comchip Technology | 7 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMCHIP TECHNOLOGY CO LTD | - | Comchip Technology Corporation Ltd | CDBUR0240-HF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 30 | - | 5.74 | Non-Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | NOT SPECIFIED | compliant | NOT SPECIFIED | - | - | - | Socket | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDBMHT3100-HF Comchip Technology | In Stock | - | - | - | - | - | SOD-123F-2 | YES | - | SILICON | 2 | - | Comchip Technology | 3000 | 0.85 V | 3 A | 50 A | COMCHIP TECHNOLOGY CO LTD | 200 uA | Comchip Technology | CDBMHT3100-HF | - | + 150 C | - | - 55 C | Surface Mount | SMD/SMT | 1 | - | - | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | SOD-123HT | - | Active | - | - | - | - | No | - | 30 | - | 2.25 | Details | Yes | - | - | 1.164041 oz | 25 V | - | 100 V | Tape and Reel | - | CDBMHT3100 | 0.25 % | e3 | - | - | - | - | 25 ppm/°C | - | 422 Ω | Tin (Sn) | 155 °C | -55 °C | Thin Film | EFFICIENCY | - | LOW POWER LOSS | - | Diodes & Rectifiers | 63 mW | Si | DUAL | FLAT | 260 | compliant | - | - | - | R-PDSO-F2 | - | Single | - | RECTIFIER DIODE | - | - | CATHODE | - | - | - | 3 A | - | - | - | - | - | Schottky Diodes & Rectifiers | 1 | - | - | 100 V | - | - | - | 50 A | 200 µA | - | - | - | Schottky Rectifiers | 850 mV | Schottky Diodes & Rectifiers | 350 µm | - | ||
![]() CDBMHT360-HF Comchip Technology | In Stock | - | - | - | - | - | SOD-123F-2 | YES | - | SILICON | 2 | - | Comchip Technology | - | 0.7 V | - | - | COMCHIP TECHNOLOGY CO LTD | - | Comchip Technology | CDBMHT360-HF | - | - | - | - | - | - | 1 | - | - | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | - | - | Active | - | - | - | - | - | - | 30 | - | 5.74 | Compliant | Yes | - | - | - | - | - | - | - | - | CDBMHT360 | - | e3 | - | - | - | - | - | - | - | Tin (Sn) | - | - | - | EFFICIENCY | - | LOW POWER LOSS | - | Diodes & Rectifiers | - | Si | DUAL | FLAT | 260 | compliant | - | - | - | R-PDSO-F2 | - | SINGLE | - | RECTIFIER DIODE | - | - | CATHODE | - | - | - | 3 A | - | - | - | - | - | Schottky Diodes & Rectifiers | 1 | - | - | 60 V | - | - | - | 50 A | 200 µA | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | ||
![]() CDBUR0140L-HF Comchip Technology | 38000 |
| - | - | - | Surface Mount | 2-SMD, No Lead | YES | 0603/SOD-523F | SILICON | 2 | CDBUR0140 | Comchip Technology | 4000 | - | - | - | COMCHIP TECHNOLOGY CO LTD | - | Comchip Technology | CDBUR0140L-HF | 100(mA) | - | Comchip Technology | - | Surface Mount | - | 1 | -40C to 125C | - | AUTOMOTIVEC | 125 °C | - | Tape & Reel (TR) | PLASTIC/EPOXY | R-PBCC-N2 | RECTANGULAR | CHIP CARRIER | SOD-523F | - | Active | 0.55(V) | 45(V) | 1(MAX)(mm) | Active | No | Schottky Diode | 30 | 30(uA) | 5.64 | In Transition | Yes | 8541100070 | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Schottky | BOTTOM | NO LEAD | NOT SPECIFIED | compliant | NOT SPECIFIED | - | 2 | R-PBCC-N2 | - | Single | Small Signal =< 200mA (Io), Any Speed | RECTIFIER DIODE | 30 µA @ 10 V | 550 mV @ 100 mA | - | 100(mA) | 125°C | - | 0.1 A | 40 V | 100mA | 0.55(V) | - | - | Schottky Diodes & Rectifiers | - | - | 30(uA) | 45 V | - | 6pF @ 10V, 1MHz | 1(A) | - | - | - | - | - | Schottky Diodes | - | Schottky Diodes & Rectifiers | - | - | ||
![]() RL204-G Comchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CURA107-HF Comchip Technology | 20 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | - | - | - | - | - | - | 8541.10.00.80 | - | - | - | DUAL | C BEND | 260 | - | 30 | CURA107 | - | R-PDSO-C2 | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 1000V | 1.7V @ 1A | - | - | 150°C Max | - | 1A | 1000V | - | - | 1kV | 1A | - | - | 100 ns | - | - | - | 15pF @ 4V 1MHz | - | 30A | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CDBHA15100-HF Comchip Technology | 21 |
| - | - | - | Surface Mount | TO-277, 3-PowerDFN | - | TO-277B | - | - | CDBHA15100 | Comchip Technology | 4000 | - | 15 A | 250 A | - | 250 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | - | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | In Transition | - | - | - | - | - | 70 V | 100 V | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 250 μA @ 100 V | 700 mV @ 15 A | - | - | -55°C ~ 150°C | - | - | 100 V | 15A | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Rectifiers | 700 mV | Schottky Diodes & Rectifiers | - | - | ||
![]() CDBHA10150-HF Comchip Technology | 21 |
| - | - | - | Surface Mount | TO-277, 3-PowerDFN | - | TO-277B | - | - | CDBHA10150 | Comchip Technology | 4000 | - | 10 A | 250 A | - | 250 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | - | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | In Transition | - | - | - | - | - | 105 V | 150 V | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 250 μA @ 150 V | 850 mV @ 10 A | - | - | -55°C ~ 150°C | - | - | 150 V | 10A | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Rectifiers | 850 mV | Schottky Diodes & Rectifiers | - | - | ||
![]() ES8GC-HF Comchip Technology | In Stock | - | - | - | - | Surface Mount | DO-214AB, SMC | - | DO-214AB (SMC) | - | - | ES8G | Comchip Technology | 3000 | - | 8 A | - | - | 10 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | - | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | In Transition | - | - | - | - | - | 400 V | - | MouseReel | - | - | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10 μA @ 400 V | 1.3 V @ 8 A | - | - | -55°C ~ 150°C | 125 A | - | 400 V | 8A | - | - | - | Rectifiers | - | - | - | - | - | 90pF @ 4V, 1MHz | - | - | - | 35 ns | - | 35 ns | Rectifiers | 1.3 V | Rectifiers | - | - | ||
![]() S8KC-HF Comchip Technology | 318 | - | - | - | - | Surface Mount | DO-214AB, SMC | - | DO-214AB (SMC) | - | - | S8KC | Comchip Technology | 3000 | - | 8 A | - | - | 10 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | Details | - | - | - | - | - | 800 V | - | MouseReel | - | - | - | - | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 10 μA @ 800 V | 985 mV @ 8 A | - | - | -55°C ~ 150°C | 200 A | - | 800 V | 8A | - | - | - | Rectifiers | - | - | - | - | - | 40pF @ 4V, 1MHz | - | - | - | - | - | - | Rectifiers | 985 mV | Rectifiers | - | - | ||
![]() FR201GA-G Comchip Technology | 48 |
| - | - | - | Through Hole | DO-204AC, DO-15, Axial | - | DO-15 | - | - | - | Comchip Technology | 3000 | - | 2 A | - | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | - | Through Hole | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | In Transition | - | - | - | - | - | 50 V | - | Ammo Pack | - | - | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 50 V | 1.3 V @ 2 A | - | - | -55°C ~ 150°C | - | - | 50 V | 2A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | 150 ns | - | 150 ns | Rectifiers | 1.3 V | Rectifiers | - | - | ||
![]() FR206GB-G Comchip Technology | 48 |
| - | - | - | Through Hole | DO-204AC, DO-15, Axial | - | DO-15 | - | - | - | Comchip Technology | 500 | - | 2 A | - | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | - | Through Hole | - | - | - | - | - | - | Tape & Box (TB) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | In Transition | - | - | - | - | - | 800 V | - | Bulk | - | - | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 800 V | 1.3 V @ 2 A | - | - | -55°C ~ 150°C | - | - | 800 V | 2A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | 500 ns | - | 500 ns | Rectifiers | 1.3 V | Rectifiers | - | - | ||
![]() FR202GB-G Comchip Technology | 48 |
| - | - | - | Through Hole | DO-204AC, DO-15, Axial | - | DO-15 | - | - | - | Comchip Technology | 500 | - | 2 A | - | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | - | Through Hole | - | - | - | - | - | - | Tape & Box (TB) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | In Transition | - | - | - | - | - | 100 V | - | Bulk | - | - | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 100 V | 1.3 V @ 2 A | - | - | -55°C ~ 150°C | - | - | 100 V | 2A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | 150 ns | - | 150 ns | Rectifiers | 1.3 V | Rectifiers | - | - | ||
![]() FR604T-G Comchip Technology | 48 |
| - | - | - | Through Hole | R-6, Axial | - | R-6 | - | - | - | Comchip Technology | 500 | - | 6 A | - | - | 10 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | - | Through Hole | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | In Transition | - | - | - | - | - | 400 V | - | MouseReel | - | - | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10 μA @ 400 V | 1.3 V @ 6 A | - | - | -55°C ~ 150°C | 200 A | - | 400 V | 6A | - | - | - | Rectifiers | - | - | - | - | - | 100pF @ 4V, 1MHz | - | - | - | 150 ns | - | 150 ns | Rectifiers | 1.3 V | Rectifiers | - | - | ||
![]() ACDBQC54-HF Comchip Technology | 25000 |
| - | - | - | Surface Mount | 0402 (1006 Metric) | - | 0402C/SOD-923F | - | - | - | Comchip Technology | 5000 | - | 200 mA | 600 mA | - | 500 nA | Comchip Technology | - | - | + 125 C | Comchip Technology | - 65 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | Details | - | - | - | - | - | 30 V | 30 V | MouseReel | - | Automotive, AEC-Q101 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 500 nA @ 25 V | 1 V @ 100 mA | - | - | -65°C ~ 125°C | - | - | 30 V | 200mA | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | 10pF @ 1V, 1MHz | - | - | - | - | - | 5 ns | Schottky Diodes | 1 V | Schottky Diodes & Rectifiers | - | - | ||
![]() FR206GT-G Comchip Technology | 50 |
| - | - | - | Through Hole | DO-204AC, DO-15, Axial | - | DO-15 | - | - | - | Comchip Technology | 4000 | - | 2 A | - | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | - | Through Hole | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | In Transition | - | - | - | - | - | 800 V | - | MouseReel | - | - | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 800 V | 1.3 V @ 2 A | - | - | -55°C ~ 150°C | - | - | 800 V | 2A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | 500 ns | - | 500 ns | Rectifiers | 1.3 V | Rectifiers | - | - | ||
![]() FR203GB-G Comchip Technology | 50 |
| - | - | - | Through Hole | DO-204AC, DO-15, Axial | - | DO-15 | - | - | - | Comchip Technology | 500 | - | 2 A | - | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | - | Through Hole | - | - | - | - | - | - | Tape & Box (TB) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | In Transition | - | - | - | - | - | 200 V | - | Bulk | - | - | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 200 V | 1.3 V @ 2 A | - | - | -55°C ~ 150°C | - | - | 200 V | 2A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | 150 ns | - | 150 ns | Rectifiers | 1.3 V | Rectifiers | - | - | ||
![]() FR101A-G Comchip Technology | 33 |
| - | - | - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | - | Comchip Technology | 5000 | - | 1 A | - | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | - | Through Hole | - | - | - | - | - | - | Tape & Box (TB) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | In Transition | - | - | - | - | - | 50 V | - | Ammo Pack | - | - | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 50 V | 1.3 V @ 1 A | - | - | -55°C ~ 150°C | 30 A | - | 50 V | 1A | - | - | - | Rectifiers | - | - | - | - | - | 25pF @ 4V, 1MHz | - | - | - | 150 ns | - | 150 ns | Rectifiers | 1.3 V | Rectifiers | - | - |