- Packaging
- Package / Case
- Current - Reverse Leakage @ Vr
- Diode Type
- Mounting Type
- Operating Temperature - Junction
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Configuration
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
Attribute column
Manufacturer
Comchip Technology Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Diode Capacitance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Peak Reverse Voltage | Power Dissipation (Max) | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Series | Tolerance | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Capacitance | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Termination Style | JESD-30 Code | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Max Voltage Rating (DC) | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Number of Phases | Operating Temperature Range | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Reverse Current-Max | Recovery Time | Reverse Recovery Time-Max | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Height | Length | Width | Thickness | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACDBMS2100-HF Comchip Technology | 6992 |
| - | - | Surface Mount | SOD-123F | - | - | SOD-123F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Comchip Technology | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 μA @ 100 V | 830 mV @ 2 A | - | - | -55°C ~ 150°C | - | - | 100 V | 2A | - | - | - | - | - | 60pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FR601A-G Comchip Technology | 33 |
| - | - | Through Hole | R-6, Axial | - | - | R-6 | - | - | - | - | - | - | 6 A | - | - | 10 uA | - | - | - | + 150 C | Comchip Technology | - 55 C | Through Hole | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 50 V | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10 μA @ 50 V | 1.3 V @ 6 A | - | - | -55°C ~ 150°C | 200 A | - | 50 V | 6A | - | - | - | - | - | 100pF @ 4V, 1MHz | - | - | 150 ns | - | 150 ns | - | 1.3 V | - | - | - | - | - | - | ||
![]() FR204GB-G Comchip Technology | 15 |
| - | - | Through Hole | DO-204AC, DO-15, Axial | - | - | DO-15 | - | - | - | Comchip Technology | 500 | - | 2 A | - | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | Through Hole | - | - | - | Tape & Box (TB) | - | - | - | - | - | - | - | - | - | Active | - | - | In Transition | - | - | - | 400 V | - | Bulk | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 400 V | 1.3 V @ 2 A | - | - | -55°C ~ 150°C | - | - | 400 V | 2A | Rectifiers | - | - | - | - | - | - | - | 150 ns | - | 150 ns | Rectifiers | 1.3 V | Rectifiers | - | - | - | - | - | ||
![]() FR102T-G Comchip Technology | 15 |
| - | - | Through Hole | DO-204AL, DO-41, Axial | - | - | DO-41 | - | - | - | Comchip Technology | 5000 | - | 1 A | - | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | In Transition | - | - | - | 100 V | - | MouseReel | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 100 V | 1.3 V @ 1 A | - | - | -55°C ~ 150°C | 30 A | - | 100 V | 1A | Rectifiers | - | - | - | - | 25pF @ 4V, 1MHz | - | - | 150 ns | - | 150 ns | Rectifiers | 1.3 V | Rectifiers | - | - | - | - | - | ||
![]() AS5MBF-HF Comchip Technology | 1135 |
| - | - | Surface Mount | DO-221AA, SMB Flat Leads | - | - | SMBF | - | - | - | Comchip Technology | 4000 | - | 5 A | - | - | 10 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | 1 kV | - | MouseReel | Automotive, AEC-Q101 | - | - | Standard Recovery Rectifiers | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 10 μA @ 1000 V | 1.15 V @ 5 A | - | - | -55°C ~ 150°C | 150 A | - | 1000 V | 5A | Rectifiers | - | - | - | - | - | - | - | - | - | - | Rectifiers | 1.15 V | Rectifiers | - | - | - | - | - | ||
![]() ACFRA103-HF Comchip Technology | 50 |
| - | - | Surface Mount | DO-214AC, SMA | - | - | DO-214AC (SMA) | - | - | ACFRA103 | Comchip Technology | 5000 | - | 1 A | - | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | In Transition | - | - | - | 200 V | - | MouseReel | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | SMD/SMT | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 200 V | 1.3 V @ 1 A | - | - | -55°C ~ 150°C | 30 A | - | 200 V | 1A | Rectifiers | - | - 55 C to + 150 C | - | - | 12pF @ 4V, 1MHz | - | - | 150 ns | - | 150 ns | Rectifiers | 1.3 V | Rectifiers | 2.62 mm | 4.6 mm | 2.9 mm | - | - | ||
![]() US2B-HF Comchip Technology | 50 |
| - | - | Surface Mount | DO-214AC, SMA | - | - | DO-214AC (SMA) | - | - | US2B | Comchip Technology | 5000 | - | 2 A | - | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | In Transition | - | - | - | 100 V | - | MouseReel | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | SMD/SMT | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 100 V | 1 V @ 2 A | - | - | -55°C ~ 150°C | 50 A | - | 100 V | 2A | Rectifiers | - | - 55 C to + 150 C | - | - | - | - | - | 50 ns | - | 50 ns | Rectifiers | 1 V | Rectifiers | 2.2 mm | 4.5 mm | 2.7 mm | - | - | ||
![]() US5MC-HF Comchip Technology | 43 |
| - | - | Surface Mount | DO-214AB, SMC | - | - | DO-214AB (SMC) | - | - | US5M | Comchip Technology | 3000 | - | 5 A | - | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | 1 kV | - | MouseReel | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | SMD/SMT | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 1000 V | 1.65 V @ 5 A | - | - | -55°C ~ 150°C | 120 A | - | 1000 V | 5A | Rectifiers | - | - 55 C to + 150 C | - | - | 50pF @ 4V, 1MHz | - | - | 75 ns | - | 75 ns | Rectifiers | 1.65 V | Rectifiers | 8 mm | 7 mm | 6.2 mm | - | - | ||
![]() ACFRA106-HF Comchip Technology | 43 |
| - | - | Surface Mount | DO-214AC, SMA | - | - | DO-214AC (SMA) | - | - | ACFRA106 | Comchip Technology | 5000 | - | 1 A | - | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | In Transition | - | - | - | 800 V | - | MouseReel | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | SMD/SMT | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 800 V | 1.3 V @ 1 A | - | - | -55°C ~ 150°C | 30 A | - | 800 V | 1A | Rectifiers | - | - 55 C to + 150 C | - | - | 12pF @ 4V, 1MHz | - | - | 500 ns | - | 500 ns | Rectifiers | 1.3 V | Rectifiers | 2.62 mm | 4.6 mm | 2.9 mm | - | - | ||
![]() US2M-HF Comchip Technology | 7405 |
| - | - | Surface Mount | DO-214AC, SMA | - | - | DO-214AC (SMA) | - | - | US2M | Comchip Technology | 5000 | - | 2 A | - | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | 1 kV | - | MouseReel | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | SMD/SMT | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 1000 V | 1.65 V @ 2 A | - | - | -55°C ~ 150°C | 50 A | - | 1000 V | 2A | Rectifiers | - | - 55 C to + 150 C | - | - | - | - | - | 75 ns | - | 75 ns | Rectifiers | 1.65 V | Rectifiers | 2.2 mm | 4.5 mm | 2.7 mm | - | - | ||
![]() RS2A-HF Comchip Technology | 4010 |
| - | - | Surface Mount | DO-214AC, SMA | - | - | DO-214AC (SMA) | - | - | RS2A | Comchip Technology | 5000 | - | 2 A | - | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | 50 V | - | MouseReel | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | SMD/SMT | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 50 V | 1.3 V @ 2 A | - | - | -55°C ~ 150°C | 50 A | - | 50 V | 2A | Rectifiers | - | - 55 C to + 150 C | - | - | 22pF @ 4V, 1MHz | - | - | 150 ns | - | 150 ns | Rectifiers | 1.3 V | Rectifiers | 2.2 mm | 4.5 mm | 2.7 mm | - | - | ||
![]() CDSURT4448-HF Comchip Technology | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | Comchip Technology | - | - | - | - | - | - | Comchip Technology | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 100 V | - | - | Tape & Reel (TR) | CDSURT4448 | 5 % | - | - | 125 °C | -55 °C | - | - | 22 pF | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | - | - | - | - | - | - | Diodes - General Purpose, Power, Switching | - | 1.6002 mm | 787.4 µm | 939.8 µm | - | ||
![]() CDBUR54-HF Comchip Technology | 18 |
| - | - | - | - | YES | 2 | - | SILICON | 2 | - | - | - | - | - | - | COMCHIP TECHNOLOGY CO LTD | - | Comchip Technology Corporation Ltd | CDBUR54-HF | - | - | - | - | - | 1 | 125 °C | - | - | PLASTIC/EPOXY | R-PBCC-N2 | RECTANGULAR | CHIP CARRIER | - | Active | - | - | 0.15 W | - | 30 | 5.74 | Compliant | Yes | - | - | - | - | - | - | - | - | - | - | -5 °C | - | - | - | - | SCHOTTKY | BOTTOM | NO LEAD | NOT SPECIFIED | compliant | 50 A | NOT SPECIFIED | - | R-PBCC-N2 | SINGLE | - | RECTIFIER DIODE | - | - | - | 380 V | - | - | 0.2 A | - | - | - | - | - | 30 V | - | - | - | - | - | 0.005 µs | - | - | - | - | - | - | - | - | No | ||
![]() 1N5817T-G Comchip Technology | In Stock | - | - | - | - | DO-41 | NO | - | - | SILICON | 2 | - | - | 5000 | - | 1 A | 25 A | COMCHIP TECHNOLOGY CO LTD | 10 mA | - | 1N5817T-G | - | + 150 C | - | - 55 C | Through Hole | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | - | Active | - | - | - | - | NOT SPECIFIED | 4.7 | Details | Yes | 0.652216 oz | - | 20 V | 20 V | Cut Tape | 1N5817 | - | - | - | - | - | - | FREE WHEELING DIODE | - | - | - | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | - | O-PALF-W2 | Single | - | RECTIFIER DIODE | - | - | ISOLATED | - | - | - | 1 A | - | - | - | - | - | 20 V | DO-41 | - | - | - | - | - | - | Schottky Rectifiers | 450 mV | - | - | - | - | - | - | ||
![]() SB520ET-G Comchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5407T-G Comchip Technology | In Stock | - | - | - | - | - | NO | - | - | SILICON | 2 | - | - | 1200 | 1 V | 3 A | - | COMCHIP TECHNOLOGY CO LTD | 5 uA | - | 1N5407T-G | - | + 125 C | - | - 65 C | Through Hole | 1 | 125 °C | -65 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | - | Active | - | 800 V | - | - | NOT SPECIFIED | 1.77 | Details | Yes | - | - | - | - | Cut Tape | 1N5407 | - | EAR99 | - | - | - | GENERAL PURPOSE | HIGH RELIABILITY | - | - | - | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | - | O-PALF-W2 | Single | - | RECTIFIER DIODE | - | - | ISOLATED | - | - | 200 A | 3 A | - | - | - | 1 | - | 800 V | DO-201AD | - | 200 A | 5 µA | - | - | - | General Purpose Diodes | 1 V | - | - | - | - | - | - | ||
![]() ES5GB-HF Comchip Technology | 20 |
| - | - | Surface Mount | DO-214AA, SMB | - | - | SMB/DO-214AA | - | - | ES5G | Comchip Technology | 3000 | - | 5 A | - | COMCHIP TECHNOLOGY CO LTD | 5 uA | Comchip Technology | ES5GB-HF | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | Active | - | 5.57 | In Transition | - | - | - | 400 V | - | MouseReel | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | compliant | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 400 V | 1.25 V @ 5 A | - | - | -55°C ~ 150°C | 100 A | - | 400 V | 5A | Rectifiers | - | - | - | - | 50pF @ 4V, 1MHz | - | - | 35 ns | - | 35 ns | Rectifiers | 1.25 V | Rectifiers | - | - | - | - | - | ||
![]() US1JWF-HF Comchip Technology | 50 |
| - | - | Surface Mount | SOD-123F | - | - | SOD-123F | - | - | US1J | Comchip Technology | 3000 | - | 1 A | - | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | In Transition | - | - | - | 600 V | - | MouseReel | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 600 V | 1.65 V @ 1 A | - | - | -55°C ~ 150°C | 30 A | - | 600 V | 1A | Rectifiers | - | - | - | - | 15pF @ 4V, 1MHz | - | - | 75 ns | - | 75 ns | Rectifiers | 1.3 V | Rectifiers | - | - | - | - | - | ||
![]() S2KB-HF Comchip Technology | 50 |
| - | - | Surface Mount | DO-214AA, SMB | - | - | SMB/DO-214AA | - | - | S2KB | Comchip Technology | 3000 | - | 2 A | - | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | CGRB206-G | - | - | - | - | Active | - | - | In Transition | - | - | - | 800 V | - | MouseReel | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 μA @ 800 V | 1.1 V @ 2 A | - | - | -55°C ~ 150°C | 60 A | - | 800 V | 2A | Rectifiers | - | - | - | - | 25pF @ 4V, 1MHz | - | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | - | - | - | - | - | ||
![]() ABAV20W-HF Comchip Technology | 20 |
| - | - | Surface Mount | SOD-123 | - | - | SOD-123 | - | - | ABAV20 | Comchip Technology | 3000 | - | 200 mA | - | - | 0.1 uA | Comchip Technology | - | 5 pF | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 410 mW | 200 V | - | Active | - | - | In Transition | - | - | - | - | - | MouseReel | Automotive, AEC-Q101 | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 100 nA @ 150 V | 1.25 V @ 200 mA | - | - | 150°C | 1.7 A | - | 150 V | 200mA | Diodes - General Purpose, Power, Switching | - | - | - | - | 5pF @ 0V, 1MHz | - | - | 50 ns | - | 50 ns | Switching Diodes | 1.25 V | Diodes - General Purpose, Power, Switching | - | - | - | - | - |