- Packaging
- Package / Case
- Current - Reverse Leakage @ Vr
- Diode Type
- Mounting Type
- Operating Temperature - Junction
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Configuration
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
Attribute column
Manufacturer
Comchip Technology Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Diode Capacitance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Package | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Peak Reverse Voltage | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Series | ECCN Code | Type | HTS Code | Subcategory | Technology | Reach Compliance Code | Termination Style | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Operating Temperature Range | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Recovery Time | Reverse Recovery Time-Max | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() US5MB-HF Comchip Technology | 20 |
| - | Surface Mount | DO-214AA, SMB | - | SMB/DO-214AA | US5M | Comchip Technology | 3000 | - | 5 A | - | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | In Transition | - | - | 1 kV | - | MouseReel | - | - | Fast Recovery Rectifiers | - | Diodes & Rectifiers | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 1000 V | 1.68 V @ 5 A | -55°C ~ 150°C | 100 A | - | 1000 V | 5A | Rectifiers | - | - | - | 75 ns | - | 75 ns | Rectifiers | 1.68 V | Rectifiers | - | - | - | ||
![]() US3BC-HF Comchip Technology | 50 |
| - | Surface Mount | DO-214AB, SMC | - | DO-214AB (SMC) | US3B | Comchip Technology | 3000 | - | 3 A | - | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | CURC302-HF CURC302-G | - | - | - | Active | - | In Transition | - | - | 100 V | - | MouseReel | - | - | Fast Recovery Rectifiers | - | Diodes & Rectifiers | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 100 V | 1 V @ 3 A | -55°C ~ 150°C | 90 A | - | 100 V | 3A | Rectifiers | - | - | - | 50 ns | - | 50 ns | Rectifiers | 1 V | Rectifiers | - | - | - | ||
![]() S2DB-HF Comchip Technology | 20 |
| - | Surface Mount | DO-214AA, SMB | - | SMB/DO-214AA | S2DB | Comchip Technology | 3000 | - | 2 A | - | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | CGRB203-G | - | - | - | Active | - | In Transition | - | - | 200 V | - | MouseReel | - | - | Standard Recovery Rectifiers | - | Diodes & Rectifiers | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 μA @ 200 V | 1.1 V @ 2 A | -55°C ~ 150°C | 60 A | - | 200 V | 2A | Rectifiers | - | - | 25pF @ 4V, 1MHz | - | - | - | Rectifiers | 1.1 V | Rectifiers | - | - | - | ||
![]() US2DWF-HF Comchip Technology | 17 |
| - | Surface Mount | SOD-123F | - | SOD-123F | US2D | Comchip Technology | 3000 | - | 2 A | - | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | In Transition | - | - | 200 V | - | MouseReel | - | - | Fast Recovery Rectifiers | - | Diodes & Rectifiers | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 200 V | 1 V @ 2 A | -55°C ~ 150°C | 50 A | - | 200 V | 2A | Rectifiers | - | - | - | 50 ns | - | 50 ns | Rectifiers | 1 V | Rectifiers | - | - | - | ||
![]() ES2JB-HF Comchip Technology | 37 |
| - | Surface Mount | DO-214AA, SMB | - | SMB/DO-214AA | ES2J | Comchip Technology | 3000 | - | 2 A | - | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | CSFB205-G | - | - | - | Active | - | Details | - | - | 600 V | - | MouseReel | - | - | Fast Recovery Rectifiers | - | Diodes & Rectifiers | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 600 V | 1.68 V @ 2 A | -55°C ~ 150°C | 60 A | - | 600 V | 2A | Rectifiers | - | - | 40pF @ 4V, 1MHz | 35 ns | - | 35 ns | Rectifiers | 1.68 V | Rectifiers | - | - | - | ||
![]() ES5AB-HF Comchip Technology | 17 |
| - | Surface Mount | DO-214AA, SMB | - | SMB/DO-214AA | ES5A | Comchip Technology | 3000 | - | 5 A | - | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | In Transition | - | - | 50 V | - | MouseReel | - | - | Fast Recovery Rectifiers | - | Diodes & Rectifiers | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 50 V | 1 V @ 5 A | -55°C ~ 150°C | 100 A | - | 50 V | 5A | Rectifiers | - | - | 50pF @ 4V, 1MHz | 35 ns | - | 35 ns | Rectifiers | 1 V | Rectifiers | - | - | - | ||
![]() ES2DB-HF Comchip Technology | 37 |
| - | Surface Mount | DO-214AA, SMB | - | SMB/DO-214AA | ES2D | Comchip Technology | 3000 | - | 2 A | - | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | CSFB203-G | - | - | - | Active | - | In Transition | - | - | 200 V | - | MouseReel | - | - | Fast Recovery Rectifiers | - | Diodes & Rectifiers | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 200 V | 1 V @ 2 A | -55°C ~ 150°C | 60 A | - | 200 V | 2A | Rectifiers | - | - | 40pF @ 4V, 1MHz | 35 ns | - | 35 ns | Rectifiers | 1 V | Rectifiers | - | - | - | ||
![]() RS1AWF-HF Comchip Technology | 27 |
| - | Surface Mount | SOD-123F | - | SOD-123F | RS1A | Comchip Technology | 3000 | - | 1 A | - | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | In Transition | - | - | 50 V | - | MouseReel | - | - | Fast Recovery Rectifiers | - | Diodes & Rectifiers | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 50 V | 1.3 V @ 1 A | -55°C ~ 150°C | 30 A | - | 50 V | 1A | Rectifiers | - | - | 15pF @ 4V, 1MHz | 150 ns | - | 150 ns | Rectifiers | 1.3 V | Rectifiers | - | - | - | ||
![]() RS3JC-HF Comchip Technology | 27 |
| - | Surface Mount | DO-214AB, SMC | - | DO-214AB (SMC) | RS3J | Comchip Technology | 3000 | - | 3 A | - | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | CFRC305-G | - | - | - | Active | - | In Transition | - | - | 600 V | - | MouseReel | - | - | Fast Recovery Rectifiers | - | Diodes & Rectifiers | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 600 V | 1.3 V @ 3 A | -55°C ~ 150°C | 90 A | - | 600 V | 3A | Rectifiers | - | - | 40pF @ 4V, 1MHz | 250 ns | - | 250 ns | Rectifiers | 1.3 V | Rectifiers | - | - | - | ||
![]() RS1MWF-HF Comchip Technology | 3643 |
| - | Surface Mount | SOD-123F | - | SOD-123F | RS1M | Comchip Technology | 3000 | - | 1 A | - | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | - | 1 kV | - | MouseReel | - | - | Fast Recovery Rectifiers | - | Diodes & Rectifiers | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 1000 V | 1.3 V @ 1 A | -55°C ~ 150°C | 30 A | - | 1000 V | 1A | Rectifiers | - | - | 15pF @ 4V, 1MHz | 500 ns | - | 500 ns | Rectifiers | 1.3 V | Rectifiers | - | - | - | ||
![]() ABAV21W-HF Comchip Technology | 27 |
| - | Surface Mount | SOD-123 | - | SOD-123 | ABAV21 | Comchip Technology | 3000 | - | 200 mA | - | - | 0.1 uA | Comchip Technology | - | 5 pF | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | 410 mW | 250 V | Active | - | In Transition | - | - | - | - | MouseReel | Automotive, AEC-Q101 | - | - | - | Diodes & Rectifiers | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 100 nA @ 250 V | 1.25 V @ 200 mA | 150°C | 1.7 A | - | 200 V | 200mA | Diodes - General Purpose, Power, Switching | - | - | 5pF @ 0V, 1MHz | 50 ns | - | 50 ns | Switching Diodes | 1.25 V | Diodes - General Purpose, Power, Switching | - | - | - | ||
![]() S5MC-HF Comchip Technology | 21 |
| - | Surface Mount | DO-214AB, SMC | - | DO-214AB (SMC) | S5MC | Comchip Technology | 3000 | - | 5 A | - | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | CGRC507-G | - | - | - | Active | - | In Transition | - | - | 1 kV | - | MouseReel | - | - | Standard Recovery Rectifiers | - | Diodes & Rectifiers | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 μA @ 1000 V | 1 V @ 5 A | -55°C ~ 150°C | 120 A | - | 1000 V | 5A | Rectifiers | - | - | 50pF @ 4V, 1MHz | - | - | - | Rectifiers | 1 V | Rectifiers | - | - | - | ||
![]() US5KB-HF Comchip Technology | 17 |
| - | Surface Mount | DO-214AA, SMB | - | SMB/DO-214AA | US5K | Comchip Technology | 3000 | - | 5 A | - | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | In Transition | - | - | 800 V | - | MouseReel | - | - | Fast Recovery Rectifiers | - | Diodes & Rectifiers | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 800 V | 1.68 V @ 5 A | -55°C ~ 150°C | 100 A | - | 800 V | 5A | Rectifiers | - | - | - | 75 ns | - | 75 ns | Rectifiers | 1.68 V | Rectifiers | - | - | - | ||
![]() ACDBC3100-HF Comchip Technology | 86001 |
| - | Surface Mount | DO-214AB-2 | - | DO-214AB (SMC) | - | - | 3000 | - | 3 A | 80 A | COMCHIP TECHNOLOGY CO LTD | 200 uA | - | ACDBC3100-HF | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | Active | - | - | Active | 5.75 | In Transition | - | 0.001199 oz | 100 V | 100 V | Cut Tape | Automotive, AEC-Q101 | - | - | - | - | - | compliant | SMD/SMT | Single | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 200 µA @ 100 V | 850 mV @ 3 A | -55°C ~ 150°C | - | - | 100 V | 3A | - | - | - | 95pF @ 4V, 1MHz | - | - | - | Schottky Rectifiers | 850 mV | - | - | - | - | ||
![]() SS315B-HF Comchip Technology | 27 |
| - | Surface Mount | DO-214AA, SMB | - | DO-214AA (SMB) | SS315 | Comchip Technology | 3000 | - | 3 A | 80 A | - | 300 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | CDBB3150-HF CDBB3150-G | - | - | - | Active | - | In Transition | - | 0.003280 oz | - | 150 V | MouseReel | - | - | - | - | Diodes & Rectifiers | Si | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300 μA @ 150 V | 950 mV @ 3 A | -55°C ~ 150°C | - | - | 150 V | 3A | Schottky Diodes & Rectifiers | - | - | 400pF @ 4V, 1MHz | - | - | - | Schottky Rectifiers | 950 mV | Schottky Diodes & Rectifiers | - | - | - | ||
![]() RS3DB-HF Comchip Technology | 50 |
| - | Surface Mount | DO-214AA, SMB | - | SMB/DO-214AA | RS3D | Comchip Technology | 3000 | - | 3 A | - | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | In Transition | - | - | 200 V | - | MouseReel | - | - | - | - | Diodes & Rectifiers | - | - | SMD/SMT | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 200 V | 1.3 V @ 3 A | -55°C ~ 150°C | 90 A | - | 200 V | 3A | Rectifiers | - 55 C to + 150 C | - | 40pF @ 4V, 1MHz | 150 ns | - | 150 ns | Rectifiers | 1.3 V | Rectifiers | 5.4 mm | 4.7 mm | 3.7 mm | ||
![]() HER303G-G Comchip Technology | In Stock | - | - | - | DO-27 | NO | - | - | - | 1200 | 1 | 3 A | - | COMCHIP TECHNOLOGY CO LTD | 5 uA | - | HER303G-G | - | + 150 C | - | - 55 C | Through Hole | 1 | 150 | - | - | Active | - | - | - | 2.35 | Details | Yes | - | 200 V | - | Cut Tape | HER30-G | EAR99 | Fast Recovery Rectifiers | 8541.10.00.80 | - | - | compliant | - | Single | - | RECTIFIER DIODE | - | - | - | - | 3 | - | - | - | - | 200 | - | 50 ns | .05 | - | Rectifiers | 1 V | - | - | - | - | ||
![]() US2BWF-HF Comchip Technology | 21 |
| - | Surface Mount | SOD-123F | - | SOD-123F | US2B | Comchip Technology | 3000 | - | 2 A | - | COMCHIP TECHNOLOGY CO LTD | 5 uA | Comchip Technology | US2BWF-HF | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | Active | - | - | Active | 5.56 | In Transition | - | - | 100 V | - | MouseReel | - | - | Fast Recovery Rectifiers | - | Diodes & Rectifiers | - | compliant | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 100 V | 1 V @ 2 A | -55°C ~ 150°C | 50 A | - | 100 V | 2A | Rectifiers | - | - | - | 50 ns | - | 50 ns | Rectifiers | 1 V | Rectifiers | - | - | - | ||
![]() US1BWF-HF Comchip Technology | 21 |
| - | Surface Mount | SOD-123F | - | SOD-123F | US1B | Comchip Technology | 3000 | - | 1 A | - | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | In Transition | - | - | 100 V | - | MouseReel | - | - | Fast Recovery Rectifiers | - | Diodes & Rectifiers | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 100 V | 1 V @ 1 A | -55°C ~ 150°C | 30 A | - | 100 V | 1A | Rectifiers | - | - | 15pF @ 4V, 1MHz | 50 ns | - | 50 ns | Rectifiers | 1 V | Rectifiers | - | - | - | ||
![]() S5BC-HF Comchip Technology | 21 |
| - | Surface Mount | DO-214AB, SMC | - | DO-214AB (SMC) | S5BC | Comchip Technology | 3000 | - | 5 A | - | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | CGRC502-G | - | - | - | Active | - | In Transition | - | - | 100 V | - | MouseReel | - | - | Standard Recovery Rectifiers | - | Diodes & Rectifiers | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 μA @ 100 V | 1 V @ 5 A | -55°C ~ 150°C | 120 A | - | 100 V | 5A | Rectifiers | - | - | 50pF @ 4V, 1MHz | - | - | - | Rectifiers | 1 V | Rectifiers | - | - | - |