- Packaging
- Package / Case
- Current - Reverse Leakage @ Vr
- Diode Type
- Mounting Type
- Operating Temperature - Junction
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Configuration
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
Attribute column
Manufacturer
Comchip Technology Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Diode Element Material | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Package | Part Life Cycle Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Case Code (Metric) | Case Code (Imperial) | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Reverse Recovery Time-Max | Reverse Test Voltage | Product | Vf - Forward Voltage | Product Category | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDBFN140-HF Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-SMD, Flat Lead | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 125°C | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2001 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | - | LOW POWER LOSS | 8541.10.00.80 | - | - | - | - | DUAL | - | 260 | - | - | 30 | - | - | R-PDSO-F2 | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 40V | - | 550mV @ 1A | - | - | -50°C~125°C | - | 1A | - | 1A DC | - | 40V | 1A | - | - | - | - | - | 120pF @ 4V 1MHz | 30A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDBZ0130L-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | 2 | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | - | - | 8541.10.00.70 | - | - | - | - | BOTTOM | NO LEAD | 260 | - | - | 30 | CDBZ0130 | - | - | - | 0603 | 0201 | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 7μA @ 10V | - | 370mV @ 10mA | - | - | 125°C Max | 500mA | 0.1A | 30V | - | - | 30V | 100mA | - | - | - | - | - | - | 0.5A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SR3100-HF Comchip Technology | In Stock | - | - | - | - | Through Hole | DO-201AA, DO-27, Axial | - | DO-27 | - | Comchip Technology | 1200 | 3 A | 70 A | - | 500 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 50 C | Through Hole | - | - | Tape & Box (TB) | - | - | - | Active | - | Details | - | 0.038801 oz | - | 100 V | Ammo Pack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500 μA @ 100 V | - | 810 mV @ 3 A | - | - | -50°C ~ 150°C | - | - | 100 V | 3A | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | 250pF @ 4V, 1MHz | - | - | - | - | - | - | - | Schottky Rectifiers | 810 mV | Schottky Diodes & Rectifiers | - | - | ||
![]() CDBQR40-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 125°C | - | - | - | 0.125W | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | Gold (Au) | - | - | - | - | 8541.10.00.70 | - | - | - | - | BOTTOM | NO LEAD | 260 | - | - | 30 | CDBQR40 | - | R-PBCC-N2 | - | - | - | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 1μA @ 10V | - | 600mV @ 200mA | - | - | 125°C Max | - | 0.2A | 30V | - | - | 30V | 200mA | - | - | - | - | - | - | 0.6A | - | - | - | - | 0.005μs | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDBT-54-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 125°C | - | - | - | 0.2W | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | - | Tin (Sn) | - | - | - | - | 8541.10.00.70 | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | R-PDSO-G3 | - | - | - | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 2μA @ 25V | - | 1V @ 100mA | - | - | 125°C Max | - | 0.2A | - | 200mA DC | - | 30V | 200mA | - | - | 5 ns | - | - | 10pF @ 1V 1MHz | 0.6A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CGRA4004-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | - | - | 8541.10.00.80 | - | 400V | - | - | DUAL | C BEND | 260 | - | 1A | 30 | CGRA4004 | 2 | R-PDSO-C2 | - | - | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 400V | 1A | 1.1V @ 1A | - | - | -55°C~150°C | 30A | - | - | - | - | 400V | 1A | - | - | - | 5μA | - | - | - | 400V | - | - | - | 1.8μs | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CDBA240LL-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 125°C | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) | - | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | not_compliant | - | - | CDBA240 | - | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 40V | - | 360mV @ 2A | - | - | 125°C Max | - | 2A | 40V | - | - | 40V | 2A | - | - | - | - | - | - | 60A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CGRM4001-HF Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | 150°C | -55°C | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | - | CGRM4001 | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 50V | - | 1.1V @ 1A | - | - | -55°C~150°C | 30A | 1A | - | - | - | 50V | 1A | - | - | - | 5μA | - | 15pF @ 4V 1MHz | - | 50V | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CSFMT108-HF Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123H | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 150°C | -55°C | - | - | 8541.10.00.80 | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | CSFMT108 | - | R-PDSO-F2 | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 600V | - | 1.7V @ 1A | - | - | -55°C~150°C | 25A | 1A | - | - | - | 600V | 1A | - | - | 35 ns | 100μA | - | 10pF @ 4V 1MHz | - | 600V | - | - | 500 ns | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CFRB207-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | - | LOW LEAKAGE CURRENT | 8541.10.00.80 | - | - | - | - | DUAL | C BEND | NOT SPECIFIED | - | - | NOT SPECIFIED | CFRB207 | - | R-PDSO-C2 | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 1000V | - | 1.3V @ 2A | - | - | 150°C Max | 50A | 2A | 1000V | - | - | 1kV | 2A | - | 1 | 500 ns | 5μA | - | - | - | 1kV | - | - | 500 ns | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDBA220-G Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 125°C | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | Tin (Sn) | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | - | - | DUAL | C BEND | - | - | - | - | CDBA220 | - | R-PDSO-C2 | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 20V | - | 500mV @ 2A | - | 500μA | 125°C Max | 50A | 2A | - | - | - | 20V | 2A | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FR605-G Comchip Technology | In Stock | - | - | - | - | - | R-6 | - | - | - | - | 500 | 6 A | - | COMCHIP TECHNOLOGY CO LTD | 5 uA | - | FR605-G | + 125 C | - | - 55 C | Through Hole | - | - | - | Active | - | - | - | 1.76 | Details | Yes | 0.074075 oz | 600 V | - | Cut Tape | - | FR605 | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | 300 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 ns | - | - | Rectifiers | 1.3 V | - | - | - | ||
![]() CDBC320-G Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 125°C | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | yes | Not For New Designs | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | - | - | DUAL | C BEND | 260 | - | - | 30 | CDBC320 | 2 | R-PDSO-C2 | Not Qualified | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 20V | - | 500mV @ 3A | - | 500μA | 125°C Max | 80A | 3A | - | - | - | 20V | 3A | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDSQR400B Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 125°C | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 8541.10.00.70 | - | - | 125mW | - | - | - | - | - | - | - | CDSQR400B | - | - | - | 1005 | 0402 | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 80V | - | 1V @ 100mA | - | 100nA | 125°C Max | 1A | - | - | - | - | 80V | 100mA | - | - | 4 ns | - | - | 3pF @ 0.5V 1MHz | - | - | - | - | 4 ns | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CSFB203-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | SUPER FAST RECOVERY | - | 8541.10.00.80 | - | - | - | - | DUAL | C BEND | NOT SPECIFIED | - | - | NOT SPECIFIED | CSFB203 | - | R-PDSO-C2 | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 200V | - | 920mV @ 2A | - | - | 150°C Max | 50A | 2A | - | - | - | 200V | 2A | - | 1 | 35 ns | 5μA | - | - | - | 200V | - | - | 35 ns | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1N4004-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1N4004 | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 400V | - | 1.1V @ 1A | - | - | -55°C~150°C | - | - | 400V | 1A | - | 400V | 1A | - | - | - | - | - | 15pF @ 4V 1MHz | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDBA260LR-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | - | - | - | - | DUAL | C BEND | 260 | - | - | 30 | CDBA260 | - | R-PDSO-C2 | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 60V | - | 550mV @ 2A | - | - | -50°C~150°C | - | 2A | - | 2A DC | - | 60V | 2A | - | 1 | - | - | - | 30pF @ 4V 1MHz | 70A | - | 500μA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACDBN140-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | 125°C | -55°C | - | LOW POWER LOSS | - | - | - | - | - | DUAL | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | R-PDSO-N2 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 40V | - | 500mV @ 1A | 1A | - | -55°C~150°C | - | 1A | - | - | 460mV | 40V | 1A | - | - | - | 200μA | 40V | 110pF @ 4V 1MHz | - | - | - | 20A | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CGRKM4001-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | SOD-123F | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | Tin (Sn) | - | - | - | - | 8541.10.00.80 | - | - | - | - | DUAL | FLAT | 260 | not_compliant | - | 30 | - | - | R-PDSO-F2 | - | - | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 50V | - | 1.1V @ 1A | - | - | -55°C~150°C | - | 1A | 50V | - | - | 50V | 1A | - | - | - | - | - | 15pF @ 4V 1MHz | 30A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BAT54-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 125°C | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | - | e3 | - | Active | 1 (Unlimited) | 3 | - | - | Tin (Sn) | - | - | FAST RECOVERY | - | - | - | - | 225mW | - | - | GULL WING | - | - | - | - | BAT54 | - | R-PDSO-G3 | - | - | - | - | Dual | Small Signal =< 200mA (Io), Any Speed | Schottky | 2mA @ 25V | - | 1V @ 100mA | - | - | 125°C Max | - | 0.2A | - | 200mA DC | - | 30V | 200mA | - | 1 | 5 ns | - | - | 10pF @ 1V 1MHz | 0.6A | - | 2000μA | - | 5 ns | - | 25V | - | - | - | ROHS3 Compliant | - |