- Packaging
- Package / Case
- Current - Reverse Leakage @ Vr
- Diode Type
- Mounting Type
- Operating Temperature - Junction
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Configuration
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
Attribute column
Manufacturer
Comchip Technology Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Material | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Diode Capacitance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Peak Reverse Voltage | Power Dissipation (Max) | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Type | Terminal Finish | Color | Subcategory | Technology | Terminal Position | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Ingress Protection | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Frequency Stability | Shell Size - Insert | JESD-30 Code | ESR (Equivalent Series Resistance) | Configuration | Plating | Load Capacitance | Speed | Diode Type | Current - Reverse Leakage @ Vr | Operating Mode | Voltage - Forward (Vf) (Max) @ If | Frequency Tolerance | Cable Opening | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Thread Size | Product Type | Rep Pk Reverse Voltage-Max | Includes | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Frequency Range | Cable Exit | Recovery Time | Reverse Recovery Time-Max | Reverse Recovery Time (trr) | Product | Features | Vf - Forward Voltage | Product Category | Height Seated (Max) | Diameter - Outside | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDST-16-HF Comchip Technology | In Stock | - | - | Surface Mount | 4-SOJ, 5.5mm pitch | YES | SOT-23-3 | - | - | - | - | - | - | - | .715 | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | 1 | 150 | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -10°C ~ 70°C | - | SXT834 | 0.315 L x 0.150 W (8.00mm x 3.80mm) | e3 | MHz Crystal | Tin (Sn) | - | - | - | - | - | - | - | - | - | 27 MHz | - | ±20ppm | - | - | 60 Ohms | SINGLE | - | 18pF | Small Signal =< 200mA (Io), Any Speed | RECTIFIER DIODE | 1 µA @ 75 V | Fundamental | 1.25 V @ 150 mA | ±20ppm | - | -40°C ~ 150°C | - | .2 | 75 V | 150mA | - | - | 75 | - | 2pF @ 0V, 1MHz | 2 | - | - | - | .004 | 6 ns | - | - | - | - | 0.098 (2.50mm) | - | - | - | ||
![]() CDSQC4148S-HF Comchip Technology | In Stock | - | - | Surface Mount | 0402 (1006 Metric) | - | 0402C/SOD-923F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Comchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 2.5 µA @ 75 V | - | 1 V @ 100 mA | - | - | -40°C ~ 150°C | - | - | 100 V | 150mA | - | - | - | - | 3pF @ 0V, 1MHz | - | - | - | - | - | 4 ns | - | - | - | - | - | - | - | - | ||
![]() CDBFR43-HF Comchip Technology | In Stock | - | - | Surface Mount | 1005 (2512 Metric) | - | 1005/SOD-323F | - | - | - | - | - | - | - | - | - | - | COMCHIP TECHNOLOGY CO LTD | - | Comchip Technology Corporation Ltd | CDBFR43-HF | - | - | PEI-Genesis | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | Active | 30 | 5.72 | - | Yes | - | - | - | - | * | - | e4 | - | Gold (Au) | - | - | - | - | - | - | 260 | - | compliant | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | RECTIFIER DIODE | 500 nA @ 25 V | - | 1 V @ 200 mA | - | - | 125°C | - | - | 30 V | 200mA | - | - | - | - | 10pF @ 1V, 1MHz | - | - | - | - | - | 5 ns | - | - | - | - | - | - | - | - | ||
![]() CFRB302-G Comchip Technology | In Stock | - | - | - | - | - | - | Aluminum Alloy | - | - | M85049/53 | - | - | MIL-DTL-26482 Series II, MIL-DTL-5015, MIL-DTL-83723 Series III | - | - | - | - | - | - | - | - | - | Amphenol PCD | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | Military, SAE AS85049 | - | - | Cable Clamp | - | Olive Drab | - | - | - | - | Unshielded | - | - | - | - | - | - | 10 | - | - | - | Cadmium | - | - | - | - | - | - | - | 0.365 (9.27mm) | - | - | - | - | - | - | - | - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | 0.782 (19.86mm) | - | - | ||
![]() CDBV120-HF Comchip Technology | 90000 | - | - | Surface Mount | SC-76, SOD-323 | - | SOD-323 | - | - | - | CDBV120 | Comchip Technology | 3000 | - | - | - | - | COMCHIP TECHNOLOGY CO LTD | - | Comchip Technology | CDBV120-HF | - | - | Comchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | Active | 30 | 5.72 | In Transition | Yes | - | - | - | MouseReel | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | 260 | - | compliant | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1 mA @ 20 V | - | 450 mV @ 1 A | - | - | -40°C ~ 125°C | - | - | 20 V | 1A | - | Schottky Diodes & Rectifiers | - | - | 120pF @ 4V, 1MHz | - | - | - | - | - | - | Schottky Diodes | - | - | Schottky Diodes & Rectifiers | - | - | - | - | ||
![]() FR605T-G Comchip Technology | 50 |
| - | Through Hole | R-6, Axial | - | R-6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Comchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10 μA @ 600 V | - | 1.3 V @ 6 A | - | - | -55°C ~ 150°C | - | - | 600 V | 6A | - | - | - | - | 100pF @ 4V, 1MHz | - | - | - | - | - | 250 ns | - | - | - | - | - | - | - | - | ||
![]() FR202GT-G Comchip Technology | 50 |
| - | Through Hole | DO-204AC, DO-15, Axial | - | DO-15 | - | - | - | - | Comchip Technology | 4000 | - | - | 2 A | - | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | In Transition | - | 100 V | - | - | MouseReel | - | - | - | Fast Recovery Rectifiers | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 100 V | - | 1.3 V @ 2 A | - | - | -55°C ~ 150°C | - | - | 100 V | 2A | - | Rectifiers | - | - | - | - | - | - | 150 ns | - | 150 ns | Rectifiers | - | 1.3 V | Rectifiers | - | - | - | - | ||
![]() CDBD640-HF Comchip Technology | 50 |
| - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | D-PAK (TO-252) | - | - | - | - | Comchip Technology | 2500 | - | - | 6 A | 75 A | - | 500 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | In Transition | - | - | 40 V | - | MouseReel | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500 μA @ 40 V | - | 570 mV @ 3 A | - | - | -55°C ~ 150°C | - | - | 40 V | 3A | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Schottky Diodes | - | 570 mV | Schottky Diodes & Rectifiers | - | - | - | - | ||
![]() FR601B-G Comchip Technology | 33 |
| - | Through Hole | R-6, Axial | - | R-6 | - | - | - | - | Comchip Technology | 200 | - | - | 6 A | - | - | 10 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | Through Hole | - | - | - | Tape & Box (TB) | - | - | - | - | - | - | - | - | - | Active | - | - | In Transition | - | 50 V | - | - | Bulk | - | - | - | Fast Recovery Rectifiers | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10 μA @ 50 V | - | 1.3 V @ 6 A | - | - | -55°C ~ 150°C | 200 A | - | 50 V | 6A | - | Rectifiers | - | - | 100pF @ 4V, 1MHz | - | - | - | 150 ns | - | 150 ns | Rectifiers | - | 1.3 V | Rectifiers | - | - | - | - | ||
![]() FR201GT-G Comchip Technology | 33 |
| - | Through Hole | DO-204AC, DO-15, Axial | - | DO-15 | - | - | - | - | Comchip Technology | 4000 | - | - | 2 A | - | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | In Transition | - | 50 V | - | - | MouseReel | - | - | - | Fast Recovery Rectifiers | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 50 V | - | 1.3 V @ 2 A | - | - | -55°C ~ 150°C | - | - | 50 V | 2A | - | Rectifiers | - | - | - | - | - | - | 150 ns | - | 150 ns | Rectifiers | - | 1.3 V | Rectifiers | - | - | - | - | ||
![]() FR101B-G Comchip Technology | 50 |
| - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | - | - | Comchip Technology | 1000 | - | - | 1 A | - | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | Through Hole | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | In Transition | - | 50 V | - | - | Bulk | - | - | - | Fast Recovery Rectifiers | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 50 V | - | 1.3 V @ 1 A | - | - | -55°C ~ 150°C | 30 A | - | 50 V | 1A | - | Rectifiers | - | - | 25pF @ 4V, 1MHz | - | - | - | 150 ns | - | 150 ns | Rectifiers | - | 1.3 V | Rectifiers | - | - | - | - | ||
![]() ACDSQC4148-HF Comchip Technology | 4637 |
| - | Surface Mount | 0402 (1006 Metric) | - | 0402C/SOD-923F | - | - | - | - | Comchip Technology | 5000 | - | - | 150 mA | - | - | 25 nA | Comchip Technology | - | 4 pF | + 125 C | Comchip Technology | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 125 mW | 100 V | - | Active | - | - | Details | - | 75 V | - | - | MouseReel | Automotive, AEC-Q101 | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 2 μA @ 75 V | - | 1 V @ 1 mA | - | - | -40°C ~ 125°C | 4 A | - | 75 V | 150mA | - | Diodes - General Purpose, Power, Switching | - | - | 4pF @ 0V, 1MHz | - | 1 MHz | - | 4 nS | - | 4 ns | Switching Diodes | - | 1 V | Diodes - General Purpose, Power, Switching | - | - | - | - | ||
![]() FR204GA-G Comchip Technology | 15 |
| - | Through Hole | DO-204AC, DO-15, Axial | - | DO-15 | - | - | - | - | Comchip Technology | 3000 | - | - | 2 A | - | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | Through Hole | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | In Transition | - | 400 V | - | - | Ammo Pack | - | - | - | Fast Recovery Rectifiers | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 400 V | - | 1.3 V @ 2 A | - | - | -55°C ~ 150°C | - | - | 400 V | 2A | - | Rectifiers | - | - | - | - | - | - | 150 ns | - | 150 ns | Rectifiers | - | 1.3 V | Rectifiers | - | - | - | - | ||
![]() FR607A-G Comchip Technology | 15 |
| - | Through Hole | R-6, Axial | - | R-6 | - | - | - | - | - | - | - | - | 6 A | - | - | 10 uA | - | - | - | + 150 C | Comchip Technology | - 55 C | Through Hole | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 1 kV | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10 μA @ 1000 V | - | 1.3 V @ 6 A | - | - | -55°C ~ 150°C | 200 A | - | 1000 V | 6A | - | - | - | - | 100pF @ 4V, 1MHz | - | - | - | 500 ns | - | 500 ns | - | - | 1.3 V | - | - | - | - | - | ||
![]() CDBQC0140L-HF Comchip Technology | 3954 |
| - | Surface Mount | 0402 (1006 Metric) | - | 0402C/SOD-923F | - | - | - | - | Comchip Technology | 5000 | - | - | 100 mA | 1 A | - | 30 uA | Comchip Technology | - | - | + 125 C | Comchip Technology | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 125 mW | - | - | Active | - | - | Details | - | 40 V | 45 V | - | MouseReel | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 500 nA @ 10 V | - | 450 mV @ 10 mA | - | - | 125°C | - | - | 30 V | 100mA | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Schottky Diodes | - | 550 mV | Schottky Diodes & Rectifiers | - | - | - | - | ||
![]() FR601T-G Comchip Technology | 15 |
| - | Through Hole | R-6, Axial | - | R-6 | - | - | - | - | - | - | - | - | 6 A | - | - | 10 uA | - | - | - | + 150 C | Comchip Technology | - 55 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 50 V | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10 μA @ 50 V | - | 1.3 V @ 6 A | - | - | -55°C ~ 150°C | 200 A | - | 50 V | 6A | - | - | - | - | 100pF @ 4V, 1MHz | - | - | - | 150 ns | - | 150 ns | - | - | 1.3 V | - | - | - | - | - | ||
![]() FR605A-G Comchip Technology | 15 |
| - | Through Hole | R-6, Axial | - | R-6 | - | - | - | - | - | - | - | - | 6 A | - | - | 10 uA | - | - | - | + 150 C | Comchip Technology | - 55 C | Through Hole | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 600 V | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10 μA @ 600 V | - | 1.3 V @ 6 A | - | - | -55°C ~ 150°C | 200 A | - | 600 V | 6A | - | - | - | - | 100pF @ 4V, 1MHz | - | - | - | 250 ns | - | 250 ns | - | - | 1.3 V | - | - | - | - | - | ||
![]() US3DC-HF Comchip Technology | 10 |
| - | Surface Mount | DO-214AB, SMC | - | DO-214AB (SMC) | - | - | - | US3D | Comchip Technology | 3000 | - | - | 3 A | - | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | CURC303-HF CURC303-G | - | - | - | - | Active | - | - | In Transition | - | 200 V | - | - | MouseReel | - | - | - | Fast Recovery Rectifiers | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 200 V | - | 1 V @ 3 A | - | - | -55°C ~ 150°C | 90 A | - | 200 V | 3A | - | Rectifiers | - | - | - | - | - | - | 50 ns | - | 50 ns | Rectifiers | - | 1 V | Rectifiers | - | - | - | - | ||
![]() CDSER4448-HF Comchip Technology | 12000 |
| - | Surface Mount | 0503 (1308 Metric) | YES | 0503/SOD-723F | - | SILICON | 2 | - | - | - | - | - | - | - | COMCHIP TECHNOLOGY CO LTD | - | - | CDSER4448-HF | - | - | Comchip Technology | - | - | 1 | 125 °C | -40 °C | Tape & Reel (TR) | PLASTIC/EPOXY | R-PBCC-N2 | RECTANGULAR | CHIP CARRIER | - | Active | - | - | 0.125 W | Obsolete | NOT SPECIFIED | 5.74 | Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | - | BOTTOM | NO LEAD | - | NOT SPECIFIED | - | compliant | - | - | - | - | R-PBCC-N2 | - | SINGLE | - | - | Small Signal =< 200mA (Io), Any Speed | RECTIFIER DIODE | 100 nA @ 80 V | - | 1 V @ 100 mA | - | - | -40°C ~ 125°C | - | 0.125 A | 80 V | 125mA | - | - | 100 V | - | 9pF @ 40V, 1MHz | - | - | - | - | 0.009 µs | 9 ns | - | - | - | - | - | - | - | - | ||
![]() CDBUR0230-HF Comchip Technology | 18 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMCHIP TECHNOLOGY CO LTD | - | Comchip Technology Corporation Ltd | CDBUR0230-HF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 30 | 5.72 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | compliant | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |