- Packaging
- Package / Case
- Current - Reverse Leakage @ Vr
- Diode Type
- Mounting Type
- Operating Temperature - Junction
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Configuration
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
Attribute column
Manufacturer
Comchip Technology Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Package | Package Body Material | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Power Dissipation (Max) | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Type of accessory/spare part | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Failure Rate | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Recovery Time | Reverse Recovery Time-Max | Reverse Recovery Time (trr) | Product | Features | Vf - Forward Voltage | Product Category | Height Seated (Max) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
S2GB-HF Comchip Technology | 18 |
| - | Surface Mount | DO-214AA, SMB | - | SMB/DO-214AA | - | - | S2GB | Comchip Technology | 3000 | - | 2 A | - | - | 5 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | CGRB204-G | - | - | Active | - | - | In Transition | - | - | 400 V | - | - | MouseReel | - | - | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 μA @ 400 V | 1.1 V @ 2 A | -55°C ~ 150°C | 60 A | - | 400 V | 2A | Rectifiers | - | 25pF @ 4V, 1MHz | - | - | - | Rectifiers | - | 1.1 V | Rectifiers | - | ||
US8KC-HF Comchip Technology | 18 |
| - | Surface Mount | DO-214AB, SMC | - | DO-214AB (SMC) | - | - | US8K | Comchip Technology | 3000 | - | 8 A | - | - | 5 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | In Transition | - | - | 800 V | - | - | Reel | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10 μA @ 800 V | 1.7 V @ 8 A | -55°C ~ 150°C | 150 A | - | 800 V | 8A | Rectifiers | - | 55pF @ 4V, 1MHz | 80 ns | - | 80 ns | Rectifiers | - | 1.7 V | Rectifiers | - | ||
S5DC-HF Comchip Technology | 10 |
| - | Surface Mount | DO-214AB, SMC | - | DO-214AB (SMC) | - | - | S5DC | Comchip Technology | 3000 | - | 5 A | - | - | 5 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | CGRC503-G | - | - | Active | - | - | In Transition | - | - | 200 V | - | - | MouseReel | - | - | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 μA @ 200 V | 1 V @ 5 A | -55°C ~ 150°C | 120 A | - | 200 V | 5A | Rectifiers | - | 50pF @ 4V, 1MHz | - | - | - | Rectifiers | - | 1 V | Rectifiers | - | ||
S2G-HF Comchip Technology | 10 |
| - | Surface Mount | DO-214AC, SMA | - | DO-214AC (SMA) | - | - | S2G | Comchip Technology | 5000 | - | 2 A | - | - | 5 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | In Transition | - | - | 400 V | - | - | MouseReel | - | - | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 μA @ 400 V | 1.1 V @ 2 A | -55°C ~ 150°C | 50 A | - | 400 V | 2A | Rectifiers | - | 25pF @ 4V, 1MHz | - | - | - | Rectifiers | - | 1.1 V | Rectifiers | - | ||
CDBFR00340-HF Comchip Technology | 65000 | - | - | Surface Mount | Axial | YES | Axial | SILICON | 2 | - | - | - | - | - | - | COMCHIP TECHNOLOGY CO LTD | - | Comchip Technology Corporation Ltd | CDBFR00340-HF | - | Comchip Technology | - | - | 1 | 125 °C | Tape & Reel (TR) | PLASTIC/EPOXY | R-PBCC-N2 | RECTANGULAR | CHIP CARRIER | - | Active | 0.2 W | Obsolete | 30 | 5.74 | - | Yes | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | CFM | 0.067 Dia x 0.130 L (1.70mm x 3.30mm) | ±5% | Active | 2 | - | ±400ppm/°C | - | 8.2 Ohms | Carbon Film | 0.25W, 1/4W | - | - | SCHOTTKY | BOTTOM | NO LEAD | NOT SPECIFIED | compliant | NOT SPECIFIED | R-PBCC-N2 | -- | SINGLE | Small Signal =< 200mA (Io), Any Speed | Schottky | 1 µA @ 40 V | 370 mV @ 1 mA | 125°C | - | 0.03 A | 40 V | 30mA | - | 45 V | 1.5pF @ 1V, 1MHz | - | - | - | - | Flame Retardant Coating, Safety | - | - | -- | ||
FR607B-G Comchip Technology | 48 |
| - | Through Hole | R-6, Axial | - | R-6 | - | - | - | Comchip Technology | 200 | - | 6 A | - | - | 10 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | Through Hole | - | - | Tape & Box (TB) | - | - | - | - | - | - | - | Active | - | - | In Transition | - | - | 1 kV | - | - | Bulk | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10 μA @ 1000 V | 1.3 V @ 6 A | -55°C ~ 150°C | 200 A | - | 1000 V | 6A | Rectifiers | - | 100pF @ 4V, 1MHz | 500 ns | - | 500 ns | Rectifiers | - | 1.3 V | Rectifiers | - | ||
FR106T-G Comchip Technology | 48 |
| - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | - | Comchip Technology | 5000 | - | 1 A | - | - | 5 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | Through Hole | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | In Transition | - | - | 800 V | - | - | MouseReel | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 800 V | 1.3 V @ 1 A | -55°C ~ 150°C | 30 A | - | 800 V | 1A | Rectifiers | - | 15pF @ 4V, 1MHz | 500 ns | - | 500 ns | Rectifiers | - | 1.3 V | Rectifiers | - | ||
CDSQC4148S-HF Comchip Technology | In Stock | - | - | Surface Mount | 0402 (1006 Metric) | - | 0402C/SOD-923F | - | - | - | - | - | - | - | - | - | - | - | - | - | Comchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 2.5 µA @ 75 V | 1 V @ 100 mA | -40°C ~ 150°C | - | - | 100 V | 150mA | - | - | 3pF @ 0V, 1MHz | - | - | 4 ns | - | - | - | - | - | ||
HER307G-G Comchip Technology | In Stock | - | - | - | - | NO | - | - | - | - | - | - | 1.7 | - | - | COMCHIP TECHNOLOGY CO LTD | - | Comchip Technology Corporation Ltd | HER307G-G | - | - | - | - | 1 | 150 | - | - | - | - | - | - | Active | - | - | - | 5.75 | Yes | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | Rectifier Diodes | - | - | - | - | compliant | - | - | - | SINGLE | - | RECTIFIER DIODE | - | - | - | - | 3 | - | - | - | 800 | - | - | .075 | - | - | - | - | - | - | ||
CDBUR0130R-HF Comchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMCHIP TECHNOLOGY CO LTD | - | Comchip Technology Corporation Ltd | CDBUR0130R-HF | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | 30 | 5.72 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | compliant | NOT SPECIFIED | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
CDBA1150-G Comchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
RL206-G Comchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
CDBA1200-G Comchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
CFRB307-G Comchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
US3DC-HF Comchip Technology | 10 |
| - | Surface Mount | DO-214AB, SMC | - | DO-214AB (SMC) | - | - | US3D | Comchip Technology | 3000 | - | 3 A | - | - | 5 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | CURC303-HF CURC303-G | - | - | Active | - | - | In Transition | - | - | 200 V | - | - | MouseReel | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 200 V | 1 V @ 3 A | -55°C ~ 150°C | 90 A | - | 200 V | 3A | Rectifiers | - | - | 50 ns | - | 50 ns | Rectifiers | - | 1 V | Rectifiers | - | ||
FR105B-G Comchip Technology | 31 |
| - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | - | Comchip Technology | 1000 | - | 1 A | - | - | 5 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | Through Hole | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | In Transition | - | - | 600 V | - | - | Bulk | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 600 V | 1.3 V @ 1 A | -55°C ~ 150°C | 30 A | - | 600 V | 1A | Rectifiers | - | 15pF @ 4V, 1MHz | 250 ns | - | 250 ns | Rectifiers | - | 1.3 V | Rectifiers | - | ||
CDBV120-HF Comchip Technology | 90000 | - | - | Surface Mount | SC-76, SOD-323 | - | SOD-323 | - | - | CDBV120 | Comchip Technology | 3000 | - | - | - | COMCHIP TECHNOLOGY CO LTD | - | Comchip Technology | CDBV120-HF | - | Comchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | Active | 30 | 5.72 | In Transition | Yes | - | - | - | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | 260 | compliant | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1 mA @ 20 V | 450 mV @ 1 A | -40°C ~ 125°C | - | - | 20 V | 1A | Schottky Diodes & Rectifiers | - | 120pF @ 4V, 1MHz | - | - | - | Schottky Diodes | - | - | Schottky Diodes & Rectifiers | - | ||
CDBMS160-HF Comchip Technology | 136 |
| - | Surface Mount | SOD-123F | - | SOD-123F | - | - | - | Comchip Technology | 3000 | - | 1 A | 30 A | COMCHIP TECHNOLOGY CO LTD | 500 uA | Comchip Technology | CDBMS160-HF | + 125 C | Comchip Technology | - 50 C | SMD/SMT | - | - | - | - | - | - | - | - | Active | - | Active | NOT SPECIFIED | 5.73 | Details | Yes | - | 60 V | 60 V | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | NOT SPECIFIED | compliant | NOT SPECIFIED | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500 μA @ 60 V | 660 mV @ 1 A | -50°C ~ 125°C | - | - | 60 V | 1A | Schottky Diodes & Rectifiers | - | 60pF @ 4V, 1MHz | - | - | - | Schottky Diodes | - | 660 mV | Schottky Diodes & Rectifiers | - | ||
CDBFN1200-HF Comchip Technology | 33 |
| - | Surface Mount | SC-76, SOD-323 | - | SOD-323 | - | - | - | Comchip Technology | 3000 | - | 1 A | 40 A | - | 300 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | In Transition | - | - | 200 V | 200 V | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 10 μA @ 200 V | 900 mV @ 1 A | -55°C ~ 150°C | - | - | 200 V | 1A | Schottky Diodes & Rectifiers | - | 25pF @ 4V, 1MHz | - | - | - | Schottky Diodes | - | 900 mV | Schottky Diodes & Rectifiers | - | ||
ACDBQC70-HF Comchip Technology | 25000 |
| - | Surface Mount | 0402 (1006 Metric) | - | 0402C/SOD-923F | - | - | - | - | - | - | 70 mA | 100 mA | - | 100 nA | - | - | + 125 C | Comchip Technology | - 65 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 70 V | - | - | Automotive, AEC-Q101 | - | - | - | - | - | - | - | - | - | - | - | - | Si | - | - | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 100 nA @ 50 V | 1 V @ 15 mA | -65°C ~ 125°C | - | - | 70 V | 70mA | - | - | 2pF @ 1V, 1MHz | - | - | 5 ns | Schottky Diodes | - | 1 V | - | - |