- Packaging
- Package / Case
- Current - Reverse Leakage @ Vr
- Diode Type
- Mounting Type
- Operating Temperature - Junction
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Configuration
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
Attribute column
Manufacturer
Comchip Technology Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Power Dissipation (Max) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Case Code (Metric) | Case Code (Imperial) | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Reverse Recovery Time-Max | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CFRA101-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2012 | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | HIGH RELIABILITY | 8541.10.00.80 | - | - | - | DUAL | C BEND | 260 | - | - | 30 | - | - | R-PDSO-C2 | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 50V | - | 1.3V @ 1A | - | - | - | 150°C Max | - | 1A | 50V | - | - | 50V | 1A | - | 150 ns | - | - | - | - | 30A | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDSQR4148 Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | SILICON | 1 | 125°C | - | Tape & Reel (TR) | 2009 | e4 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | - | - | - | HIGH RELIABILITY | 8541.10.00.70 | - | - | 125mW | DUAL | NO LEAD | 260 | - | - | 30 | CDSQR4148 | 2 | R-PDSO-N2 | - | 1005 | 0402 | - | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Standard | 2.5μA @ 75V | - | 1V @ 50mA | - | - | 2.5μA | 125°C Max | 4A | 0.15A | - | - | - | 75V | 150mA | - | 4 ns | - | - | - | 4pF @ 0V 1MHz | - | - | - | - | 4 ns | - | ROHS3 Compliant | - | ||
![]() CDBB1100-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | SILICON | 1 | 125°C | - | Tape & Reel (TR) | 2011 | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | - | DUAL | C BEND | 260 | - | - | 30 | CDBB1100 | 2 | R-PDSO-C2 | Not Qualified | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 100V | - | 850mV @ 1A | - | - | 500μA | 125°C Max | 30A | 1A | - | - | - | 100V | 1A | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CGRA4007-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2010 | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | 1kV | - | DUAL | C BEND | 260 | - | 1A | 30 | CGRA4007 | 2 | R-PDSO-C2 | - | - | - | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 1000V | 1A | 1.1V @ 1A | - | 1A | - | -55°C~150°C | 30A | - | 1000V | - | - | 1kV | 1A | - | - | 5μA | - | - | - | - | 1kV | - | - | - | 1.8μs | ROHS3 Compliant | Lead Free | ||
![]() CFRA104-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2011 | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | HIGH RELIABILITY | 8541.10.00.80 | - | - | - | DUAL | C BEND | 260 | - | - | 30 | CFRA104 | - | R-PDSO-C2 | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 400V | - | 1.3V @ 1A | - | - | - | 150°C Max | 30A | 1A | - | - | - | 400V | 1A | - | 150 ns | 5μA | - | - | - | - | 400V | - | - | 150 ns | - | ROHS3 Compliant | - | ||
![]() CDBA1100-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | SILICON | 1 | 150°C | - | Cut Tape (CT) | 2013 | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | LOW POWER LOSS | 8541.10.00.80 | - | - | - | DUAL | C BEND | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | R-PDSO-C2 | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 100V | - | 810mV @ 1A | - | - | - | -50°C~150°C | - | 1A | 100V | - | - | 100V | 1A | - | - | - | - | - | 120pF @ 4V 1MHz | 30A | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDBM240-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123T | - | - | 1 | 125°C | - | Tape & Reel (TR) | 2012 | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | not_compliant | - | - | CDBM240 | - | - | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 40V | - | 500mV @ 2A | - | - | - | -55°C~125°C | - | 2A | - | 2A DC | - | 40V | 2A | - | - | - | - | - | 160pF @ 4V 1MHz | 50A | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDBF0240 Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | - | 1 | 125°C | - | Tape & Reel (TR) | 2003 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8541.10.00.70 | 9pF | 40V | 250mW | - | - | - | - | 200mA | - | CDBF0240 | - | - | - | 2512 | 1005 | Standard | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 10μA @ 30V | 200mA | 550mV @ 200mA | - | - | 1μA | 125°C Max | 3A | - | - | - | - | 40V | 200mA | - | - | - | - | - | 9pF @ 10V 1MHz | 3A | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CGRMT4001-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOD-123H | - | - | 1 | - | - | Tape & Reel (TR) | 2011 | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | 150°C | -65°C | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | CGRMT4001 | - | - | - | - | - | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 50V | - | 1.1V @ 1A | - | - | - | -55°C~150°C | 25A | 1A | - | - | - | 50V | 1A | - | - | 50μA | - | - | - | - | 50V | - | - | - | - | RoHS Compliant | - | ||
![]() CDBU0130 Comchip Technology | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 2-SMD, No Lead | YES | - | 1 | 125°C | - | Tape & Reel (TR) | 2011 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8541.10.00.70 | - | - | - | - | - | - | - | - | - | CDBU0130 | - | - | - | - | - | - | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 30μA @ 30V | - | 440mV @ 100mA | - | - | - | 125°C Max | - | 0.1A | 30V | 100mA | - | - | - | - | - | - | - | 35V | 9pF @ 10V 1MHz | 1A | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CFRC307-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | 1 | 150°C | - | Tape & Reel (TR) | 2011 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | CFRC307 | - | - | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 1000V | - | 1.3V @ 3A | - | - | - | 150°C Max | 100A | 3A | 1000V | - | - | 1kV | 3A | - | 500 ns | 5μA | - | - | - | - | 1kV | - | - | 500 ns | - | ROHS3 Compliant | - | ||
![]() CDBA5819-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | SILICON | 1 | 125°C | - | Tape & Reel (TR) | 2011 | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | - | DUAL | C BEND | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | R-PDSO-C2 | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 40V | - | 600mV @ 1A | - | - | - | 125°C Max | - | 1A | 40V | - | - | 40V | 1A | - | - | - | - | - | - | 25A | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDBQR54-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | SILICON | 1 | 125°C | 0.125W | Tape & Reel (TR) | 2011 | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | - | - | - | - | 8541.10.00.70 | - | - | - | BOTTOM | NO LEAD | 260 | - | - | 30 | CDBQR54 | - | R-PBCC-N2 | - | 1005 | 0402 | - | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 2μA @ 25V | - | 1V @ 100mA | - | - | - | 125°C Max | - | 0.2A | 30V | - | - | 30V | 200mA | - | 5 ns | - | - | - | 10pF @ 1V 1MHz | 0.6A | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDBQR54 Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | 1 | 125°C | - | Tape & Reel (TR) | 2011 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8541.10.00.70 | - | - | 125mW | - | - | - | - | - | - | CDBQR54 | - | - | - | 1005 | 0402 | - | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 2μA @ 25V | - | 1V @ 100mA | - | 200mA | - | 125°C Max | - | 0.2A | - | - | 1V | 30V | 200mA | - | 5 ns | 2μA | 30V | - | 10pF @ 1V 1MHz | - | - | - | 600mA | - | - | ROHS3 Compliant | - | ||
![]() CDBZ310200-HF Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-277, 3-PowerDFN | - | SILICON | 1 | - | - | Tape & Reel (TR) | 2013 | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | PURE TIN | 150°C | -55°C | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | - | - | - | DUAL | NO LEAD | 260 | - | - | 30 | - | - | R-PDSO-N3 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 200V | - | 900mV @ 10A | CATHODE | 10A | - | -55°C~150°C | - | - | - | - | 900mV | 200V | 10A | 1 | - | 50mA | 200V | - | - | - | - | - | 170A | - | - | ROHS3 Compliant | - | ||
![]() CDBC360-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | SILICON | 1 | 125°C | - | Tape & Reel (TR) | 2011 | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | - | DUAL | C BEND | 260 | - | - | 30 | CDBC360 | 2 | R-PDSO-C2 | Not Qualified | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 60V | - | 700mV @ 3A | - | - | 500μA | 125°C Max | 80A | 3A | - | - | - | 60V | 3A | 1 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDBQR00340 Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | 1 | 125°C | - | Tape & Reel (TR) | 2011 | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | - | - | - | - | 8541.10.00.70 | - | - | 200mW | - | - | - | - | - | - | CDBQR00340 | - | - | - | 1005 | 0402 | - | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 1μA @ 40V | - | 370mV @ 1mA | - | - | - | 125°C Max | 500mA | 0.03A | - | - | - | 40V | 30mA | - | - | - | - | - | 1.5pF @ 1V 1MHz | 0.5A | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDBB340-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | SILICON | 1 | 150°C | - | Cut Tape (CT) | 2015 | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | - | - | - | DUAL | C BEND | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | R-PDSO-C2 | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 40V | - | 500mV @ 3A | - | - | - | -40°C~70°C | - | 3A | 40V | - | - | 40V | 3A | 1 | - | - | - | - | 250pF @ 4V 1MHz | 70A | - | 500μA | - | - | - | ROHS3 Compliant | - | ||
![]() CDBA140-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | LOW POWER LOSS | 8541.10.00.80 | - | - | - | DUAL | C BEND | NOT SPECIFIED | - | - | NOT SPECIFIED | CDBA140 | - | R-PDSO-C2 | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 40V | - | 500mV @ 1A | - | - | - | -50°C~100°C | - | 1A | 40V | - | - | 40V | 1A | - | - | - | - | - | - | 30A | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDBA3100-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2011 | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | - | DUAL | C BEND | 260 | not_compliant | - | 30 | CDBA3100 | - | R-PDSO-C2 | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 100V | - | 850mV @ 3A | - | - | 500μA | -55°C~150°C | 80A | 3A | - | - | - | 100V | 3A | 1 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |