- Packaging
- Package / Case
- Current - Reverse Leakage @ Vr
- Diode Type
- Mounting Type
- Operating Temperature - Junction
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Configuration
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
Attribute column
Manufacturer
Comchip Technology Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Diode Capacitance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Peak Reverse Voltage | Product Status | Risk Rank | RoHS | Unit Weight | Vr - Reverse Voltage | Packaging | Series | Type | Subcategory | Reach Compliance Code | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Max Surge Current | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Capacitance @ Vr, F | Recovery Time | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N4148WT-HF Comchip Technology | 4230 |
| - | Surface Mount | SC-79, SOD-523 | SOD-523 | - | Comchip Technology | 3000 | 150 mA | - | 1 uA | Comchip Technology | - | 2 pF | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | 150 mW | 100 V | Active | - | Details | - | - | MouseReel | - | - | Diodes & Rectifiers | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 1 μA @ 75 V | 1.25 V @ 150 mA | 150°C | 2 A | 75 V | 150mA | Diodes - General Purpose, Power, Switching | 2pF @ 0V, 1MHz | 4 ns | 4 ns | Switching Diodes | 1.25 V | Diodes - General Purpose, Power, Switching | ||
![]() US5DB-HF Comchip Technology | 50 |
| - | Surface Mount | DO-214AA, SMB | SMB/DO-214AA | US5D | Comchip Technology | 3000 | 5 A | COMCHIP TECHNOLOGY CO LTD | 5 uA | Comchip Technology | US5DB-HF | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | - | Active | - | - | Active | 5.59 | In Transition | - | 200 V | MouseReel | - | Fast Recovery Rectifiers | Diodes & Rectifiers | compliant | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 200 V | 1 V @ 5 A | -55°C ~ 150°C | 100 A | 200 V | 5A | Rectifiers | - | 50 ns | 50 ns | Rectifiers | 1 V | Rectifiers | ||
![]() ES2AB-HF Comchip Technology | 20 |
| - | Surface Mount | DO-214AA, SMB | SMB/DO-214AA | ES2A | Comchip Technology | 3000 | 2 A | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | CSFB201-G | - | - | - | Active | - | Details | - | 50 V | MouseReel | - | Fast Recovery Rectifiers | Diodes & Rectifiers | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 50 V | 1 V @ 2 A | -55°C ~ 150°C | 60 A | 50 V | 2A | Rectifiers | 40pF @ 4V, 1MHz | 35 ns | 35 ns | Rectifiers | 1 V | Rectifiers | ||
![]() ES5DB-HF Comchip Technology | 50 |
| - | Surface Mount | DO-214AA, SMB | SMB/DO-214AA | ES5D | Comchip Technology | 3000 | 5 A | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | - | - | - | - | Active | - | In Transition | - | 200 V | MouseReel | - | Fast Recovery Rectifiers | Diodes & Rectifiers | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 200 V | 1 V @ 5 A | -55°C ~ 150°C | 100 A | 200 V | 5A | Rectifiers | 50pF @ 4V, 1MHz | 35 ns | 35 ns | Rectifiers | 1 V | Rectifiers | ||
![]() S8MC-HF Comchip Technology | 21 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | S8MC | Comchip Technology | 3000 | 8 A | - | 10 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | - | - | - | - | Active | - | In Transition | - | 1 kV | MouseReel | - | Standard Recovery Rectifiers | Diodes & Rectifiers | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 10 μA @ 1000 V | 985 mV @ 8 A | -55°C ~ 150°C | 200 A | 1000 V | 8A | Rectifiers | 40pF @ 4V, 1MHz | - | - | Rectifiers | 985 mV | Rectifiers | ||
![]() US3JC-HF Comchip Technology | 21 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | US3J | Comchip Technology | 3000 | 3 A | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | CURC305-HF CURC305-G | - | - | - | Active | - | In Transition | - | 600 V | MouseReel | - | Fast Recovery Rectifiers | Diodes & Rectifiers | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 600 V | 1.68 V @ 3 A | -55°C ~ 150°C | 90 A | 600 V | 3A | Rectifiers | - | 75 ns | 75 ns | Rectifiers | 1.68 V | Rectifiers | ||
![]() S2BB-HF Comchip Technology | 21 |
| - | Surface Mount | DO-214AA, SMB | SMB/DO-214AA | S2BB | Comchip Technology | 3000 | 2 A | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | CGRB202-G | - | - | - | Active | - | In Transition | - | 100 V | MouseReel | - | Standard Recovery Rectifiers | Diodes & Rectifiers | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 μA @ 100 V | 1.1 V @ 2 A | -55°C ~ 150°C | 60 A | 100 V | 2A | Rectifiers | 25pF @ 4V, 1MHz | - | - | Rectifiers | 1.1 V | Rectifiers | ||
![]() S10MC-HF Comchip Technology | 21 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | S10M | Comchip Technology | 3000 | 10 A | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | - | - | - | - | Active | - | In Transition | - | 1 kV | MouseReel | - | Standard Recovery Rectifiers | Diodes & Rectifiers | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 μA @ 1000 V | 1 V @ 10 A | -55°C ~ 150°C | 200 A | 1000 V | 10A | Rectifiers | 100pF @ 4V, 1MHz | - | - | Rectifiers | 1 V | Rectifiers | ||
![]() ES1C-HF Comchip Technology | 21 |
| - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | ES1C | Comchip Technology | 5000 | 1 A | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 150 V | MouseReel | - | Fast Recovery Rectifiers | Diodes & Rectifiers | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 150 V | 1 V @ 1 A | -55°C ~ 150°C | 30 A | 200 V | 1A | Rectifiers | 15pF @ 4V, 1MHz | 35 ns | 35 ns | Rectifiers | 1 V | Rectifiers | ||
![]() US5AB-HF Comchip Technology | 21 |
| - | Surface Mount | DO-214AA, SMB | SMB/DO-214AA | US5A | Comchip Technology | 3000 | 5 A | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | - | - | - | - | Active | - | In Transition | - | 50 V | MouseReel | - | Fast Recovery Rectifiers | Diodes & Rectifiers | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 50 V | 1 V @ 5 A | -55°C ~ 150°C | 100 A | 50 V | 5A | Rectifiers | - | 50 ns | 50 ns | Rectifiers | 1 V | Rectifiers | ||
![]() S3BC-HF Comchip Technology | 21 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | S3BC | Comchip Technology | 3000 | 3 A | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | CGRC302-HF CGRC302-G | - | - | - | Active | - | In Transition | - | 100 V | MouseReel | - | Standard Recovery Rectifiers | Diodes & Rectifiers | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 μA @ 100 V | 1 V @ 3 A | -55°C ~ 150°C | 90 A | 100 V | 3A | Rectifiers | 40pF @ 4V, 1MHz | - | - | Rectifiers | 1 V | Rectifiers | ||
![]() RS1B-HF Comchip Technology | 21 |
| - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | RS1B | Comchip Technology | 5000 | 1 A | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | CFRA102-G | - | - | - | Active | - | In Transition | - | 100 V | MouseReel | - | Fast Recovery Rectifiers | Diodes & Rectifiers | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 100 V | 1.3 V @ 1 A | -55°C ~ 150°C | 30 A | 100 V | 1A | Rectifiers | 15pF @ 4V, 1MHz | 150 ns | 150 ns | Rectifiers | 1.3 V | Rectifiers | ||
![]() S10KC-HF Comchip Technology | 21 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | S10K | Comchip Technology | 3000 | 10 A | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | - | - | - | - | Active | - | In Transition | - | 800 V | MouseReel | - | Standard Recovery Rectifiers | Diodes & Rectifiers | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 μA @ 800 V | 1 V @ 10 A | -55°C ~ 150°C | 200 A | 800 V | 10A | Rectifiers | 100pF @ 4V, 1MHz | - | - | Rectifiers | 1 V | Rectifiers | ||
![]() S2K-HF Comchip Technology | 21 |
| - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | S2K | Comchip Technology | 5000 | 2 A | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | - | - | - | - | Active | - | In Transition | - | 800 V | MouseReel | - | Standard Recovery Rectifiers | Diodes & Rectifiers | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 μA @ 800 V | 1.1 V @ 2 A | -55°C ~ 150°C | 50 A | 800 V | 2A | Rectifiers | 25pF @ 4V, 1MHz | - | - | Rectifiers | 1.1 V | Rectifiers | ||
![]() FR603-G Comchip Technology | In Stock | - | - | - | R-6 | - | - | - | 500 | 6 A | - | 500 uA | - | - | - | + 125 C | - | - 55 C | Through Hole | - | - | - | - | - | - | - | Details | 0.074075 oz | 200 V | Cut Tape | FR603 | Fast Recovery Rectifiers | - | - | Single | - | - | - | - | - | 300 A | - | - | - | - | 150 ns | - | Rectifiers | 1.3 V | - | ||
![]() S5AB-HF Comchip Technology | 50 |
| - | Surface Mount | DO-214AA, SMB | SMB/DO-214AA | S5AB | Comchip Technology | 3000 | 5 A | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | - | - | - | - | Active | - | In Transition | - | 50 V | MouseReel | - | Standard Recovery Rectifiers | Diodes & Rectifiers | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 10 μA @ 50 V | 1.1 V @ 5 A | -55°C ~ 150°C | 200 A | 50 V | 5A | Rectifiers | 40pF @ 4V, 1MHz | - | - | Rectifiers | 1.1 V | Rectifiers | ||
![]() RS1G-HF Comchip Technology | 4724 |
| - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | RS1G | Comchip Technology | 5000 | 1 A | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | CFRA104-G | - | - | - | Active | - | Details | - | 400 V | MouseReel | - | Fast Recovery Rectifiers | Diodes & Rectifiers | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 400 V | 1.3 V @ 1 A | -55°C ~ 150°C | 30 A | 400 V | 1A | Rectifiers | 15pF @ 4V, 1MHz | 150 ns | 150 ns | Rectifiers | 1.3 V | Rectifiers | ||
![]() S10AC-HF Comchip Technology | 50 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | S10A | Comchip Technology | 3000 | 10 A | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | - | - | - | - | Active | - | In Transition | - | 50 V | MouseReel | - | Standard Recovery Rectifiers | Diodes & Rectifiers | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 μA @ 50 V | 1 V @ 10 A | -55°C ~ 150°C | 200 A | 50 V | 10A | Rectifiers | 100pF @ 4V, 1MHz | - | - | Rectifiers | 1 V | Rectifiers | ||
![]() RS1DWF-HF Comchip Technology | 50 |
| - | Surface Mount | SOD-123F | SOD-123F | RS1D | Comchip Technology | 3000 | 1 A | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | - | - | - | - | Active | - | In Transition | - | 200 V | MouseReel | - | Fast Recovery Rectifiers | Diodes & Rectifiers | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 200 V | 1.3 V @ 1 A | -55°C ~ 150°C | 30 A | 200 V | 1A | Rectifiers | 15pF @ 4V, 1MHz | 150 ns | 150 ns | Rectifiers | 1.3 V | Rectifiers | ||
![]() S5JB-HF Comchip Technology | 21 |
| - | Surface Mount | DO-214AA, SMB | SMB/DO-214AA | S5JB | Comchip Technology | 3000 | 5 A | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | - | - | - | - | Active | - | In Transition | - | 600 V | MouseReel | - | Standard Recovery Rectifiers | Diodes & Rectifiers | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 10 μA @ 600 V | 1.1 V @ 5 A | -55°C ~ 150°C | 200 A | 600 V | 5A | Rectifiers | 40pF @ 4V, 1MHz | - | - | Rectifiers | 1.1 V | Rectifiers |