- Packaging
- Package / Case
- Current - Reverse Leakage @ Vr
- Diode Type
- Mounting Type
- Operating Temperature - Junction
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Configuration
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
Attribute column
Manufacturer
Comchip Technology Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Current - Average Rectified (Io) (per Diode) | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Diode Capacitance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Peak Reverse Voltage | Power Dissipation (Max) | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Series | JESD-609 Code | Type | Terminal Finish | Applications | Additional Feature | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Reference Standard | Termination Style | JESD-30 Code | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Number of Phases | Operating Temperature Range | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Diode Configuration | Reverse Current-Max | Recovery Time | Reverse Recovery Time-Max | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ES3EB-HF Comchip Technology | 28 |
| - | Surface Mount | DO-214AA, SMB | - | SMB/DO-214AA | - | - | ES3E | Comchip Technology | - | 3000 | - | 3 A | - | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | In Transition | - | - | - | 300 V | - | MouseReel | - | - | Fast Recovery Rectifiers | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | SMD/SMT | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 300 V | 1.25 V @ 3 A | - | -55°C ~ 150°C | 90 A | - | 300 V | 3A | Rectifiers | - | - 55 C to + 150 C | - | 45pF @ 4V, 1MHz | - | - | - | 35 ns | - | 35 ns | Rectifiers | 1.25 V | Rectifiers | 2.44 mm | 4.7 mm | 3.7 mm | ||
![]() CDSQC4448-HF Comchip Technology | In Stock | - | - | Surface Mount | 0402 (1006 Metric) | - | 0402C/SOD-923F | - | - | - | Comchip Technology | - | 5000 | - | 125 mA | - | - | - | Comchip Technology | - | - | + 125 C | Comchip Technology | - 40 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 125 mW | 100 V | - | Active | - | - | Details | - | - | - | - | - | MouseReel | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 0.1 μA @ 80 V | 1 V @ 100 mA | - | -40°C ~ 125°C | 2 A | - | 80 V | 125mA | Diodes - General Purpose, Power, Switching | - | - | - | 4pF @ 0V, 1MHz | - | - | - | - | - | 9 ns | Switching Diodes | 1 V | Diodes - General Purpose, Power, Switching | - | - | - | ||
![]() CDBQC0230R-HF Comchip Technology | In Stock | - | - | Surface Mount | 0402 (1006 Metric) | - | 0402C/SOD-923F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Comchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 0.5 μA @ 10 V | 450 mV @ 10 mA | - | 125°C | - | - | 30 V | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDBWL521-HF Comchip Technology | 8963 |
| - | Surface Mount | 01005 (0402 Metric) | - | 1005 | - | - | - | Comchip Technology | - | 10000 | - | 100 mA | 2 A | - | 1.5 uA | Comchip Technology | - | - | + 125 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | 30 V | 30 V | MouseReel | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 7 μA @ 10 V | 300 mV @ 10 mA | - | -55°C ~ 125°C | - | - | 30 V | 100mA | Schottky Diodes & Rectifiers | - | - 55 C to + 125 C | - | - | - | - | - | - | - | - | Schottky Diodes | 260 mV | Schottky Diodes & Rectifiers | - | - | - | ||
![]() AS5DBF-HF Comchip Technology | In Stock | - | - | Surface Mount | DO-221AA, SMB Flat Leads | - | SMBF | - | - | - | Comchip Technology | - | 4000 | - | 5 A | - | - | 10 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | 200 V | - | Reel | Automotive, AEC-Q101 | - | Standard Recovery Rectifiers | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 10 μA @ 200 V | 1.15 V @ 5 A | - | -55°C ~ 150°C | 150 A | - | 200 V | 5A | Rectifiers | - | - | - | - | - | - | - | - | - | - | Rectifiers | 1.15 V | Rectifiers | - | - | - | ||
![]() BAS21-HF Comchip Technology | 31447 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 | - | - | BAS21 | Comchip Technology | - | 3000 | - | 200 mA | - | - | 0.1 uA | Comchip Technology | - | 5 pF | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 225 mW | 250 V | - | Active | - | - | Details | - | - | - | - | - | MouseReel | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100 nA @ 200 V | 1.25 V @ 200 mA | - | 150°C | 2.5 A | - | 250 V | 400mA | Diodes - General Purpose, Power, Switching | - | - | - | 5pF @ 0V, 1MHz | - | - | - | 50 ns | - | 50 ns | Switching Diodes | 1.25 V | Diodes - General Purpose, Power, Switching | - | - | - | ||
![]() RS2KWF-HF Comchip Technology | 36000 | - | - | Surface Mount | SOD-123F | - | SOD-123F | - | - | RS2K | Comchip Technology | - | 3000 | - | 2 A | - | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | In Transition | - | - | - | 800 V | - | MouseReel | - | - | Fast Recovery Rectifiers | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 800 V | 1.3 V @ 2 A | - | -55°C ~ 150°C | 50 A | - | 800 V | 2A | Rectifiers | - | - | - | 30pF @ 4V, 1MHz | - | - | - | 500 ns | - | 500 ns | Rectifiers | 1.3 V | Rectifiers | - | - | - | ||
![]() RS1KWF-HF Comchip Technology | 37 |
| - | Surface Mount | SOD-123F | - | SOD-123F | - | - | RS1K | Comchip Technology | - | 3000 | - | 1 A | - | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | In Transition | - | - | - | 800 V | - | MouseReel | - | - | Fast Recovery Rectifiers | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 800 V | 1.3 V @ 1 A | - | -55°C ~ 150°C | 30 A | - | 800 V | 1A | Rectifiers | - | - | - | 15pF @ 4V, 1MHz | - | - | - | 500 ns | - | 500 ns | Rectifiers | 1.3 V | Rectifiers | - | - | - | ||
![]() ES2AWF-HF Comchip Technology | 17 |
| - | Surface Mount | SOD-123F | - | SOD-123F | - | - | ES2A | Comchip Technology | - | 3000 | - | 2 A | - | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | In Transition | - | - | - | 50 V | - | MouseReel | - | - | Fast Recovery Rectifiers | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 50 V | 1 V @ 2 A | - | -55°C ~ 150°C | 50 A | - | 50 V | 2A | Rectifiers | - | - | - | 30pF @ 4V, 1MHz | - | - | - | 35 ns | - | 35 ns | Rectifiers | 1 V | Rectifiers | - | - | - | ||
![]() RS3KC-HF Comchip Technology | 24 |
| - | Surface Mount | DO-214AB, SMC | - | DO-214AB (SMC) | - | - | RS3K | Comchip Technology | - | 3000 | - | 3 A | - | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | CFRC306-G | - | - | - | - | Active | - | - | In Transition | - | - | - | 800 V | - | MouseReel | - | - | Fast Recovery Rectifiers | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 800 V | 1.3 V @ 3 A | - | -55°C ~ 150°C | 90 A | - | 800 V | 3A | Rectifiers | - | - | - | 40pF @ 4V, 1MHz | - | - | - | 500 ns | - | 500 ns | Rectifiers | 1.3 V | Rectifiers | - | - | - | ||
![]() ES1A-HF Comchip Technology | 72 |
| - | Surface Mount | DO-214AC, SMA | - | DO-214AC (SMA) | - | - | ES1A | Comchip Technology | - | 5000 | - | 1 A | - | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | 50 V | - | MouseReel | - | - | Fast Recovery Rectifiers | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 50 V | 1 V @ 1 A | - | -55°C ~ 150°C | 30 A | - | 50 V | 1A | Rectifiers | - | - | - | 15pF @ 4V, 1MHz | - | - | - | 35 ns | - | 35 ns | Rectifiers | 1 V | Rectifiers | - | - | - | ||
![]() ACDBT-54S-HF Comchip Technology | 19 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | SOT-23-3 | SILICON | 3 | - | - | 200mA | 3000 | - | - | - | COMCHIP TECHNOLOGY CO LTD | - | - | ACDBT-54S-HF | - | - | Comchip Technology | - | - | 2 | 125 °C | -55 °C | Tape & Reel (TR) | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | 0.2 W | Active | 30 | 5.72 | In Transition | Yes | - | - | - | - | MouseReel | Automotive, AEC-Q101 | e3 | - | TIN | - | - | - | - | DUAL | GULL WING | 260 | compliant | 30 | AEC-Q101 | - | R-PDSO-G3 | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | Small Signal =< 200mA (Io), Any Speed | RECTIFIER DIODE | 2 µA @ 25 V | 1 V @ 100 mA | - | -55°C ~ 125°C | - | 0.2 A | 30 V | - | - | - | - | 30 V | - | - | 1 Pair Series Connection | - | - | 0.005 µs | 5 ns | Schottky Diodes | - | - | - | - | - | ||
![]() CDBMHT340-HF Comchip Technology | In Stock | - | - | - | SOD-123F-2 | YES | - | SILICON | 2 | - | - | - | 3000 | 0.55 V | 3 A | 50 A | COMCHIP TECHNOLOGY CO LTD | 10 mA | - | CDBMHT340-HF | - | + 125 C | - | - 55 C | SMD/SMT | 1 | 125 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | - | - | 30 | 1.73 | Details | Yes | Schottky Diodes & Rectifiers 40V 3A | 1.164041 oz | - | 40 V | MouseReel | CDBMHT340 | e3 | - | Tin (Sn) | EFFICIENCY | LOW POWER LOSS | - | - | DUAL | FLAT | 260 | compliant | - | - | - | R-PDSO-F2 | Single | - | RECTIFIER DIODE | - | - | CATHODE | - | - | 3 A | - | - | - | 1 | - | 40 V | - | 50 A | - | 200 µA | - | - | - | Schottky Rectifiers | 550 mV | - | - | - | - | ||
![]() SB580ET-G Comchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Cut Tape | SB580ET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACDBB360-HF Comchip Technology | 25000 |
| - | Surface Mount | DO-214AA-2 | - | SMB/DO-214AA | - | - | - | - | - | 3000 | - | 3 A | 80 A | COMCHIP TECHNOLOGY CO LTD | 500 uA | - | ACDBB360-HF | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | Active | - | 5.75 | In Transition | - | - | 0.003280 oz | 60 V | 60 V | Cut Tape | Automotive, AEC-Q101 | - | - | - | - | - | - | - | - | - | - | compliant | - | - | SMD/SMT | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 500 µA @ 60 V | 700 mV @ 3 A | - | -55°C ~ 125°C | - | - | 60 V | 3A | - | - | - | - | 150pF @ 4V, 1MHz | - | - | - | - | - | - | Schottky Diodes | 700 mV | - | - | - | - | ||
![]() CDBMT2200-HF Comchip Technology | 26 |
| - | Surface Mount | SOD-123F-2 | YES | SOD-123HT | SILICON | 2 | CDBMT2200 | - | - | 3000 | 0.92 V | - | - | COMCHIP TECHNOLOGY CO LTD | - | - | CDBMT2200-HF | - | - | Comchip Technology | - | - | 1 | 150 °C | -55 °C | Tape & Reel (TR) | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | - | End Of Life | - | - | - | Active | NOT SPECIFIED | 5.67 | In Transition | Yes | - | - | - | - | MouseReel | - | - | - | - | EFFICIENCY | LOW POWER LOSS | - | - | DUAL | FLAT | NOT SPECIFIED | compliant | NOT SPECIFIED | MIL-19500 | - | R-PDSO-F2 | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 500 µA @ 200 V | 920 mV @ 2 A | - | -55°C ~ 150°C | - | 2 A | 200 V | 2A | - | 1 | - | 200 V | 160pF @ 4V, 1MHz | 50 A | - | 500 µA | - | - | - | Schottky Diodes | - | - | - | - | - | ||
![]() RS5GC-HF Comchip Technology | 37 |
| - | Surface Mount | DO-214AB, SMC | - | DO-214AB (SMC) | - | - | RS5G | Comchip Technology | - | 3000 | - | 5 A | - | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | In Transition | - | - | - | 400 V | - | MouseReel | - | - | Fast Recovery Rectifiers | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 400 V | 1.3 V @ 5 A | - | -55°C ~ 150°C | 120 A | - | 400 V | 5A | Rectifiers | - | - | - | 50pF @ 4V, 1MHz | - | - | - | 150 ns | - | 150 ns | Rectifiers | 1.3 V | Rectifiers | - | - | - | ||
![]() 1N4148WS-HF Comchip Technology | 53 |
| - | Surface Mount | SC-76, SOD-323 | - | SOD-323 | - | - | - | Comchip Technology | - | 3000 | - | 150 mA | - | - | 1 uA | Comchip Technology | - | 2 pF | + 125 C | Comchip Technology | - 65 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 200 mW | 100 V | - | Active | - | - | Details | - | - | - | - | - | MouseReel | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 μA @ 75 V | 1.25 V @ 150 mA | - | 125°C | 2 A | - | 75 V | 150mA | Diodes - General Purpose, Power, Switching | - | - | - | 2pF @ 0V, 1MHz | - | - | - | 4 ns | - | 4 ns | Switching Diodes | 1.25 V | Diodes - General Purpose, Power, Switching | - | - | - | ||
![]() AES1B-HF Comchip Technology | 39 |
| - | Surface Mount | DO-214AC, SMA | - | DO-214AC (SMA) | - | - | AES1 | Comchip Technology | - | 5000 | - | 1 A | - | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | In Transition | - | - | - | 100 V | - | MouseReel | Automotive, AEC-Q101 | - | Fast Recovery Rectifiers | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 100 V | 980 mV @ 1 A | - | -55°C ~ 150°C | 30 A | - | 100 V | 1A | Rectifiers | - | - | - | - | - | - | - | 35 ns | - | 35 ns | Rectifiers | 980 mV | Rectifiers | - | - | - | ||
![]() S10DC-HF Comchip Technology | 50 |
| - | Surface Mount | DO-214AB, SMC | - | DO-214AB (SMC) | - | - | S10D | Comchip Technology | - | 3000 | - | 10 A | - | - | 5 uA | Comchip Technology | - | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | In Transition | - | - | - | 200 V | - | MouseReel | - | - | Standard Recovery Rectifiers | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 μA @ 200 V | 1 V @ 10 A | - | -55°C ~ 150°C | 200 A | - | 200 V | 10A | Rectifiers | - | - | - | 100pF @ 4V, 1MHz | - | - | - | - | - | - | Rectifiers | 1 V | Rectifiers | - | - | - |