- Packaging
- Package / Case
- Current - Reverse Leakage @ Vr
- Diode Type
- Mounting Type
- Operating Temperature - Junction
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Configuration
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
Attribute column
Manufacturer
Comchip Technology Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Power Dissipation (Max) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Case Code (Metric) | Case Code (Imperial) | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Reverse Test Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACDBCT360-HF Comchip Technology | 15000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | 2 | - | - | EFFICIENCY | LOW POWER LOSS | - | - | DUAL | - | NOT SPECIFIED | - | NOT SPECIFIED | - | R-PDSO-N2 | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 60V | 700mV @ 3A | - | - | - | -55°C~150°C | - | 3A | 60V | - | - | 60V | 3A | 1 | - | - | - | - | 180pF @ 4V 1MHz | 100A | - | 500μA | - | - | - | ROHS3 Compliant | ||
![]() CDBU0130R Comchip Technology | 22529 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | 1 | 125°C | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8541.10.00.70 | - | - | - | - | - | - | CDBU0130 | - | - | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Schottky | 500nA @ 10V | 450mV @ 10mA | - | - | 500nA | 125°C Max | 1A | - | - | - | - | 30V | 100mA | - | - | - | - | - | - | 1A | - | - | - | - | - | ROHS3 Compliant | ||
![]() CDBA140SL-HF Comchip Technology | 88000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | SILICON | 1 | 100°C | - | Tape & Reel (TR) | 2012 | - | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | - | DUAL | C BEND | - | - | - | CDBA140 | R-PDSO-C2 | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 40V | 330mV @ 1A | - | - | - | -50°C~100°C | 30A | 1A | - | 1.4A DC | - | 40V | 1.4A | 1 | - | - | - | - | 160pF @ 4V 1MHz | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CGRKM4004-HF Comchip Technology | 47 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | SOD-123F | - | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2014 | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8541.10.00.80 | - | DUAL | FLAT | 260 | - | 30 | - | R-PDSO-F2 | - | - | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | - | 1.1V @ 1A | - | - | - | -55°C~150°C | - | 1A | 400V | - | - | 400V | 1A | - | - | - | - | - | 15pF @ 4V 1MHz | 30A | - | - | - | - | - | ROHS3 Compliant | ||
![]() CGRC307-G Comchip Technology | 100000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 1 | 150°C | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | CGRC307 | - | - | - | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 1000V | 1.1V @ 3A | - | - | - | 150°C Max | 100A | 3A | 1000V | - | - | 1kV | 3A | - | - | 5μA | - | - | - | - | 1kV | - | - | - | - | ROHS3 Compliant | ||
![]() CDBF0130L-HF Comchip Technology | 25449 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | - | SILICON | 1 | 125°C | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.70 | - | DUAL | NO LEAD | - | - | - | CDBF0130 | R-PDSO-N2 | - | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Schottky | 10μA @ 10V | 350mV @ 10mA | - | - | - | 125°C Max | - | 0.1A | 30V | - | - | 30V | 100mA | 1 | - | - | - | - | - | 1A | - | 10μA | - | - | 10V | ROHS3 Compliant | ||
![]() CDSUR101A Comchip Technology | 1468 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | 1 | 125°C | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8541.10.00.70 | 150mW | - | - | - | - | - | CDSUR101 | - | - | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Standard | 50nA @ 75V | 1V @ 100mA | - | - | 50nA | 125°C Max | 1A | - | - | - | - | 80V | 100mA | - | 4 ns | - | - | - | 3pF @ 0.5V 1MHz | - | - | - | - | 4 ns | - | ROHS3 Compliant | ||
![]() CDSU400B-HF Comchip Technology | 50000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | SILICON | 1 | 125°C | 0.15W | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | HIGH RELIABILITY | 8541.10.00.70 | - | DUAL | - | 260 | - | 30 | CDSU400 | R-PDSO-N2 | - | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 80V | 1V @ 100mA | - | - | - | 125°C Max | - | 0.1A | 80V | - | - | 80V | 100mA | - | 4 ns | - | - | - | 3pF @ 0.5V 1MHz | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CDBQC0240L-HF Comchip Technology | 5050 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | - | SILICON | 1 | 125°C | - | Tape & Reel (TR) | 2015 | - | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | BOTTOM | NO LEAD | NOT SPECIFIED | - | NOT SPECIFIED | CDBQC0240L | R-PBCC-N2 | 1005 | 0402 | SINGLE | Small Signal =< 200mA (Io), Any Speed | Schottky | 30μA @ 30V | 480mV @ 200mA | - | - | - | -40°C~125°C | - | 0.2A | 40V | - | - | 40V | 200mA | - | - | - | - | - | 20pF @ 1V 1MHz | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CEFB102-G Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | 1 | 150°C | - | Tape & Reel (TR) | 2012 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 100V | 875mV @ 1A | - | - | - | 150°C Max | - | 1A | 100V | - | - | 100V | 1A | - | 25 ns | - | - | - | - | 30A | - | - | - | - | - | RoHS Compliant | ||
![]() SB540E-G Comchip Technology | 529 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-201AD, Axial | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | SB540 | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 40V | 550mV @ 5A | - | - | 500μA | -65°C~125°C | 150A | - | - | - | - | 40V | 5A | - | - | - | - | - | 500pF @ 4V 1MHz | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CDBFR0540 Comchip Technology | 50 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 2512 | 1005 | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 20μA @ 40V | 640mV @ 1A | - | - | 20μA | 125°C Max | 5.5A | - | - | - | - | 40V | 500mA | - | 22 ns | - | - | - | 170pF @ 0V 1MHz | - | - | - | - | 22 ns | - | ROHS3 Compliant | ||
![]() CDBA5819-G Comchip Technology | 120000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | 1 | 125°C | - | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | 8541.10.00.80 | - | - | - | - | not_compliant | - | - | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 40V | 600mV @ 1A | - | - | - | -65°C~125°C | - | 1A | 40V | - | - | 40V | 1A | - | - | - | - | - | - | 40A | - | - | - | - | - | ROHS3 Compliant | ||
![]() ACDBC340-HF Comchip Technology | 25000 |
| Datasheet | 12 Weeks | - | Surface Mount | DO-214AB, SMC | YES | - | SILICON | 1 | 125°C | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | 2 | - | - | GENERAL PURPOSE | - | - | - | DUAL | C BEND | NOT SPECIFIED | - | NOT SPECIFIED | - | R-PDSO-C2 | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 40V | 550mV @ 3A | - | - | - | -55°C~125°C | - | 3A | 40V | 3A | - | - | - | 1 | - | - | - | 40V | 150pF @ 4V 1MHz | 80A | - | 500μA | - | - | - | ROHS3 Compliant | ||
![]() 6A005B-G Comchip Technology | 20 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | R6, Axial | - | - | SILICON | 1 | 150°C | - | Bulk | 2012 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | - | O-PALF-W2 | - | - | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 50V | 1V @ 6A | ISOLATED | - | - | -55°C~125°C | - | 6A | 50V | - | - | 50V | 6A | 1 | - | - | - | - | 100pF @ 4V 1MHz | 300A | - | 10μA | - | - | - | ROHS3 Compliant | ||
![]() CDBU42-HF Comchip Technology | 37 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | SILICON | 1 | 125°C | 0.15W | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8541.10.00.70 | - | DUAL | - | 260 | - | 30 | - | R-PDSO-N2 | - | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Schottky | 500nA @ 25V | 1V @ 200mA | - | - | - | 125°C Max | - | 0.2A | 30V | - | - | 30V | 200mA | - | 5 ns | - | - | - | 10pF @ 1V 1MHz | 4A | - | - | - | - | - | ROHS3 Compliant | ||
![]() CDBT0540-G Comchip Technology | 37 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | SILICON | 1 | 125°C | 0.25W | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | HIGH RELIABILITY | 8541.10.00.70 | - | DUAL | GULL WING | - | - | - | - | R-PDSO-G3 | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50μA @ 30V | 550mV @ 500mA | - | - | - | 125°C Max | - | 0.5A | 40V | - | - | 40V | 500mA | 1 | - | - | - | - | 125pF @ 0V 1MHz | 3A | - | 50μA | - | - | 30V | ROHS3 Compliant | ||
![]() CDBT-40-G Comchip Technology | 20 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | SILICON | 1 | 125°C | 0.2W | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | - | 8541.10.00.70 | - | DUAL | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | - | R-PDSO-G3 | - | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Schottky | 200nA @ 30V | 1V @ 40mA | - | - | - | 125°C Max | - | 0.2A | - | 200mA DC | - | 40V | 200mA | - | 5ns | - | - | - | 5pF @ 0V 1MHz | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CDBUR0230 Comchip Technology | 36 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | 1 | 125°C | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8541.10.00.70 | 150mW | - | - | - | - | - | CDBUR0230 | - | - | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Schottky | 30μA @ 30V | 500mV @ 200mA | - | 200mA | - | 125°C Max | - | 0.2A | - | - | 500mV | 30V | 200mA | - | - | 30μA | 30V | - | 9pF @ 10V 1MHz | - | - | - | 3A | - | - | ROHS3 Compliant | ||
![]() SB180E-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | - | - | Tape & Reel (TR) | 2004 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | SB180 | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 80V | 850mV @ 1A | - | - | - | -60°C~150°C | - | - | 80V | 1A | - | 80V | 1A | - | - | - | - | - | 110pF @ 4V 1MHz | - | - | - | - | - | - | ROHS3 Compliant |