- Packaging
- Package / Case
- Current - Reverse Leakage @ Vr
- Diode Type
- Mounting Type
- Operating Temperature - Junction
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Configuration
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
Attribute column
Manufacturer
Comchip Technology Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Power Dissipation (Max) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDBF54-HF Comchip Technology | 25000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | - | SILICON | 1 | 125°C | 0.2W | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | - | 8541.10.00.70 | DUAL | NO LEAD | 260 | 30 | - | - | R-PDSO-N2 | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 2μA @ 25V | 1V @ 100mA | - | - | - | 125°C Max | - | 0.2A | 30V | - | - | 30V | 200mA | - | 5 ns | - | - | - | 10pF @ 1V 1MHz | 0.6A | - | - | - | ROHS3 Compliant | ||
![]() CDBMH240-HF Comchip Technology | 36000 | - | Datasheet | - | Surface Mount | Surface Mount | SOD-123T | - | - | - | 1 | 125°C | - | Tape & Reel (TR) | 2012 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 40V | 500mV @ 2A | - | - | - | -55°C~125°C | - | 2A | - | 2A DC | - | 40V | 2A | - | - | - | - | - | 160pF @ 4V 1MHz | 50A | - | - | - | RoHS Compliant | ||
![]() CGRB307-G Comchip Technology | 100000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.80 | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | CGRB307 | - | R-PDSO-C2 | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 1000V | 1.1V @ 3A | - | 3A | - | 150°C Max | 100A | 3A | 1000V | - | - | 1kV | 3A | 1 | - | 5μA | - | - | - | - | 1kV | - | - | ROHS3 Compliant | ||
![]() ACDBMT140-HF Comchip Technology | 36000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123H | - | - | SILICON | 1 | 125°C | - | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | - | LOW POWER LOSS | - | DUAL | FLAT | 260 | 30 | - | - | R-PDSO-F2 | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 40V | 500mV @ 1A | - | - | - | -55°C~125°C | - | 1A | 40V | - | - | 40V | 1A | - | - | - | - | - | 120pF @ 4V 1MHz | - | - | - | - | ROHS3 Compliant | ||
![]() 1N4002-G Comchip Technology | 86006 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2010 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | WIRE | NOT SPECIFIED | NOT SPECIFIED | 1N4002 | 2 | O-PALF-W2 | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 100V | 1.1V @ 1A | ISOLATED | - | - | -55°C~150°C | - | 1A | 100V | - | - | 100V | 1A | - | - | - | - | - | 15pF @ 4V 1MHz | 30A | - | - | - | ROHS3 Compliant | ||
![]() ACGRA4005-HF Comchip Technology | 36 |
| Datasheet | 12 Weeks | - | Surface Mount | DO-214AC, SMA | YES | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | - | - | - | DUAL | C BEND | 260 | 30 | - | - | R-PDSO-C2 | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 600V | 1.1V @ 1A | - | - | - | -55°C~150°C | - | 1A | 600V | 1A DC | - | - | - | - | - | - | - | 600V | 10pF @ 4V 1MHz | - | - | - | - | ROHS3 Compliant | ||
![]() ACDSW4148-G Comchip Technology | 70882 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123 | - | - | SILICON | 1 | 150°C | 0.35W | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | - | R-PDSO-G2 | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Standard | 1μA @ 75V | 1.25V @ 150mA | - | - | - | -55°C~150°C | - | 0.15A | 100V | - | - | 100V | 150mA | - | 4 ns | - | - | - | 2pF @ 0V 1MHz | - | - | - | - | ROHS3 Compliant | ||
![]() CDBB260-G Comchip Technology | 69870 |
| - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | 1 | 125°C | - | Tape & Reel (TR) | 2007 | - | - | - | Not For New Designs | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | - | - | CDBB260 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 60V | 700mV @ 2A | - | - | 500μA | -55°C~125°C | 50A | 2A | - | - | - | 60V | 2A | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CDBZ61045-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Z6 | - | 6 | SILICON | 1 | - | - | Tape & Reel (TR) | 2013 | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | PURE TIN | 150°C | -55°C | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | DUAL | NO LEAD | 260 | 30 | - | - | R-PDSO-N3 | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 45V | 550mV @ 10A | CATHODE | 10A | - | -55°C~150°C | - | - | - | - | 550mV | 45V | 10A | 1 | - | 100μA | 45V | - | - | - | - | - | 300A | RoHS Compliant | ||
![]() CDBER00340-HF Comchip Technology | 65000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | SILICON | 1 | 125°C | 0.15W | Tape & Reel (TR) | 2011 | - | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | - | - | - | - | 8541.10.00.70 | BOTTOM | NO LEAD | NOT SPECIFIED | NOT SPECIFIED | - | - | R-PBCC-N2 | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 1μA @ 40V | 370mV @ 1mA | - | - | - | 125°C Max | - | 0.03A | 40V | - | - | 40V | 30mA | - | - | - | - | - | 1.5pF @ 1V 1MHz | - | - | - | - | ROHS3 Compliant | ||
![]() CDBU0240-HF Comchip Technology | 32000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | SILICON | 1 | 125°C | 0.15W | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | - | 8541.10.00.70 | DUAL | - | 260 | 30 | CDBU0240 | - | R-PDSO-N2 | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 10μA @ 30V | 550mV @ 200mA | - | - | - | 125°C Max | - | 0.2A | 40V | - | - | 40V | 200mA | - | - | - | - | - | 9pF @ 10V 1MHz | 2A | - | - | - | ROHS3 Compliant | ||
![]() CGRC301-G Comchip Technology | 100000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 1 | 150°C | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | - | - | CGRC301 | - | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 50V | 1.1V @ 3A | - | - | - | 150°C Max | 100A | 3A | - | - | - | 50V | 3A | - | - | 5μA | - | - | - | - | 50V | - | - | ROHS3 Compliant | ||
![]() CSFB202-G Comchip Technology | 83500 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | SUPER FAST RECOVERY | - | 8541.10.00.80 | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | - | - | R-PDSO-C2 | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 100V | 920mV @ 2A | - | - | - | 150°C Max | - | 2A | 100V | - | - | 100V | 2A | 1 | 35 ns | - | - | - | - | 50A | - | 5μA | - | ROHS3 Compliant | ||
![]() CDBD660-G Comchip Technology | 32363 | - | Datasheet | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | - | 1 | 150°C | - | Tape & Reel (TR) | 2012 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 60V | 750mV @ 6A | - | - | - | -50°C~150°C | - | 6A | - | 6A DC | - | 60V | 6A | - | - | - | - | - | - | 75A | - | - | - | RoHS Compliant | ||
![]() CDBF0520L-HF Comchip Technology | 65000 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | - | - | 1 | 125°C | - | Tape & Reel (TR) | 2011 | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | - | - | - | - | 8541.10.00.70 | - | - | 260 | 30 | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 250μA @ 20V | 385mV @ 500mA | - | - | - | -40°C~125°C | - | 0.5A | 20V | - | - | 20V | 500mA | - | 22 ns | - | - | - | 170pF @ 0V 1MHz | 5.5A | - | - | - | ROHS3 Compliant | ||
![]() CDBK0520 Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOD-123F | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | CDBK0520 | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 20V | 470mV @ 500mA | - | - | - | 125°C Max | - | - | 20V | - | - | 20V | 500mA | - | - | - | - | - | 100pF @ 0V 1MHz | - | - | - | - | RoHS Compliant | ||
![]() CDBK0520-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOD-123F | - | - | - | 1 | 125°C | - | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8541.10.00.70 | - | - | - | - | CDBK0520 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 20V | 470mV @ 500mA | - | - | - | 125°C Max | - | 0.5A | 20V | - | - | 20V | 500mA | - | - | - | - | - | 100pF @ 0V 1MHz | 2A | - | - | - | RoHS Compliant | ||
![]() CDST-4448-G Comchip Technology | 86002 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | SILICON | 1 | 150°C | 0.35W | Tape & Reel (TR) | 2011 | - | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | - | - | 8541.10.00.70 | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | - | R-PDSO-G3 | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2.5μA @ 75V | 1.25V @ 150mA | - | - | - | - | - | 0.25A | 75V | - | - | 75V | 250mA | - | 4 ns | - | - | - | 4pF @ 0V 1MHz | 2A | - | - | - | ROHS3 Compliant | ||
![]() CDBA180-G Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | 1 | 150°C | - | Tape & Reel (TR) | 2011 | - | e3 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | - | - | 8541.10.00.80 | - | - | - | - | CDBA180 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 80V | 850mV @ 1A | - | - | 500μA | -65°C~150°C | 30A | 1A | - | - | - | 80V | 1A | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() ACGRA4007-HF Comchip Technology | 25000 |
| Datasheet | 12 Weeks | - | Surface Mount | DO-214AC, SMA | YES | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | - | - | - | DUAL | C BEND | 260 | 30 | - | - | R-PDSO-C2 | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 1000V | 1.1V @ 1A | - | - | - | -55°C~150°C | - | 1A | 1000V | 1A | - | - | - | - | 2.5μs | - | - | 1000V | 10pF @ 4V 1MHz | - | - | - | - | ROHS3 Compliant |