- Packaging
- Package / Case
- Current - Reverse Leakage @ Vr
- Diode Type
- Mounting Type
- Operating Temperature - Junction
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Configuration
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
Attribute column
Manufacturer
Comchip Technology Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Reference Standard | JESD-30 Code | Case Code (Metric) | Case Code (Imperial) | Polarity | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDSUR4448 Comchip Technology | 3260 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 1 | 125°C | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8541.10.00.70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 80V | - | 1V @ 100mA | - | - | 100nA | 125°C Max | 2A | 0.125A | - | - | - | 80V | 125mA | - | 9 ns | - | - | 9pF @ 0.5V 1MHz | 1A | - | - | - | 9 ns | ROHS3 Compliant | - | ||
![]() CDBB2200-HF Comchip Technology | 3000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | SILICON | 1 | 175°C | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | - | - | - | DUAL | C BEND | NOT SPECIFIED | - | NOT SPECIFIED | - | - | R-PDSO-C2 | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 200V | - | 900mV @ 2A | - | - | - | -50°C~175°C | - | 2A | - | 2A DC | - | 200V | 2A | 1 | - | - | - | 30pF @ 4V 1MHz | 50A | - | 500μA | - | - | ROHS3 Compliant | - | ||
![]() CDBF43 Comchip Technology | 36 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 500nA @ 25V | - | 1V @ 200mA | - | - | - | 125°C Max | - | - | 30V | - | - | 30V | 200mA | - | 5 ns | - | - | 10pF @ 1V 1MHz | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SB3100EB-G Comchip Technology | 20 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-201AD, Axial | SILICON | 1 | 150°C | Bulk | 2001 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | GENERAL PURPOSE | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | - | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | SB3100 | IEC-61000-4-2 | O-PALF-W2 | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 100V | - | 850mV @ 3A | ISOLATED | - | - | -65°C~150°C | - | 3A | 100V | - | - | 100V | 3A | 1 | - | - | - | 250pF @ 4V 1MHz | 80A | - | 500μA | - | - | ROHS3 Compliant | - | ||
![]() CFRC304-G Comchip Technology | 3000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 1 | 150°C | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8541.10.00.80 | - | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | CFRC304 | - | - | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 400V | - | 1.3V @ 3A | - | - | - | 150°C Max | 100A | 3A | - | - | - | 400V | 3A | - | 150 ns | 5μA | - | - | - | 400V | - | - | 150 ns | ROHS3 Compliant | - | ||
![]() CDBA2100-HF Comchip Technology | 83500 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | SILICON | 1 | 150°C | Cut Tape (CT) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | - | - | - | DUAL | C BEND | NOT SPECIFIED | - | NOT SPECIFIED | - | - | R-PDSO-C2 | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 100V | - | 810mV @ 2A | - | - | - | -50°C~150°C | - | 2A | 100V | - | - | 100V | 2A | 1 | - | - | - | 30pF @ 4V 1MHz | 50A | - | 500μA | - | - | ROHS3 Compliant | - | ||
![]() ACGRKM4005-HF Comchip Technology | 25000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123T | SILICON | 1 | 150°C | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | - | - | - | - | DUAL | FLAT | 260 | - | 30 | - | - | R-PDSO-F2 | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 600V | - | 1V @ 1A | - | - | - | -55°C~150°C | - | 1A | 600V | - | - | 600V | 1A | - | - | - | - | 15pF @ 4V 1MHz | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDBB3200-G Comchip Technology | 20 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 1 | 175°C | Tape & Reel (TR) | 2012 | - | - | - | Not For New Designs | 1 (Unlimited) | - | EAR99 | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 200V | - | 900mV @ 3A | - | - | - | -50°C~175°C | - | 3A | - | 3A DC | - | 200V | 3A | - | - | - | - | 250pF @ 4V 1MHz | 70A | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDBURT0230LL-HF Comchip Technology | 101 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | SC-79, SOD-523F | SILICON | 1 | 125°C | Tape & Reel (TR) | 2014 | - | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | BOTTOM | NO LEAD | 260 | - | 30 | - | - | R-PBCC-N2 | - | - | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Schottky | 30μA @ 10V | - | 390mV @ 200mA | - | - | - | -55°C~125°C | - | 0.2A | 20V | - | - | 20V | 200mA | - | - | - | - | 30pF @ 1V 1MHz | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HER304GT-G Comchip Technology | 20 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | SILICON | 1 | 150°C | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | EFFICIENCY | - | 8541.10.00.80 | - | - | - | - | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | HER304 | - | O-PALF-W2 | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 300V | - | 1V @ 3A | ISOLATED | - | - | -55°C~150°C | - | 3A | 300V | - | - | 300V | 3A | 1 | 50 ns | - | - | - | - | - | 5μA | - | - | ROHS3 Compliant | - | ||
![]() CEFA202-G Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 1 | 150°C | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | CEFA202 | - | - | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 100V | - | 920mV @ 2A | - | - | - | 150°C Max | 50A | 2A | - | - | - | 100V | 2A | - | 25 ns | 5μA | - | - | - | 100V | - | - | 25 ns | RoHS Compliant | - | ||
![]() CEFB202-G Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 1 | 150°C | Tape & Reel (TR) | 2012 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 100V | - | 875mV @ 2A | - | - | - | 150°C Max | - | 2A | 100V | - | - | 100V | 2A | - | 25 ns | - | - | - | 35A | - | - | - | - | RoHS Compliant | - | ||
![]() CEFA101-G Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 1 | 150°C | Tape & Reel (TR) | 2012 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 50V | - | 920mV @ 1A | - | - | - | 150°C Max | - | 1A | 50V | - | - | 50V | 1A | - | 25 ns | - | - | - | 30A | - | - | - | - | RoHS Compliant | - | ||
![]() CEFB205-G Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 1 | 150°C | Tape & Reel (TR) | 2012 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | CEFB205 | - | - | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 600V | - | 1.25V @ 2A | - | - | - | 150°C Max | 45A | 2A | - | - | - | 600V | 2A | - | 50 ns | 5μA | - | - | - | 600V | - | - | 50 ns | RoHS Compliant | - | ||
![]() CEFB101-G Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 1 | 150°C | Tape & Reel (TR) | 2012 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 50V | - | 875mV @ 1A | - | - | - | 150°C Max | - | 1A | 50V | - | - | 50V | 1A | - | 25 ns | - | - | - | 30A | - | - | - | - | RoHS Compliant | - | ||
![]() CDBF0130 Comchip Technology | 200 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | - | - | Tape & Reel (TR) | 2003 | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 9pF | 30V | 250mW | - | - | - | 100mA | - | CDBF0130 | - | - | 2512 | 1005 | Standard | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 30μA @ 30V | 100mA | 440mV @ 100mA | - | - | 30μA | 125°C Max | 1A | - | - | - | - | 30V | 100mA | - | - | - | - | 9pF @ 10V 1MHz | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CDBD640-G Comchip Technology | 32363 | - | Datasheet | 2 Weeks | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 1 | 125°C | Tape & Reel (TR) | 2012 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 40V | - | 550mV @ 6A | - | - | - | -50°C~125°C | - | 6A | - | 6A DC | - | 40V | 6A | - | - | - | - | - | 75A | - | - | - | - | RoHS Compliant | - | ||
![]() CDBA360-HF Comchip Technology | 448 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | SILICON | 1 | 150°C | Cut Tape (CT) | 2014 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | - | - | - | DUAL | C BEND | NOT SPECIFIED | - | NOT SPECIFIED | - | - | R-PDSO-C2 | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 60V | - | 700mV @ 3A | - | - | - | -50°C~150°C | - | 3A | 60V | - | - | 60V | 3A | 1 | - | - | - | 250pF @ 4V 1MHz | 70A | - | 500μA | - | - | ROHS3 Compliant | - | ||
![]() CDBW0540-G Comchip Technology | 24851 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | 1 | 125°C | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | 8541.10.00.70 | - | - | - | - | - | - | - | - | CDBW0540 | - | - | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 20μA @ 40V | - | 510mV @ 500mA | - | 500mA | - | 125°C Max | - | 0.5A | - | - | 620mV | 40V | 500mA | - | - | 20μA | 40V | - | - | - | - | 5.5A | - | ROHS3 Compliant | - | ||
![]() CDBUR0140R Comchip Technology | 2253 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 1 | 125°C | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8541.10.00.70 | - | - | - | - | - | - | - | - | CDBUR0140 | - | - | - | - | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Schottky | 1μA @ 10V | - | 450mV @ 10mA | - | - | 1μA | 125°C Max | 1A | - | - | - | - | 40V | 100mA | - | - | - | - | 6pF @ 10V 1MHz | 1A | - | - | - | - | ROHS3 Compliant | - |