- Packaging
- Package / Case
- Current - Reverse Leakage @ Vr
- Diode Type
- Mounting Type
- Operating Temperature - Junction
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Configuration
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
Attribute column
Manufacturer
Comchip Technology Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Power Dissipation (Max) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Case Code (Metric) | Case Code (Imperial) | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Reverse Recovery Time-Max | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDBURT0530LL-HF Comchip Technology | 1182 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | SILICON | 1 | - | - | Tape & Reel (TR) | 2014 | - | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | 125°C | -55°C | - | - | 8541.10.00.70 | - | - | - | DUAL | - | 260 | - | 30 | CDBURT0530 | - | - | R-PDSO-N2 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 20V | - | 460mV @ 500mA | 500mA | - | -55°C~125°C | - | - | - | - | 20V | 500mA | - | - | 30V | - | 30pF @ 1V 1MHz | - | - | 5A | - | - | ROHS3 Compliant | - | ||
![]() CDBM230-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOD-123T | - | - | 1 | 125°C | - | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 30V | - | 500mV @ 2A | - | - | -55°C~125°C | - | 2A | - | 2A DC | 30V | 2A | - | - | - | - | 160pF @ 4V 1MHz | 50A | - | - | - | - | RoHS Compliant | - | ||
![]() CDBF0540-HF Comchip Technology | 475 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | SILICON | 1 | 125°C | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | - | 8541.10.00.70 | - | - | - | DUAL | NO LEAD | 260 | - | 30 | - | - | - | R-PDSO-N2 | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 20μA @ 40V | - | 510mV @ 500mA | - | - | 125°C Max | - | 0.5A | 40V | - | 40V | 500mA | - | 22 ns | - | - | 170pF @ 0V 1MHz | 5.5A | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDBMT240L-HF Comchip Technology | 20 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123H | - | SILICON | 1 | 100°C | - | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | TIN | - | - | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | - | - | - | DUAL | FLAT | 260 | - | 30 | CDBMT240 | - | - | R-PDSO-F2 | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 40V | - | 400mV @ 2A | - | - | -55°C~100°C | - | 2A | - | 2A DC | 40V | 2A | 1 | - | - | - | 160pF @ 4V 1MHz | 40A | 1000μA | - | - | - | ROHS3 Compliant | - | ||
![]() CDBER40 Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | 150mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 200nA @ 30V | - | 1V @ 40mA | - | 200nA | 125°C Max | 600mA | - | - | - | 40V | 200mA | - | 5 ns | - | - | 5pF @ 0V 1MHz | - | - | - | 5 ns | - | ROHS3 Compliant | - | ||
![]() CDBUR43 Comchip Technology | 36 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | 1 | 125°C | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8541.10.00.70 | - | - | 150mW | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 500nA @ 25V | - | 1V @ 200mA | - | 500nA | 125°C Max | 4A | 0.2A | - | - | 30V | 200mA | - | 5 ns | - | - | 10pF @ 1V 1MHz | 4A | - | - | 5 ns | - | ROHS3 Compliant | - | ||
![]() CDBB180-G Comchip Technology | 6000 | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | SILICON | 1 | 125°C | - | Tape & Reel (TR) | 2011 | - | - | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | - | DUAL | C BEND | 260 | - | 30 | CDBB180 | 2 | - | R-PDSO-C2 | Not Qualified | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 80V | - | 850mV @ 1A | - | 500μA | 125°C Max | 30A | 1A | - | - | 80V | 1A | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 6A01-G Comchip Technology | 421 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | R6, Axial | - | - | - | - | - | Tape & Box (TB) | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 100V | - | 1V @ 6A | - | - | -55°C~125°C | - | - | 100V | - | 100V | 6A | - | - | - | - | 100pF @ 4V 1MHz | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACDBA1100-HF Comchip Technology | 123050 |
| Datasheet | 12 Weeks | - | Surface Mount | DO-214AC, SMA | YES | SILICON | 1 | 150°C | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | - | DUAL | C BEND | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | R-PDSO-C2 | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 100V | - | 850mV @ 1A | - | - | -55°C~150°C | - | 1A | 100V | 1A | - | - | - | - | - | 100V | 30pF @ 4V 1MHz | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDBM160-HF Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123T | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | LOW POWER LOSS | 8541.10.00.80 | - | - | - | DUAL | FLAT | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | R-PDSO-F2 | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 60V | - | 700mV @ 1A | - | - | -50°C~150°C | - | 1A | - | 1A DC | 60V | 1A | - | - | - | - | 120pF @ 4V 1MHz | 30A | - | - | - | - | ROHS3 Compliant | - | ||
![]() CGRA4006-G Comchip Technology | 8 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2011 | - | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | - | DUAL | C BEND | 260 | - | 30 | - | 2 | - | R-PDSO-C2 | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 800V | - | 1.1V @ 1A | - | - | -55°C~150°C | - | 1A | 800V | - | 800V | 1A | - | - | - | - | - | 30A | - | - | - | 1.8μs | ROHS3 Compliant | - | ||
![]() CDBV3-54-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | - | - | 1 | 125°C | - | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | 260 | - | 30 | - | - | - | - | - | - | - | - | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 2μA @ 25V | - | 1V @ 100mA | - | - | 125°C Max | - | 0.2A | - | 200mA DC | 30V | 200mA | - | 5 ns | - | - | 10pF @ 1V 1MHz | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACDBAT3100-HF Comchip Technology | 123050 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2010 (5025 Metric) | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | EFFICIENCY | LOW POWER LOSS | - | - | - | - | DUAL | NO LEAD | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | R-PDSO-N2 | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 100V | - | 850mV @ 3A | - | - | -55°C~150°C | - | 3A | 100V | - | 100V | 3A | 1 | - | - | - | 180pF @ 4V 1MHz | 80A | 200μA | - | - | - | ROHS3 Compliant | - | ||
![]() CSFC302-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | 1 | 150°C | - | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 100V | - | 950mV @ 3A | - | - | 150°C Max | - | 3A | 100V | - | 100V | 3A | - | 35 ns | - | - | - | 100A | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACDBN160-HF Comchip Technology | 25000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2015 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | LOW POWER LOSS | - | - | - | - | DUAL | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | R-PDSO-N2 | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 60V | - | 700mV @ 1A | - | - | -55°C~150°C | - | 1A | 60V | - | 60V | 1A | - | - | - | - | 110pF @ 4V 1MHz | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDBMT230L-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123H | - | SILICON | 1 | 100°C | - | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | TIN | - | - | EFFICIENCY | LOW LEAKAGE CURRENT, LOW POWER LOSS | 8541.10.00.80 | - | - | - | DUAL | FLAT | 260 | - | 30 | - | - | MIL-19500 | R-PDSO-F2 | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 30V | - | 400mV @ 2A | - | - | -55°C~100°C | - | 2A | - | 2A DC | 30V | 2A | 1 | - | - | - | 160pF @ 4V 1MHz | 40A | 1000μA | - | - | - | ROHS3 Compliant | - | ||
![]() CDSV4148-G Comchip Technology | 83500 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-76, SOD-323 | - | SILICON | 1 | - | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 125°C | -65°C | - | - | 8541.10.00.70 | - | - | 200mW | DUAL | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | R-PDSO-G2 | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 1μA @ 75V | - | 1.25V @ 150mA | - | 25nA | 125°C Max | 2A | 0.15A | - | - | 75V | 150mA | - | 4 ns | - | - | 2pF @ 0V 1MHz | 1A | - | - | 4 ns | - | ROHS3 Compliant | - | ||
![]() CDBF0230 Comchip Technology | 200 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2003 | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 9pF | 30V | 150mW | - | - | - | 200mA | - | CDBF0230 | - | - | - | - | 2512 | 1005 | Standard | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 30μA @ 30V | 200mA | 500mV @ 200mA | - | 30μA | 125°C Max | 3A | - | - | - | 30V | 200mA | - | - | - | - | 9pF @ 10V 1MHz | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CDBFR0230-HF Comchip Technology | 25000 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | SILICON | 1 | 125°C | 0.15W | Tape & Reel (TR) | 2014 | - | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | - | DUAL | NO LEAD | - | - | - | CDBFR0230 | - | - | R-PDSO-N2 | - | - | - | - | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 30μA @ 30V | - | 500mV @ 200mA | - | - | 125°C Max | - | 0.2A | 30V | - | 30V | 200mA | 1 | - | - | - | 9pF @ 10V 1MHz | - | 30μA | - | - | - | ROHS3 Compliant | - | ||
![]() CDSU400B Comchip Technology | 8000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | SILICON | 1 | 125°C | - | Tape & Reel (TR) | 2011 | - | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | - | - | - | HIGH RELIABILITY | 8541.10.00.70 | - | - | 150mW | DUAL | - | 260 | - | 30 | CDSU400 | - | - | R-PDSO-N2 | - | - | - | - | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 80V | - | 1V @ 100mA | - | 100nA | 125°C Max | 1A | - | - | - | 80V | 100mA | - | 4 ns | - | - | 3pF @ 0.5V 1MHz | - | - | - | 4 ns | - | ROHS3 Compliant | - |