- Packaging
- Package / Case
- Current - Reverse Leakage @ Vr
- Diode Type
- Mounting Type
- Operating Temperature - Junction
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Configuration
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
Attribute column
Manufacturer
Comchip Technology Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Power Dissipation (Max) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Case Code (Metric) | Case Code (Imperial) | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Reverse Voltage (DC) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACGRKM4001-HF Comchip Technology | 36 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123T | - | SILICON | 1 | - | - | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | 150°C | -55°C | - | - | - | - | DUAL | FLAT | 260 | 30 | - | R-PDSO-F2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 50V | 1.1V @ 1A | - | 1A | - | -55°C~150°C | 30A | 1A | - | - | 1.1V | 50V | 1A | - | - | 5μA | - | - | 15pF @ 4V 1MHz | - | - | - | - | - | 50V | ROHS3 Compliant | ||
![]() CDBF0320-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | SILICON | 1 | 125°C | 0.2W | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | - | 8541.10.00.70 | - | DUAL | NO LEAD | 260 | 30 | - | R-PDSO-N2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 5μA @ 10V | 600mV @ 200mA | - | - | - | 125°C Max | - | 0.35A | 20V | - | - | 20V | 350mA | - | 6.4 ns | - | - | - | 50pF @ 0V 1MHz | 1.5A | - | - | - | - | - | ROHS3 Compliant | ||
![]() ACDBCT320-HF Comchip Technology | 65000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | SILICON | 1 | 125°C | - | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | EFFICIENCY | LOW POWER LOSS | - | - | DUAL | - | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-N2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 20V | 370mV @ 1A | - | - | - | -55°C~125°C | - | 3A | 20V | - | - | 20V | 3A | 1 | - | - | - | - | 120pF @ 4V 1MHz | 100A | - | 500μA | - | - | - | ROHS3 Compliant | ||
![]() CSFMT102-HF Comchip Technology | 36000 | - | Datasheet | - | Surface Mount | Surface Mount | SOD-123H | - | - | 1 | 150°C | - | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 100V | 950mV @ 1A | - | - | - | -55°C~150°C | - | 1A | 100V | - | - | 100V | 1A | - | 35 ns | - | - | - | 10pF @ 4V 1MHz | 25A | - | - | - | - | - | RoHS Compliant | ||
![]() CDBB560-G Comchip Technology | 20 |
| Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | 1 | 125°C | - | Tape & Reel (TR) | 2012 | - | - | - | Not For New Designs | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 60V | 700mV @ 5A | - | - | - | -55°C~125°C | - | 5A | 60V | - | - | 60V | 5A | - | - | - | - | - | 210pF @ 4V 1MHz | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ACURN102-HF Comchip Technology | 3000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | SILICON | 1 | 175°C | - | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | LOW POWER LOSS | - | - | DUAL | - | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-N2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 400V | 1.7V @ 1A | - | - | - | -65°C~175°C | - | 1A | 400V | - | - | 400V | 1A | - | 50 ns | - | - | - | 10pF @ 4V 1MHz | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CURC306-G Comchip Technology | 100000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | ULTRA FAST RECOVERY | LOW LEAKAGE CURRENT | 8541.10.00.80 | - | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-C2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 800V | 1.7V @ 3A | - | - | - | 150°C Max | - | 3A | 800V | - | - | 800V | 3A | 1 | 75 ns | - | - | - | - | 100A | - | 5μA | - | - | - | ROHS3 Compliant | ||
![]() UF4008-G Comchip Technology | 5000 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | SILICON | 1 | 150°C | - | Cut Tape (CT) | 2015 | - | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | WIRE | NOT SPECIFIED | NOT SPECIFIED | - | O-PALF-W2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 1000V | 1.7V @ 1A | ISOLATED | - | - | -55°C~150°C | - | 1A | 1000V | - | - | 1kV | 1A | - | 75 ns | - | - | - | 10pF @ 4V 1MHz | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CDBQR43 Comchip Technology | 20 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | 1 | 125°C | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8541.10.00.70 | 125mW | - | - | - | - | CDBQR43 | - | 1005 | 0402 | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 500nA @ 25V | 1V @ 200mA | - | - | 500nA | 125°C Max | 4A | 0.2A | - | - | - | 30V | 200mA | - | 5 ns | - | - | - | 10pF @ 1V 1MHz | 4A | - | - | - | 5 ns | - | ROHS3 Compliant | ||
![]() CDBM140L-HF Comchip Technology | 20 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123T | - | SILICON | 1 | 100°C | - | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | - | - | 8541.10.00.80 | - | DUAL | FLAT | NOT SPECIFIED | NOT SPECIFIED | CDBM140 | R-PDSO-F2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 40V | 400mV @ 1A | - | - | - | -55°C~100°C | - | 1A | 40V | - | - | 40V | 1A | - | - | - | - | - | 130pF @ 4V 1MHz | 30A | - | - | - | - | - | ROHS3 Compliant | ||
![]() CDBA360LR-HF Comchip Technology | 267800 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | - | DUAL | C BEND | 260 | 30 | CDBA360 | R-PDSO-C2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 60V | 550mV @ 3A | - | - | - | -50°C~150°C | - | 3A | - | 3A DC | - | 60V | 3A | 1 | - | - | - | - | 250pF @ 4V 1MHz | 125A | - | 500μA | - | - | - | ROHS3 Compliant | ||
![]() CDBM120L-HF Comchip Technology | 20 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123T | - | SILICON | 1 | 100°C | - | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | - | - | 8541.10.00.80 | - | DUAL | FLAT | NOT SPECIFIED | NOT SPECIFIED | CDBM120 | R-PDSO-F2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 20V | 380mV @ 1A | - | - | - | -55°C~100°C | - | 1A | 20V | - | - | 20V | 1A | - | - | - | - | - | 130pF @ 4V 1MHz | 30A | - | - | - | - | - | ROHS3 Compliant | ||
![]() CDBB3150-HF Comchip Technology | 2019 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | SILICON | 1 | 175°C | - | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | - | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-C2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 150V | 870mV @ 30A | - | - | - | -50°C~175°C | - | 3A | - | 3A DC | - | 150V | 3A | 1 | - | - | - | - | 250pF @ 4V 1MHz | 70A | - | 500μA | - | - | - | ROHS3 Compliant | ||
![]() ACDBCT340-HF Comchip Technology | 30000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | SILICON | 1 | - | - | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | 2 | - | - | 125°C | -55°C | EFFICIENCY | LOW POWER LOSS | - | - | DUAL | - | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-N2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 40V | 500mV @ 3A | - | 3A | - | -55°C~125°C | - | 3A | - | - | 470mV | 40V | 3A | 1 | - | 500μA | 40V | - | 180pF @ 4V 1MHz | - | - | - | 100A | - | 40V | ROHS3 Compliant | ||
![]() CGRB201-G Comchip Technology | 37000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | 1 | 150°C | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | - | - | - | CGRB201 | - | - | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 50V | 1.1V @ 2A | - | - | - | 150°C Max | 60A | 2A | - | - | - | 50V | 2A | - | - | 5μA | - | - | - | - | 50V | - | - | - | - | ROHS3 Compliant | ||
![]() ACDBA2100-HF Comchip Technology | 123050 |
| Datasheet | 12 Weeks | - | Surface Mount | DO-214AC, SMA | YES | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | GENERAL PURPOSE | - | - | - | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-C2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 100V | 850mV @ 2A | - | - | - | -55°C~150°C | - | 2A | 100V | 2A | - | - | - | 1 | - | - | - | 100V | 70pF @ 4V 1MHz | 50A | - | 200μA | - | - | - | ROHS3 Compliant | ||
![]() CDBU40-HF Comchip Technology | 1500 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | SILICON | 1 | 125°C | 0.15W | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | - | 8541.10.00.70 | - | DUAL | - | 260 | 30 | - | R-PDSO-N2 | - | - | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 200nA @ 30V | 1V @ 40mA | - | - | - | 125°C Max | - | 0.2A | 40V | - | - | 40V | 200mA | - | 5 ns | - | - | - | 5pF @ 0V 1MHz | 0.6A | - | - | - | - | - | ROHS3 Compliant | ||
![]() CDSU4448 Comchip Technology | 20 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | 1 | 125°C | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8541.10.00.70 | - | - | - | - | - | - | - | - | - | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 80V | 1V @ 100mA | - | - | - | -40°C~125°C | - | 0.125A | 80V | - | - | 80V | 125mA | - | 9 ns | - | - | - | 9pF @ 0.5V 1MHz | 1A | - | - | - | - | - | ROHS3 Compliant | ||
![]() ACGRBT202-HF Comchip Technology | 3338 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | SILICON | 1 | 175°C | - | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | GENERAL PURPOSE | - | - | - | DUAL | - | 260 | 30 | - | R-PDSO-N2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 400V | 1V @ 2A | - | - | - | -65°C~175°C | - | 2A | 400V | - | - | 400V | 2A | 1 | - | - | - | - | 14pF @ 4V 1MHz | 50A | - | 5μA | - | - | - | ROHS3 Compliant | ||
![]() ACDBA360-HF Comchip Technology | 25000 |
| Datasheet | 12 Weeks | - | Surface Mount | DO-214AC, SMA | YES | SILICON | 1 | 125°C | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | GENERAL PURPOSE | - | - | - | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-C2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 60V | 700mV @ 3A | - | - | - | -55°C~125°C | - | 3A | 60V | 3A DC | - | - | - | 1 | - | - | - | 60V | 150pF @ 4V 1MHz | 80A | - | 500μA | - | - | - | ROHS3 Compliant |