- Packaging
- Package / Case
- Current - Reverse Leakage @ Vr
- Diode Type
- Mounting Type
- Operating Temperature - Junction
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Configuration
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
Attribute column
Manufacturer
Comchip Technology Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Power Dissipation (Max) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Case Code (Metric) | Case Code (Imperial) | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Reverse Current-Max | Max Forward Surge Current (Ifsm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDBQR0140L-HF Comchip Technology | 10000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | SILICON | 1 | 125°C | - | Tape & Reel (TR) | 2011 | - | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | - | - | - | - | 8541.10.00.70 | 125mW | BOTTOM | NO LEAD | 260 | 30 | CDBQR0140 | R-PBCC-N2 | 1005 | 0402 | SINGLE | Small Signal =< 200mA (Io), Any Speed | Schottky | 30μA @ 10V | 550mV @ 100mA | - | - | - | 125°C Max | - | 0.1A | - | - | - | 40V | 100mA | - | - | - | - | - | 6pF @ 10V 1MHz | 1A | - | - | ROHS3 Compliant | ||
![]() ACGRAT102-HF Comchip Technology | 15000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2010 (5025 Metric) | - | - | SILICON | 1 | 175°C | - | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | - | - | - | - | DUAL | NO LEAD | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-N2 | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 400V | 1V @ 1A | - | - | - | -65°C~175°C | - | 1A | 400V | - | - | 400V | 1A | - | - | - | - | - | 8pF @ 4V 1MHz | - | - | - | ROHS3 Compliant | ||
![]() CDBC3150-HF Comchip Technology | 7520 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | SILICON | 1 | 175°C | - | Cut Tape (CT) | 2014 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | - | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-C2 | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 150V | 870mV @ 3A | - | - | - | -50°C~175°C | - | 3A | 150V | - | - | 150V | 3A | 1 | - | - | - | - | 250pF @ 4V 1MHz | 70A | 500μA | - | ROHS3 Compliant | ||
![]() CDSW4448-G Comchip Technology | 83500 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | - | SILICON | 1 | 150°C | 0.5W | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | - | - | 8541.10.00.70 | - | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-G2 | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2.5μA @ 75V | 1.25V @ 150mA | - | - | - | 125°C Max | - | 0.25A | - | 500mA DC | - | 75V | 500mA | - | 4ns | - | - | - | 4pF @ 0V 1MHz | 4A | - | - | ROHS3 Compliant | ||
![]() 1N5408-G Comchip Technology | 11969 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | DO-201AD, Axial | - | - | SILICON | 1 | 125°C | - | Tape & Reel (TR) | 2006 | - | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | GENERAL PURPOSE | HIGH RELIABILITY | - | - | - | WIRE | NOT SPECIFIED | NOT SPECIFIED | 1N5408 | O-PALF-W2 | - | - | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 1000V | 950mV @ 3A | ISOLATED | - | - | -65°C~125°C | - | 3A | 1000V | - | - | 1kV | 3A | 1 | - | - | - | - | - | 200A | 5μA | - | ROHS3 Compliant | ||
![]() ACGRAT105-HF Comchip Technology | 65000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2010 (5025 Metric) | - | - | SILICON | 1 | 175°C | - | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | - | - | - | - | DUAL | NO LEAD | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-N2 | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 1000V | 1V @ 1A | - | - | - | -65°C~175°C | - | 1A | 1000V | - | - | 1kV | 1A | - | - | - | - | - | 8pF @ 4V 1MHz | - | - | - | ROHS3 Compliant | ||
![]() CDBZC0130L-HF Comchip Technology | 2124 |
| Datasheet | 10 Weeks | - | Surface Mount | 0201 (0603 Metric) | YES | - | SILICON | 1 | 125°C | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | BOTTOM | NO LEAD | 260 | 30 | - | R-PBCC-N2 | - | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Schottky | 7μA @ 10V | 370mV @ 10mA | - | - | - | -40°C~125°C | - | 0.1A | 30V | 100mA | - | - | - | - | - | - | - | 30V | - | - | - | - | ROHS3 Compliant | ||
![]() CDBF0245 Comchip Technology | 200 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | 1005/SOD-323F | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 250mW | - | - | - | - | CDBF0245 | - | 2512 | 1005 | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 1μA @ 10V | 550mV @ 200mA | - | - | 1μA | 125°C Max | 3A | - | 45V | 200mA | - | 45V | 200mA | - | - | - | - | - | 9pF @ 10V 1MHz | - | - | - | ROHS3 Compliant | ||
![]() ACGRAT104-HF Comchip Technology | 25000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | SILICON | 1 | 175°C | - | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | - | - | - | - | DUAL | - | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-N2 | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 800V | 1V @ 1A | - | - | - | -65°C~175°C | - | 1A | 800V | - | - | 800V | 1A | - | - | - | - | - | 8pF @ 4V 1MHz | - | - | - | ROHS3 Compliant | ||
![]() CDBM120-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOD-123T | - | - | - | 1 | 125°C | - | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | - | - | - | CDBM120 | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 20V | 500mV @ 1A | - | - | - | -50°C~125°C | - | 1A | - | 1A DC | - | 20V | 1A | - | - | - | - | - | 120pF @ 4V 1MHz | 30A | - | - | RoHS Compliant | ||
![]() CDBMT120-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOD-123H | - | - | - | 1 | 125°C | - | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 20V | 500mV @ 1A | - | - | - | -55°C~125°C | - | 1A | - | 1A DC | - | 20V | 1A | - | - | - | - | - | 120pF @ 4V 1MHz | 25A | - | - | RoHS Compliant | ||
![]() CDBUR001A Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 2μA @ 25V | 1V @ 100mA | - | - | - | 125°C Max | - | - | 30V | - | - | 30V | 100mA | - | - | - | - | - | 6pF @ 10V 1MHz | - | - | - | RoHS Compliant | ||
![]() CDBMT180-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOD-123H | - | - | - | 1 | 150°C | - | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 80V | 850mV @ 1A | - | - | - | -55°C~150°C | - | 1A | - | 1A DC | - | 80V | 1A | - | - | - | - | - | 120pF @ 4V 1MHz | 25A | - | - | RoHS Compliant | ||
![]() CSFMT107-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOD-123H | - | - | - | 1 | 150°C | - | Tape & Reel (TR) | 2013 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 500V | 1.7V @ 1A | - | - | - | -55°C~150°C | - | 1A | 500V | - | - | 500V | 1A | - | 35 ns | - | - | - | 10pF @ 4V 1MHz | 25A | - | - | RoHS Compliant | ||
![]() CDBA120L-G Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | 1 | 125°C | - | Tape & Reel (TR) | 2012 | - | e3 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | - | - | 8541.10.00.80 | - | - | - | - | - | CDBA120 | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 20V | 380mV @ 1A | - | - | - | 125°C Max | - | 1A | 20V | - | - | 20V | 1A | - | - | - | - | - | - | 35A | - | - | RoHS Compliant | ||
![]() ACGRC304-HF Comchip Technology | 7520 |
| Datasheet | 12 Weeks | - | Surface Mount | DO-214AB, SMC | YES | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2017 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | GENERAL PURPOSE | - | - | - | DUAL | C BEND | 260 | 30 | - | R-PDSO-C2 | - | - | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 400V | 1.15V @ 3A | - | - | - | -55°C~150°C | - | 3A | 400V | 3A | - | - | - | 1 | - | - | - | 400V | 20pF @ 4V 1MHz | 100A | 5μA | - | ROHS3 Compliant | ||
![]() CDBA220L-G Comchip Technology | In Stock | - | - | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | 1 | 125°C | - | Tape & Reel (TR) | 2012 | - | e3 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | - | - | 8541.10.00.80 | - | - | - | - | - | CDBA220 | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 20V | 380mV @ 2A | - | - | - | 125°C Max | - | 2A | 20V | - | - | 20V | 2A | - | - | - | - | - | - | 60A | - | - | RoHS Compliant | ||
![]() CDBFR0140L Comchip Technology | 57 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | CDBFR0140 | - | 2512 | 1005 | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 30μA @ 10V | 550mV @ 100mA | - | 100mA | - | 125°C Max | - | - | - | - | 550mV | 40V | 100mA | - | - | 30μA | 40V | - | 6pF @ 10V 1MHz | - | - | 1A | ROHS3 Compliant | ||
![]() 1N5402-G Comchip Technology | 36 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | DO-201AD, Axial | - | - | SILICON | 1 | - | - | Tape & Box (TB) | 2008 | - | - | - | Active | 1 (Unlimited) | 2 | - | - | 150°C | -65°C | GENERAL PURPOSE | HIGH RELIABILITY | - | - | - | WIRE | NOT SPECIFIED | NOT SPECIFIED | 1N5402 | O-PALF-W2 | - | - | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 200V | 1V @ 3A | ISOLATED | - | 100μA | -65°C~125°C | 200A | 3A | - | - | - | 200V | 3A | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CDBB140-HF Comchip Technology | 6462 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | SILICON | 1 | 150°C | - | Cut Tape (CT) | 2014 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | LOW POWER LOSS | 8541.10.00.80 | - | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-C2 | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 40V | 500mV @ 1A | - | - | - | -50°C~175°C | - | 1A | 40V | - | - | 40V | 1A | - | - | - | - | - | 120pF @ 4V 1MHz | 30A | - | - | ROHS3 Compliant |