- Packaging
- Package / Case
- Current - Reverse Leakage @ Vr
- Diode Type
- Mounting Type
- Operating Temperature - Junction
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Configuration
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
Attribute column
Manufacturer
Comchip Technology Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Power Dissipation (Max) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Case Code (Metric) | Case Code (Imperial) | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACDBA1200-HF Comchip Technology | 88000 |
| Datasheet | 12 Weeks | - | Surface Mount | DO-214AC, SMA | YES | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | DUAL | C BEND | NOT SPECIFIED | - | NOT SPECIFIED | - | - | R-PDSO-C2 | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 200V | 900mV @ 1A | - | - | - | -55°C~150°C | - | 1A | 200V | 1A | - | - | - | - | - | - | - | 200V | 25pF @ 4V 1MHz | - | - | - | - | - | ROHS3 Compliant | ||
![]() CURB204-G Comchip Technology | 3000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | 1 | 150°C | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | CURB204 | - | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 400V | 1.3V @ 2A | - | - | - | 150°C Max | 50A | 2A | - | - | - | 400V | 2A | - | 50 ns | 5μA | - | - | - | - | 400V | - | - | 50 ns | ROHS3 Compliant | ||
![]() CDBU0340 Comchip Technology | 4000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | 1 | 125°C | - | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8541.10.00.70 | - | - | - | - | - | - | - | - | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 5μA @ 30V | 600mV @ 200mA | - | - | - | 125°C Max | - | 0.35A | 40V | - | - | 40V | 350mA | - | 6.4 ns | - | - | - | 50pF @ 0V 1MHz | 1.5A | - | - | - | - | ROHS3 Compliant | ||
![]() 1N4006-G Comchip Technology | 86006 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | SILICON | 1 | 150°C | - | Tape & Box (TB) | 2010 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8541.10.00.80 | - | - | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | 1N4006 | 2 | O-PALF-W2 | - | - | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 800V | 1.1V @ 1A | ISOLATED | - | - | -55°C~150°C | - | 1A | 800V | - | - | 800V | 1A | - | - | - | - | - | 15pF @ 4V 1MHz | 30A | - | - | - | - | ROHS3 Compliant | ||
![]() CDBF40 Comchip Technology | 37 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 200nA @ 30V | 1V @ 40mA | - | - | - | 125°C Max | - | - | 40V | - | - | 40V | 200mA | - | 5 ns | - | - | - | 5pF @ 0V 1MHz | - | - | - | - | - | ROHS3 Compliant | ||
![]() CDBER0230R Comchip Technology | 16000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | CDBER0230 | - | - | 1308 | 0503 | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 1μA @ 10V | 600mV @ 200mA | - | - | 1μA | 125°C Max | 1A | - | - | - | - | 30V | 200mA | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CDBFR43 Comchip Technology | 20 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 500nA @ 25V | 1V @ 200mA | - | - | 500nA | 125°C Max | 4A | - | - | - | - | 30V | 200mA | - | 5 ns | - | - | - | 10pF @ 1V 1MHz | - | - | - | - | 5 ns | ROHS3 Compliant | ||
![]() CDBFR00340 Comchip Technology | 36 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 1μA @ 40V | 370mV @ 1mA | - | - | 1μA | 125°C Max | 500mA | - | - | - | - | 40V | 30mA | - | - | - | - | - | 1.5pF @ 1V 1MHz | - | - | - | - | - | ROHS3 Compliant | ||
![]() CDBUR00340 Comchip Technology | 20 |
| - | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 150mW | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 1μA @ 40V | 370mV @ 1mA | - | - | 1μA | 125°C Max | 500mA | - | - | - | - | 40V | 30mA | - | - | - | - | - | 1.5pF @ 1V 1MHz | - | - | - | - | - | ROHS3 Compliant | ||
![]() CDBF0330-HF Comchip Technology | 25000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | SILICON | 1 | 125°C | 0.2W | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8541.10.00.70 | - | DUAL | NO LEAD | 260 | - | 30 | - | - | R-PDSO-N2 | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 5μA @ 20V | 600mV @ 200mA | - | - | - | 125°C Max | - | 0.35A | 30V | - | - | 30V | 350mA | - | 6.4 ns | - | - | - | 50pF @ 0V 1MHz | 1.5A | - | - | - | - | ROHS3 Compliant | ||
![]() CDBA2150LR-HF Comchip Technology | 20 |
| Datasheet | 12 Weeks | - | Surface Mount | DO-214AC, SMA | YES | SILICON | 1 | 175°C | - | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | - | DUAL | C BEND | 260 | - | 30 | - | - | R-PDSO-C2 | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 150V | 820mV @ 2A | - | - | - | -50°C~175°C | - | 2A | 150V | 2A | - | - | - | 1 | - | - | - | 150V | 30pF @ 4V 1MHz | 70A | - | 500μA | - | - | ROHS3 Compliant | ||
![]() CDBUR0520 Comchip Technology | 22314 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 20V | 470mV @ 500mA | - | - | 100μA | 125°C Max | 2A | - | - | - | - | 20V | 500mA | - | - | - | - | - | 100pF @ 0V 1MHz | - | - | - | - | - | ROHS3 Compliant | ||
![]() CDST-21-G Comchip Technology | 4981 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SILICON | 1 | 150°C | 0.225W | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | - | 8541.10.00.70 | - | DUAL | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | - | - | R-PDSO-G3 | - | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Standard | 1μA @ 200V | 1.25V @ 200mA | - | - | - | 150°C Max | - | 0.2A | 250V | - | - | 250V | 200mA | - | 50 ns | - | - | - | 5pF @ 0V 1MHz | - | - | - | - | - | ROHS3 Compliant | ||
![]() CDBA1100-G Comchip Technology | 100000 |
| Datasheet | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | 1 | 150°C | - | Tape & Reel (TR) | 2011 | - | e3 | - | Not For New Designs | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | 8541.10.00.80 | - | - | - | - | not_compliant | - | CDBA1100 | - | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 100V | 850mV @ 1A | - | - | 500μA | -65°C~150°C | 30A | 1A | - | - | - | 100V | 1A | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CURM106-G Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOD-123T | - | - | 1 | 150°C | - | Tape & Reel (TR) | 2012 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 800V | 1.7V @ 1A | - | - | - | -55°C~150°C | - | 1A | - | 1A DC | - | 800V | 1A | - | 75ns | - | - | - | 20pF @ 4V 1MHz | 30A | - | - | - | - | RoHS Compliant | ||
![]() CDBA120LL-G Comchip Technology | 332520 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | 1 | 125°C | - | Tape & Reel (TR) | 2012 | - | e3 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | 8541.10.00.80 | - | - | - | - | - | - | CDBA120 | - | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 20V | 310mV @ 1A | - | - | - | 125°C Max | - | 1A | 20V | - | - | 20V | 1A | - | - | - | - | - | - | 35A | - | - | - | - | RoHS Compliant | ||
![]() CDBFR0330 Comchip Technology | 20 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 200mW | - | - | - | - | - | - | - | - | 2512 | 1005 | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 5μA @ 20V | 600mV @ 200mA | - | - | 5μA | 125°C Max | 1.5A | - | - | - | - | 30V | 350mA | - | 6.4 ns | - | - | - | 50pF @ 0V 1MHz | - | - | - | - | 6.4 ns | ROHS3 Compliant | ||
![]() CDBFR0520L Comchip Technology | 20 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | CDBFR0520 | - | - | 2512 | 1005 | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 250μA @ 20V | 385mV @ 500mA | - | 500mA | - | 125°C Max | - | - | - | - | 470mV | 20V | 500mA | - | 22 ns | 100μA | 20V | - | 170pF @ 0V 1MHz | - | - | - | 2A | - | ROHS3 Compliant | ||
![]() CDSFR4148-HF Comchip Technology | 86006 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | SILICON | 1 | 125°C | 0.35W | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | HIGH RELIABILITY | 8541.10.00.70 | - | BOTTOM | NO LEAD | 260 | - | 30 | CDSFR4148 | - | R-PBCC-N2 | - | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Standard | 2.5μA @ 75V | 1V @ 50mA | - | - | - | 125°C Max | - | 0.15A | 75V | - | - | 75V | 150mA | - | 4 ns | - | - | - | 4pF @ 0V 1MHz | - | - | - | - | - | ROHS3 Compliant | ||
![]() ACDBAT360-HF Comchip Technology | 123050 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2010 (5025 Metric) | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | 2 | - | - | EFFICIENCY | LOW POWER LOSS | - | - | DUAL | NO LEAD | NOT SPECIFIED | - | NOT SPECIFIED | - | - | R-PDSO-N2 | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 60V | 700mV @ 3A | - | - | - | -55°C~150°C | - | 3A | 60V | - | - | 60V | 3A | 1 | - | - | - | - | 180pF @ 4V 1MHz | 80A | - | 200μA | - | - | ROHS3 Compliant |