- Packaging
- Package / Case
- Current - Reverse Leakage @ Vr
- Diode Type
- Mounting Type
- Operating Temperature - Junction
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Configuration
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
Attribute column
Manufacturer
Comchip Technology Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Power Dissipation (Max) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Case Code (Metric) | Case Code (Imperial) | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Reverse Current-Max | Recovery Time | Reverse Test Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDBER0230R-HF Comchip Technology | 25000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | SILICON | 1 | 125°C | 0.15W | Tape & Reel (TR) | 2011 | - | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | - | - | 8541.10.00.70 | - | BOTTOM | NO LEAD | NOT SPECIFIED | NOT SPECIFIED | CDBER0230 | R-PBCC-N2 | - | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Schottky | 1μA @ 10V | 600mV @ 200mA | - | - | 125°C Max | - | 0.2A | 30V | - | 30V | 200mA | - | - | - | - | 1A | - | - | - | ROHS3 Compliant | ||
![]() CDBER43 Comchip Technology | 20 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 150mW | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 500nA @ 25V | 1V @ 200mA | - | 500nA | 125°C Max | 4A | - | - | - | 30V | 200mA | - | 5 ns | - | 10pF @ 1V 1MHz | - | - | 5 ns | - | ROHS3 Compliant | ||
![]() CDBU54-HF Comchip Technology | 4000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | SILICON | 1 | 125°C | 0.15W | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8541.10.00.70 | - | DUAL | - | 260 | 30 | - | R-PDSO-N2 | - | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Schottky | 2μA @ 25V | 1V @ 100mA | - | - | 125°C Max | - | 0.2A | 30V | - | 30V | 200mA | - | 5 ns | - | 10pF @ 1V 1MHz | 0.6A | - | - | - | ROHS3 Compliant | ||
![]() CDBU54 Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | 1 | 125°C | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8541.10.00.70 | - | - | - | - | - | - | - | - | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Schottky | 2μA @ 25V | 1V @ 100mA | - | - | 125°C Max | - | 0.2A | 30V | - | 30V | 200mA | - | 5 ns | - | 10pF @ 1V 1MHz | 0.6A | - | - | - | ROHS3 Compliant | ||
![]() CDBF43-HF Comchip Technology | 25000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | SILICON | 1 | 125°C | 0.2W | Tape & Reel (TR) | 2011 | - | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | GENERAL PURPOSE | - | 8541.10.00.70 | - | DUAL | NO LEAD | - | - | - | R-PDSO-N2 | - | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Schottky | 500nA @ 25V | 1V @ 200mA | - | - | 125°C Max | - | 0.2A | 30V | - | 30V | 200mA | 1 | 5 ns | - | 10pF @ 1V 1MHz | 4A | 0.5μA | - | 25V | ROHS3 Compliant | ||
![]() CDBF0340 Comchip Technology | 36 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | - | 1 | 125°C | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8541.10.00.70 | - | - | - | - | - | - | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 5μA @ 30V | 600mV @ 200mA | - | - | 125°C Max | - | 0.35A | 40V | - | 40V | 350mA | - | 6.4 ns | - | 50pF @ 0V 1MHz | 1.5A | - | - | - | ROHS3 Compliant | ||
![]() CDBF0145 Comchip Technology | 36 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 1μA @ 10V | 550mV @ 100mA | - | - | 125°C Max | - | - | 45V | - | 45V | 100mA | - | - | - | 9pF @ 10V 1MHz | - | - | - | - | ROHS3 Compliant | ||
![]() UF3003-HF Comchip Technology | 20 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | - | 1 | 125°C | - | Bulk | 2010 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8541.10.00.80 | - | - | - | - | - | UF3003 | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 200V | 1V @ 3A | - | - | -55°C~125°C | - | 3A | 200V | - | 200V | 3A | - | 50 ns | - | 50pF @ 4V 1MHz | 125A | - | - | - | ROHS3 Compliant | ||
![]() SB220E-G Comchip Technology | 37 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | - | - | - | Tape & Reel (TR) | 2004 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | SB220 | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 20V | 500mV @ 2A | - | - | -65°C~125°C | - | - | 20V | - | 20V | 2A | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CDSV-19-G Comchip Technology | 83500 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-76, SOD-323 | - | SILICON | 1 | 150°C | 0.25W | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | HIGH RELIABILITY | 8541.10.00.70 | - | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-G2 | - | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 200V | 1.25V @ 200mA | - | - | -65°C~150°C | - | 0.2A | - | 200mA DC | 100V | 200mA | - | 50 ns | - | 5pF @ 0V 1MHz | 2.5A | - | - | - | ROHS3 Compliant | ||
![]() CDBF70-HF Comchip Technology | 25000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | SILICON | 1 | 125°C | 0.2W | Tape & Reel (TR) | 2011 | - | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | - | - | 8541.10.00.70 | - | DUAL | NO LEAD | 260 | 30 | - | R-PDSO-N2 | - | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Schottky | 100nA @ 50V | 1V @ 15mA | - | - | 125°C Max | - | 0.07A | 70V | - | 70V | 70mA | - | 5 ns | - | 2pF @ 0V 1MHz | 0.1A | - | - | - | ROHS3 Compliant | ||
![]() CDBU0145 Comchip Technology | 37 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | 1 | 125°C | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8541.10.00.70 | - | - | - | - | - | - | - | - | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Schottky | 1μA @ 10V | 550mV @ 100mA | - | - | 125°C Max | - | 0.1A | 45V | - | 45V | 100mA | - | - | - | 9pF @ 10V 1MHz | 1A | - | - | - | ROHS3 Compliant | ||
![]() CDBF0230R-HF Comchip Technology | 20 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | SILICON | 1 | 125°C | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8541.10.00.70 | - | DUAL | NO LEAD | 260 | 30 | CDBF0230 | R-PDSO-N2 | - | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Schottky | 1μA @ 10V | 600mV @ 200mA | - | - | 125°C Max | - | 0.2A | 30V | - | 30V | 200mA | - | - | - | - | 1A | - | - | - | ROHS3 Compliant | ||
![]() CDSER400B Comchip Technology | 36 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | 1 | 125°C | - | Tape & Reel (TR) | 2011 | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | - | - | 8541.10.00.70 | 150mW | - | - | - | - | - | - | - | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 80V | 1V @ 100mA | - | 100nA | 125°C Max | 1A | - | - | - | 80V | 100mA | - | 4 ns | - | 3pF @ 0.5V 1MHz | - | - | 4 ns | - | ROHS3 Compliant | ||
![]() CDBF0230L Comchip Technology | 36 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | - | 1 | 125°C | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8541.10.00.70 | - | - | - | - | - | CDBF0230 | - | 2512 | 1005 | SINGLE | Small Signal =< 200mA (Io), Any Speed | Schottky | 30μA @ 10V | 500mV @ 200mA | - | 30μA | 125°C Max | 1A | 0.2A | - | - | 30V | 200mA | - | - | - | - | 1A | - | - | - | ROHS3 Compliant | ||
![]() CDBER0230L-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | SILICON | 1 | 125°C | - | Tape & Reel (TR) | 2011 | - | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | - | - | 8541.10.00.70 | - | BOTTOM | NO LEAD | NOT SPECIFIED | NOT SPECIFIED | CDBER0230 | R-PBCC-N2 | - | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Schottky | 30μA @ 10V | 500mV @ 200mA | - | - | 125°C Max | - | 0.2A | 30V | - | 30V | 200mA | - | - | - | - | 1A | - | - | - | ROHS3 Compliant | ||
![]() CDBF42-HF Comchip Technology | 25000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | SILICON | 1 | 125°C | 0.2W | Tape & Reel (TR) | 2011 | - | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | GENERAL PURPOSE | - | 8541.10.00.70 | - | DUAL | NO LEAD | - | - | - | R-PDSO-N2 | - | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Schottky | 500nA @ 25V | 1V @ 200mA | - | - | 125°C Max | - | 0.2A | 30V | - | 30V | 200mA | 1 | 5 ns | - | 10pF @ 1V 1MHz | 4A | 0.5μA | - | 25V | ROHS3 Compliant | ||
![]() CDBMT230L-HF Comchip Technology | 20 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123H | - | SILICON | 1 | 100°C | - | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | TIN | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | - | DUAL | FLAT | 260 | 30 | - | R-PDSO-F2 | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 30V | 400mV @ 2A | - | - | -55°C~100°C | - | 2A | - | 2A DC | 30V | 2A | 1 | - | - | 160pF @ 4V 1MHz | 40A | 1000μA | - | - | ROHS3 Compliant | ||
![]() ACGRAS1W-HF Comchip Technology | 15000 |
| Datasheet | 12 Weeks | - | Surface Mount | DO-214AC, SMA | YES | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-C2 | - | - | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 1600V | 1.2V @ 1A | - | - | -55°C~150°C | - | 1A | 1600V | 1A | - | - | - | - | 1600V | 10pF @ 4V 1MHz | - | - | - | - | ROHS3 Compliant | ||
![]() 1N4004B-G Comchip Technology | 6245 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | SILICON | 1 | 150°C | - | Bulk | 2012 | - | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | WIRE | - | - | 1N4004 | O-PALF-W2 | - | - | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 400V | 1.1V @ 1A | ISOLATED | - | -55°C~150°C | - | 1A | 400V | - | 400V | 1A | - | - | - | 15pF @ 4V 1MHz | - | - | - | - | ROHS3 Compliant |