- Packaging
- Package / Case
- Current - Reverse Leakage @ Vr
- Diode Type
- Mounting Type
- Operating Temperature - Junction
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Configuration
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
Attribute column
Manufacturer
Comchip Technology Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Case Code (Metric) | Case Code (Imperial) | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Recovery Time | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CEFB103-G Comchip Technology | 30000 | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | 1 | 150°C | - | - | Tape & Reel (TR) | 2012 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | CEFB103 | - | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 200V | 875mV @ 1A | - | - | 150°C Max | 30A | 1A | - | - | 200V | 1A | - | 25 ns | 5μA | - | - | - | 200V | - | 25 ns | RoHS Compliant | ||
![]() CEFB104-G Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | 1 | 150°C | - | - | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | CEFB104 | - | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 400V | 1.1V @ 1A | - | - | 150°C Max | 30A | 1A | - | - | 400V | 1A | - | 35 ns | 5μA | - | - | - | 400V | - | 35 ns | RoHS Compliant | ||
![]() CEFB204-G Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | 1 | 150°C | - | - | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | CEFB204 | - | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 400V | 1.1V @ 2A | - | - | 150°C Max | 45A | 2A | - | - | 400V | 2A | - | 35 ns | 5μA | - | - | - | 400V | - | 35 ns | RoHS Compliant | ||
![]() CDBA120LL-HF Comchip Technology | In Stock | - | - | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | 1 | 100°C | - | - | Tape & Reel (TR) | 2012 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | CDBA120 | - | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 20V | 330mV @ 1A | - | - | -50°C~100°C | - | 1A | - | 1A DC | 20V | 1A | - | - | - | - | 130pF @ 4V 1MHz | 50A | - | - | - | RoHS Compliant | ||
![]() CEFA105-G Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | 1 | 150°C | - | - | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | CEFA105 | - | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 600V | 1.3V @ 1A | - | - | 150°C Max | 30A | 1A | - | - | 600V | 1A | - | 50 ns | 5μA | - | - | - | 600V | - | 50 ns | RoHS Compliant | ||
![]() CDSW3004-HF Comchip Technology | 36000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | SILICON | 1 | 150°C | - | 0.4W | Tape & Reel (TR) | 2016 | - | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | - | - | R-PDSO-G2 | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100nA @ 240V | 1.25V @ 200mA | - | - | -65°C~150°C | - | 0.225A | 300V | - | 300V | 225mA | - | 50 ns | - | - | 5pF @ 0V 1MHz | - | - | - | - | ROHS3 Compliant | ||
![]() CDBA240L-HF Comchip Technology | 5000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | SILICON | 1 | 100°C | - | - | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | - | DUAL | C BEND | 260 | - | 30 | CDBA240 | - | R-PDSO-C2 | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 40V | 400mV @ 2A | - | - | -55°C~100°C | - | 2A | - | 2A DC | 40V | 2A | 1 | - | - | - | 160pF @ 4V 1MHz | 50A | - | 1000μA | - | ROHS3 Compliant | ||
![]() 1N4005-G Comchip Technology | 86004 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | SILICON | 1 | 150°C | - | - | Tape & Box (TB) | 2010 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8541.10.00.80 | - | - | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | 1N4005 | 2 | O-PALF-W2 | - | - | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 600V | 1.1V @ 1A | ISOLATED | - | -55°C~150°C | - | 1A | 600V | - | 600V | 1A | - | - | - | - | 15pF @ 4V 1MHz | 30A | - | - | - | ROHS3 Compliant | ||
![]() ACGRKM4007-HF Comchip Technology | 7520 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123T | - | SILICON | 1 | 150°C | - | - | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | - | - | DUAL | FLAT | 260 | - | 30 | - | - | R-PDSO-F2 | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 1000V | 1.1V @ 1A | - | - | -55°C~150°C | - | 1A | 1000V | - | 1kV | 1A | - | - | - | - | 15pF @ 4V 1MHz | - | - | - | - | ROHS3 Compliant | ||
![]() CFRM107-HF Comchip Technology | 37 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123T | - | - | 1 | 150°C | - | - | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | TIN | - | - | 8541.10.00.80 | - | - | - | 260 | - | 30 | - | - | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 1000V | 1.3V @ 1A | - | - | -55°C~150°C | - | 1A | 1000V | 1A DC | 1kV | 1A | - | 500 ns | - | - | 15pF @ 4V 1MHz | 30A | - | - | - | ROHS3 Compliant | ||
![]() ACDBA240-HF Comchip Technology | 123050 |
| Datasheet | 12 Weeks | - | Surface Mount | DO-214AC, SMA | YES | SILICON | 1 | 125°C | - | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | 2 | - | - | GENERAL PURPOSE | - | - | - | DUAL | C BEND | NOT SPECIFIED | - | NOT SPECIFIED | - | - | R-PDSO-C2 | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 40V | 500mV @ 2A | - | - | -55°C~125°C | - | 2A | 40V | 2A | - | - | 1 | - | - | 40V | 125pF @ 4V 1MHz | 50A | - | 500μA | - | ROHS3 Compliant | ||
![]() CFRMT105-HF Comchip Technology | 20 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123H | - | - | 1 | 150°C | - | - | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | TIN | - | - | 8541.10.00.80 | - | - | - | 260 | - | 30 | CFRMT105 | - | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 600V | 1.3V @ 1A | - | - | -55°C~150°C | - | 1A | - | 1A DC | 600V | 1A | - | 500ns | - | - | 15pF @ 4V 1MHz | 25A | - | - | - | ROHS3 Compliant | ||
![]() CDBV140-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-76, SOD-323 | - | SILICON | 1 | 125°C | -40°C | 0.25W | Tape & Reel (TR) | 2006 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | FREE WHEELING DIODE | 8541.10.00.80 | - | DUAL | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | - | - | R-PDSO-G2 | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1μA @ 30V | 600mV @ 1A | - | - | - | - | 1A | 40V | - | 40V | 1A | - | - | - | - | 120pF @ 4V 1MHz | 9A | - | - | - | ROHS3 Compliant | ||
![]() CDBM140L-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123T | - | SILICON | 1 | 100°C | - | - | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8541.10.00.80 | - | DUAL | FLAT | NOT SPECIFIED | not_compliant | NOT SPECIFIED | CDBM140 | - | R-PDSO-F2 | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 40V | 400mV @ 1A | - | - | -55°C~100°C | - | 1A | 40V | - | 40V | 1A | - | - | - | - | - | 30A | - | - | - | ROHS3 Compliant | ||
![]() CEFA201-G Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | 1 | 150°C | - | - | Tape & Reel (TR) | 2012 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 50V | 920mV @ 2A | - | - | 150°C Max | - | 2A | 50V | - | 50V | 2A | - | 25 ns | - | - | - | 50A | - | - | - | RoHS Compliant | ||
![]() CDBMTS1200-HF Comchip Technology | 83500 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123S | - | SILICON | 1 | 150°C | - | - | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | LOW POWER LOSS | 8541.10.00.80 | - | DUAL | FLAT | NOT SPECIFIED | - | NOT SPECIFIED | - | - | R-PDSO-F2 | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 200V | 920mV @ 1A | - | - | -55°C~150°C | - | 1A | - | 1A DC | 200V | 1A | - | - | - | - | 120pF @ 4V 1MHz | 30A | - | - | - | ROHS3 Compliant | ||
![]() CDBER70-HF Comchip Technology | 25000 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | 1 | 125°C | - | - | Tape & Reel (TR) | 2011 | - | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | - | - | 8541.10.00.70 | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Schottky | 100nA @ 50V | 1V @ 15mA | - | - | 125°C Max | - | 0.07A | 70V | - | 70V | 70mA | - | 5 ns | - | - | 2pF @ 0V 1MHz | 0.1A | - | - | - | ROHS3 Compliant | ||
![]() 6A10-G Comchip Technology | 9980 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | R6, Axial | - | SILICON | 1 | 150°C | - | - | Tape & Box (TB) | 2012 | - | - | - | Active | 1 (Unlimited) | 2 | - | - | GENERAL PURPOSE | - | - | - | - | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | 6A10 | - | O-PALF-W2 | - | - | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 1000V | 1V @ 6A | ISOLATED | - | -55°C~125°C | - | 6A | 1000V | - | 1kV | 6A | 1 | - | - | - | 100pF @ 4V 1MHz | 300A | - | 10μA | - | ROHS3 Compliant | ||
![]() CDBFR54 Comchip Technology | 36 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 200mW | - | - | - | - | - | - | - | - | 2512 | 1005 | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 2μA @ 25V | 1V @ 100mA | - | 2μA | 125°C Max | 600mA | - | - | - | 30V | 200mA | - | 5 ns | - | - | 10pF @ 1V 1MHz | - | - | - | 5 ns | ROHS3 Compliant | ||
![]() CDSER4448 Comchip Technology | 20 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | 1 | 125°C | - | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8541.10.00.70 | 150mW | - | - | - | - | - | - | - | - | 1308 | 0503 | SINGLE | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 80V | 1V @ 100mA | - | 100nA | 125°C Max | 2A | 0.125A | - | - | 80V | 125mA | - | 9 ns | - | - | 9pF @ 0.5V 1MHz | 2A | - | - | 9 ns | ROHS3 Compliant |