- Packaging
- Package / Case
- Current - Reverse Leakage @ Vr
- Diode Type
- Mounting Type
- Operating Temperature - Junction
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Configuration
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
Attribute column
Manufacturer
Comchip Technology Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Power Dissipation (Max) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Case Code (Metric) | Case Code (Imperial) | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Recovery Time | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDBMH140-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOD-123T | - | - | 1 | 125°C | - | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 40V | 500mV @ 1A | - | -55°C~125°C | - | 1A | 40V | - | 40V | 1A | - | - | - | - | 120pF @ 4V 1MHz | 30A | - | - | - | RoHS Compliant | ||
![]() CDBF0320 Comchip Technology | 36 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | - | 1 | 125°C | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8541.10.00.70 | - | - | - | - | - | - | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 5μA @ 10V | 600mV @ 200mA | - | 125°C Max | - | 0.35A | 20V | - | 20V | 350mA | - | 6.4 ns | - | - | 50pF @ 0V 1MHz | 1.5A | - | - | - | ROHS3 Compliant | ||
![]() ACDBA340-HF Comchip Technology | 25000 |
| Datasheet | 12 Weeks | - | Surface Mount | DO-214AC, SMA | YES | SILICON | 1 | 125°C | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | 2 | - | - | GENERAL PURPOSE | - | - | - | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-C2 | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 40V | 500mV @ 3A | - | -55°C~125°C | - | 3A | 40V | 3A | - | - | 1 | - | - | 40V | 150pF @ 4V 1MHz | 80A | - | 500μA | - | ROHS3 Compliant | ||
![]() CDBF0530-HF Comchip Technology | 30000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | SILICON | 1 | 125°C | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8541.10.00.70 | - | DUAL | NO LEAD | 260 | 30 | CDBF0530 | R-PDSO-N2 | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 20V | 470mV @ 500mA | - | 125°C Max | - | 0.5A | 20V | - | 20V | 500mA | - | - | - | - | 100pF @ 0V 1MHz | 2A | - | - | - | ROHS3 Compliant | ||
![]() CFRC305-G Comchip Technology | 3000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | 1 | 150°C | - | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8541.10.00.80 | - | - | - | NOT SPECIFIED | NOT SPECIFIED | CFRC305 | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 600V | 1.3V @ 3A | - | 150°C Max | 100A | 3A | - | - | 600V | 3A | - | 250 ns | 5μA | - | - | - | 600V | - | 250 ns | ROHS3 Compliant | ||
![]() CGRM4004-G Comchip Technology | 20000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123T | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | TIN | - | - | 8541.10.00.80 | - | DUAL | FLAT | 260 | 30 | CGRM4004 | R-PDSO-F2 | - | - | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 400V | 1.1V @ 1A | - | -55°C~150°C | 30A | 1A | - | - | 400V | 1A | - | - | 5μA | - | 15pF @ 4V 1MHz | - | 400V | - | - | ROHS3 Compliant | ||
![]() CDBA120SL-HF Comchip Technology | 83500 | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | 1 | 100°C | - | Tape & Reel (TR) | 2012 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | 8541.10.00.80 | - | - | - | - | - | CDBA120 | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 20V | 330mV @ 1A | - | -50°C~100°C | - | 1A | - | 1A DC | 20V | 1A | - | - | - | - | 160pF @ 4V 1MHz | 30A | - | - | - | RoHS Compliant | ||
![]() CEFC304-G Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | EFFICIENCY | - | 8541.10.00.80 | - | DUAL | C BEND | 260 | 30 | CEFC304 | R-PDSO-C2 | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 400V | 1.3V @ 3A | - | 150°C Max | - | 3A | - | - | 400V | 3A | 1 | 50 ns | 10μA | - | - | - | 400V | - | 50 ns | RoHS Compliant | ||
![]() CDST-4148-G Comchip Technology | 35 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SILICON | 1 | 150°C | 0.35W | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | HIGH RELIABILITY | 8541.10.00.70 | - | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-G3 | - | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Standard | 2.5μA @ 75V | 1.25V @ 150mA | - | 150°C Max | - | 0.15A | 75V | - | 75V | 150mA | - | 4 ns | - | - | 2pF @ 0V 1MHz | 1A | - | - | - | ROHS3 Compliant | ||
![]() CDBFR0520 Comchip Technology | 477 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | CDBFR0520 | - | 2512 | 1005 | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 20V | 470mV @ 500mA | 100μA | 125°C Max | 2A | - | - | - | 20V | 500mA | - | - | - | - | 100pF @ 0V 1MHz | - | - | - | - | ROHS3 Compliant | ||
![]() CDSW20-G Comchip Technology | 36000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | SILICON | 1 | 150°C | 0.5W | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8541.10.00.70 | - | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-G2 | - | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 150V | 1.25V @ 200mA | - | - | - | 0.2A | 150V | - | 150V | 200mA | - | 50 ns | - | - | 5pF @ 0V 1MHz | 0.5A | - | - | - | ROHS3 Compliant | ||
![]() CDBU0140L-HF Comchip Technology | 144000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | SILICON | 1 | 125°C | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8541.10.00.70 | - | DUAL | - | 260 | 30 | - | R-PDSO-N2 | - | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Schottky | 30μA @ 10V | 550mV @ 100mA | - | 125°C Max | - | 0.1A | 40V | - | 40V | 100mA | - | - | - | - | 6pF @ 10V 1MHz | 1A | - | - | - | ROHS3 Compliant | ||
![]() CDSUR400B-HF Comchip Technology | 86001 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | SILICON | 1 | 125°C | 0.15W | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | HIGH RELIABILITY | 8541.10.00.70 | - | BOTTOM | - | 260 | 30 | - | R-PBCC-N2 | - | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 80V | 1V @ 100mA | - | 125°C Max | - | 0.1A | 80V | - | 80V | 100mA | - | 4 ns | - | - | 3pF @ 0.5V 1MHz | 1A | - | - | - | ROHS3 Compliant | ||
![]() CDSV3-16-G Comchip Technology | 20 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | - | SILICON | 1 | 150°C | 0.2W | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | HIGH RELIABILITY | - | - | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-G3 | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2.5μA @ 75V | 1.25V @ 150mA | - | -65°C~150°C | - | 0.3A | - | 300mA DC | 75V | 300mA | - | 4 ns | - | - | 2pF @ 0V 1MHz | - | - | - | - | ROHS3 Compliant | ||
![]() CDBF70 Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 100nA @ 50V | 1V @ 15mA | - | 125°C Max | - | - | 70V | - | 70V | 70mA | - | 5 ns | - | - | 2pF @ 0V 1MHz | - | - | - | - | ROHS3 Compliant | ||
![]() ACDBMT1150-HF Comchip Technology | 36000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123H | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | LOW POWER LOSS | - | - | DUAL | FLAT | 260 | 30 | - | R-PDSO-F2 | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 150V | - | - | -55°C~150°C | - | 1A | 150V | - | 150V | 1A | - | - | - | - | 120pF @ 4V 1MHz | - | - | - | - | ROHS3 Compliant | ||
![]() CDBUR42 Comchip Technology | 36 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | 1 | 125°C | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8541.10.00.70 | 150mW | - | - | - | - | - | - | - | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Schottky | 500nA @ 25V | 1V @ 200mA | 500nA | 125°C Max | 4A | 0.2A | - | - | 30V | 200mA | - | 5 ns | - | - | 10pF @ 1V 1MHz | 4A | - | - | 5 ns | ROHS3 Compliant | ||
![]() CDBF0130-HF Comchip Technology | 500 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | SILICON | 1 | 125°C | 0.25W | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8541.10.00.70 | - | DUAL | NO LEAD | 260 | 30 | CDBF0130 | R-PDSO-N2 | - | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Schottky | 30μA @ 30V | 440mV @ 100mA | - | 125°C Max | - | 0.1A | 30V | - | 30V | 100mA | - | - | - | - | 9pF @ 10V 1MHz | - | - | - | - | ROHS3 Compliant | ||
![]() UF3001-HF Comchip Technology | 88000 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | - | 1 | 125°C | - | Bulk | 2010 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8541.10.00.80 | - | - | - | - | - | UF3001 | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 50V | 1V @ 3A | - | -55°C~125°C | - | 3A | 50V | - | 50V | 3A | - | 50 ns | - | - | 50pF @ 4V 1MHz | 125A | - | - | - | ROHS3 Compliant | ||
![]() CDBMT220L-HF Comchip Technology | 20 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123H | - | SILICON | 1 | 100°C | - | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | TIN | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | - | DUAL | FLAT | 260 | 30 | - | R-PDSO-F2 | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 20V | 380mV @ 2A | - | -55°C~100°C | - | 2A | - | 2A DC | 20V | 2A | 1 | - | - | - | 160pF @ 4V 1MHz | 40A | - | 1000μA | - | ROHS3 Compliant |