- Packaging
- Package / Case
- Current - Reverse Leakage @ Vr
- Diode Type
- Mounting Type
- Operating Temperature - Junction
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Configuration
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
Attribute column
Manufacturer
Comchip Technology Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Power Dissipation (Max) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDBZ5T1045-HF Comchip Technology | 182 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Z5-T | SILICON | 1 | - | - | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 150°C | -55°C | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | - | DUAL | NO LEAD | 260 | 30 | - | R-PDSO-N2 | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 45V | 550mV @ 10A | - | 10A | -55°C~150°C | - | - | - | - | 550mV | 45V | 10A | 1 | - | 100μA | 45V | - | - | - | - | 300A | - | ROHS3 Compliant | ||
![]() CDBA5200-G Comchip Technology | 37 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 1 | 175°C | - | Tape & Reel (TR) | 2012 | - | - | - | Not For New Designs | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 200V | 900mV @ 5mA | - | - | -50°C~175°C | - | 5A | - | 5A DC | - | 200V | 5A | - | - | - | - | 380pF @ 4V 1MHz | - | - | - | - | - | ROHS3 Compliant | ||
![]() 1N5400T-G Comchip Technology | 20 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | DO-201AD, Axial | SILICON | 1 | 125°C | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | GENERAL PURPOSE | HIGH RELIABILITY | - | - | - | WIRE | NOT SPECIFIED | NOT SPECIFIED | 1N5400 | O-PALF-W2 | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 50V | 1V @ 3A | ISOLATED | - | -65°C~125°C | - | 3A | 50V | - | - | 50V | 3A | 1 | - | - | - | - | 200A | - | 5μA | - | - | ROHS3 Compliant | ||
![]() CSFM105-G Comchip Technology | 36000 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123T | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | DUAL | FLAT | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-F2 | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 600V | 1.7V @ 1A | - | - | -55°C~150°C | - | 1A | 600V | - | - | 600V | 1A | - | 35 ns | - | - | 10pF @ 4V 1MHz | 25A | - | - | - | - | ROHS3 Compliant | ||
![]() CDBMH150-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOD-123T | - | 1 | 150°C | - | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 50V | 700mV @ 1A | - | - | -55°C~150°C | - | 1A | 50V | - | - | 50V | 1A | - | - | - | - | 120pF @ 4V 1MHz | 30A | - | - | - | - | RoHS Compliant | ||
![]() CDBMH160-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOD-123T | - | 1 | 150°C | - | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 60V | 700mV @ 1A | - | - | -55°C~150°C | - | 1A | 60V | - | - | 60V | 1A | - | - | - | - | 120pF @ 4V 1MHz | 30A | - | - | - | - | RoHS Compliant | ||
![]() ACGRAT102L-HF Comchip Technology | 25000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2010 (5025 Metric) | SILICON | 1 | 175°C | - | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | - | - | 8541.10.00.80 | - | DUAL | NO LEAD | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-N2 | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 400V | 930mV @ 1A | - | - | -65°C~175°C | - | 1A | 400V | - | - | 400V | 1A | - | - | - | - | 8.2pF @ 4V 1MHz | - | - | - | - | - | ROHS3 Compliant | ||
![]() UF4007-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | SILICON | 1 | 150°C | - | Tape & Box (TB) | 2015 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | WIRE | NOT SPECIFIED | NOT SPECIFIED | - | O-PALF-W2 | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 800V | 1.7V @ 1A | ISOLATED | - | -55°C~150°C | - | 1A | 800V | - | - | 800V | 1A | - | 75 ns | - | - | 10pF @ 4V 1MHz | 30A | - | - | - | - | ROHS3 Compliant | ||
![]() CGRM4001-G Comchip Technology | 83500 | - | Datasheet | - | Surface Mount | Surface Mount | SOD-123T | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2012 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | - | - | 8541.10.00.80 | - | DUAL | FLAT | 260 | 30 | CGRM4001 | R-PDSO-F2 | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 50V | 1.1V @ 1A | - | - | -55°C~150°C | 30A | 1A | - | - | - | 50V | 1A | - | - | 5μA | - | 15pF @ 4V 1MHz | - | 50V | - | - | - | RoHS Compliant | ||
![]() 6A04-G Comchip Technology | 23 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | Tape & Box (TB) | 2006 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 6A04 | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 400V | 1.1V @ 6A | - | - | -55°C~125°C | - | - | 400V | - | - | 400V | 6A | - | - | - | - | 100pF @ 4V 1MHz | - | - | - | - | - | ROHS3 Compliant | ||
![]() CDBM240L-HF Comchip Technology | 7500 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123T | SILICON | 1 | 125°C | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | GENERAL PURPOSE | LOW LEAKAGE CURRENT | 8541.10.00.80 | - | DUAL | FLAT | NOT SPECIFIED | NOT SPECIFIED | CDBM240 | R-PDSO-F2 | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 40V | 380mV @ 2A | - | - | -55°C~125°C | - | 2A | - | 2A DC | - | 40V | 2A | 1 | - | - | - | 160pF @ 4V 1MHz | 50A | - | 1000μA | - | - | ROHS3 Compliant | ||
![]() 1SS389-G Comchip Technology | 54 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-79, SOD-523 | SILICON | 1 | 125°C | 0.15W | Tape & Reel (TR) | 2016 | - | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-F2 | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 20μA @ 10V | 500mV @ 100mA | - | - | -40°C~100°C | - | 0.1A | - | 100mA DC | - | 10V | 100mA | - | - | - | - | 40pF @ 0V 1MHz | - | - | - | - | - | ROHS3 Compliant | ||
![]() CDBC3100-HF Comchip Technology | 7520 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | SILICON | 1 | 150°C | - | Cut Tape (CT) | 2014 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | - | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-C2 | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 100V | 810mV @ 3A | - | - | -50°C~150°C | - | 3A | 100V | - | - | 100V | 3A | 1 | - | - | - | 250pF @ 4V 1MHz | 70A | - | 500μA | - | - | ROHS3 Compliant | ||
![]() CGRC304-G Comchip Technology | 100000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 1 | 150°C | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | - | - | - | CGRC304 | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 400V | 1.1V @ 3A | - | - | 150°C Max | 100A | 3A | - | - | - | 400V | 3A | - | - | 5μA | - | - | - | 400V | - | - | - | ROHS3 Compliant | ||
![]() CDBU70 Comchip Technology | 20 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 1 | 125°C | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8541.10.00.70 | 150mW | - | - | - | - | - | - | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 100nA @ 50V | 1V @ 15mA | - | - | 125°C Max | 100mA | 0.07A | - | - | - | 70V | 70mA | - | 5 ns | - | - | 2pF @ 0V 1MHz | 0.1A | - | - | - | - | ROHS3 Compliant | ||
![]() CGRC504-G Comchip Technology | 100000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | DUAL | C BEND | 260 | 30 | CGRC504 | R-PDSO-C2 | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 400V | 1.15V @ 5A | - | - | 150°C Max | 100A | 5A | - | - | - | 400V | 5A | 1 | - | 10μA | - | - | - | 400V | - | - | - | ROHS3 Compliant | ||
![]() UF3002-G Comchip Technology | 20 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | SILICON | 1 | 150°C | - | Bulk | 2010 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | EFFICIENCY | - | 8541.10.00.80 | - | - | WIRE | NOT SPECIFIED | NOT SPECIFIED | UF3002 | O-PALF-W2 | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 100V | 1V @ 3A | ISOLATED | - | -55°C~125°C | - | 3A | 100V | - | - | 100V | 3A | 1 | 50 ns | - | - | 50pF @ 4V 1MHz | 150A | - | 5μA | - | - | ROHS3 Compliant | ||
![]() CURC305-G Comchip Technology | 100000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | ULTRA FAST RECOVERY | LOW LEAKAGE CURRENT | 8541.10.00.80 | - | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-C2 | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 600V | 1.7V @ 3A | - | - | 150°C Max | - | 3A | 600V | - | - | 600V | 3A | 1 | 75 ns | - | - | - | 100A | - | 5μA | - | - | ROHS3 Compliant | ||
![]() CURC303-G Comchip Technology | 3637 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | ULTRA FAST RECOVERY | LOW LEAKAGE CURRENT | 8541.10.00.80 | - | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | CURC303 | R-PDSO-C2 | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 200V | 1V @ 3A | - | - | 150°C Max | 100A | 3A | - | - | - | 200V | 3A | 1 | 50 ns | 5μA | - | - | - | 200V | - | - | 50 ns | ROHS3 Compliant | ||
![]() CURC302-G Comchip Technology | 100000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | ULTRA FAST RECOVERY | LOW LEAKAGE CURRENT | 8541.10.00.80 | - | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-C2 | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 100V | 1V @ 3A | - | - | 150°C Max | - | 3A | 100V | - | - | 100V | 3A | 1 | 50 ns | - | - | - | 100A | - | 5μA | - | - | ROHS3 Compliant |