- Packaging
- Package / Case
- Current - Reverse Leakage @ Vr
- Diode Type
- Mounting Type
- Operating Temperature - Junction
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Configuration
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
Attribute column
Manufacturer
Comchip Technology Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Applications | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Reverse Current-Max | Reverse Test Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDBB1200LR-HF Comchip Technology | 20 |
| Datasheet | 12 Weeks | - | Surface Mount | DO-214AA, SMB | YES | SILICON | 1 | 175°C | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | LOW POWER LOSS | 8541.10.00.80 | - | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | R-PDSO-C2 | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 200V | 850mV @ 1A | - | -50°C~175°C | - | 1A | 200V | 1A | - | - | - | 200V | 120pF @ 4V 1MHz | 50A | - | - | ROHS3 Compliant | ||
![]() CDBB2100LR-HF Comchip Technology | 20 |
| Datasheet | 12 Weeks | - | Surface Mount | DO-214AA, SMB | YES | SILICON | 1 | 150°C | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | 2 | - | EFFICIENCY | LOW POWER LOSS | - | - | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | R-PDSO-C2 | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 100V | 750mV @ 2A | - | -50°C~150°C | - | 2A | 100V | 2A | - | - | 1 | 100V | 30pF @ 4V 1MHz | 70A | 500μA | - | ROHS3 Compliant | ||
![]() CDBC320LR-HF Comchip Technology | 83500 |
| Datasheet | 12 Weeks | - | Surface Mount | DO-214AB, SMC | YES | SILICON | 1 | 150°C | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | 2 | EAR99 | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | - | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 20V | 400mV @ 3A | - | -50°C~150°C | - | 3A | 20V | 3A | - | - | 1 | 20V | 250pF @ 4V 1MHz | 125A | 500μA | - | ROHS3 Compliant | ||
![]() CDBC2200LR-HF Comchip Technology | 83500 | - | Datasheet | 12 Weeks | - | Surface Mount | DO-214AB, SMC | YES | SILICON | 1 | 175°C | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | 2 | EAR99 | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | - | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | R-PDSO-C2 | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 200V | 850mV @ 2A | - | -50°C~175°C | - | 2A | 200V | 2A | - | - | 1 | 200V | 30pF @ 4V 1MHz | 70A | 500μA | - | ROHS3 Compliant | ||
![]() ACDBA160-HF Comchip Technology | 88000 |
| Datasheet | 12 Weeks | - | Surface Mount | DO-214AC, SMA | YES | SILICON | 1 | 125°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101 | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | R-PDSO-C2 | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 60V | 700mV @ 1A | - | -55°C~125°C | - | 1A | 60V | 1A DC | - | - | - | 60V | 60pF @ 4V 1MHz | - | - | - | ROHS3 Compliant | ||
![]() CDBA2100LR-HF Comchip Technology | 20 |
| Datasheet | 12 Weeks | - | Surface Mount | DO-214AC, SMA | YES | SILICON | 1 | 150°C | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | 2 | EAR99 | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | - | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 100V | 750mV @ 2A | - | -50°C~150°C | - | 2A | 100V | 2A | - | - | 1 | 100V | 30pF @ 4V 1MHz | 70A | 500μA | - | ROHS3 Compliant | ||
![]() CDBC240LR-HF Comchip Technology | 20 |
| Datasheet | 12 Weeks | - | Surface Mount | DO-214AB, SMC | YES | SILICON | 1 | 150°C | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | 2 | EAR99 | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | - | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | R-PDSO-C2 | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 40V | 450mV @ 2A | - | -50°C~150°C | - | 2A | 40V | 2A | - | - | 1 | 40V | 30pF @ 4V 1MHz | 70A | 500μA | - | ROHS3 Compliant | ||
![]() CDBB160LR-HF Comchip Technology | 20 |
| Datasheet | 12 Weeks | - | Surface Mount | DO-214AA, SMB | YES | SILICON | 1 | 150°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.80 | - | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | R-PDSO-C2 | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 60V | 550mV @ 1A | - | -50°C~150°C | - | 1A | 60V | 1A | - | - | - | 60V | 120pF @ 4V 1MHz | 50A | - | - | ROHS3 Compliant | ||
![]() CDBA1100LR-HF Comchip Technology | 332520 |
| Datasheet | 12 Weeks | - | Surface Mount | DO-214AC, SMA | YES | SILICON | 1 | 150°C | Tape & Reel (TR) | 2013 | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | LOW POWER LOSS | 8541.10.00.80 | - | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 100V | 750mV @ 1A | - | -50°C~150°C | - | 1A | 100V | 1A | - | - | - | 100V | 120pF @ 4V 1MHz | 50A | - | - | ROHS3 Compliant | ||
![]() CDBB340LR-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | DO-214AA, SMB | YES | SILICON | 1 | 150°C | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | 2 | EAR99 | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | - | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | R-PDSO-C2 | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 40V | 450mV @ 3A | - | -50°C~150°C | - | 3A | 40V | 3A | - | - | 1 | 40V | 250pF @ 4V 1MHz | 125A | 500μA | 40V | ROHS3 Compliant | ||
![]() CDBC340LR-HF Comchip Technology | 20 |
| Datasheet | 12 Weeks | - | Surface Mount | DO-214AB, SMC | YES | SILICON | 1 | 150°C | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | 2 | EAR99 | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | - | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 40V | 450mV @ 3A | - | -50°C~150°C | - | 3A | 40V | 3A | - | - | 1 | 40V | 250pF @ 4V 1MHz | 125A | 500μA | - | ROHS3 Compliant | ||
![]() CDBFN1100-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2-SMD, Flat Lead | - | - | 1 | 150°C | Tape & Reel (TR) | 2011 | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | 8541.10.00.80 | - | - | - | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 100V | 850mV @ 1A | - | -50°C~150°C | - | 1A | - | 1A DC | 100V | 1A | - | - | 120pF @ 4V 1MHz | 30A | - | - | RoHS Compliant | ||
![]() CDBC2100LR-HF Comchip Technology | 83500 |
| Datasheet | 12 Weeks | - | Surface Mount | DO-214AB, SMC | YES | SILICON | 1 | 150°C | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | 2 | EAR99 | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | - | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | R-PDSO-C2 | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 100V | 750mV @ 2A | - | -50°C~150°C | - | 2A | 100V | 2A | - | - | 1 | 100V | 30pF @ 4V 1MHz | 70A | 500μA | - | ROHS3 Compliant | ||
![]() CDBA1150LR-HF Comchip Technology | 332520 | - | Datasheet | 12 Weeks | - | Surface Mount | DO-214AC, SMA | YES | SILICON | 1 | 175°C | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | LOW POWER LOSS | 8541.10.00.80 | - | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 150V | 820mV @ 1A | - | -50°C~175°C | - | 1A | 150V | 1A | - | - | - | 150V | 120pF @ 4V 1MHz | 50A | - | - | ROHS3 Compliant | ||
![]() CDBB3150LR-HF Comchip Technology | 20 |
| Datasheet | 12 Weeks | - | Surface Mount | DO-214AA, SMB | YES | SILICON | 1 | 175°C | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | 2 | EAR99 | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | - | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | R-PDSO-C2 | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 150V | 820mV @ 3A | - | -50°C~175°C | - | 3A | 150V | 3A | - | - | 1 | 150V | 250pF @ 4V 1MHz | 125A | 500μA | 150V | ROHS3 Compliant | ||
![]() ACDBB560-HF Comchip Technology | 20 |
| Datasheet | 12 Weeks | - | Surface Mount | DO-214AA, SMB | YES | SILICON | 1 | 125°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101 | yes | Active | 1 (Unlimited) | 2 | - | GENERAL PURPOSE | - | - | - | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | R-PDSO-C2 | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 60V | 700mV @ 5A | - | -55°C~125°C | - | 5A | 60V | 5A DC | - | - | 1 | 60V | 210pF @ 4V 1MHz | 100A | 500μA | - | ROHS3 Compliant | ||
![]() CDBB360LR-HF Comchip Technology | 20 |
| Datasheet | 12 Weeks | - | Surface Mount | DO-214AA, SMB | YES | SILICON | 1 | 150°C | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | 2 | EAR99 | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | - | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | R-PDSO-C2 | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 60V | 550mV @ 3A | - | -50°C~150°C | - | 3A | 60V | 3A | - | - | 1 | 60V | 250pF @ 4V 1MHz | 125A | 500μA | 60V | ROHS3 Compliant | ||
![]() CDBB2200LR-HF Comchip Technology | 20 |
| Datasheet | 12 Weeks | - | Surface Mount | DO-214AA, SMB | YES | SILICON | 1 | 175°C | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | 2 | - | EFFICIENCY | LOW POWER LOSS | - | - | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | R-PDSO-C2 | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 200V | 850mV @ 2A | - | -50°C~175°C | - | 2A | 200V | 2A | - | - | 1 | 200V | 30pF @ 4V 1MHz | 70A | 500μA | - | ROHS3 Compliant | ||
![]() CDBQC0240LR-HF Comchip Technology | 6005 |
| Datasheet | 8 Weeks | - | Surface Mount | 0402 (1006 Metric) | YES | SILICON | 1 | 150°C | Tape & Reel (TR) | - | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | BOTTOM | NO LEAD | NOT SPECIFIED | NOT SPECIFIED | R-PBCC-N2 | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 5μA @ 40V | 580mV @ 200mA | - | -55°C~150°C | - | 0.2A | 40V | 200mA | - | - | - | 40V | 12pF @ 1V 1MHz | - | - | - | ROHS3 Compliant | ||
![]() CDBUR0240 Comchip Technology | 36 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | 1 | 125°C | Tape & Reel (TR) | 2011 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 8541.10.00.70 | 150mW | - | - | - | - | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Schottky | 10μA @ 30V | 550mV @ 200mA | 1μA | 125°C Max | 2A | - | - | - | 40V | 200mA | - | - | 9pF @ 10V 1MHz | 2A | - | - | ROHS3 Compliant |