- Packaging
- Package / Case
- Current - Reverse Leakage @ Vr
- Diode Type
- Mounting Type
- Operating Temperature - Junction
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Configuration
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
Attribute column
Manufacturer
Comchip Technology Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Power Dissipation (Max) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Case Code (Metric) | Case Code (Imperial) | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Recovery Time | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HER302GT-G Comchip Technology | 20 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | EFFICIENCY | - | 8541.10.00.80 | - | - | WIRE | NOT SPECIFIED | NOT SPECIFIED | HER302 | O-PALF-W2 | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 100V | 1V @ 3A | ISOLATED | - | -55°C~150°C | - | 3A | 100V | - | 100V | 3A | 1 | 50 ns | - | - | - | - | - | - | 5μA | - | ROHS3 Compliant | ||
![]() HER303GT-G Comchip Technology | 20 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | EFFICIENCY | - | 8541.10.00.80 | - | - | WIRE | NOT SPECIFIED | NOT SPECIFIED | HER303 | O-PALF-W2 | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 200V | 1V @ 3A | ISOLATED | - | -55°C~150°C | - | 3A | 200V | - | 200V | 3A | 1 | 50 ns | - | - | - | - | - | - | 5μA | - | ROHS3 Compliant | ||
![]() CDBMHT1100-HF Comchip Technology | 36000 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123T | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | LOW POWER LOSS | 8541.10.00.80 | - | DUAL | FLAT | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-F2 | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 100V | 850mV @ 1A | CATHODE | - | -55°C~150°C | - | 1A | - | 1A DC | 100V | 1A | - | - | - | - | - | 120pF @ 4V 1MHz | 25A | - | - | - | ROHS3 Compliant | ||
![]() CGRC507-G Comchip Technology | 3000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | DUAL | C BEND | 260 | 30 | CGRC507 | R-PDSO-C2 | - | - | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 1000V | 1.15V @ 5A | - | - | 150°C Max | 100A | 5A | 1000V | - | 1kV | 5A | 1 | - | 10μA | - | - | - | - | 1kV | - | - | ROHS3 Compliant | ||
![]() CDBA220LL-G Comchip Technology | In Stock | - | - | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | 1 | 125°C | - | Tape & Reel (TR) | 2012 | - | e3 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | - | - | 8541.10.00.80 | - | - | - | - | - | CDBA220 | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 20V | 340mV @ 2A | - | - | 125°C Max | - | 2A | 20V | - | 20V | 2A | - | - | - | - | - | - | 60A | - | - | - | RoHS Compliant | ||
![]() CEFM102-G Comchip Technology | 36000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123T | - | - | 1 | 150°C | - | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 100V | 875mV @ 1A | - | - | -55°C~150°C | - | 1A | - | 1A DC | 100V | 1A | - | 25 ns | - | - | - | 15pF @ 4V 1MHz | 25A | - | - | - | ROHS3 Compliant | ||
![]() CDBB160-HF Comchip Technology | 1484 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | SILICON | 1 | 150°C | - | Cut Tape (CT) | 2014 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | LOW POWER LOSS | 8541.10.00.80 | - | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-C2 | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 60V | 700mV @ 1A | - | - | -50°C~150°C | - | 1A | 60V | - | 60V | 1A | - | - | - | - | - | 120pF @ 4V 1MHz | 30A | - | - | - | ROHS3 Compliant | ||
![]() CDSZC01100-HF Comchip Technology | 9907 |
| Datasheet | 10 Weeks | - | Surface Mount | 0201 (0603 Metric) | YES | SILICON | 1 | 150°C | 0.2W | Tape & Reel (TR) | 2017 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | HIGH RELIABILITY | - | - | BOTTOM | NO LEAD | NOT SPECIFIED | NOT SPECIFIED | - | R-PBCC-N2 | - | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Standard | 500nA @ 80V | 1.2V @ 100mA | - | - | -40°C~150°C | - | 0.1A | 100V | 100mA | - | - | - | 4ns | - | 100V | - | 3pF @ 0V 1MHz | - | - | - | - | ROHS3 Compliant | ||
![]() ACGRBT303-HF Comchip Technology | 2000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | SILICON | 1 | 175°C | - | Cut Tape (CT) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | GENERAL PURPOSE | - | - | - | DUAL | - | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-N2 | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 600V | 1V @ 3A | - | - | -65°C~175°C | - | 3A | 600V | - | 600V | 3A | 1 | - | - | - | - | 23pF @ 4V 1MHz | 95A | - | 5μA | - | ROHS3 Compliant | ||
![]() CEFM104-G Comchip Technology | 18576 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123T | - | - | 1 | 150°C | - | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 400V | 1.25V @ 1A | - | - | -55°C~150°C | - | 1A | - | 1A DC | 400V | 1A | - | 25ns | - | - | - | 15pF @ 4V 1MHz | 25A | - | - | - | ROHS3 Compliant | ||
![]() CDBC5150-HF Comchip Technology | 83500 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | - | DUAL | C BEND | 260 | 30 | - | R-PDSO-C2 | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 150V | 870mV @ 5A | - | - | -50°C~175°C | - | 5A | - | 5A DC | 150V | 5A | 1 | - | - | - | - | 380pF @ 4V 1MHz | - | - | 500μA | - | ROHS3 Compliant | ||
![]() CDBMT1150-HF Comchip Technology | 1754 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123H | - | SILICON | 1 | - | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 150°C | -55°C | - | LOW POWER LOSS | 8541.10.00.80 | - | DUAL | FLAT | NOT SPECIFIED | NOT SPECIFIED | CDBMT1150 | R-PDSO-F2 | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 150V | 920mV @ 1A | - | - | -55°C~150°C | 25A | 1A | - | 1A DC | 150V | 1A | - | - | - | - | - | 120pF @ 4V 1MHz | - | - | - | - | ROHS3 Compliant | ||
![]() CDBF0130R Comchip Technology | 1428 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | CDBF0130 | - | 2512 | 1005 | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 500nA @ 10V | 450mV @ 10mA | - | 500nA | 125°C Max | 1A | - | - | - | 30V | 100mA | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CDBC520-HF Comchip Technology | 7520 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | SILICON | 1 | 150°C | - | Cut Tape (CT) | 2014 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | - | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-C2 | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 20V | 500mV @ 5A | - | - | -50°C~175°C | - | 5A | 20V | - | 20V | 5A | 1 | - | - | - | - | 380pF @ 4V 1MHz | - | - | 500μA | - | ROHS3 Compliant | ||
![]() CDBB240-HF Comchip Technology | 216 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | SILICON | 1 | 150°C | - | Cut Tape (CT) | 2014 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | - | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-C2 | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 40V | 500mV @ 2A | - | - | -50°C~150°C | - | 2A | 40V | - | 40V | 2A | 1 | - | - | - | - | 30pF @ 4V 1MHz | 50A | - | 500μA | - | ROHS3 Compliant | ||
![]() SR10200-G Comchip Technology | 52388 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-220-3 | - | SILICON | 1 | 125°C | - | Bulk | 2013 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | SINGLE | - | NOT SPECIFIED | NOT SPECIFIED | - | R-PSFM-T2 | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 200V | 950mV @ 5A | CATHODE | - | -55°C~150°C | - | - | 200V | - | 200V | 10A | 1 | - | - | - | TO-220AC | - | 175A | - | 1000μA | - | ROHS3 Compliant | ||
![]() 6A06-G Comchip Technology | 20 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | R6, Axial | - | - | - | - | - | Tape & Box (TB) | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 600V | 1V @ 6A | - | - | -55°C~125°C | - | - | 600V | - | 600V | 6A | - | - | - | - | - | 100pF @ 4V 1MHz | - | - | - | - | ROHS3 Compliant | ||
![]() CDSUR400 Comchip Technology | 20 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | 1 | 125°C | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8541.10.00.70 | 150mW | - | - | - | - | - | - | - | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 80V | 1V @ 100mA | - | 100nA | 125°C Max | 1A | - | - | - | 80V | 100mA | - | 4 ns | - | - | - | 3pF @ 0.5V 1MHz | - | - | - | 4 ns | ROHS3 Compliant | ||
![]() ACDSW21-G Comchip Technology | 36000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123 | - | SILICON | 1 | 150°C | 0.5W | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | - | - | - | - | DUAL | GULL WING | 260 | 30 | - | R-PDSO-G2 | - | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 200V | 1.25V @ 200mA | - | - | - | - | 0.2A | 200V | - | 200V | 200mA | - | 50 ns | - | - | - | 5pF @ 0V 1MHz | - | - | - | - | ROHS3 Compliant | ||
![]() CDBA560-HF Comchip Technology | 42065 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | SILICON | 1 | 125°C | - | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | - | DUAL | C BEND | 260 | 30 | - | R-PDSO-C2 | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 60V | 750mV @ 5A | - | - | -50°C~150°C | - | 5A | 60V | - | 60V | 5A | 1 | - | - | - | - | 380pF @ 4V 1MHz | - | - | 500μA | - | ROHS3 Compliant |