- Packaging
- Package / Case
- Current - Reverse Leakage @ Vr
- Diode Type
- Mounting Type
- Operating Temperature - Junction
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Configuration
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
Attribute column
Manufacturer
Comchip Technology Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Applications | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Case Code (Metric) | Case Code (Imperial) | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Product | Vf - Forward Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDSF4148-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 125°C | - | - | - | - | - | - | - | 0.35W | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | HIGH RELIABILITY | - | - | DUAL | NO LEAD | 260 | - | 30 | CDSF4148 | - | R-PDSO-N2 | - | - | - | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Standard | 2.5μA @ 75V | 1V @ 50mA | - | - | - | 125°C Max | - | 0.15A | 75V | - | - | 75V | 150mA | - | 4 ns | - | - | - | 4pF @ 0V 1MHz | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CDBA2100-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | DUAL | C BEND | - | not_compliant | - | CDBA2100 | - | R-PDSO-C2 | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 100V | 850mV @ 2A | - | - | 500μA | 125°C Max | 50A | 2A | - | - | - | 100V | 2A | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CDBUR0130L-HF Comchip Technology | In Stock | - | - | - | - | Surface Mount | SOD-523F-2 | YES | 0603/SOD-523F | SILICON | 2 | CDBUR0130 | 4000 | 100 mA | 1 A | COMCHIP TECHNOLOGY CO LTD | 10 uA | CDBUR0130L-HF | + 125 C | Comchip Technology | - | SMD/SMT | 1 | - | 125 °C | Tape & Reel (TR) | PLASTIC/EPOXY | R-PBCC-N2 | RECTANGULAR | CHIP CARRIER | Active | - | Active | 30 | 1.7 | Details | Yes | 30 V | 35 V | MouseReel | - | CDBUR0130 | - | - | - | - | - | - | - | - | - | - | - | - | BOTTOM | NO LEAD | 260 | compliant | - | - | - | R-PBCC-N2 | - | - | - | Single | - | Small Signal =< 200mA (Io), Any Speed | RECTIFIER DIODE | 10 µA @ 10 V | 350 mV @ 10 mA | - | - | - | 125°C | - | 0.1 A | 35 V | 100mA | - | - | - | - | - | - | - | 35 V | - | - | - | - | - | - | Schottky Diodes | 350 mV | - | ||
![]() CDBA340-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | - | 8541.10.00.80 | - | - | - | - | not_compliant | - | CDBA340 | - | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 40V | 500mV @ 3A | - | - | 500μA | -55°C~150°C | 80A | 3A | - | - | - | 40V | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CDBC540-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2014 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | - | DUAL | C BEND | NOT SPECIFIED | - | NOT SPECIFIED | - | - | R-PDSO-C2 | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 40V | 550mV @ 5A | - | - | - | -50°C~150°C | - | 5A | 40V | - | - | 40V | 5A | 1 | - | - | - | - | 380pF @ 4V 1MHz | - | - | 500μA | - | - | - | - | ROHS3 Compliant | ||
![]() CGRKM4005-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | SOD-123F | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | - | 8541.10.00.80 | - | DUAL | FLAT | 260 | - | 30 | - | - | R-PDSO-F2 | - | - | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 600V | 1V @ 1A | - | - | - | -55°C~150°C | - | 1A | 600V | - | - | 600V | 1A | - | - | - | - | - | 15pF @ 4V 1MHz | 30A | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CDBW46-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | 0.2W | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | 8541.10.00.70 | - | DUAL | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | - | - | R-PDSO-G2 | - | - | - | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 2μA @ 75V | 450mV @ 10mA | - | - | - | 150°C Max | - | 0.15A | - | 150mA DC | - | 100V | 150mA | - | - | - | - | - | 20pF @ 0V 1MHz | 0.75A | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CDSFR4148 Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8541.10.00.70 | 350mW | - | - | - | - | - | CDSFR4148 | - | - | - | 2512 | 1005 | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Standard | 2.5μA @ 75V | 1V @ 50mA | - | - | 2.5μA | 125°C Max | 4A | 0.15A | - | - | - | 75V | 150mA | - | 4 ns | - | - | - | 4pF @ 0V 1MHz | - | - | - | - | 4 ns | - | - | ROHS3 Compliant | ||
![]() CDBC3100-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | DUAL | C BEND | 260 | - | 30 | CDBC3100 | 2 | R-PDSO-C2 | Not Qualified | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 100V | 850mV @ 3A | - | - | 500μA | -50°C~125°C | 80A | 3A | - | - | - | 100V | 3A | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CDBC340-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 125°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | DUAL | C BEND | 260 | - | 30 | CDBC340 | 2 | R-PDSO-C2 | Not Qualified | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 40V | 500mV @ 3A | - | 3A | - | 125°C Max | - | 3A | - | - | 500mV | 40V | 3A | 1 | - | 500μA | 40V | - | - | - | - | - | 80A | - | - | - | ROHS3 Compliant | ||
![]() CDBF0520L Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 250μA @ 20V | 385mV @ 500mA | - | - | - | -40°C~125°C | - | - | 20V | - | - | 20V | 500mA | - | 22 ns | - | - | - | 170pF @ 0V 1MHz | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CDBQR0230R-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 125°C | - | - | - | - | - | - | - | 0.125W | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | - | - | - | 8541.10.00.70 | - | BOTTOM | NO LEAD | 260 | - | 30 | CDBQR0230 | - | R-PBCC-N2 | - | - | - | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 1μA @ 10V | 600mV @ 200mA | - | - | - | 125°C Max | - | 0.2A | 30V | - | - | 30V | 200mA | - | - | - | - | - | - | 1A | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CDBU0520 Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 0603/SOD-523F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | CDBU0520 | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 20V | 470mV @ 500mA | - | - | 100μA | 125°C Max | 2A | - | 20V | 500mA | - | 20V | 500mA | - | - | - | - | - | 100pF @ 0V 1MHz | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CGRB301-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.80 | - | DUAL | C BEND | NOT SPECIFIED | - | NOT SPECIFIED | CGRB301 | - | R-PDSO-C2 | - | - | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 50V | 1.1V @ 3A | - | - | - | 150°C Max | 100A | 3A | - | - | - | 50V | 3A | 1 | - | 5μA | - | - | - | - | 50V | - | - | - | - | - | ROHS3 Compliant | ||
![]() CDSW4148-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | 0.35W | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | - | 8541.10.00.70 | - | DUAL | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | CDSW4148 | - | R-PDSO-G2 | - | - | - | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Standard | 1μA @ 75V | 1.25V @ 150mA | - | - | - | -65°C~150°C | - | 0.15A | 75V | - | - | 75V | 150mA | - | 4 ns | - | - | - | 2pF @ 0V 1MHz | 2A | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 1N4007-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | 2010 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | 8541.10.00.80 | - | - | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | 1N4007 | 2 | O-PALF-W2 | - | - | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 1000V | 1.1V @ 1A | ISOLATED | - | - | -55°C~150°C | - | 1A | 1000V | - | - | 1kV | 1A | - | - | - | - | - | 15pF @ 4V 1MHz | 30A | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CDBP00340-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-723 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | CDBP00340 | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 500nA @ 30V | 370mV @ 1mA | - | 30mA | - | 125°C Max | - | - | - | - | 370mV | 30V | 30mA | - | - | 500nA | 30V | - | 2pF @ 1V 1MHz | - | - | - | 200mA | - | - | - | ROHS3 Compliant | ||
![]() CDSER400 Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | - | - | HIGH RELIABILITY | - | 150mW | BOTTOM | NO LEAD | 260 | - | 30 | - | - | R-PBCC-N2 | - | 1308 | 0503 | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 80V | 1V @ 100mA | - | - | 100nA | 125°C Max | 1A | - | - | - | - | 80V | 100mA | - | 4 ns | - | - | - | 3pF @ 0.5V 1MHz | - | - | - | - | 4 ns | - | - | ROHS3 Compliant | ||
![]() CDBFR0340 Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 200mW | - | - | - | - | - | - | - | - | - | 2512 | 1005 | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 5μA @ 30V | 600mV @ 200mA | - | - | 5μA | 125°C Max | 1.5A | - | - | - | - | 40V | 350mA | - | 6.4 ns | - | - | - | 50pF @ 0V 1MHz | - | - | - | - | 6.4 ns | - | - | ROHS3 Compliant | ||
![]() CGRM4004-HF Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123T | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | 8541.10.00.80 | - | DUAL | FLAT | NOT SPECIFIED | - | NOT SPECIFIED | CGRM4004 | - | R-PDSO-F2 | - | - | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 400V | 1.1V @ 1A | - | - | - | -55°C~150°C | - | 1A | 400V | - | - | 400V | 1A | - | - | - | - | - | 15pF @ 4V 1MHz | 30A | - | - | - | - | - | - | ROHS3 Compliant |