- Packaging
- Package / Case
- Current - Reverse Leakage @ Vr
- Diode Type
- Mounting Type
- Operating Temperature - Junction
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Configuration
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
Attribute column
Manufacturer
Comchip Technology Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Power Dissipation (Max) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDBA2200LR-HF Comchip Technology | 20 |
| Datasheet | 12 Weeks | - | Surface Mount | DO-214AC, SMA | YES | - | SILICON | 1 | 175°C | - | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | DUAL | C BEND | 260 | 30 | - | R-PDSO-C2 | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 200V | 850mV @ 2A | - | - | -50°C~175°C | - | 2A | 200V | 2A | - | - | - | 1 | - | - | - | 200V | 30pF @ 4V 1MHz | 70A | - | 500μA | - | - | ROHS3 Compliant | ||
![]() CDBC3200LR-HF Comchip Technology | 20 |
| Datasheet | 12 Weeks | - | Surface Mount | DO-214AB, SMC | YES | - | SILICON | 1 | 175°C | - | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | DUAL | C BEND | 260 | 30 | - | R-PDSO-C2 | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 200V | 850mV @ 3A | - | - | -50°C~175°C | - | 3A | 200V | 3A | - | - | - | 1 | - | - | - | 200V | 250pF @ 4V 1MHz | 125A | - | 500μA | - | - | ROHS3 Compliant | ||
![]() SB280E-G Comchip Technology | 37 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | DO-15 | - | - | - | - | Tape & Reel (TR) | 2004 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 80V | 850mV @ 2A | - | - | -65°C~150°C | - | - | 80V | 2A | - | 80V | 2A | - | - | - | - | - | 170pF @ 4V 1MHz | - | - | - | - | - | ROHS3 Compliant | ||
![]() UF4001-G Comchip Technology | 88000 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | - | SILICON | 1 | 150°C | - | Tape & Box (TB) | 2015 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8541.10.00.80 | - | WIRE | NOT SPECIFIED | NOT SPECIFIED | - | O-PALF-W2 | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 50V | 1V @ 1A | ISOLATED | - | -55°C~150°C | - | 1A | 50V | - | - | 50V | 1A | - | 50 ns | - | - | - | 20pF @ 4V 1MHz | 30A | - | - | - | - | ROHS3 Compliant | ||
![]() ACGRA4002-HF Comchip Technology | 25000 |
| Datasheet | 12 Weeks | - | Surface Mount | DO-214AC, SMA | YES | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | - | DUAL | C BEND | 260 | 30 | - | R-PDSO-C2 | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 100V | 1.1V @ 1A | - | - | -55°C~150°C | - | 1A | 100V | 1A | - | - | - | - | 2.5μs | - | - | 100V | 2.5pF @ 4V 1MHz | - | - | - | - | - | ROHS3 Compliant | ||
![]() 1N4002T-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2012 | - | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | WIRE | - | - | 1N4002 | O-PALF-W2 | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 100V | 1.1V @ 1A | ISOLATED | - | -55°C~150°C | - | 1A | 100V | - | - | 100V | 1A | - | - | - | - | - | 15pF @ 4V 1MHz | - | - | - | - | - | ROHS3 Compliant | ||
![]() 1N4002B-G Comchip Technology | 2364 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | - | SILICON | 1 | 150°C | - | Bulk | 2012 | - | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | WIRE | - | - | 1N4002 | O-PALF-W2 | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 100V | 1.1V @ 1A | ISOLATED | - | -55°C~150°C | - | 1A | 100V | - | - | 100V | 1A | - | - | - | - | - | 15pF @ 4V 1MHz | - | - | - | - | - | ROHS3 Compliant | ||
![]() UF3008-G Comchip Technology | 20 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | - | SILICON | 1 | 150°C | - | Bulk | 2010 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | EFFICIENCY | - | 8541.10.00.80 | - | WIRE | NOT SPECIFIED | NOT SPECIFIED | - | O-PALF-W2 | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 1000V | 1.7V @ 3A | ISOLATED | - | -55°C~125°C | - | 3A | 1000V | - | - | 1kV | 3A | 1 | 75 ns | - | - | - | 30pF @ 4V 1MHz | 150A | - | 5μA | - | - | ROHS3 Compliant | ||
![]() SB140E-G Comchip Technology | 2046 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | - | - | Tape & Reel (TR) | 2004 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | SB140 | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 40V | 500mV @ 1A | - | 1A | -65°C~125°C | - | - | 40V | 1A | 500mV | 40V | 1A | - | - | 500μA | 40V | - | 110pF @ 4V 1MHz | - | - | - | 30A | - | ROHS3 Compliant | ||
![]() ACGRB207-HF Comchip Technology | 7520 |
| Datasheet | 12 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2017 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | 2 | - | - | GENERAL PURPOSE | - | - | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-C2 | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 1000V | 1.1V @ 3A | - | - | -55°C~150°C | - | 2A | 1000V | 2A | - | - | - | 1 | - | - | - | 1000V | 10pF @ 4V 1MHz | 60A | - | 5μA | - | - | ROHS3 Compliant | ||
![]() 1N5406T-G Comchip Technology | 36 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | DO-201AD, Axial | - | - | SILICON | 1 | 125°C | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | GENERAL PURPOSE | HIGH RELIABILITY | - | - | WIRE | NOT SPECIFIED | NOT SPECIFIED | 1N5406 | O-PALF-W2 | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 600V | 1V @ 3A | ISOLATED | - | -65°C~125°C | - | 3A | 600V | - | - | 600V | 3A | 1 | - | - | - | - | - | 200A | - | 5μA | - | - | ROHS3 Compliant | ||
![]() 1N4003B-G Comchip Technology | 20 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | - | SILICON | 1 | 150°C | - | Bulk | 2012 | - | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | WIRE | - | - | 1N4003 | O-PALF-W2 | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 200V | 1.1V @ 1A | ISOLATED | - | -55°C~150°C | - | 1A | 200V | - | - | 200V | 1A | - | - | - | - | - | 15pF @ 4V 1MHz | - | - | - | - | - | ROHS3 Compliant | ||
![]() CEFB203-G Comchip Technology | 7238 |
| Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | 1 | 150°C | - | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | 8541.10.00.80 | - | - | - | - | CEFB203 | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 200V | 875mV @ 2A | - | - | 150°C Max | 35A | 2A | - | - | - | 200V | 2A | - | 25 ns | 5μA | - | - | - | - | 200V | - | - | 25 ns | RoHS Compliant | ||
![]() ACGRBT302-HF Comchip Technology | 2000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | SILICON | 1 | 175°C | - | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | 2 | - | - | GENERAL PURPOSE | - | - | DUAL | - | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-N2 | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 400V | 1V @ 3A | - | - | -65°C~175°C | - | 3A | 400V | - | - | 400V | 3A | 1 | - | - | - | - | 23pF @ 4V 1MHz | 95A | - | 5μA | - | - | ROHS3 Compliant | ||
![]() 6A01B-G Comchip Technology | 20 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | R6, Axial | - | - | - | - | - | - | Bulk | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 100V | 1V @ 6A | - | - | -55°C~125°C | - | - | 100V | - | - | 100V | 6A | - | - | - | - | - | 100pF @ 4V 1MHz | - | - | - | - | - | ROHS3 Compliant | ||
![]() ACGRAT101L-HF Comchip Technology | 30000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2010 (5025 Metric) | - | - | SILICON | 1 | 175°C | - | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8541.10.00.80 | DUAL | NO LEAD | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-N2 | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 200V | 1V @ 1A | - | - | -65°C~175°C | - | 1A | 200V | - | - | 200V | 1A | - | - | - | - | - | 8pF @ 4V 1MHz | - | - | - | - | - | ROHS3 Compliant | ||
![]() ACGRAT104L-HF Comchip Technology | 25000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | SILICON | 1 | 175°C | - | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8541.10.00.80 | DUAL | - | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-N2 | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 800V | 1V @ 1A | - | - | -65°C~175°C | - | 1A | 800V | - | - | 800V | 1A | - | - | - | - | - | 8pF @ 4V 1MHz | - | - | - | - | - | ROHS3 Compliant | ||
![]() SB520E-G Comchip Technology | 20 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-201AD, Axial | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | SB520 | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 20V | 550mV @ 5A | - | - | -65°C~125°C | - | - | 20V | - | - | 20V | 5A | - | - | - | - | - | 500pF @ 4V 1MHz | - | - | - | - | - | ROHS3 Compliant | ||
![]() ACGRC307-HF Comchip Technology | 200000 |
| Datasheet | 12 Weeks | - | Surface Mount | DO-214AB, SMC | YES | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2017 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | GENERAL PURPOSE | - | - | DUAL | C BEND | 260 | 30 | - | R-PDSO-C2 | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 1000V | 1.15V @ 3A | - | - | -55°C~150°C | - | 3A | 1000V | 3A | - | - | - | 1 | - | - | - | 1000V | 20pF @ 4V 1MHz | 100A | - | 5μA | - | - | ROHS3 Compliant | ||
![]() ACDSV21H-G Comchip Technology | 86003 |
| Datasheet | 12 Weeks | - | Surface Mount | SC-76, SOD-323 | YES | - | SILICON | 1 | 150°C | 0.2W | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-G2 | SINGLE | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 200V | 1.25V @ 200mA | - | - | -40°C~150°C | - | 0.2A | 250V | 200mA DC | - | - | - | - | 50ns | - | - | 250V | 5pF @ 0V 1MHz | - | - | - | - | - | ROHS3 Compliant |